Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Eric'sons Dura Trench
Description: 12 inch Industrial Floor Drain 12″ x 12″ Industrial & Food grade floor drain. Drain top is 1/2″ thick rated for forklift traffic. Interior drain body has smooth large radii corners for easy sanitation and is 9″ deep. Drain comes with
- Strainer Size: 12 inch
- Drain Type: Floor Drain
- Body Material: Stainless Steel
-
Supplier: Zurn Industries LLC
Description: 12" Diameter Round Industrial Sanitary Drain is a deep, 12 gauge, type 304 stainless steel round industrial sanitary floor drain that features a loose set heavy duty slotted grate with finger holes and removable sediment bucket. Features And Benefits
- Shape: Round
- Drain Type: Sanitary Floor Sink
-
Supplier: Zurn Industries LLC
Description: 12" Square Industrial Sanitary Drain, 12 gauge, type 304 stainless steel square industrial sanitary floor drain that features a loose set heavy duty slotted grate with finger holes and removable sediment bucket. Features And Benefits Industrial sanitary
- Drain Type: Sanitary Floor Sink
- Shape: Square / Rectangular
-
-
Supplier: Zurn Industries LLC
Description: Industrial Trap Drain comes standard with 12 gauge, 304 stainless steel, and features a loose set heavy duty slotted grate and removable sediment bucket with lift handle. Features And Benefits Trap floor drain systems help prevent clogging and maximize flow by capturing
-
Supplier: Zurn Industries LLC
Description: 12" Diameter Round Industrial Sanitary Deep Sump Drain, 12 gauge, type 304 stainless steel round industrial sanitary floor drain that features a loose set heavy duty slotted grate with finger holes and removable sediment bucket. Features And Benefits
- Shape: Round
- Drain Type: Sanitary Floor Sink
-
Supplier: American Floor Mats
Description: Waterhog Fashion Drainable Mats are ideal for exposed outdoor applications where water drainage is an issue. Water can simply drain right off the sloped fabric borders and thus not collect on the mat. Due to their raised square or "waffle" like pattern, these entrance floor mats
- Mat Type: Entrance Mat
-
Supplier: C & C Lift Truck, Inc.
Description: Made of 100% Nitrile Rubber sponge cushion Closed cell cushion won’t absorb chemicals or water. Anti-static matting. Grease proof. Welding Safe. Certified by the National Floor Safety Institute as Anti-Slip matting. Environmentally friendly. FOB Shipping Point. Comfort Flow… with drainable
- Width: 24 inch
- Length: 36 inch
- Mat Type: Drainage Mat
-
Supplier: C & C Lift Truck, Inc.
Description: Made of 100% Nitrile Rubber sponge cushion Closed cell cushion won’t absorb chemicals or water. Anti-static matting. Grease proof. Welding Safe. Certified by the National Floor Safety Institute as Anti-Slip matting. Environmentally friendly. FOB Shipping Point. Comfort Flow… with drainable
- Width: 48 inch
- Length: 72 inch
- Mat Type: Drainage Mat
-
Supplier: Raymond Handling Consultants, L.C.
Description: COMFORT FLOW & SCRAPE ANTI-FATIGUE MATTING
- Width: 36 inch
- Length: 60 inch
- Mat Type: Anti-Fatigue
-
Supplier: All-Spec Industries
Description: resistant to hold-up against hot soldering irons, molten solder, and many common chemicals Common chemicals used in assembly areas will not harm electrical properties of the mat Dissipative upper layer will drain a static charge to the conductive layer below Conductive bottom layer will
- Width: 48 inch
- Length: 36 inch
- Thickness: 0.125 inch
- Features: Chemical Resistant
-
Supplier: Raymond Handling Consultants, L.C.
Description: COMFORT FLOW & SCRAPE ANTI-FATIGUE MATTING
- Width: 48 inch
- Length: 72 inch
- Mat Type: Anti-Fatigue
-
Supplier: Legrand
Description: The Wiremold CCFB Series Convention Center Floor Boxes are an excellent solution for providing multi-utility services directly to the show room floor. The versatile design of the CCFB Series can be configured to accommodate virtually any utility requirement including audio/video,
- Length / Height: 15 inch
- Width/Diameter: 34 inch
- Depth: 25 inch
- Features: Hinged Cover, Knockouts, Other, Screw-on Cover
-
Supplier: Johnson Controls, Inc.
Description: Choose between a flat top, slope top, or concealed vertical floor-mounted fan coil unit. All are AHRI certified to ensure reliable performance. Units offer a 3-speed direct-drive motor in either PSC or ECM. FEATURES AND BENEFITS Superior Efficiency – Uses 30 to 50% less energy than
- Heating Capacity: 2,302.5936 to 18,232.5786 kW
- Maximum Air Flow: 230 to 920 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Durable Corporation
Description: Durable ¾" Heavy-Duty mat is made for industrial, commercial and kitchen applications. Drain holes and knob back construction make drainage easy.
- Width: 36 inch
- Length: 60 inch
- Warranty: 1 years
- Mat Type: Drainage Mat, Wet Area Mat
-
Supplier: Durable Corporation
Description: The Cushion Tile Eye Was Station Mat raises foot traffic above wet floors. Open grid design allows water to drain through to prevent slipping. Beveled ramps on three sides provide extra safety against tripping. Bright green or red tile and safety yellow ramps make the mat stand out for
- Width: 26.5 inch
- Length: 29 inch
- Warranty: 1 years
- Mat Type: Anti-Fatigue, Drainage Mat
-
Supplier: Durable Corporation
Description: Ideal self draining safety matting for sports and leisure applications, indoors or outdoors. Made from extruded PVC. 3/8" thick.
- Width: 48 inch
- Length: 396 inch
- Warranty: 1 years
- Mat Type: Drainage Mat, Wet Area Mat
-
Supplier: Durable Corporation
Description: Ideal self draining safety matting for sports and leisure applications, indoors or outdoors. Made from extruded PVC. 3/8" thick.
- Width: 48 inch
- Length: 396 inch
- Warranty: 1 years
- Mat Type: Drainage Mat, Wet Area Mat
-
Supplier: International Thermal Systems LLC.
Description: solution for the application. Each ProCon Industrial Parts Washer System is tested for performance in function, accuracy, safety systems, and temperature uniformity. The ProCon Industrial Parts Washer System will carry an 18-month extended manufacturer’s warranty from the date of
- Machine Type: Complete Machine / Turnkey System, Degreasers, Spray Washers
- Part Loading: Conveyor
- Source: Electric
- Machine Mounting: Floor / Skid
-
Supplier: International Thermal Systems LLC.
Description: quick disconnects on all spray pipes, clip on nozzles, marine type tank clean out doors, automatic tank liquid level controls, housing access doors, tank extensions with access doors, overflow and tank drain connections, pump protection screens, washer housing exhaust fans, and slopped tank
- Machine Type: Complete Machine / Turnkey System, Degreasers, Hot Water Cleaning, Spray Washers
- Part Loading: Conveyor
- Source: Electric, Gas / Oil, Steam
- Machine Mounting: Floor / Skid
-
Supplier: Radwell International
Description: VALVE TRAP PRIMER, 1/2 INCH NPT/ 12MM VALVE CONNECTION, V.B. PORT, DU-U, 4 3/8 IN LENGTH, 1 1/8 INCH WIDE, MALE, 10PSI PRESSURE DROP, 20-80PSI OPERATING RANGE, 360 BRASS, 1-4 FLOOR DRAINS, (P1-500) . FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Brass / Bronze
- Valve Type: Drain Valves
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Replacement Strainer for Floor Drain
- Features: Other
-
Supplier: Southland Equipment Service
Description: Made of 100% Nitrile Rubber sponge cushion Closed cell cushion won’t absorb chemicals or water. Anti-static matting. Grease proof. Welding Safe. Certified by the National Floor Safety Institute as Anti-Slip matting. Environmentally friendly. FOB Shipping Point. Comfort Flow… with drainable
- Width: 36 inch
- Length: 60 inch
-
Supplier: Southland Equipment Service
Description: Made of 100% Nitrile Rubber sponge cushion Closed cell cushion won’t absorb chemicals or water. Anti-static matting. Grease proof. Welding Safe. Certified by the National Floor Safety Institute as Anti-Slip matting. Environmentally friendly. FOB Shipping Point. Comfort Flow… with drainable
- Width: 48 inch
- Length: 72 inch
-
Supplier: Southland Equipment Service
Description: Variable height work platforms raise employees to ergonomic work levels at 2-5/8" increments. Flow through grid permits scrap and liquids to fall or drain below. Custom configurations are designed for free. Modular design permits hundreds of floor plans. Assemble to desired height,
- Width: 3 inch
- Length: 96 inch
-
Supplier: Southland Equipment Service
Description: Variable height work platforms raise employees to ergonomic work levels at 2-5/8" increments. Flow through grid permits scrap and liquids to fall or drain below. Custom configurations are designed for free. Modular design permits hundreds of floor plans. Assemble to desired height,
- Width: 2 inch
- Length: 66 inch
- Features: Grease & Oil Resistant
-
Supplier: SlipNOT Metal Safety Flooring
Description: SlipNOT® aluminum plank grating provides a strong, lightweight flooring alternative to bar grating and fiberglass. Punched aluminum with a SlipNOT® coating allows light and liquids to drain through, like bar grating, but provides the additional surface coverage and slip resistance needed to
- Length: 240 inch
- Width: 6 to 36 inch
- Thickness: 0.75 to 2.5 inch
- Features: Aluminum, Anti-Slip
-
Supplier: American Floor Products Co., Inc.
Description: Counter-Tred has been manufactured for over a quarter of a century from recycled rubber products. The unique ribbed pattern helps insure good footing even when wet. This industrial, open-slotted matting is perfect for production, assembly and machine shop areas. The underside is also ribbed
- Width: 24 inch
- Length: 264 inch
- Thickness: 0.5 inch
-
Supplier: U.S. Plastic Corporation
Description: Modular platforms are made of high density polyethylene plastic that is chemicaly resistant. They are easy to move and are durable. The top surface is grated and allows liquids and small particals to drain. All are 2 5/8" high. The Add A Mat is 1/2" thick and is made of an anti skid surface
-
Supplier: All-Spec Industries
Description: soldering irons and molten solder Common chemicals used in assembly areas will not harm the electrical properties of the mat Dissipative upper layer will drain a static charge to the conductive layer below Conductive bottom layer will drain the charge quickly to ground Lightly textured
- Width: 24 inch
- Length: 48 inch
- Thickness: 0.08 inch
- Mat Type: Conductive, ESD / Static Dissipative
-
Supplier: Andax Industries
Description: Andax 60 x 96-inch Leak Diverter Replacement Tarp. Our roof leak tarp replacement for the Leak Diverter is crafted of rugged PVC-coated polyester. This leak tarp channels water from your roof to a drain hose that conducts water into a bucket or floor drain. Order an Andax Leak
- Height: 6 inch
- Length: 18 inch
- Width / Diameter: 18 inch
- Container Type: Bag / Sack
-
Supplier: Andax Industries
Description: Andax 60 x 60-inch Leak Diverter Replacement Tarp. Our roof leak tarp replacement for the Leak Diverter is made of reinforced PVC-coated polyester. This leak tarp funnels water from your roof to a yellow drain hose that takes the water into a bucket or floor drain. Own an Andax
- Height: 6 inch
- Length: 18 inch
- Width / Diameter: 18 inch
- Container Type: Bag / Sack
-
Supplier: Paxton Products, an ITW company
Description: Air Delivery Device Enclosures, made of 304 stainless steel, provide water, air, and sound containment in your drying processes. These enclosures keep the water contained inside the enclosure, then drained, eliminating mess on your factory floor - and eliminating any safety issues due to wet,
- Mounting Type: Free Standing Cabinet
- Features: Locking, Other, Rear Access Cover / Door
- Shape: Rectangular
- Material: Stainless Steel
-
Supplier: Braun Brush Co.
Description: The long and short handle vat brushes are great for cleaning tanks, floor drains and vats of various sizes. Both sizes are staple set with nylon bristles and feature plastic handles that will not scratch or dent.
- Outer Diameter (OD): 4 inch
- Length: 16 inch
- Applications: Cleaning / Surface Preparation, Internal / Bores
- Features: Janitorial, Sanitary / Hygienic, Specialty / Other
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Automated Bulk Chemical Delivery System with Ultra High Purity CDU for Precise Industrial Fluid Control An Automated Bulk Chemical Delivery System (BCDS) combined with an Ultra-High Purity (UHP) Chemical Dispense Unit (CDU) represents the gold standard for precise industrial fluid
- Body Material: Stainless Steel
-
Supplier: U.S. Plastic Corporation
Description: These heavy duty plastic grid or solid-top racks are easy to steam clean and disinfect. Resistant to oils, acids, and most chemicals. The flow-through grid allows liquids and scraps to fall or drain below. Lightweight for easy transport and cleaning of floor underneath. Choose the
- Type: Racking
Find Suppliers by Category Top
Featured Products Top
-
industrial piping systems. Easily fits test tees, closet bends, sanitary tees, floor drains, and roof vents. Made with natural rubber. Drain pipe plugs available with and without bypass. Two Stage for blocking clean out and vent. Remote placement plugs (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
lift. How thick should the concrete pit floor be? That depends upon the floor loading and the local soil conditions (quicksand or solid rock). What kind of drain should be used? (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
entangled in machinery Rising costs: Increased insurance premiums following accidents Space inefficiency: Valuable floor space consumed by bulky waste Financial drain: (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc. -
with ventilation systems Long charge and cool-down times High energy consumption and heat loss Battery swaps that interrupt workflows Shorter life cycles, leading to frequent replacements These “normal” processes drain time, space, and (read more)
Browse Lithium Batteries Datasheets for Green Cubes Technology
Conduct Research Top
-
Interphex Stands Test of Time (and Economy)
/biotechnology market requirements. Construction features triple-sloped IAQ drain pans, welded floors, galvanized, aluminum or stainless steel casings with foam or fiberglass insulation. A wide array of components are available, as is complete unit factory testing and start-up. Cashco, Inc./Valve Concepts, Inc
More Information Top
-
States > Kentucky > State > Regulations > Title 815 - Public Protection Cabinet Department of Housing‚ Buildings‚ and Construction > [815 KAR 20] 2...
106) " Industrial floor drain " means a drain placed in the floor of a building other than in a toilet room or shower room to receive waste water.
-
Fact Sheet: Industrial Floor Drains and Groundwater Quality -- Environmental Protection
Fact Sheet: Industrial Floor Drains and Groundwater Quality .
-
Introduction to Optimization Analysis in Hydrosystem Engineering
Wastewater can be defined as combination of liquid and solid wastes and it can be generated from many resources like domestic (e.g., household wastes like toilets, shower, cooking, laundry, and the floor drains ) and industrial sources (e.g., food waste, mining …
-
States > Oregon > State > Regulations > Chapter 340 - Department of Environmental Quality > [OAR 340-44] 044 - Construction and Use of Waste Disposal Wells or ...
(d) Fluids directly from floor pits or floor drains at industrial or commercial facilities, including injection into subsurface fluid distribution systems.
-
Polymer concrete high voltage insulators for the ocean environment
From simple product applications such as underground utility boxes and covers, industrial drains and flooring systems, architectural facings, foundation and re- pair material systems, machine tool bases, ek, to more sophisticated and technically-demanding applications such as high voltage insulators, bush- ings …
-
Tiger Team Assessment of the Pantex Plant, Amarillo, Texas
The Pantex Plant sewer system transmits sanitary waste and industrial waste from floor drains to the Pantex Plant sanitary waste holding lagoon.
-
Environmental Survey preliminary report, Pinellas Plant, Largo, Florida
floor and industrial sink drains are connected to the sanitary .
-
States > New Jersey > State > Regulations > Title 7 - Environmental Protection > [N.J.A.C. 7:22a] 22A - Sewage Infrastructure Improvement Act Grants
The affected municipality shall designate on the final map by suitable symbols and referenced by a legend near the title, those industrial establishments that have floor drains or other conveyance facilities that discharge into the stormwater sewer system, and those industrial establishments …
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Compliance > Sector Notebooks > [FDBKF2003110613072542250] Profile of the Ground Tra...
Wastewater from vehicle washing and floor drain discharge is considered industrial waste.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Solid Waste and Emergency Response > Superfund > Records of Decision > Delaware > [F...
Many of these hangars have floor drains connected to The bases industrial waste collection drain or directly to the sanitary Sewer.
Indicates content that may require registration and/or purchase.