-
Description: Usage Durable epoxy floor coating for general purpose use in industrial and commercial environments, such as: Warehouse Floors Garages Residential Automotive Showrooms Industrial and Commercial Floors Light manufacturing Plants Acceptable for use in
- Wet / Applied Thickness: 0.005 to 0.012 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 100 F
- Features: Brush / Roll-on, Floor
-
Description: moisture necessary All systems breathe Rapidly installed Seamless Good chemical resistance Can be applied to “green" concrete 100 times the permeability of standard epoxy floor systems Water clean up Uses Warehouses Aircraft Hangars Manufacturing Flooring Garages Limitations Protect
- Operating / Use Temperature: 50 to 90 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Floor, Other
- Type: Coating
- Substrate: Concrete / Masonry, Wood
-
Description: General Polymers DECORATIVE MOSAIC WB COATING SYSTEM is a mosaic pattern floor covering. These vinyl chips are incorporated in a water-based epoxy and sealed with a clear coat of an abrasion resistant, water-based polyurethane that is available in a high gloss or satin finish. Its
- Operating / Use Temperature: 50 to 90 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Floor, Other, Protective
- Type: Coating
- Substrate: Concrete / Masonry, Wood
-
-
Description: RECOMMENDED USAGE Used in Manufacturing, storage and shipping areas, Bridge decks and nosings, Bridge high-rise railing grouting, distribution center and warehouse floors, parking garages, decks, ramps and lots, airport runways and runway light installations, highways and roadways,
- Industry: Automotive, OEM / Industrial
- Features: Brush / Roll-on, Floor, Other
- Type: Coating
- Substrate: Concrete / Masonry, Wood
-
Supplier: FORREST Technical Coatings
Description: A corrosion-resistant polyamide epoxy primer for use under high performance fast-dry topcoats.
- Coverage: 400 to 882.0000000000001 ft²
- Wet / Applied Thickness: 0.003 to 0.007 inch
- Cure / Dry Temperature: 50 to 80 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
-
Supplier: FORREST Technical Coatings
Description: FirmFoot® Slip Resistant EpoxyEpoxy Skid Resistant Floor Paint Pre-mixed epoxy paint with grit to eliminate slippery spots on stairs, walkways, ramps, boat decks, diving boards and dozens of other common locations! Offers firm footing under wet conditions. Easy to use, no mixing Meets VOC
- Form: Aerosol, Liquid
- Coating Material: Aluminum, Epoxy, Resin Base / Polymer Binder
- Features: Brush / Roll-on, Exterior, Floor, Interior, Other, Pavement / Walkway, Specialty / Other, Touch-Up, Weather / UV Resistant
- Type: Clear Coat / Top Coat, Paint, Traction Coating / Friction Modifier
-
Supplier: FORREST Technical Coatings
Description: A two-component, specially-modified, polyamide-cured, high-build epoxy primer providing a very fast-dry topcoat and excellent resistance to corrosive and abrasive environments. Less than 2.8 lbs/gallon VOCs.
- Coverage: 400 to 882.0000000000001 ft²
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Type: Coating, Paint
- Substrate: Concrete / Masonry, Metal, Steel
-
Supplier: FORREST Technical Coatings
Description: A high-performance, two-part polyamide epoxy system formulated to protect surfaces exposed to chemicals, solvents or abrasion. Suitable for application on new equipment, structural steel and concrete. Available in non-skid for floor applications.
- Coverage: 400 to 882.0000000000001 ft²
- Wet / Applied Thickness: 0.003 to 0.007 inch
- Cure / Dry Temperature: 50 to 80 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
-
Supplier: Coatings For Industry, Inc.
Description: Two component, 100% solids high performance epoxy floor coating capable of curing at low temperatures and in an accelerated time at standard room temperatures.
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 inch
- Cure / Dry Temperature: 72 F
- Operating / Use Temperature: -10 to 180 F
-
Supplier: Sauereisen, Inc.
Description: Sauereisen SewerGard Glaze No. 210G is a protective coating specifically formulated for municipal wastewater environments. SewerGard Glaze provides a chemical-resistant barrier for concrete and steel. It may also serve as a sealing topcoat over other Sauereisen restorative materials and
- Coverage: 80.00000000000001 ft²
- Wet / Applied Thickness: 0.02 inch
- Cure / Dry Temperature: 60 to 85 F
- Operating / Use Temperature: 150 F
-
Supplier: Rust-Oleum Corporation
Description: Two component, water based epoxy coating, low risk of flammability
- Coverage: 500.00000000000006 to 600 ft²
- Wet / Applied Thickness: 0.004 to 0.0065 inch
- Cure / Dry Temperature: 70 to 80 F
- Features: Chemical / Oil Resistant, Floor, Interior, Wear Resistant (Abrasion / Erosion)
-
Supplier: Sauereisen, Inc.
Description: ConoGlaze - General Purpose No. 201 is a chemically-resistant, 100% solids, epoxy coating system. It is used as a topcoat for Sauereisen ConoCrete or FibreCrete systems or as a coating to protect concrete and steel from chemical attack. ConoGlaze may be used in many kinds of
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 inch
- Cure / Dry Temperature: 60 to 85 F
- Operating / Use Temperature: 150 F
-
Supplier: Rust-Oleum Corporation
Description: General purpose modified alkyd primer designed for interior or exterior use
- Coverage: 700 ft²
- Wet / Applied Thickness: 0.0025 to 0.0045 inch
- Cure / Dry Temperature: 70 to 80 F
- Coating Material: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: Rust-Oleum Corporation
Description: Heavy duty industrial floor topping, designed for moderate chemical service
- Features: Ceiling, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Floor, Interior, Wall, Wear Resistant (Abrasion / Erosion)
- Type: Clear Coat / Top Coat, Coating
- Substrate: Concrete / Masonry
- Industry: Food and Beverage, OEM / Industrial
-
Supplier: Sherwin-Williams
Description: been easier to create unique specialty finishes and achieve results that you'll be proud of. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable selection of performance and beauty. We carry everything you need to achieve a
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Type: Base Coat, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain
- Features: Brush / Roll-on, Ceiling, Floor, Interior, Wall, Waterproof / Water Repellant
-
Supplier: RDM Industrial Products, Inc.
Description: This long lasting urethane enhanced static dissipative floor finish is the prime defense in ESD environments. With consistent resistance reading of 107-109 Ohms @100 volts, this water based finish is used worldwide to protect electronic devices from damage and to protect workers from
- Features: Anti-Static / ESD Control, Brush / Roll-on, Floor, Interior
- Substrate: Ceramic / Porcelain, Plastic
- Type: Clear Coat / Top Coat, Coating
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Sherwin-Williams
Description: Sherwin-Williams is a global provider of protective and marine coatings, offering a complete line of high performance coatings technologies to combat corrosion. We deliver unmatched service and coatings specification support to meet our customers’ coatings needs.
- Features: Brush / Roll-on, Floor, Heat Resistant / High Temperature, Waterproof / Water Repellant
- Type: Coating
- Coating Material: Epoxy, Fluoropolymers (PTFE, FEP, MFA, etc.), Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Sauereisen, Inc.
Description: Sauereisen ConoSpread - Chemical & Food Grade No. 256 is a versatile epoxy flooring system catering to standard pour and spread application methods. This product offers excellent application properties and diverse chemical resistance. Typical installations involve the application of a basecoat
- Coverage: 100 to 1,000.0000000000001 ft²
- Wet / Applied Thickness: 0.006 inch
- Cure / Dry Temperature: 65 to 85 F
- Operating / Use Temperature: 65 to 85 F
-
Supplier: Epoxies Etc...
Description: Deco-Coat 2501 Resin is a two component high gloss epoxy resin that forms a hard enamel like finish. This versatile coating is a liquid resin that is safe and easy to use. It does no contain any solvents or offensive odors. DC-2501R is also available in low viscosity (DC-2501R LV).
- Cure / Dry Temperature: 77 to 110 F
- Type: Clear Coat / Top Coat, Coating
- Substrate: Concrete / Masonry, Glass, Metal, Plastic, Wood
- Coating Material: Epoxy, Resin Base / Polymer Binder
-
Supplier: Sauereisen, Inc.
Description: Sauereisen ConoSpread - Chemical and Food Grade No. 250 Series is a group of epoxy coatings that provides a corrosion resistant flooring system. The No. 250 is a pour and spread material for quick and easy application. Where greater skid resistance is required, use the No. 251 Broadcast
- Coverage: 30.000000000000004 ft²
- Wet / Applied Thickness: 0.125 inch
- Cure / Dry Temperature: 70 F
- Operating / Use Temperature: 150 F
-
Supplier: Rust-Oleum Corporation
Description: Industrial food and beverage coating, prevents mold & mildew growth
- Coverage: 625 to 740 ft²
- Wet / Applied Thickness: 0.002 to 0.005 inch
- Cure / Dry Temperature: 70 to 80 F
- Coating Material: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: Sherwin-Williams
Description: package, our exterior aerosol products will help you complete your project. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable selection of performance and beauty. We carry everything you need to achieve a great-looking
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Type: Base Coat, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain
- Features: Brush / Roll-on, Ceiling, Exterior, Floor, Wall, Waterproof / Water Repellant
-
Supplier: Fosroc Limited
Description: Nitocote SN502 is a single component penetrating silanesiloxane system which penetrates into porous substrates and then reacts to produce a bonded hydrophobic lining to the pores. Although allowing passage of water vapour from the substrate it significantly reduces the absorption of water and water
- Type: Coating
- Features: Floor
-
Supplier: Fosroc Limited
Description: Galvafroid zinc rich coating is formulated as an easily applied, cold galvanising protection against corrosion on all ferrous metals. Galvafroid has a mid-grey, matt finish.
- Type: Coating
- Features: Floor
-
Supplier: Fosroc Limited
Description: Nitocote EP403 is a two pack, solvent free, epoxy resin material. It is supplied in pre-measured quantities ready for site mixing and use. The material cures to provide a smooth, tough and resistant finish. It is available in light grey.
- Type: Coating, Sealer / Surface Sealant
- Features: Floor
-
Supplier: ADSIL Inc.
Description: Seals and mitigates water vapor transmission on concrete floors
- Coverage: 350 to 600 ft²
- Wet / Applied Thickness: 0.001 to 0.0015 inch
- Cure / Dry Temperature: 55 F
- Substrate: Asphalt, Concrete / Masonry
-
Supplier: ADSIL Inc.
Description: Coats smooth, hard tile surfaces
- Coverage: 600 ft²
- Wet / Applied Thickness: 0.001 to 0.0015 inch
- Cure / Dry Temperature: 60 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Exterior, Floor, Interior, Other, Sprayable
-
Supplier: Fosroc Limited
Description: The Dekguard E2000 system comprises a single component penetrating primer and a single component elastomeric pigmented coating, both ready for immediate site use. The system is available with a choice of priming systems, i.e. Nitobond AR or Nitoprime DG. Nitoprime DG, a film forming
- Type: Coating, Sealer / Surface Sealant
- Features: Floor
-
Supplier: Sherwin-Williams
Description: been easier to create unique specialty finishes and achieve results that you'll be proud of. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable selection of performance and beauty. We carry everything you need to achieve a
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Type: Base Coat, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain
- Features: Brush / Roll-on, Ceiling, Floor, Interior, Wall, Waterproof / Water Repellant
-
Supplier: Wacker Chemical Corp.
Description: system self-levelling excellent primerless adhesion to many substrates free of tin catalyst Application Multipurpose glue and textile coatings, like antislip coating for lingery
- Cure / Dry Temperature: 73.4 F
- Type: Coating, Sealer / Surface Sealant
- Features: Floor, Other
- Form: Liquid
-
Supplier: Titebond
Description: flooring over Titebond 531 after 72 hours. If installation is delayed beyond 72 hours, the subfloor must be lightly abraded using a buffer. Clean the floor thoroughly before applying adhesive. For questions, call Franklin Technical Service at 1-800-347-4583. Cleanup Fresh coatings and
- Type: Coating
- Substrate: Concrete / Masonry
- Features: Floor
-
Supplier: ADSIL Inc.
Description: Tough, skid resistant finish
- Coverage: 1,000.0000000000001 to 1,200 ft²
- Substrate: Asphalt, Ceramic / Porcelain, Concrete / Masonry
- Type: Clear Coat / Top Coat, Coating, Sealer / Surface Sealant
- Features: Exterior, Floor, Interior, Other, Pavement / Walkway, Sprayable
-
Supplier: Titebond
Description: Titebond® 531 PLUS Concrete Moisture Control System solves the challenges of moisture transfer from concrete subfloors to wood and resilient flooring by reducing the transmission rate of moisture. The system consists of two pre-measured components that are mixed together to form a coating
- Type: Coating
- Substrate: Concrete / Masonry
- Features: Floor
-
Supplier: Wacker Chemical Corp.
Description: substrates free of tin catalyst Application Multipurpose glue and textile coatings, like antislip coating for lingery
- Cure / Dry Temperature: 73.4 F
- Type: Coating, Sealer / Surface Sealant
- Features: Floor, Other
- Form: Liquid
-
Supplier: RDM Industrial Products, Inc.
Description: Specially formulated to protect conductive/dissipative flooring, this finish will lengthen its life. It offers long lasting, high gloss, static dissipative properties. With low a VOC level this product is as safe as it is easy to use. Resistance: 107-109 Ohms/sq. Durable Facilitates dirt removal
- Features: Anti-Static / ESD Control, Brush / Roll-on, Floor, Interior
- Substrate: Ceramic / Porcelain, Plastic
- Type: Clear Coat / Top Coat, Coating
- Cure / Setting Technology: Film Drying / Air Setting
Find Suppliers by Category Top
Featured Products Top
-
-stick coating, can coating, industrial coating focusing on protective, floor and anti-friction coatings. Here ELANTAS is offering a comprehensive portfolio of chemistries for special coating applications such as polyamideimides, hydrolyzed polyamideimides, silicone-modified polyester resins (read more)
Browse Resins and Compounds Datasheets for ELANTAS North America LLC -
An excellent floor coating for foot traffic areas where slip resistance is important, Firmfoot has been manufactured and sold by FORREST Technical Coatings for more than 20 years. Our proprietary grit gives the coating slip resistance that exceeds both static and dynamic testing (read more)
Browse Traction Coatings and Friction Modifiers Datasheets for FORREST Technical Coatings -
, even mixing from top to bottom. The hand-held models were specially designed for on-site use. They can mix common industrial compounds such as mortar, floor finishes, liquid plastics, coating compounds, paint, varnishes, and adhesives in virtually any vessel: a wheelbarrow, bucket, or even (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
Rollo-Mixer® to create recyclable plastic containers for the packaging industry. Coating nylon pellets with TiO2 powders or simply blending nylon with other additives is well suited for this industrial mixer for plastic pellets. With Continental’s award-winning coating technology, densifying (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
Rollo-Mixer® to create recyclable plastic containers for the packaging industry. Coating nylon pellets with TiO2 powders or simply blending nylon with other additives is well suited for this industrial mixer for plastic pellets. With Continental’s award-winning coating technology, densifying (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
-Fall Processing®. This award-winning coating technology in our industrial mixers for clays allow our customers to apply small percentages of expensive liquids onto all of the particles’ surface areas. Other applications, like blending glass powders, must be uniformly mixed going into the (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
the operator’s hands entirely and functioning automatically. Reliability: With over 30 years of manufacturing industrial air equipment, we have units still in operation that are older than some of our employees! Made in the USA: From cutting the steel to welding and powder coating, all Clean Air DFX Ambient Air units are manufactured in our facility in Rome, Georgia. (read more)
Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
machine for car wash and truck wash detergents to carpet, floor and specialty cleaners, the Rollo-Mixer gives our customers consistent homogeneous blends. Industrial detergent mixer applications like metal finishing and tank cleaning products, require an even distribution of powder brighteners and (read more)
Browse Industrial Homogenizers Datasheets for Continental Products Corp. -
. The Mk VII Rollo-Mixer® is the ideal bulk mixer for plastic pellets, HDPE pellets, vinyl composite floor tile cubes, industrial detergents, catalysts, fluoropolymers, plastic additives, specialty compounds (read more)
Browse Product and Component Testing Services Datasheets for Continental Products Corp. -
rate and organic “coatings” do not affect grit settling velocity. Now let’s take a quick look at how grit travels in a system when hydraulics are used rather than settling. This underwater footage was taken on a go pro in a 4 million gallon per day test tank for a forced vortex grit (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc.
More Information Top
-
CR4 - Thread: Fix Cracks and Coat an Old Concrete Floor
Marine Deck coatings, and Garage floor / Industrial floor coatings --Google them...
-
Polymer-cement shotcrete at the construction of the Dangara hydraulic tunnel
… Britain, etc.) polymer-cement concrete and shotcrete (gunite) are widely used in hydro- technical and reclamation construction, in constructing landing strips of airfields, under- ground reservoirs of various purpose, coatings of floors of industrial buildings, hangers, and garages , for waterproofing buildings and …
-
Garage Floor Coating Of Arizona Announces Permanent Flooring Sealer
Garage Floor Coating began 16 years ago, providing the highest quality industrial grade concrete coatings available.
-
East PA Garage Floor Coating Launches Permanent Sealer For Floors
They specialize in residential, commercial, and industrial concrete staining and floor coatings including, but not limited to garage floors, basements, warehouses, airplane hangars, showrooms, retail facilities, walkways, patios, and food preparation areas.
-
Garage Floor Coating Of SW Ohio Announces Exclusive Permanent Floor Sealer
They specialize in residential, commercial, and industrial concrete staining and floor coatings including, but not limited to garage floors, basements, warehouses, airplane hangars, showrooms, retail facilities, walkways, patios, and food preparation areas.
-
Garage Floor Coating The Great Lakes Announces Exclusive Floor Sealer For Commercial And Residential
They specialize in residential, commercial, and industrial concrete staining and floor coatings including, but not limited to garage floors, basements, warehouses, airplane hangars, showrooms, retail facilities, walkways, patios, and food preparation areas.
-
Local LINE-X Of Olympia To Feature Specially Coated Door Entry Tools Used By Local Law Enforcement And Other Award-Winning Product Applications At Community Lu...
Another great LINE-X product for local business owners is ASPART-X™, an industrial polyaspartic protective coating for flooring used on residential decks, patios, garages and basement floors with many more commercial and industrial applications.
-
Crack bridging end industrial floor coatings
The formulation EP: PUR 1: 2 corresponds to a commercial floor coating that is used in industrial halls with fork lift truck traffic as well as in parking garages and underground car parks .
-
New Protective Floor Coating Color By Numbers Guide From Worldwide Industrial Enterprises
When it comes to providing the highest quality protective floor coating solutions, Worldwide Industrial Enterprises’ Thundershield product can be used on everything from a homeowner’s garage , a wooden deck, metal roof, industrial warehouse, automotive shops, bar and restaurant surfaces, gymnasium floors and …
-
States > California > State > Air Districts > South Coast > Regulation XI - Source Specific Standards > [sc AQMD 1113] Rule 1113 - Architectural Coatings
21) FLOOR COATINGS are opaque coatings that are formulated for or applied to flooring; including but not limited to garages , decks, and porches, and clear coatings formulated for or applied to concrete flooring , but do not include Industrial Maintenance Coatings.
Indicates content that may require registration and/or purchase.