Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MIDAC Corporation
Description: For years, MIDAC has provided customized solutions for demanding gas analysis applications. This accumulated experience uniquely qualifies us to provide "total solutions" for virtually any gas analysis need - from environmental to industrial process applications. The versatility
-
Supplier: ABB Measurement & Analytics
Description: LGR’s new Industrial Emissions Analyzer (CO, CO2, H2O, O2), IEA, is the world’s first laser-based instrument capable of simultaneous measurements of carbon monoxide, carbon dioxide, water vapor and oxygen. The IEA is simple to use, sensitive, and rugged which makes it ideal for
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Carbon Monoxide (CO), Oxygen (O2), Water Vapor
- Application: Continuous Emissions Monitoring, Process Gas
-
Supplier: Process Sensing Technologies USA
Description: sample consumption Applications: Industrial gas applications Inert and bulk gases Air separation unit Helium cryogenic installation Cryogenic truck loading station Process control Helium liquification plants Steel industry Chemical plants Gas generation Additive manufacturing
- Instrument Type: Analyzer
- Application: Process Gas
- Features: Self Calibration
-
-
Supplier: Emerson Automation Solutions – Rosemount
Description: This multi-component QCL represents the next generation of gas analyzers and sensors, with the ability to measure up to 20 gases and an interchangeable modular configuration for up to 9 lasers. An embedded ARM processor gives fully autonomous intelligent operation. Key
- Operating Temperature: -4 to 131 F
- Operating Humidity: 10 to 95 %
- Number of Channels: 6
- Measurement Type: %Volume, Trace
-
Supplier: Fuji Electric Corp. of America
Description: combustion exhaust gas of industrial boilers or furnaces. This is ideally suited for combustion management and control, such as garbage incinerators and smallest to largest sized boilers. Our products are combustion controllers which achieve significant energy-saving effect.
- Response Time: 10 seconds
- Operating Temperature: 23 to 113 F
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
-
Supplier: Siemens Process Instrumentation
Description: and optimization of flue gas cleaning systems by measuring the waste gas concentrations before and after gas cleaning steps. Internal combustion engines: Measuring the ammonia slip behind DeNOx catalysts in the waste gas system of engine test beds Explosion safety:
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Oxygen (O2), Toxic Gas, Water Vapor
- Instrument Type: Analyzer
- Display: Digital
- Number of Gases Monitored: Multi Gas
-
Supplier: ABB Measurement & Analytics
Description: via the digital (RS232) or Ethernet outputs. Furthermore, as with all LGR analyzers, this Analyzer may be controlled remotely via the Internet. This capability allows the user to operate the analyzer using a web browser anywhere.
- Application: Ambient Air Monitoring, Process Gas
- Instrument Type: Analyzer
- Gas Types: Hydrogen Chloride (HCl), Water Vapor
- Number of Gases Monitored: Multi Gas
-
Supplier: Fuji Electric Corp. of America
Description: Insertion type offers high-speed measurement. Long-term stability and low maintenance. ZSS Laser Gas Analysers for : waste incinerators, district heating and industrial boilers, chemical plant. NH3 – HCI – CO – O2 – CO2 – CH4
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Hydrogen Chloride (HCl), Methane (CH4) / Natural Gas, Oxygen (O2)
- Application: Confined Space Monitoring
- Mounting Type: Fixed
-
Supplier: ABB Measurement & Analytics
Description: LGR’s Hydrogen Sulfide Analyzer (H2S Analyzer) measures H2S in ambient air and in industrial processes with extremely high precision, sensitivity and accuracy. No longer do you have to wait a long time to measure hydrogen sulfide gas with high reliability – LGR’s H2S
- Application: Ambient Air Monitoring, Process Gas
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Gas Types: Hydrogen Sulfide (H2S)
-
Supplier: ABB Measurement & Analytics
Description: stored on the instrument’s hard drive. LGR's Hydrogen Fluoride Analyzer provides the high quality data necessary for the most demanding trace gas monitoring applications. The Analyzer has an internal computer (Linux OS) that can store data practically indefinitely on its hard
- Application: Ambient Air Monitoring, Process Gas
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Gas Types: Hydrogen Fluoride (HF), Water Vapor
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 8000 series has been designed for the continuous monitoring of pre-cleaned gases from a blast furnace or other high intensity, continuous industrial processes. The analyzer measures up to four gases simultaneously - O2, CO, CO2, and H2, the ranges of which are shown below.
- Response Time: 30 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Online syngas analyzer Gasboard-3100 is a stationary analyzer with standard 19'' 3U rack enclosure, easy to be integrated inside industrial system. It is able to online continuously measure volume concentration of CO, CO2, CH4, H2 , O2 , CnHm, C2H2 , C2H4 simultaneously, and
- Response Time: 15 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Online flue gas analyzer Gasboard-3000UV is designed with advanced UV DOAS technology for ultra-low SO2,NO,O2 measurement, this model is an ideal solution with CE certification for pollution emission monitoring in boiler, power, cement, incinerator, furnace, steel and other
- Response Time: 60 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
-
Supplier: COSA Xentaur Corporation
Description: probe remains in place, thus no disruption of the process is required. The sample gas diffuser protects the sensor from exposure to sample gas contaminants and a built in verification port exposes the sensor to calibration gas. Calibrations can be performed manually or
- Operating Temperature: -4 to 140 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
- Instrument Type: Analyzer
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Online NDIR flue gas analyzer adopts micro-flow infrared sensor to measure continuously simultaneously concentration of CO, CO2, SO2, NO, O2 with CE certification, it has RS-232 and 4-20mA output, smart operation and various functions. Widely used in pollution emission monitoring in
- Response Time: 15 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Online flue gas analyzer Gasboard-3000Plus is a stationary analyzer with unique dual beam micro-flow NDIR and long life time technology for SO2,NO,CO,CO2,O2 measurement simultaneously, it is an ideal solution for pollution emission monitoring in boiler, power, cement,
- Response Time: 15 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
-
Supplier: Panametrics
Description: The new XMTCpro is a compact, rugged, online thermal conductivity transmitter that measures the concentration of binary gas mixtures including hydrogen, carbon dioxide, methane, helium and many others. Featuring real-time error detection and enhanced signal measurement for fastest response,
- Response Time: 20 seconds
- Operating Temperature: -4 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: BlueSens Gas Sensor GmbH
Description: Therefore the BlueInOne Ferm gas analyzer is neither affected by the gas flow nor by humidity in the process. This state-of-the-art combined gas analyzer stands for highest precision and reliability. Advantages: parallel measurement of O2 and CO2 Modbus OPC server
-
Supplier: Siemens Analytical Products
Description: and the gas temperature in furnaces and boilers. Surveillance and optimisation of flue gas cleaning systems by measuring the waste gas concentrations before and after gas cleaning steps. Internal combustion engines: Measuring the ammonia slip behind DeNOx catalysts in the
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Oxygen (O2), Toxic Gas
- Electrical Outputs: Analog Current
-
Supplier: Electro Optical Components, Inc.
Description: ANAREX Gas Analyzers for emission measurement and process control (NDIR, PAS and many more sensors) The smartGAS gas analyzers are high performance solutions for a variety of industrial gas measurements. Applications range from process measurement technology
- Number of Gases Monitored: Multi Gas
-
Supplier: Fuji Electric Corp. of America
Description: combustion exhaust gas of industrial boilers or furnaces. This is ideally suited for combustion management and control, such as garbage incinerators and smallest to largest sized boilers. Our products are combustion controllers which achieve significant energy-saving effect.
- Response Time: 10 seconds
- Operating Temperature: 23 to 113 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Process Sensing Technologies USA
Description: The LD8000-TCD analyzer offers direct and continuous measurements of a gas component in a binary gas mixture. It is a compact, rack-mountable unit for industrial & laboratory use. It uses a Thermal Conductivity Detector (TCD) enabling measurements in the ppm to %
- Operating Temperature: 50 to 113 F
- Instrument Type: Analyzer
- Application: Process Gas
- Features: Self Calibration
-
Supplier: Bacharach, Inc.
Description: Standard model detects all CFC, HFC and HCFC refrigerants as low as 0.03 oz/yr (0.85 g/yr) Models available for R-290 (propane), R-744 (CO2), R-600a (isobutane) and SF6 ALQ™ technology eliminates the need for a calibrated reference leak source The H25-IR PRO is the latest industrial-grade
- Operating Temperature: 32 to 122 F
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Computer Interface Options: Other
-
Supplier: SICK
Description: Industrial processes and systems vary widely depending on the nature of the production method involved. In turn, this means that the associated measurement tasks and process-related requirements differ a great deal as well. SICK provides solutions and complete systems based on its extensive
-
Supplier: Quantachrome Instruments
Description: The new QUADRASORB evo™ Gas Sorption Surface Area and Pore Size Analyzer has been designed for flexibility, performance, accuracy, and modularity. It will adapt to your lab’s evolving material characterization needs, both through the day, and over the years. If you start an analysis in
- Display & Special Features: Computer Interface / Networkable, Laboratory / Batch, SPC Software / Capability
- Sample Type: Powder / Solid Particles
- Measurement Type: Size
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 7900 Series Heat Treat Analyzer System utilizes high stability infrared detectors for the simultaneous measurement of CO, CO2, and CH4. In addition, the analyzer can also be supplied with a non-consumable, long life thermal conductivity cell for hydrogen that is compensated
- Response Time: 20 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrocarbons, Hydrogen (H2), Oxygen (O2), Toxic Gas
-
Supplier: BlueSens Gas Sensor GmbH
Description: automatically compensates any fluctuations of pressure and humidity in the system. The readings are therefore extremely accurate even under fluctuating measuring conditions. The BlueInOne Cell gas analyzer is fitted with an IR CO2 sensor, as well as a new electrochemical oxygen sensor
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: Bacharach, Inc.
Description: accurately. The PCA®3 is designed for on-demand or semi-continuous sampling of light industrial, institutional, commercial and residential furnaces, boilers and appliances. It complies with regulations such as U.S. EPA test methods, EN 50379, CTM-030 and state/local protocols including
- Operating Temperature: 32 to 212 F
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Nitric Oxide (NO), Nitrogen Dioxide (NO2), Nitrogen Oxides (NxOx), Sulfur Dioxide (SO2)
- Display: Digital
-
Supplier: BlueSens Gas Sensor GmbH
Description: filters are superfluous. Thanks to the standard interfaces the data of this oxygen analyzer can be readout by any electronic process control system. Your advantages Reasonably priced In-situ gas analysis Low investment cost Direct integration in gas pipes No extra gas
- Gas Types: Oxygen (O2)
-
Supplier: CIQTEK Co., Ltd
Description: EASY-G 1310 is a high-precision gas pycnometer independently developed by CIQTEK, which adopts the gas displacement method. It is favored by users for its high integration, compact size, lightweight, and high-cost performance due to the multi-sample container design. Several
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption)
- Test Media: Chemicals, Food / Drugs, Powders / Granular Materials, Soil
- Features: Other
-
Supplier: Process Sensing Technologies USA
Description: Analytical Industries’ high-accuracy portable oxygen analyzers are for applications which must be controlled at several defined measurement points. The GPR-3500 model has a compact, rugged enclosure and includes stainless steel wetted parts, integrated flow meters and needle valves. It
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume, Trace
- Instrument Type: Analyzer, Monitor
- Display: Digital
-
Supplier: Roscid Technologies
Description: The Model CO Tracer is simple, accurate and very economic measurement of CO in the ppm levels. The sensor comes fully calibrated and requires no calibration for two years. The CO Tracer uses a special electro chemical cell to measure the CO concentration. The sensor meets the industrial
- Response Time: 30 seconds
- Operating Temperature: 32 to 122 F
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
-
Supplier: Control Instruments Corp.
Description: Control Instruments' CalorVal BTU Analyzer is a micro-combustion calorimeter. Because of its unique construction and operating technology, it is the optimum analyzer for directly measuring the total heating value of varying waste gas streams of industrial processes.
- Response Time: 3.5 seconds
- Operating Humidity: 0 to 100 %
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer, Detector, Monitor
-
Supplier: Roscid Technologies
Description: concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and operating life. Calibration The calibration of the instrument for % oxygen measurements in gas should be done with a calibration gas or on air. Features compact inexpensive
- Response Time: 10.00000000000002 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Control Instruments Corp.
Description: For flammable gas monitoring in relatively clean, low temperature, low concentration applications. It’s suitable for single or select solvent ranges and can also be used for mixtures of solvents in processes where normal solvent concentrations are below 25% LFL. Built on proven
- Number of Channels: 1
- Response Time: 4 seconds
- Operating Temperature: -4 to 140 F
- Operating Humidity: 0 to 100 %
Find Suppliers by Category Top
Featured Products Top
-
Analytical Industries Inc. oxygen analyzers for industrial gases are designed to deliver reliable and accurate oxygen measurement across a broad range of industrial applications. They support monitoring of oxygen concentration in production, storage, and (read more)
Browse Gas Instruments Datasheets for Analytical Industries Inc. -
CO2Meter Inc., a worldwide leader in gas detection and safety monitoring, released its new portable CO2 welding gas analyzer that verifies correct CO2 concentrations in welding gas mixes. The highly anticipated CM-1650 measures mixed cylinder gas or blended gas at a mixer to ensure the (read more)
Browse Data Loggers and Data Recorders Datasheets for CO2Meter.com -
ABB and Samsung Engineering to collaborate on gas analyzers for Saudi Arabia’s energy industries Press release | Zurich, Switzerland | 2023 (read more)
Browse Gas Instruments Datasheets for ABB Measurement & Analytics -
(CEM) gas analyzers is crucial for ensuring the reliable measurement of emissions from industrial smokestacks and maintaining compliance with environmental regulations. Using a CEM calibration system can create precise and dependable emission measurements. Read our guide to understand the (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
Industrial fires and explosions happen more frequently than most people think. They cause downtime, property damage, injury and sometimes death. These conditions result from a dangerous mixture of flammable vapors with air and a source of ignition. The most reliable (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
. Suitable for industrial, medical, and specialty gas applications, they provide a high-end portable solution for professionals requiring dependable oxygen analysis in the field. (read more)
Browse Gas Instruments Datasheets for Analytical Industries Inc. -
Panametrics offers Tunable Diode Laser Absorption Spectroscopy (TDLAS) to measure the moisture concentration in common gases. The TDLAS portfolio, featuring the Aurora product line, consists of industrial analyzers with intuitive interfaces and patented technology for (read more)
Browse Moisture Meters Datasheets for Panametrics -
The Palm CO Analyzer is a compact, portable instrument designed to detect carbon monoxide contamination in breathing air and compressed gas systems. It provides fast, reliable CO measurement to help prevent exposure to dangerous carbon monoxide levels (read more)
Browse Gas Instruments Datasheets for Analytical Industries Inc. -
A company that manufactures industrial inorganic chemicals that serve markets ranging from food to building and construction and from heath and medicine to transportation, wanted to monitor the tank headspace for flammable gases and vapors to prevent a fire or explosion. They needed an (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
The AII Trace Oxygen Analyzer is designed to measure low levels of oxygen in industrial gases and process streams. It provides accurate and stable oxygen measurement to support applications where maintaining low oxygen concentration is essential for product (read more)
Browse Gas Transmitters Datasheets for Analytical Industries Inc.
Conduct Research Top
-
Direct In Situ Zirconia Oxygen Analyzer (.pdf)
The EXAxt Zircon Oxygen Analyzer (Model ZR402G) is used to monitor and control the oxygen concentration in combustion gases, in boilers and industrial furnaces, for wide application in industries which consume considerable energy-such as steel, electric power, oil and petrochemical, ceramics, paper
-
What is Gas Dilution?
In many industrial or research applications, gases need to be diluted from a high concentration to a variety of lower concentrations. A frequently used application of gas dilution is in the calibration of gas detectors, analyzers and sensors. If gas dilution equipment is not to the correct
-
Bulk and Specialty Gas Purity Measurements in Gas Bottling Plants
Industrial gas bottling and blending plants require accurate gas concentration monitoring of bulk and specialty gas products to ensure purity requirements for a variety of end users. Emerson offers several Rosemount Analytical gas analyzer methodologies to meet the gas monitoring needs of gas
-
How To Select a Total Hydrocarbon Analyzer For Use in an Industrial Application (.pdf)
Several different sensor technologies may be used to detect hydrocarbons, including: catalytic; photo-ionization; infra-red; gas chromatography; and flame ionization. Of these possibilities, flame ionization (FID) is considered the best choice for continuously monitoring the total concentration
-
Super-ambient Pressure Gas Separation Studies Using Breakthrough System Coupled With Mass Spectrometer
The investigation of separation performance of porous materials is very important for evaluation of such materials for separation processes. The separation of methane and carbon dioxide was studied on activated carbon as it appears in many applications such as biogas upgrading or natural gas
-
Wear Metal Analysis on Polyolester Base Aviation Turbine Oil - Developing a Calibration on the Spectroil Analyzer for Improved Response
Synthetic Polyol Ester fluids are the fluids of choice to lubricate aircraft gas turbine engines used in commercial and military service requiring MIL-PRF-23699F-STD level performance. It also is used for aircraft-type gas turbine engines in industrial or marine service applications.
-
Measuring Trace O2 at ppm Levels
The LGR-ICOSTM Process Analyzer from ABB is a new, smart, industrial analyzer that provides a simple, robust and sensitive method of directly measuring trace O2 for purity verification and combustion efficiency in 'zero' gases, combustion effluents, HyCO, and other hydrocarbon gases and mixtures.
-
CO2Meter Discusses Zirconia Oxygen Sensor Technologies
A first hand glance at the new Oxy-Flex Oxygen Analyzer and Zirconia Oxygen Sensor System, now available for a variety of applications in combustion control, industrial boilers, gas, coal, incubation and many others.
More Information Top
-
An Experimental Investigation of the Influence of
Mechanical Damage and Rust on the Ability of
Flame Gaps to Prevent Hydrogen Gas Explosion
Transmission
The gas analyzer used was a Servomex 4200 Industrial Gas Analyzer , which has its specialty in analyzing oxygen.
-
On the problem of the information-transmission capacity of opticoacoustic radiation receivers
This leads to a situation in which a low-frequency modulation is usually used in industrial gas analyzers .
-
An Experimental Investigation of the Effect of
Rust and Mechanical damage on the Maximum
Experimental Safe Gap for Ethylene Gas
Explosions
The Servomex 4200 Industrial Gases Analyser ...................................................
-
Use of time-of-flight mass spectrometry for monitoring helium microcontamination in the industrial manufacture of extra high purity inert gases
INTRODUCTION To date, the main industrial gas analyzers appear to be flow chromatographs.
-
Commercial infrared: some prospects
Industrial gas analyzers abound.
-
A Survey of U.S. Commercial Environmental and Industrial Optical Sensor Environmental Monitoring Equipment Manufacturers
Industrial gas analyzers - (SK’ Code - w .
-
Design, fabrication and characterization of infrared LVOFs for measuring gas composition
Traditionally, gas composition measurements are performed with expensive industrial gas analyzers , such as gas chromatographs (e.g. [3–5]), or low cost pellistors (e.g. [6, 7]), and electrochemical sensors (e.g. [8, 9]).
-
Standoff and Miniature Chemical Vapor Detectors Based on Tunable Diode Laser Absorption Spectroscopy
Commercial TDLAS sensors are accepted as rugged, reliable industrial gas analyzers .
Indicates content that may require registration and/or purchase.