-
Supplier: DigiKey
Description: ADATA INDUSTRIAL-GRADE PCIE GEN
- Capacity: 512 GB
- Width: 0.8661422 inch
- Length: 3.149608 inch
- Height: 0.14173236 inch
-
Supplier: Dorner Manufacturing Corp.
Description: (1321 mm) up to 83’ (25,298 mm) Wearstrip material is hard coat anodized aluminum BISSC Certified One revolution of the drive pulley moves the belt approximately 11” TIG welded 304 Stainless Steel Frame Hard Chrome Coated Bearing with FDA H1 Food Grade Grease FDA approved
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Features and Options: Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: lengths: 3’ (914 mm) up to 83’ (25,298 mm) Wearstrip material is hard coat anodized aluminum BISSC Certified One revolution of the drive pulley moves the belt approximately 11” TIG welded 304 Stainless Steel Frame Hard Chrome Coated Bearing with FDA H1 Food Grade Grease
- Maximum Load: 998.865 lbs
- Speed: 298.5564304461944 ft/min
- Features and Options: Sanitary
-
-
Supplier: Dorner Manufacturing Corp.
Description: Conveyor lengths: 915 mm (36 in) to 2500 mm (984 in) Positive driven belt provides greater load capacity and less slip Bolt-together 304 Stainless Steel Frame Hard chrome coated bearing with FDA H1 food grade grease USDA smooth top positive drive belt (Available in blue or
- Maximum Load: 500 lbs
- Speed: 233 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: Conveyor lengths: 915 mm (36 in) to 12190 mm (480 in) One revolution of drive pulley moves the belt approximately 280 mm (11 in) Bolt-together 304 Stainless Steel Frame Hard chrome coated bearing with FDA H1 food grade grease FDA approved belting and plastic components Open
- Maximum Load: 500 lbs
- Speed: 300 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: Tripp Lite by Eaton
Description: drives, tablets, smartphones, external hard drives, printers, barcode scanners and digital cameras. The durable iron housing withstands harsh physical conditions in industrial and commercial applications, such as factories, construction sites, supply rooms and warehouses.
- Number of Ports: 11 #
- Network Equipment: Hub
-
Supplier: Visual Sound, Inc.
Description: JELCO, Inc. RP-style padded travel case for projector, laptop computer and accessories. Padded hard side travel case with removable laptop computer pouch manufactured of black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance. The interior is built of firm
- Height: 11 inch
- Width / Diameter: 14 inch
- Container Type: Bag / Sack
-
Supplier: InnoDisk USA Corporation
Description: mission critical environment. Features Perfect replacement for traditional hard disk Support industrial grade up to 64GB Built-in ECC (Error Correction Code) functionality High-reliability: anti-shock and anti-vibration Excellent data transfer speed SMART: own AP to monitor the
- Memory Size: 8 to 128 GB
- Transfer Speed: 140 to 160 MB/sec
- Options: Embedded
- Standards and Certifications: RoHS Compliant
-
Supplier: Tripp Lite by Eaton
Description: many as four USB devices, such as flash drives, tablets, smartphones, external hard drives, printers, barcode scanners and digital cameras. The durable iron housing withstands harsh physical conditions in industrial and commercial applications, such as factories,
- Number of Ports: 4 #
- Network Equipment: Hub
-
Supplier: Amongo Technology Co., Ltd.
Description: The 15 inch industrial panel computer AMG-15PPC01NC from Amongo is designed with below benefits: Branded LCD panels with perfect image quality and wide viewing angles, low power consumption LED backlight; Industrial-grade components like high performance processor, hard
- Display Size: 15 inch
- Operating Temperature: -22 to 185 F
- Mounting / Configuration: Desktop / Tower, Panel Mount
- Processor: Intel®
-
Supplier: Amongo Technology Co., Ltd.
Description: The 12.1 inch industrial panel computer AMG-12PPC01T1 from Amongo is a good option for industrial application with features as below: Industrial-grade LCD panels with perfect image quality and wide viewing angles, low power consumption LED backlight; High performance
- Display Size: 12.1 inch
- Computer Type: Desktop / Tower
- Processor: Intel®
- General Features: Panel Mount, Touch Screen
-
Supplier: Amongo Technology Co., Ltd.
Description: The 15 inch industrial panel computer AMG-15PPC04T1 from Amongo is designed with below benefits: Industrial-grade LCD panels with perfect image quality and wide viewing angles, low power consumption LED backlight; High performance processor, fast access hard
- Display Size: 15.6 inch
- Computer Type: Desktop / Tower
- Processor: Intel®
- General Features: Panel Mount, Touch Screen
-
Supplier: Amongo Technology Co., Ltd.
Description: The 19 inch industrial panel computer AMG-19PPC02T5 from Amongo is designed with below benefits: Branded LCD panels with perfect image quality and wide viewing angles, low power consumption LED backlight; Latest industrial-grade components like high performance processor,
- Display Size: 19 inch
- Operating Temperature: 32 to 122 F
- Mounting / Configuration: Desktop / Tower, Panel Mount
- Processor: Intel®
-
Supplier: Ant Computer, Inc.
Description: ULV Celeron M Embedded PC FEATURES > Intel® Celeron® M ULV CPU up to 1 GHz > Intel® 852GM + ICH4 > Low power consumption > Anti-vibration hard drive mount > Compact and rugged chassis design > Industrial grade M/B for harsh environment applications > PCMCIA slot for
- RAM: 1 GB
- Computer Type: Desktop / Tower
- Processor: Intel®
-
Supplier: AAEON Electronics, Inc.
Description: Digital Signage System With Intel Atom N270 Processor Main Feature Compact Size, Fanless Design Intel Atom N270 1.6GHz Processor Intel 945GSE + ICH7M DDR2 DIMM (Up to 2GB) 10/100/1000Base-TX x 2 VGA Single View & DVI-D Single View Internal 2.5" Hard Disk Drive Bay x 1 Industrial
- Speed: 1,600 MHz
- RAM: 2 GB
- Computer Type: Desktop / Tower
- Processor: Intel®
-
Supplier: Kollmorgen Corporation
Description: The R2A Series offers a carriage bearing design that produces lower bearing friction, smoother operation and zero running clearance. A flexible seal prevents environmental contamination and ensures long life to provide an effective, industrial-grade solution. Belt-drive models
- Stroke or X-Axis Travel: 72 inch
- Rated Speed: 30 to 80 in/sec
- Rated Force: 100 lbs
- Lead: 0.125 to 0.5 inches per
-
Supplier: Arnold Magnetic Technologies
Description: Magnetic characterization Magnet fabrication from a large stock of a RECOMA® samarium cobalt and neodymium in a variety of grades, alnico and ceramic or hard ferrite. This includes magnets for TWT systems. System integration ASSEMBLY APPLICATIONS Rotors which may include sleeves
- Material: AlNiCo (Aluminum-Nickel-Cobalt), NdFeB (Neodymium Iron Boron), SmCo (Samarium Cobalt)
- Industrial Magnets: Magnetic Assembly
-
Supplier: Northrop Grumman Corporation
Description: In its Mobile Armed Dismount Support System configuration, CaMEL can carry a variety of crew-served weapons. Mobility Specs Electric drive with 6 individual drive motors Hybrid Power Solution (Electric Diesel/JP8) Up to 20 hours of operation on 3.5 gallons of fuel Maximum slope angles:
-
Supplier: FLSmidth
Description: materials such as cement, fly ash and gypsum. These fine-grained materials can be hard on your system, which is why we’ve made the housing from spheroidal graphite cast iron and designed high-grade wear resistance into the spherical closing segment. We want you to have minimum
- Valve Type: Dome Valves
-
Supplier: IKON Office Solutions, Inc.
Description: scans up to 80 sides-per-minute in monochrome or color. The Pro 1107EX boasts a standard 320GB Hard Disk Drive and 1.5GB of memory. The Pro 1107EX model also comes standard with a 100-sheet ARDF and a standard paper capacity of 3,000 sheets that can be expanded to 8,050-sheets with
- Resolution: 1,200 dpi
- Features: Copying / Scanning Capabilities
-
Supplier: Infineon Technologies AG
Description: Wide portfolio in through hole and surface mount packages Both standard grade and industrial grade parts are available Benefits Efficiency Excellent FOMs R DS(on)xQ G/R DS(on)xE oss enable higher efficiency Ease-of-use Ease-of-use in manufacturing environments by stopping ESD
- rDS(on): 0.06 ohms
- QG: 67 nC
- TJ: -55 to 150 C
- VGS(off): 3 to 4 volts
-
Supplier: DCM Tech Inc.
Description: hp spindle motor and direct drive table rotating on a precision roller thrust bearing. A comprehensive assortment of grinding wheels and mounting adapters assure the most efficient production available on any work or piece. Applications: Automotive flywheels and pressure plates Diesel and
- Rotary Speed: 0 to 3,600 rpm
- Power: 5 to 10 HP
- Current: 30 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
-
Supplier: Park Systems, Inc.
Description: today. Providing the highest resolution and the lowest gauge sigma value for repeatability and reproducibility, the XE-WAFER is the perfect solution for the semiconductor and hard disk drive industries which, until now, had very limited choices for industrial grade
- Features: AFM, Digital Display
- Grade: Benchtop
- Remote Interface: Image Analysis Processing Software
- Microscope Type: Scanning Probe / Atomic Force (SPM / AFM)
-
Supplier: Park Systems, Inc.
Description: Hard Disk Drive (HDD) manufacturers can now reliably depend on Park Systems’ XE-PTR, a fully automated industrial in-line AFM for automatic Pole Tip Recession measurements on rowbar-level sliders. As most HDD manufacturers are turning to PMR (Perpendicular Magnetic Recording),
- Resolution: 1.5 nm
- Lateral Resolution: 1.5 nm
- Features: AFM, Digital Display
- Grade: Benchtop
-
Supplier: Bluetools
Description: The Master Power MP2436 is a high quality, industrial-grade, heavy duty Pistol Grip Versa Clutch Screwdriver, which is manufactured in the USA. The Versa Clutch on a pneumatic air screwdriver allows the operator to externally adjust the engagement of the clutch plates providing a full
-
Supplier: Bluetools
Description: The Master Power MP2437 is a high quality, industrial-grade, heavy duty Pistol Grip Versa Clutch Screwdriver, which is manufactured in the USA. The Versa Clutch on a pneumatic air screwdriver allows the operator to externally adjust the engagement of the clutch plates providing a full
-
Supplier: Bluetools
Description: The MP2478 adjustable clutch pneumatic screwdriver is a high quality, industrial-grade pneumatic screwdriver made in the USA. The adjustable clutch on an air controlled screwdriver offers torque range control independent of operator pressure. When pre-set torque is reached, the clutch
-
Supplier: Bluetools
Description: The MP2477 adjustable clutch pneumatic screwdriver is a high quality, industrial-grade pneumatic screwdriver made in the USA. The adjustable clutch on an air controlled screwdriver offers torque range control independent of operator pressure. When pre-set torque is reached, the clutch
-
Supplier: RS Components, Ltd.
Description: Samsung MZ-VAP4T0CW SSD
- Device Type: Hard Drive
- Mounting Options: Integrally Mounted
-
Supplier: Advantech
Description: SG Enterprise 3.5" 8TB 7KRPM SATA 256MB 3.5" SATA Interface 7200 RPM spindle speed. High instantaneous (burst) data-transfer rates (up to 600MB per second) State-of-the-art cache and on-the-fly error-correction algorithms Support for S.M.A.R.T. drive monitoring and reporting
- Capacity: 8,000 GB
- Width: 4.009844685 inch
- Length: 5.7874047 inch
- Height: 1.02755961 inch
-
Supplier: Advantech
Description: WD 3.5" 2TB SATAIII 7KRPM 256MB HDD NoTouch Ramp Load Technology Data LifeGuard Advanced Low power consumption IntelliSeek Support for S.M.A.R.T.
- Device Type: Hard Drive
-
Supplier: Advantech
Description: Seagate 2.5" 1TB SATAIII 5KRPM 128MB HDD 1 TB Storage 5K RPM 128MB Cache Ideal for General Storage Purpose SATA Interface 3 year limited warranty
- Capacity: 1,000 GB
- Width: 3.950789535 inch
- Length: 2.750001485 inch
- Height: 0.2755907 inch
Find Suppliers by Category Top
Featured Products Top
-
Rotary Furnace for Allomet Corporation for the production of nano-engineered powdered metals. The system is engineered to drive increased throughput of Allomet’s material by many multiples over previous batch systems, significantly improving their operations via increased productivity, shorter (read more)
Browse Furnaces (industrial) Datasheets for Harper International Corporation -
Product Overview 1000A High Current Slip Ring | Industrial-Grade High-Capacity Rotary Conductive Solution Ingiant high current slip ring is engineered for high-power rotating equipment, enabling stable transmission of 1000A ultra-high current to (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Many industrial areas require special demands on extreme cleanliness and hygiene. For example the food and beverages industry, the chemical and pharmaceutical industry. The food industry hoist JDN Air Hoist mini Food Grade comes with additional features, that will ensure a smooth, hygienic and (read more)
Browse Hoists Datasheets for J.D. Neuhaus -
Interquip AEC-Q200 qualified miniature SMD crystal SMCE-1612 is for automotive, IoT and industrial applications. The 1.6 x 1.2 mm 4-pad ceramic package Automotive-Grade Crystals are designed to support the rapidly growing automotive market. These crystals have a tight stability of ±10ppm (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Medical Grade Isolation Power Transformers When health and personal wellbeing is at stake, as it often is in medical industry scenarios, it is of the utmost importance that equipment functions properly. Medical machinery equipped with Triad Magnetics’ Medical Grade (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
Automotive-Grade Quartz Crystal Resonator SMCE-1612 The Interquip SMCE-1612 is an AEC-Q200 qualified miniature SMD crystal, engineered for automotive, IoT, and industrial applications. With a compact 1.6 x 1.2 mm 4-pad ceramic package, this crystal provides exceptional (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
and operates at temperatures up to +175 °C. Ideal for automotive controls, 48 V board nets, BMS, fuel cells, on-board chargers, industrial motor drives, and military applications, it offers a non-inductive design and solder reflow compatibility. FOR MORE INFORMATION: CALL: 1-800-536-1887 EMAIL: sales@newyorkerelectronics.com (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
WHY A LINEMASTER MEDICAL-GRADE FOOT CONTROL IS BETTER A Linemaster foot control is designed and manufactured with medical applications in mind. Die-hard, engineered robustness is at the heart of every foot (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
Medical Devices: Precision angular drives in surgical instruments and imaging equipment Industrial Tools: Right-angle drives in hand tools and stationary equipment (read more)
Browse Bevel and Miter Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
,000 random-write IOPS. The industrial-grade A2000 supports mixed-use applications, including boot drives and primary system storage, with endurance of up to 0.5 drive writes per day. The enterprise-grade A2200 is optimized for logging, caching, RAID systems, and (read more)
Browse Memory Modules Datasheets for Swissbit AG
More Information Top
-
Power Your Rolling Stock Viedo Surveillance Applications with a Rugged NVR
The most common approach to address this challenge is to use industrial - grade hard disks or solid state drives (SSDs), both of which are extremely expensive compared to commercial-grade hard disks.
-
Advances in Manufacturing Technology
We use PC computer with industrial grade (17 "flat screen color display, 256M RAM, 80G hard drive ), which is equipped with an uninterruptible power supply and its operating system is WINDOWS2000 Professional.
-
Automation of Wastewater Treatment Facilities - WEF MoP 21, Third Edition > Control Panels or Stations
Industrial - grade PC-based workstations are available in various sizes with an active matrix TFT LCD touchscreen, hard drive , and power supply.
-
Opportunity justice and capital forms
an enormous increase of the national product of the leading industrialized countries, a therewith einhergehende improvement the standard of living, a zunelnnende Abnalnne of hard physical work and a shortening of the working time in the late phases of the industrialization process … Industrial societies are satisfied according to point of view of emancipation or apocalyptic movements ; first, the bourgeoisie defeated the aristocracy; the class conflict between bourgeoisie and proletariat could through a material rectifying position of the workers entschärftwerden.
-
China - Guidance Catalog for Industrial Structure Adjustment (2011 Version) Issued by the National Development and Reform Commission March 27, 2011 and Effecti...
… heating furnace 33, high strength, heteromorphic and titanium alloy fastener, aviation, aerospace, engine etc use the spring above digitization, large capacity inversion welding power … … metallurgical mine machinery automotive force assembly, engineering machinery, large … … ton) (over 12.9 grades ) (clutch) (≥ is 7 … The seawater weakens equipment 35, robot and industrial robot complete set system 36, 500 ten thousand 吨/年 …
-
High-Throughput Phenotyping in Plants
Using a solid state hard drive (SSID) in place of a conven- tional 2.5 in. notebook hard drive reduces power usage and extends the operating temperature range of the system. A potential alterna- tive computing platform that we have not yet tested would be to use an industrial - grade mini-computer running the Windows Embedded operating system.
-
Automation of Wastewater Treatment Facilities - WEF MoP 21, Third Edition > What Is a Complete Automation Design?
If the hard drive is full, then new alarms will overwrite old ones unless provisions are made to store alarm logs on removable media [e.g., compact discs (CDs), digital versatile discs (DVDs), backup tape drives, etc.]. In addition, alarms for PC-based systems must be acknowledged at the operator workstation (an industrial - grade computer mounted on a control panel or a desktop PC in a control room).
-
Design and first commissioning results of PLC-based control systems for the Mercator telescope
This PC is larger, heavier and more powerful than the embedded PC of M3, but similarly it does not contain moving parts since it is cooled passively and it contains a Compact Flash disk instead of a classic hard drive . The PC is connected via an industrial grade ethernet network to a small electronics box attached to the telescope, close to the tertiary mirror.
-
Mold Heating and Cooling Pump Package Operator Interface Controls Upgrade
The touch screen and computer will be industrial grade COTS. The computer will have backup capability in the form of an additional hard drive .
Indicates content that may require registration and/or purchase.