-
Supplier: Ushio America, Inc.
Description: lamps. EmArc® light sources are a series of highly efficient, Enhanced Metal Arc, DC gas discharge lamps designed for use in medical, scientific, industrial and entertainment settings. EmArc® lamps are a progressive step ahead in lighting technology possessing features
- Lamp Power: 50 to 75 watts
- Rated Average Life: 1,000 hours
- Color Temperature: 7,800 K
- Mean Lumens: 750 lm
-
Supplier: Allied Electronics, Inc.
Description: Green , T-3-1⁄4 Package Type, 25 mm (Max.) Height, LED Low heat generation Shock and vibration proof Line voltage units ideal for industrial applications LED nominal voltage is 130 VAC, due to production tolerances, color temperature variations may be detected within individual
-
Supplier: Allied Electronics, Inc.
Description: Green , T-3-1⁄4 Package Type, 25 mm (Max.) Height, LED Low heat generation Shock and vibration proof Line voltage units ideal for industrial applications LED nominal voltage is 130 VAC, due to production tolerances, color temperature variations may be detected within individual
-
-
Supplier: Quarktwin Technology Ltd.
Description: Heat Lamp Standard
-
Supplier: Cincinnati Sub-Zero Products
Description: Our industrial conveyor ovens assist with your manufacturing process offering quality and reliability. The conveyor ovens may be equipped with a wide variety of conveyor systems. These ovens are ideal for heating or drying applications in automated production lines. Our conveyor oven systems
- Temperature Range: 572 F
- External: Continuous (Convey, Shuttle)
- Heat Source: Electric / Resistance
- Application: Heat Treating
-
Supplier: RAWELT S.A. de C.V.
Description: offshore installations, warehouse, etc. Designed lamp mounted base up position. BODY AND MOUNTING: Diecast aluminum. FINISH: Electrostatic powder epoxic/polyester polymerized coating. FEATURES: External hardware: Stainless steel. Refractor globe: Heat resistant prismatic crystal 4
- Features: Bulb Included, Explosion-proof
- Fixture Type: Ceiling Fixtures
- Application: Industrial
-
Supplier: Matexcel
Description: water, chemical stability, toxicity, heat capacity), employing and predicting failures in new materials are necessary for warehouse records or production reports; Unknown components such as unknown residues on a surface, unknown particles, unknown organic and inorganic materials, unknown
- Services: Aging / Life Testing, Color / Appearance, Dimensional Gaging, Electrical Characteristics Testing, Fire Characteristics / Flammability, Mechanical / Structural (Static Load / Stress), Performance Testing, Physical Properties Testing, Product Safety / Liability Testing
- Industry: Automotive, Building & Construction, Consumer Products, Drugs / Pharmaceuticals, Electronics, Industrial
- Capabilities: Certification / Qualification, Engineering Verification Testing, Evaluation and Analysis, Failure Analysis / Troubleshooting, Testing
- Forms Tested: Components / Parts, Samples / Materials
-
Supplier: Marposs Corp
Description: DESCRIPTION The E9066T Fanless Industrial PC is an industrial computer that provides gauging applications with a host of built-in features for Data Collection, Industrial Control, Production and Factory Automation. Its industrial-grade design can withstand the abuse of
- Operating System: Microsoft®
- General Features: Touch Screen
-
Supplier: RS Components, Ltd.
Description: LED rechargeable hand lamp
- Heater Type: Heat Torches
-
Supplier: RAWELT S.A. de C.V.
Description: Series LH, HID Lighting fixtures (High Intensity Discharge) are designed for use with high pressure sodium, mercury vapor and metal halide lamps, where moisture, dust, dirt, corrosion and vibration may be present or where exist the possibility of water, wind or snow. They can be use in
- Features: Bulb Included, Explosion-proof, Other
- Application: Industrial
-
Supplier: RAWELT S.A. de C.V.
Description: Series LH, HID Lighting fixtures (High Intensity Discharge) are designed for use with high pressure sodium, mercury vapor and metal halide lamps, where moisture, dust, dirt, corrosion and vibration may be present or where exist the possibility of water, wind or snow. They can be use in
- Features: Bulb Included, Explosion-proof
- Lamp Type: Incandescent
- Application: Industrial
- Fixture Type: Wall Fixtures
-
Supplier: RAB Lighting
Description: 4-1/4 INCH 8-3/4 INCH WET LOCATION APPLICATION BOX MOUNTING MEDIUM BASE LAMP TYPE 13 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE HEAT RESISTANT CLEAR GLASS LENS TYPE LAMP NOT INCLUDED WITH DIE CAST ALUMINUM GUARD 100 MODEL
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 13 watts
- Lamp Type: Fluorescent
- Fixture Type: Fluorescent Lights
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: HZLBi is a high-voltage silicone ignition cable that is halogen-free and heat resistant. Applications of ignition cables are at high and very unsteady ambient temperatures in lamp and illumination industries, e.g. for floodlight projectors or industrial lamps in electric
- Operating Temperature: -40 to 180 C
- Features: Industrial / Instrumentation and Control, Other
-
Supplier: RAB Lighting
Description: 1/2 INCH NPS HUB SIZE UL 1571 APPROVAL PENDANT MOUNTING 300 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH DIE CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE COLOR APPLICATION NON HAZARDOUS LOCATION, WET LOCATION INCLUSION GASKET,
- Light Fixture Wattage: 300 watts
- Lamp Type: Incandescent
- Application: Industrial
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: SiAF/BiAF is silicone insulated strands that are heat resistant and halogen-free. Moreover, they are made for flexible applications for internal wiring of lamps, heating appliances, switchboard plants and distributors in industries such as smelteries, steelworks, and hot-rolling mills,
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -40 to 180 C
- Features: Industrial / Instrumentation and Control, Other
-
Supplier: RAB Lighting
Description: UL 1571, UL (CANADA AND US) APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION 4 INCH WALL BRACKET MOUNTING MEDIUM BASE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL WHITE HOUSING FINISH 120 V BALLAST/LINE VOLTAGE DIE CAST ALUMINUM GUARD MATERIAL
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 13 watts
- Lamp Type: Fluorescent
- Fixture Type: Fluorescent Lights
-
Supplier: Luxo Lamp Ltd.- Canada
Description: LuxoFlex - flexible task light ideal for Industrial task lighting. Standard with a powerful 35-watt halogen lamp, LuxoFlex produces 1165 footcandles at 12â€. This bright light combined with low heat output make LuxoFlex suitable for a variety of applications. The on/off switch
- Application: Commercial
- Fixture Type: Desk Lamps
- Lamp Type: Halogen
-
Supplier: Juno Lighting Group
Description: FULL CUT OFF, INDUSTRIAL TYPE 15 1/2 INCH W X 13 1/2 INCH D X 8 INCH H SIZE BRONZE FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC BALLAST TYPE YES LAMP INCLUDED B17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 50 watts
- Features: Ballast Included, Bulb Included
- Lamp Type: Sodium
-
Supplier: Dymax
Description: lamps, focused beam lamps, flood lamps, or conveyor systems they deliver optimum speed and performance for maximum efficiency. Dymax lamps offer the optimum balance of UV and visible light for the fastest, deepest cures. This product is in full compliance with RoHS2
- Viscosity: 14,000 cP
- Tensile Strength (Break): 4,061.031502001516 psi
- Substrate Compatibility: Metal
- Features: Other
-
Supplier: Air Control Industries Inc.
Description: Medium to high pressure centrifugal fan with direct or belt driven options. Typical Applications: Aeration, Agriculture, Heat Treatment, Ovens & Burners, Boilers, Composting, Cremators, Film Blowing, Fired Heaters, , Fluid Beds, Forge Blowers, Gas Boosting, Glass Blowing, Incinerators, ,
- Air Flow Rate: 750 to 2,500 SCFM
- Static Pressure: 436.7871674924572 to 448.7871674924572 in H2O
- Media Temperature: 176 F
- Material of Construction: Aluminum
-
Supplier: Hubbell Electrical Products
Description: FIXTURE WITH SPLICE BOX AND ADAPTER TYPE 1/2 INCH HUB SIZE UL, CSA APPROVAL CEILING MOUNT MOUNTING NEMA 4, CLASS I DIV 2 ENCLOSURE PS25 LAMP TYPE 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL WEATHERPROOF EPOXY/POLYESTER HOUSING FINISH HEAT RESISTANT GLASS GLOBE
- Light Fixture Wattage: 300 watts
- Fixture Type: Ceiling Fixtures
- Lamp Type: Incandescent
-
Supplier: Air Control Industries Inc.
Description: Medium to high pressure centrifugal fan with direct or belt driven options. Typical Applications: Aeration, Agriculture, Heat Treatment, Ovens & Burners, Boilers, Composting, Cremators, Film Blowing, Fired Heaters, , Fluid Beds, Forge Blowers, Gas Boosting, Glass Blowing, Incinerators, ,
- Air Flow Rate: 395 SCFM
- Static Pressure: 421.7871674924572 to 426.7871674924572 in H2O
- Media Temperature: 176 F
- Material of Construction: Aluminum
-
Supplier: Beckhoff Automation LLC
Description: The VIP2010 narrow-beam panel light is designed for use in industrial image processing systems. The square light-emitting surface not only creates optimal illumination, but also ensures high-quality image acquisition when processing images. The thermally hardened front glass protects against
-
Supplier: Beckhoff Automation LLC
Description: The VIP2010 narrow-beam panel light is designed for use in industrial image processing systems. The square light-emitting surface not only creates optimal illumination, but also ensures high-quality image acquisition when processing images. The thermally hardened front glass protects against
-
Supplier: Beckhoff Automation LLC
Description: The VIP2010 narrow-beam panel light is designed for use in industrial image processing systems. The square light-emitting surface not only creates optimal illumination, but also ensures high-quality image acquisition when processing images. The thermally hardened front glass protects against
-
Supplier: Paragon Industries, L.P.
Description: Paragon F-200 Lamp Working Kiln This is a true high performance kiln that you will enjoy using often. Anneal large glass figurines up to 6” tall in the digital F-200 lamp working kiln. Raise the spring-loaded vertical-drop door to insert a glass figurine with a punty rod. Lower the
- Temperature Range: 1,700 F
- Capacity: 1.73 cubic feet
- Application: Industrial
-
Supplier: Ushio America, Inc.
Description: (QIH) IR lamps are an important component used in the Scientific and Medical industries. The controlled heating available with the IR heater lamps allow these lamps to be used to accurately and instantaneously control the temperature of the surrounding environment. USHIO
- Heating Capacity: 0.3 to 6 kW
- AC Voltage Required: 120 to 600 volts
- Watts: 0.3 to 6 kW
- Features: Electric, Other
-
Supplier: Beckhoff Automation LLC
Description: The VIB2010 narrow-beam bar light is designed for use in industrial image processing systems. The rectangular light-emitting surface not only creates optimal illumination, but also ensures high-quality image acquisition when processing images. The rectangular format in different sizes offers
-
Supplier: Dymax
Description: light-curing spot lamps, focused-beam lamps, or flood lamps, they deliver optimum speed and performance for industrial product assembly. Dymax lamps offer the ideal balance of UV and visible light for the fastest, deepest cures. This product is in full compliance
- Viscosity: 25,000 cP
- Tensile Strength (Break): 4,061.031502001516 psi
- Substrate Compatibility: Ceramic / Glass
- Features: Other
-
Supplier: Ushio America, Inc.
Description: USHIO Quartz Infrared Heater lamp is an example of efficiently utilizing the heat output of a specialty halogen lamp. Most of the output from this light source falls in the infrared region, and it is proven to be an extremely efficient heat energy source. USHIO Quartz
- Heating Capacity: 0.3 to 5 kW
- AC Voltage Required: 115 to 600 volts
- Watts: 0.3 to 5 kW
- Features: Electric
-
Supplier: Ushio America, Inc.
Description: USHIO manufactures a wide array of infrared heater lamps with the ability to customize lamps to meet your specific needs. For paper and textile drying infrared heater lamps are well-suited for this application. Infrared heater lamps are used to dry the outer top surfaces
- Heating Capacity: 1 to 3.65 kW
- AC Voltage Required: 240 to 480 volts
- Watts: 1 to 3.65 kW
- Features: Electric, Other
-
Supplier: Appleton Electric
Description: 3/4 INCH HUB SIZE 5 HUB(S) UL 844, UL 924, UL 1598 APPROVAL CHEMICAL PLANT, FOUNDRY, HAZARDOUS, INDUSTRIAL, MANUFACTURING PLANT, OIL REFINERY, PROCESSING PLANT, PULP/PAPER MILL, STORAGE AREA, WET LOCATION APPLICATION WALL BRACKET MOUNTING PRE HEAT BALLAST TYPE NEMA 4X, CLASS I DIV 2
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 13 watts
- Features: Ballast Included, Other
- Lamp Type: Fluorescent
-
Supplier: Nexperia B.V.
Description: Applications Major application segments: Automotive 42 V power Telecom infrastructure Industrial DC-to-DC converter Peripheral driver Driver in low supply voltage applications (e.g. lamps and LEDs) Inductive load drivers (e.g. relays, buzzers and motors)
- Transistor Grade / Operating Range: Automotive, Industrial
- Features: Other
-
Supplier: Eldon Enclosures
Description: High performance heater to prevent condensation. The fan assists the natural convection for a better heat distribution. Double insulated. Mounting clip for 35 mm DIN rail (EN60715). Temperature safety cut-out to protect against overtheating in case of fan failure, automatic reset. Thermostat
- Maximum Operating Temperature: -49 to 158 F
- Heating Capacity: 0.55 kW
- AC Voltage Required: 220 to 240 volts
- Maximum Operating (Sheath) Temperature: -49 to 158 F
Find Suppliers by Category Top
Featured Products Top
-
performance of our control cabinet and enclosure heaters. STEGO Loop Enclosure Heater - Heat Distribution Heat distribution of enclosure heaters with the LOOP profile YOUR ADVANTAGES AT A GLANCE Heating body in Loop design Shock and vibration proof Heating better with Loop (read more)
Browse Industrial Heaters Datasheets for STEGO -
light energy. Quantaflex is a Screen Printed, Polymer Thick Film, Flexible, Electroluminescent Lamp. Quantaflex also refers to the Proprietary System of Materials, Chemical Formulations and Manufacturing Processes used to manufacture our E.L. Lamps. Thin and flexible light (read more)
Browse Electroluminescent Lighting Datasheets for Quantaflex Printed Electronics Inc. -
physically retain and electrically connect midget-style, rejection-type fuses within a circuit, protecting motor branch circuits, control panels, lighting circuits, and general industrial loads from overcurrent and short-circuit conditions (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
VDC 2A and is investigated to ANSI/UL 62368-1 under the Component Recognition Program of Underwrites Laboratories, File No. E335667. Applications of QKRC-10-05 include but not limited to: Outlet Strips Uninterruptible power supplies (UPS) Industrial (read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
Adhesives for Specialty Applications ELANTAS PDG, Inc. offers Adhesives for specialty filtration applications Performance and industrial adhesives (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC
More Information Top
-
Audel Guide to the 2011 National Electrical Code: All New Edition
422.14: Infrared Lamp Industrial Heating Appliances See the NEC.
-
McGraw-Hill's National Electrical Code® 2014 Handbook, Twenty-Eighth Edition > Chapter Four
Infrared Lamp Industrial Heating Appliances.
-
McGraw-Hill's National Electrical Code 2011 Handbook, 27th Edition > ARTICLE 422. APPLIANCES
Infrared Lamp Industrial Heating Appliances.
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
Infrared Lamp Industrial Heating Appliances.
-
McGraw-Hill's National Electrical Code® 2014 Handbook, Twenty-Eighth Edition > Chapter Two
Infrared lamp industrial heating applications may be used on higher circuit voltages as allowed in 422.14 of the Code.
-
McGraw-Hill's National Electrical Code 2011 Handbook, 27th Edition > ARTICLE 210. BRANCH CIRCUITS
Infrared lamp industrial heating applications may be used on higher circuit voltages as allowed in 422.14 of the Code.
-
Tap Rule - Self Help Forums
(d) Infrared lamp industrial heating appliances.
-
Tap Rule - Self Help Forums
(d) Infrared lamp industrial heating appliances.
Indicates content that may require registration and/or purchase.