-
Supplier: U.S. Plastic Corporation
Description: Our HosEnclose Underground Garden Hose Storage System offers quick, convenient access to water and garden hose in a variety of settings. Handy near potted plants and flower beds for daily watering, hardscapes and patios for occasional clean-ups, and driveways for washing
-
Supplier: Novaflex Group
Description: Novaflex Pump-Flex Composite Hose is specifically designed for the Pump Rental Industry. This suction & discharge composite hose provides extreme flexibility, light-weight handling and excellent service life. Excellent for the transfer of water, dirty oily water and light chemicals.
- Temperature Range: 200 F
- Media: Chemicals, Discharge / Exhaust, Oil / Fuel, Water
- Product Form: Hose (including Duct)
- Application: Other, Suction / Vacuum
-
Supplier: Allegro Industries
Description: Features tough PVC material, collapsible design for compact storage and fire-hose quick-connec design. 50'x2"
-
-
Supplier: Plastic-Mart
Description: Todd Quick Disconnect Kit w/ Flexible hose - Use with Industrial Pump for evacuation.
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Kuriyama of America, Inc.
Description: tight coils for easy storage and transport, takes up less space than other hoses. Drag and transport lines for slurry/manure injection and spreading Irrigation feeding line Traveler irrigators
- Inside Diameter: 5.02 inch
- Outside Diameter: 5 inch
- Working Pressure: 200 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: tight coils for easy storage and transport, takes up less space than other hoses. Drag and transport lines for slurry/manure injection and spreading Irrigation feeding line Traveler irrigators
- Inside Diameter: 6.003 inch
- Outside Diameter: 6 inch
- Working Pressure: 175 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: tight coils for easy storage and transport, takes up less space than other hoses. Drag and transport lines for slurry/manure injection and spreading Irrigation feeding line Traveler irrigators
- Inside Diameter: 4.598 inch
- Outside Diameter: 4.5 inch
- Working Pressure: 200 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: tight coils for easy storage and transport, takes up less space than other hoses. Drag and transport lines for slurry/manure injection and spreading Irrigation feeding line Traveler irrigators
- Inside Diameter: 4.11 inch
- Outside Diameter: 4 inch
- Working Pressure: 245 psi
- Temperature Range: 150 F
-
Supplier: Novaflex Group
Description: A rubber hose, recommended for the transfer of products that require a hose tube with the highest level of chemical resistance. The FEP "teflon-type" tube provides that extra margin of safety; with a white chemical resistant back up rubber stock for high adhesion's. FEP transfer
- Inside Diameter: 0.5 to 3 inch
- Outside Diameter: 0.96 to 3.69 inch
- Working Pressure: 200 to 500 psi
- Maximum Vacuum: 29 in Hg vac
-
Supplier: WLC Company, Inc.
Description: Recommended for the transfer of products that require a hose tube with the highest level of chemical resistance. FEP Chemical transfer hose is excellent for tank truck, barge loading, storage tank transfer and in plant applications requiring flexibility and durability.
- Temperature Range: -30 to 300 F
- Features: Reinforced
-
Supplier: Hosetract Industries, Ltd.
Description: LOW PRESSURE reels are ideally suited for plant maintenance or many other industrial functions where hose storage is a problem. Standard hose for air, water and oxygen/acetylene applications. Hose can be dispensed and retracted with greater ease and expedience than
- Maximum Pressure: 300 psi
- Hose / Cable Length: 40 ft
- Hose Inside Diameter: 0.375 inch
- Hose Length: 40 ft
-
Supplier: C & C Lift Truck, Inc.
Description: A full beaded spool and heavy gauge materials result in an extreme duty reel. Durable powder coated finish. C-Series Hose Reels are ideally suited for plant maintenance, service trucks or many other industrial functions where hose storage is a problem. Standard
- Maximum Pressure: 300 psi
- Hose / Cable Length: 40 ft
- Hose Length: 40 ft
- Features: Hose Reel
-
Supplier: Southland Equipment Service
Description: A full beaded spool and heavy gauge materials result in an extreme duty reel. Durable powder coated finish. C-Series Hose Reels are ideally suited for plant maintenance, service trucks or many other industrial functions where hose storage is a problem. Standard
- Maximum Pressure: 300 psi
- Hose / Cable Length: 70 ft
- Hose Inside Diameter: 0.375 inch
- Hose Length: 70 ft
-
Supplier: Novaflex Group
Description: All extruded construction, light weight alternative to cumbersome rubber hose. Designed specifically for transfer of abrasive materials under vacuum. Applications Storage tanks barges and tankers including underwater applications in aquaculture; hatchery, pen transfer, stream release,
- Inside Diameter: 4 to 14 inch
- Temperature Range: -50 to 200 F
- Product Form: Hose (including Duct)
- Application: Marine, Suction / Vacuum
-
Supplier: Novaflex Group
Description: Uni-OIL™ GG Standard Petroleum Service Hose Designed for the transfer of a wide range of petroleum products. Uni-oil GG hoses are ideal for transfer of media from storage tanks and process piping to rail cars or tank trucks. These hoses offer supreme flexibility compared
- Inside Diameter: 1 to 8 inch
- Working Pressure: 250 psi
- Temperature Range: -40 to 212 F
- Product Form: Complete Hose Assembly
-
Supplier: IBT Industrial Solutions
Description: As specialists in the material handling field, IBT Industrial Solutions understands the importance of good systems application in achieving optimum efficiency. With our years of experience in providing material handling and storage systems and components, you can rely on IBT for the
- Features: Cable Reel, Hose Reel
-
Supplier: Flexaust
Description: Available for our Springflex® hoses. Self-storage bag for convenient storage & easy transport.
- Inside Diameter: 24 inch
- Working Pressure: 0.4 psi
- Temperature Range: -20 to 180 F
- Product Form: Complete Hose Assembly, Hose (including Duct)
-
Supplier: RYCO Hydraulics, Inc.
Description: see page 58. WORKING PRESSURE: Maximum working pressures are based on 4:1 safety factor (maximum working pressure to minimum burst pressure) , and are for the performance of the hose with RYCO T4000 Series BITELOK One-Piece couplings only. Maximum working pressure for a hose assembly
- Temperature Range: -40 to 200 F
- Features: Hose
- Application: Hydraulics
-
Supplier: Hannay Reels
Description: For storage of hose, cable, rope, or wire Industrial Maintenance / Construction / Agriculture / Grounds Maintenance Direct crank rewind. Removable steel handlebar. Supplied with cam-lock drag brake. Comes with pneumatic tires. 4-1/2" x 9" (114 mm x 229 mm) drum opening to
- Hose / Cable Length: 550 to 1,800 ft
- Flange Diameter: 22.75 inch
- Core Diameter: 8 inch
- Hose / Cable Outside Diameter: 0.39 to 0.69 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's Series 30000 reels are designed for rugged, heavy duty applications requiring long lengths of hose and large storage capacity. All-bolted unitized construction with no welds to fatigue, full flow swivel and heavy gauge steel frame, spool and drum ensure longest service
- Maximum Pressure: 3,000 psi
- Hose / Cable Length: 175 ft
- Flange Diameter: 17.75 inch
- Inside Traverse: 18 inch
-
Supplier: Flexaust
Description: • Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix • Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems • Great compressibility • Retractability allows for convenient storage & easy transport in a
- Inside Diameter: 24 inch
- Working Pressure: 1 psi
- Temperature Range: -65 to 250 F
- Product Form: Complete Hose Assembly, Hose (including Duct)
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's Series 30000 hose reels are designed for rugged, heavy duty applications requiring long lengths of hose and large storage capacity. All-bolted unitized construction with no welds to fatigue, full flow swivel and heavy gauge steel frame, spool and drum ensure longest
- Maximum Pressure: 1,000 psi
- Hose / Cable Length: 275 ft
- Flange Diameter: 17.75 inch
- Inside Traverse: 27 inch
-
Supplier: Mile-X Equipment, Inc.
Description: service trucks and many other industrial functions where hose storage is a problem. Standard hose for air, water, and water based solutions. Other hoses available upon request.
- Features: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: service trucks and many other industrial functions where hose storage is a problem. Standard hose for air, water, and water based solutions. Other hoses available upon request.
- Features: Hose Reel
-
Supplier: Dynatect Manufacturing, Inc.
Description: NFPA COMPLIANT WALK-ON SURFACE Hose bed covers are made from stainless steel, reinforced with aluminum extrusions to support 250 lbs. per 24-inch section. They retract into a scroll take-up, with no roller or motor required. Features/Benefits: Prevents fire hoses from falling out of
- Width: 86 to 224 inch
- Application: Industrial
- Type: Roll Up Doors
- Material: Stainless Steel
-
Supplier: WLC Company, Inc.
Description: Uni-oil GG standard petroleum service hoses are designed for the transfer of a wide range of petroleum products. Uni-oil GG hoses are ideal for transfer of media from storage tanks and process piping to rail cars or tank trucks. Multiple plies of polypropylene films and fabrics
- Inside Diameter: 8 inch
- Outside Diameter: 9.4 inch
- Working Pressure: 250 psi
- Temperature Range: -40 to 180 F
-
Supplier: RYCO Hydraulics, Inc.
Description: Technical Specifications: Recommended For RYCO TP8TN ISOLATOR TWIN Hose consists of two TP8N Series Hoses of the same size, permanently joined together in a flat compact form that can be easily reeled onto payout and return reels on forklifts and cranes. It is also used for hydraulic
- Temperature Range: -40 to 212 F
- Material: Elastomers
- Features: Hose
- Application: Hydraulics
-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract UTL-340 Unitract 3/8 x 40 Water/Air Hose Reel For 1/4" 3/8", and 1/2" hose I.D. Unitract Series LOW PRESSURE reels are ideally suited for plant maintenance or many other industrial functions where hose storage is a problem. Standard hose for air,
- Features: Hose Reel
-
Supplier: RYCO Hydraulics, Inc.
Description: stabilised for use with water based hydraulic fluids up to +70°C (+158°F). Smooth inner tube for high flow rate; and smooth, easily cleaned cover. The high strength, non-metallic reinforcement gives these hoses excellent corrosion and fatigue resistance, and low elongation of ±2% at maximum
- Temperature Range: -40 to 212 F
- Material: Elastomers
- Features: Hose
- Application: Hydraulics
-
Supplier: Rig-A-Lite
Description: FEATURES UL1598 Wet Locations CUL NEMA 4X IP 66 High Pressure Hose Down Non-Metallic NSF Enclosure LIGHT SOURCE Fluorescent The NMFH series fixture is UL/CUL certified for wet locations, IP 66, Nema 4X rated for hose down environments and uses an NSF rated enclosure. It is commonly
- Light Fixture Voltage: 120 to 480 volts
- Light Fixture Wattage: 16.999999999999968 to 54.000000000000014 watts
- Features: Ballast Included, Bulb Included
- Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Supplier: Rig-A-Lite
Description: FEATURES UL1598 Wet Locations NEMA 4X CUL NSF Certified Food Equipment High Pressure Hose Down LIGHT SOURCE LED The WFH series fixture is one of the most versatile in our offering. It is UL/CUL listed for wet locations and NEMA 4X rated for heavy hose-down atmospheres. It is available
- Light Fixture Voltage: 120 to 480 volts
- Light Fixture Wattage: 174.99999999999963 watts
- Features: Bulb Included
- Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Supplier: Plastic-Mart
Description: The Todd Diesel Caddy solves diesel fuel handling problems. Todd's Diesel Caddy is the safest and easiest way to fill a diesel tank. Constructed of cross-linked polyethylene and comes with an industrial grade 2-way rotary hand pump with a ¾" ID UL approved 10' hose and spring loaded
- Volume Capacity: 28 gallons
- Height: 41 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: The Todd Evacuation Caddy solves fluid transfer problems. Drain or fill gas tanks with ease. Constructed of cross-linked polyethylene, the 28 gallon Evacuation Caddy comes with an industrial grade 2-way rotary hand pump with a ¾" ID UL approved 10' hose with ¾" ball valve and flexible
- Volume Capacity: 28 gallons
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Sensore Electronic GmbH
Description: Introducing the SENSORE SO-E3-xxx Mini Oxygen Sensor with Hose Connection, a compact zirconium dioxide oxygen sensor designed for PCB mounting across a diverse range of industries. From medical applications such as oxygen concentrators to laboratory equipment, food processing, and more, this
- Operating Temperature: 158 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: KnechtionRepair, LLC
Description: REPAIR CROSS THREADS KnechtionRepair (“connection repair”) is a specially designed, patented tool that repairs both internal and external threads of industrial standard, swaged two ferrule type compression tube fittings. The KnechtionRepair tools repair all major brands of swaged type
- Size (inch): 0.25 inch
- Thread Type: External Thread, Internal Thread
- Thread Form: Straight Thread
- Function: Thread Restoration / Repair
Find Suppliers by Category Top
Featured Products Top
-
Our Spring Series continues with Tiger Yellow (TY) and TSD series; general application includes agriculture liquid fertilizer, manure handling, suction, and discharge. Visit our site to learn more about Tigerflex industrial hose (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Record Storage Our archiving and filing storage solutions offer truly maximized organization of files and folders to meet your specific requirements. (read more)
Browse Industrial Shelving and Racking Datasheets for Rousseau Metal Inc. -
GENERAL APPLICATIONS
- Air tools
- Pneumatic and low-pressure hydraulic systems
- Lubricating oils, diesel fuel and antifreeze solutions
- Water lines for molding and blow-forming machines
- Robotic welders
- Chemical and paper industries
- Automation and machine
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
King Bee™ KBEE™ Series 2 in. ID and 60 ft Standard Length Polyethylene Liquid Suction and Wastewater Hose
(read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
EXAIR stocks 3/8" (10mm), 1/2" (13mm), 3/4" (19mm), 1" (25mm), 1-1/4" (32mm), 1-1/2" (38mm), 2" (51mm), 2-1/2" (64mm) and 3" (76mm) I.D. PVC hose in lengths up to 50' (15.2m). Ideal for conveying applications, the hose is very flexible and has a smooth internal bore that eliminates material (read more)
Browse Industrial Hose Datasheets for EXAIR -
Grease Bandit™ GBAND Series Oil Resistant Grease Trap hose by Kuriyama, features a dual profile construction with durable HDPE outer cover and proprietary oil resistant inner liner, specifically designed to withstand the damaging effects of grease. Corrugated tube and ribs provide high (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Hose is constructed with a transparent polyurethane (TPU) tube with polyester fabric reinforcement, rigid PVC helix and embedded grounding wire. Reinforcement provides resistance against instances of hose tearing due to pulling or hanging. Well suited for demanding terminal use. Use of (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
-duty storage solutions. Our rugged tool storage stands up to the toughest conditions. Choose Rousseau to remain at peak efficiency and always ready for the next job. Products designed to keep you efficient and ready for the next job Heavy-duty technicians need the best toolboxes (read more)
Browse Industrial Shelving and Racking Datasheets for Rousseau Metal Inc. -
Kuriyama Layflat Oilfield Hose & Accessories Manufacturer of Oroflex® Terrain™ heavy duty polyurethane and PVC/Nitrile hose to the oil and gas industry Complete 660'assemblies in stock and ready to ship! High quality, ISO 9001 European design and (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Blue NSF-61 polyurethane (TPU) hose using an extruded through-the-weave process with circular woven high tenacity polyester reinforcement. Has exceptional resistance to abrasion for use in applications where severe abrasion is a factor and providing longer service life versus rubber or PVC (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc.
More Information Top
-
Federal Register > Monday, August 18, 1997 > [62 FR 44038] Hazardous Materials: Cargo Tank Motor Vehicles in Liquefied Compressed Gas Service; Revisions and Re...
• On June 3, 1997, in Caro, Michigan, while unloading propane into a storage tank at an industrial facility, the delivery hose of an MC 331 transport ruptured.
Indicates content that may require registration and/or purchase.