-
Supplier: Titus Company (The)
Description: The most commonly found pump that industries use in their applications is the centrifugal pump. This is a pump that contains a motor with a rotating impeller that transfers mechanical energy to the fluid going through the pump. The increase in fluid pressure drives the
- Features: AC Powered, Centrifugal Pumps, Jet Pumps, Self-Priming Pump
-
Supplier: Myers by Pentair
Description: Jet Pumps provide reliable service for many residential homes and farms, as well as commercial and industrial applications. Durable machined heavy-duty construction pump body provides long product life Precision-molded impellers and diffuser provide smooth, balanced
- Discharge Size: 1 inch
- Horsepower: 0.5 to 1.5 HP
- Maximum Discharge Flow: 18 to 960 GPM
- Maximum Discharge Pressure: 30 to 70 psi
-
Supplier: Godwin, a xylem brand
Description: optional wireless remote access. High discharge pressure, dry running and portability make the HL Series ideal for mining, industrial and municipal pumping applications. Options: Diesel engine and electric motor driven 316 or CD4MCu stainless steel pump-end construction for high- and
- Discharge Size: 4 to 10 inch
- Horsepower: 99 HP
- Maximum Discharge Flow: 920 to 5,500 GPM
- Maximum Discharge Pressure: 482.0916683 psi
-
-
Supplier: Schutte & Koerting
Description: The Steam Jet Vacuum Pump operates on the steam jet principle, utilizing the energy of steam to create vacuum and handle process gases. Steam under pressure enters at the nozzle and produces a high velocity jet. This jet action creates a vacuum that draws in and
- Application: General Purpose / Industrial
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
-
Supplier: Georg Fischer Piping Systems Ltd
Description: SYGEF Standard Water jet suction pump type P20
- Valve Size: 1.968505 inch
- Pressure Rating: 145.0377 psi
- Features: Other
-
Supplier: General Pump
Description: Series 8090 Oil General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as
- Applications: Compressors / Piston Pumps
- Features: Fluid / Oil, Petroleum / Mineral Oil
- Type / Function: Lubricant
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: Sulzer Ltd.
Description: Venturi jet aerator is an ideal solution for water depths from 1.5 m to 5 m. It provides cost-effective mixing and aeration in municipal and industrial wastewater applications, storm water retention tanks, and balancing tanks. The Venturi jet aerator is a submersible pump
-
Supplier: GN Solids control Co., Ltd.
Description: GNSL series Jet Mud mixer is used to prepare and increase the drilling fluids weight by adding and mixing bentonite which changes the fluid density, the mud density, viscosity, and dehydration properties. The effect is more prominent when coupled with a Shear Pump. GNSL jet mud
- Feed Rate: 11,887.74 to 84,535.04 GPH
- Motor Power: 15 to 100 HP
- Operating Condition: Continuous Feed
- Mounting: Floor-Mounted
-
Supplier: General Pump
Description: Jetter valve, replaces valve cap Features Allows standard triplex pump to generate flow pulsations on demand to improve nozzle movement and cleaning power in sewer cleaning applications. Simple operation allows both full-flow and pulsation modes. Large easy-to-grasp handle allows gloved
- Pressure Rating: 3,500 psi
- Primary Material: Brass / Bronze
- Actuation: Manual / Hand
- Features: Other, Threaded
-
Supplier: Schutte & Koerting
Description: Multi-Nozzle Water Jet Exhausters are manufactured to provide high air or vapor handling capacities at low operating pressures. Multi-Nozzle Water Jet Exhausters are used to create moderately high vacuums and can only be installed discharging vertically downward. Multi-Nozzle Water
- Application: General Purpose / Industrial, Medical / Laboratory
- Venturi Type: Liquid Eductor / Ejector, Venturi Air Jet
-
Supplier: Schutte & Koerting
Description: Single-Nozzle Water Jet Exhauster operates on the jet principle. Motive water is supplied to the exhauster under pressure discharging through spray nozzles in a high-velocity, solid jet. Air or vapors are drawn into the body of the exhauster by the draft-producing action of the
- Application: General Purpose / Industrial, Medical / Laboratory
- Venturi Type: Liquid Eductor / Ejector, Venturi Air Jet
-
Supplier: Jet Edge
Description: painting, and stripping corrosion and over-spray. The Gyra Jet LP is powered by a Jet Edge water jet intensifier pump.
- Blast / Jet Pressure: 55,000 psi
- Operation: Cleaning / Surface Preparation, Demolition / Hydrodemolition, Descaling / Stripping
- Mounting: Handheld
-
Supplier: Agilent Technologies - Vacuum Products
Description: The VHS-250 Diffusion Pump has a pumping speed of up to 2125 L/s. All VHS series pumps have sight glass/fill and drain assemblies for continuous monitoring and easy maintenance of pump fluid. The patented Bulge Contour increases gas capture and maintains lower pressure. Finned
- Ultimate Operating Vacuum: 0.0012004541191569184 to 0.000000004876844859074981 torr
- Pumping Speed: 4,502.620006989805 to 5,636.220808749591 CFM
- Operating Temperature: 113 F
- Type: AC Single Phase
-
Supplier: Alfa Laval Inc.
Description: retrofitting of existing tanks. Making a good thing even better A number of pre-engineered Skid Mounted Pump Units are available to complement the Rotary Jet Mixers. In addition to a Rotary Jet Mixer, the end-users also require a pump and instrumentation for their mixing
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent HS-2 Oil Diffusion Pump is a pump with high throughput and high pumping speed of 160 L/s air, 200 L/s He, H2. With its fully optimized vapor jet and the robust boiler design, the pump will run without any maintenance for many years. It is available with an ASA
- Ultimate Operating Vacuum: 0.0036763907399180625 to 0.00000004876844859074981 torr
- Pumping Speed: 339.0208005262912 to 423.776000657864 CFM
- Operating Temperature: 113 F
- Type: AC Single Phase
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent NHS-35 Oil Diffusion Pump is a pump with high throughput and high pumping speed of 50,000 L/s. With its fully optimized vapor jet, robust boiler design and thermal protection switches, the pump will run without any maintenance for many years. It is available
- Ultimate Operating Vacuum: 0.0012754825016042257 to 0.00000004876844859074981 torr
- Pumping Speed: 59,328.64009210096 to 74,160.8001151262 CFM
- Operating Temperature: 113 F
- Type: AC Three Phase
-
Supplier: Agilent Technologies - Vacuum Products
Description: The VHS-6 Diffusion Pump has a pumping speed of up to 1550 L/s and can be ordered with ASA or ISO flanges, standard or extended cold caps, with a variety of voltages. All VHS series pumps have sight glass/fill and drain assemblies for continuous monitoring and easy maintenance of
- Ultimate Operating Vacuum: 0.001500567648946148 to 0.000000004876844859074981 torr
- Pumping Speed: 3,284.264005098446 to 4,089.4384063483876 CFM
- Operating Temperature: 113 F
- Type: AC Single Phase
-
Supplier: General Pump
Description: MS high Pressure water plunger pumps have been designed for long life industrial duties and provided they are correctly installed and maintained will give long trouble-free operation.
- Maximum Discharge Flow: 83 GPM
- Maximum Discharge Pressure: 2,000 psi
- Pump Type: Gear Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps, Triplex Pumps, Water Jetting Pumps
- Power Source: None, Pump Only
-
Supplier: General Pump
Description: MS high Pressure water plunger pumps have been designed for long life industrial duties and provided they are correctly installed and maintained will give long trouble-free operation.
- Maximum Discharge Flow: 35.4 GPM
- Maximum Discharge Pressure: 4,350 psi
- Pump Type: Gear Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps, Triplex Pumps, Water Jetting Pumps
- Power Source: None, Pump Only
-
Supplier: Videojet Technologies, Inc.
Description: Videojet 43s Ink Jet Printer The Videojet® 43s printer is an industrial ink jet printer for users seeking an affordable printer that requires minimal attention by operators and maintenance staff. The stainless steel cabinet, self-cleaning printhead and simple interface let you
- Printing Rate: 4,063.9999999999977 mm/sec
- Features: Automatic, Bar Codes, Date Stamp, Electric, Graphics
- Bar / Matrix Code Symbologies: Code 128, Code 39, EAN / JAN, Interleaved 2 of 5
- Technology: Ink Jet
-
Supplier: Thomas An Ingersoll Rand Business
Description: Max pressure height 40 mH20 Suction height (dry) up to 6 mH20 Possible Applications Chemical Industry Medical Devices Laboratory and Analysis Industrial Applications Hygiene Ink Jet Printers
- Maximum Discharge Flow: 0.10566882 to 0.29058925500000005 GPM
- Maximum Discharge Pressure: 35.55823575 to 56.8931772 psi
- Media Temperature: 32 to 158 F
- Horsepower: 0.00844338842488777 to 0.0134022038490282 HP
-
Supplier: Fortrans Inc.
Description: supplies a base amount of DO in lbs./per hour/per HP. The module is equipped with a compressor or blower and a submersible pump. Blowers and pumps may be controlled with Variable Frequency Drives (VFD) for precise control and energy savings. Central Pumps and blowers may be
-
Supplier: Pump Solutions Group
Description: Clean, non-corrosive industrial liquids and petroleum products. Typical applications include fuel oils, lube oils, jet fuels, gasoline, edible oils, and a variety of solvents and thinners such as esters, ketones, naphtha's, ethers, amines, aromatics, alcohol's, terpenes, glycol's and
- Pump Type: Self-Priming Pump
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful
- Maximum Discharge Flow: 0.0009686308573333333 to 8.805735066666667 GPM
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps
- Pump Housing Material: Plastic
-
Supplier: Century® by Regal Beloit America
Description: pump motors, general purpose C-face single phase motors, both C-face and square flange jet pump motors, NEMA C-face commercial pump motors and close coupled pump motors.
- Shaft Speed: 1,800 to 3,600 rpm
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz
- Phase: Single-phase
-
Supplier: Schutte & Koerting
Description: Single-Stage Steam Jet Ejectors are based on the ejector-venturi principle. In operation, steam issuing through an expanding nozzle has its pressure energy converted to velocity energy. A vacuum is created and the high velocity of steam entrains air or gas and the mixture of gas and steam
- Ultimate Operating Vacuum: 710 to 0 torr
- Application: Analytical / Scientific, Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Power Generation, Semiconductor Manufacturing
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
- Features: Other
-
Supplier: ANVER Corporation
Description: Small Compressed Air Venturi Vacuum Pumps JV09 Plastic Bodied Mini Vacuum Pump
- Ultimate Operating Vacuum: 99.6 torr
- Pumping Speed: 0.5 CFM
- Pumping Speed / Displacement: 0.5 CFM
- Operating Temperature: 14 to 176 F
-
Supplier: ANVER Corporation
Description: Air Mover Style Vacuum Pump -- FT100
- Ultimate Operating Vacuum: 734.6 torr
- Pumping Speed: 145 CFM
- Pumping Speed / Displacement: 145 CFM
- Mounting: Benchtop
-
Supplier: ANVER Corporation
Description: Single-Stage Vacuum Pumps JB15 (NPT Version)
- Ultimate Operating Vacuum: 74.2 torr
- Pumping Speed: 2.65 CFM
- Pumping Speed / Displacement: 2.65 CFM
- Operating Temperature: 14 to 176 F
-
Supplier: Edwards Vacuum
Description: The model EO50/60 is a compact, fast warm-up air-cooled diffusion pump supplied complete with high integrity inlet Co-Seal, flange clamping ring and optional baffle. The jet assembly is removable for easy cleaning. It meets the need for a low-cost, high vacuum pump for use in
- Pumping Speed: 57.20976008881164 to 148.3216002302524 CFM
- Motor Power: 0.335055096225705 HP
- Type: AC Single Phase
- Application: Analytical / Scientific, General Purpose / Industrial, Medical / Laboratory
-
Supplier: IMI Norgren
Description: The VP10 Fastvac Mid Series air-powered venturi vacuum pumps are highly efficient, capable of reaching 28"Hg [948mbar], dirt tolerant, and include a silencer for quiet operation. Lightweight and compact, they can be easily mounted close to the vacuum point for fast response. All Mid Series
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: 30 to 250 F
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
-
Supplier: Clark Solutions
Description: and a range of industrial applications such as pick-and-place operations, ink jet printer systems and food packaging equipment. Series 5000 pumps incorporate a 12 V or 24 V Namiki coreless DC motor. The motor shaft incorporates an eccentric that is attached to the pump
- Maximum Discharge Flow: 0.0501926895 GPM
- Maximum Discharge Pressure: 10.152639 psi
- Discharge Size: 0.1574804 inch
- Media Temperature: 122 F
-
Supplier: Videojet Technologies, Inc.
Description: Videojet 2300 Series of Large Character Ink Jet Printers The Videojet® 2300 series is a family of three high resolution, large character ink jet printers that provide class-leading, consistent print quality on porous and secondary packaging materials. These systems are designed and
- Printing Rate: 4.999999999999988 to 2,200 mm/sec
- Resolution: 180 dpi
- Features: Air / Pneumatic, Automatic, Bar Codes, Date Stamp, Electric, Graphics, Mail Pieces (Envelopes), Other, Programmable
- Bar / Matrix Code Symbologies: Code 128, Code 39, EAN / JAN, PDF417, UPC, VeriCode and DataMatrix
Find Suppliers by Category Top
Featured Products Top
-
DUAL-FORCE VAC DRUM PUMP PICKS UP WASTE WATER QUICKLY (read more)
Browse Drum Pumps Datasheets for Vortec -
swim. When debris, scale buildup, or airlocks clog your pool's circulation, you may notice reduced water flow, gurgling noises, or air bubbles from the return jets. Left unchecked, these clogs can strain your pump and filtration system, resulting in costly repairs. The good news? You do not (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
, Silicon Nitride (Si3N4) industrial ceramics deliver high performance where other materials fail. Typically, Heavy-duty diesel engines. Jet engine igniters. Oil wells thousands of feet underground. Applications for silicon nitride include: Foundries Electronics (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Water & Wastewater Treatment: Industrial: Treating process water, cooling tower water, boiler feed water, wastewater before discharge or reuse (e.g., from manufacturing plants, power plants). Desalination Pretreatment: Removing solids before reverse (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
sealed process connection. IP66 protection makes it appropriate for demanding industrial locations exposed to dust and powerful water jets, although the switch is not intended for continuous submersion. The product has a mechanical durability rating of three (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
, stable operation of hydraulic, electrical, and control systems in heavy construction machinery. IP65~IP68 High-Grade Protection: Meets strict construction machinery environmental requirements with IP65 to IP68 protection levels. Fully resistant to dust, rain, water jets, mud (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
for keeping facilities like restaurants, hospitals, and industrial plants running safely and efficiently. Clogged or slow drains can disrupt processes, cause sanitary issues, and even result in costly downtime. Many companies use chemical drain cleaners for quick results. While these solutions (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co.
More Information Top
-
Research on Jet Pumps for Single and Multiphase Pumping of Crudes
Abstract The hydraulic characteristics of an industrial jet pump were determined in single and two-phase flow, and a prototype was studied to determine geometric shapes well suited for two-phase flows.
-
Numerical simulation of cavitation effects behind obstacles and in an automotive fuel jet pump
Prior to applying the VOF approach to the industrial jet pump application, detail benchmark studies with regard to cavitation flows behind spheres and plates are discussed.
-
Improved Two-Phase Model for Hydraulic Jet Pumps
Best values for these factors were calculated based on a regression over the experimental data obtained by Jiao3 with an industrial jet pump .
-
Annular Nozzle in Fixed Displacement Transmission Pump
While a typical industrial jet pump diffuser length is 150 mm with a sidewall angle of 10 degrees, the 6T40 only allowed a 30 degree sidewall angle in a much shorter length (Figure 3).
-
Application possibilities and fields of jet pumps
By dieserUnterteilung, the industrially used jet pumps in A gleichphasige jet pumps allow themselves and B ungleichphasige jet pumps divide [3].
-
Journal of Propulsion and Power > Mixing pressure-rise parameter for effect of nozzle geometry in diffuser-ejectors
The injector head type of nozzle is used extensively in in- dustrial ejector jet pumps where high rates of entrainment of ambient or secondary fluid are required.
-
http://www.wcponline.com/pdf/WC&P-BG0405-Form.pdf
… Joint Compounds [ ] Pipe Tools [ ] Plastic Molding [ ] Polyphosphates [ ] Portable Purifying Units [ ] Potassium Chloride [ ] Potassium Permanganate [ ] Pour-Through Pitcher [ ] Precipitators [ ] Pressure Switches [ ] Pressure Tanks [ ] Pressure Vessels [ ] Pumps, Brine [ ] Pumps, Centrifugal [ ] Pumps, Chemical Feed [ ] Pumps, High Pressure [ ] Pumps, Industrial [ ] Pumps , Jet [ ] Pumps, Ozone [ ] Pumps, Peristaltic …
-
Research on the HYLIFE liquid-first-wall concept for future laser-fusion reactors. Final report No. 5
From Industrial Water Supply Vacinm Jet - Pump .
-
"Vacuum in research and practice" ︁ 11. Year 1999
Produktdampf-betriebene jet pumps in the synthetic fiber industry (HA) 11, 145 (1999 .
-
Transport and Fate of Chemicals in the Environment
Slurry jets have wide applications in pumping industrial (e.g., mining or petroleum) tailings into settling tanks, dredging and land reclama- tion, discharging storm water and industrial waters that have solid particles, etc.
Indicates content that may require registration and/or purchase.