Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PSI Engineering
Description: The Laser Mail 7000 prints variable data and images on envelopes, stationary, banners, post cards, glossy stocks, labels, standard paper and difficult stocks to ensure direct response fulfillment. The straight thru paper path prints up to 70 full color personalized #10 envelopes per minute in
- Applications: Bar Codes, Graphics
- Features: Laser Printer
-
Supplier: Printronix, Inc.
Description: The L1524 are rugged, high-speed printers specially built for demanding applications found in supply chains, industrial distribution centers, service bureaus and ERP environments. These printers combine laser quality and speed with the convenience and functionality of
- Printing Width: 209.5498868430611 mm
- Printing Rate: 111.75999999999995 mm/sec
- Resolution: 300 dpi
- Maximum Media Length: 25.399986284007408 to 2,514.5986421167336 mm
-
Supplier: Printronix, Inc.
Description: Warm up 60 sec, printer manager software, optional stacker
- Maximum Media Length: 2,514.5986421167336 mm
- Maximum Media Width: 177.79990398805185 to 444.4997599701296 mm
- Maximum Media Thickness: 4.233331047334576 to 12.699993142003704 mm
- Resolution: 400 dpi
-
-
Supplier: Rugged Information Technology
Description: Color Laser Printer draws upon proven Hewlett Packard laser printer performance and RITEC proprietary rugged design technology to form a product offering that is well suited for industrial or less-severe military environments. The RCLP21 is powered by a high-volume
- Features: Laser Printer, Rack Mounted
- Media Handling: Paper
-
Supplier: Kyocera Mita
Description: Incorporating ECOSYS technology for long life print consumables, low energy use and exceptional reliability, Kyocera’s FS-C5250DN Color Printer delivers 28 page per minute speeds (in color and black)and great color quality and reproduction to your important office documents. With the long
- Features: Color Printing, Laser Printer
- Media Handling: Paper, Single Sheet
-
Supplier: Kyocera Mita
Description: FS-1320D is a 37 page per minute desktop laser printer that provides strong productivity and low total cost of ownership with its long life supplies. Standard paper saving two-sided duplex printing and Kyocera’s ECOSYS® Technology reduces environmental impact while reducing your paper
- Resolution: 300 to 1,800 dpi
- Applications: Graphics
- Features: Laser Printer
- Digital Interface: Network / Fieldbus
-
Supplier: Kyocera Mita
Description: The FS-9130DN ECOSYS® Printer delivers a highly productive and dependable device for businesses of any size. Customers can take advantage of the standard and optional features on this printer to ensure all of their critical business requirements are satisfied. A high monthly duty cycle
- Resolution: 300 to 1,800 dpi
- Applications: Graphics
- Features: Laser Printer
- Digital Interface: Network / Fieldbus, Serial / Digital
-
Supplier: Kyocera Mita
Description: Businesses with high-volume print jobs and applications will always look for a dependable and productive device, and the FS-9530DN ECOSYS® Printer fits their needs. With fast print speeds of up to 51 pages per minute, standard duplex and 1,200 sheet paper capacity, the FS-9530DN can be
- Resolution: 300 to 1,800 dpi
- Features: Copying / Scanning Capabilities, Laser Printer
- Applications: Graphics
- Digital Interface: Network / Fieldbus, Serial / Digital
-
Supplier: World Star Tech
Description: Overview of HL40213MG Laser Diode HL40213MG is a high-performance violet laser diode developed by Ushio. Operating at a wavelength of 405 nm, it delivers an optical output power of 400 mW (CW), positioning it as one of the most powerful single-mode laser diodes in its class.
- Wavelength Range: 405 nm
- Laser Power: 400 milliwatts
- Operating Temperature Range: -5 to 85 C
- Laser Type: Laser Diodes
-
Supplier: Videojet Technologies, Inc.
Description: in the personal care products, pharmaceuticals and industrial component industries, will also benefit from the superior speed and resolution of the Videojet 3430 laser. Speed class-leading print performance The Videojet 3430 laser marking system provides best-in-class marking
- Features: Benchtop, Specialty/Other
- Laser Type: CO2
- Type: Complete / Turnkey System
- Options / Components: Galvanometer Scanner, Laser Optics / Beam Delivery
-
Supplier: Ushio America, Inc.
Description: With over 30 years of considerable experience in photonics industry, our UOS line up provides varies product selection in a wide wavelength range from violet to infrared for a broad range of applications such as display, medical, industrial tools (i.e. sensor and leveler), printer and
- Wavelength Range: 639 nm
- Laser Power: 200 milliwatts
- Operating Voltage: 3.3 volts
- Operating Current Range: 290,000 milliamps
-
Supplier: Printronix, Inc.
Description: costs under control, this technology again provides the edge needed with the lowest cost per page output. And when reliability is key, the rugged design of the P5224 will ensure that it will outlast any laser or serial matrix printer.
- Printing Width: 345.43981346250075 mm
- Resolution: 300 dpi
- Maximum Media Width: 76.19995885202222 to 431.79976682812594 mm
- Maximum Media Thickness: 0.6349996571001852 mm
-
Supplier: Printronix, Inc.
Description: Printronix Services & Support provide factory repair service, multivendor on-site service, supplies and new and refurbished parts for all line matrix, thermal and laser printers. The Printronix mission is to quickly respond to all of your parts and repair needs with a trained team
- Printing Width: 345.43981346250075 mm
- Resolution: 180 dpi
- Maximum Media Width: 152.39991770404444 to 431.79976682812594 mm
- Maximum Media Thickness: 0.6349996571001852 mm
-
Supplier: Micro-Epsilon Group
Description: The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as
- Measurement Range: 0.393701 inch
- Standoff: 0.787402 to 1.181103 inch
- Sampling Frequency: 0.25 to 8 kHz
- Linearity: 0.08 ±% Full Scale
-
Supplier: LaserCycle
Description: HP LaserJet 4100N Refurbished Printer (C8050A). 90-Day Warranty. Toner Not Included. This printer is network ready(10/100BaseTX). Print speed of 25 PPM. Add on a HP C8061X Remanufactured Toner (101001356).
-
Supplier: LaserCycle
Description: HP LaserJet 4050N Refurbished Printer (C4253A). 90-Day Warranty. Toner Not Included. This printer is network ready(10/100BaseTX). Print speed of 17 PPM. Add on a HP C4127X Remanufactured Toner (101001278).
-
Supplier: LaserCycle
Description: HP LaserJet 4000N Refurbished Printer (C4120A). 90-Day Warranty. Toner Not Included. This printer is network ready(10/100BaseTX). Print speed of 17 PPM. Add on a HP C4127X Remanufactured Toner (101001278).
-
Supplier: Micro-Epsilon Group
Description: The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as
- Measurement Range: 1.968505 inch
- Standoff: 1.3779535 to 3.3464585 inch
- Sampling Frequency: 0.25 to 2 kHz
- Linearity: 0.1 ±% Full Scale
-
Supplier: Delta ModTech
Description: The Delta Crusader® is a proven web converting system. It includes 6 unwind/rewinds, 1 manifold with 7 positions, 6 rotary die modules, HMI and light curtains.
- Printing Rate: 1,523.9999999999993 mm/sec
- Printing Width: 330.1998216920963 mm
- Maximum Paper Width: 330.1998216920963 mm
- Features: Cutter, Flexography, Hot Stamping, Ink Jet, Laser Printer, Rotary Press, Rotogravure
-
Supplier: Delta ModTech
Description: Delta's Predator module specifically accommodates the market's changing demands for lower product costs, tighter tolerances, increased production rates, and variability in product design.
- Printing Width: 253.9998628400741 mm
- Printing Rate: 1,523.9999999999993 mm/sec
- Maximum Paper Width: 253.9998628400741 mm
- Applications: Bar Codes, Date Stamp, ID Cards, Labels
-
Supplier: IKON Office Solutions, Inc.
Description: Application & Environment Entry-level color laser printer Small footprint allows the printer to fit in tight spaces Easy maintenance with All-In-One Print Cartridge technology Standard duplexing for the output of two-sided full-color or black & white prints on both legal and
- Resolution: 600 dpi
- Features: Color Printing
-
Supplier: Visual Sound, Inc.
Description: comfort and includes wristrest. Includes a slotted printer shelf that will accommodate dot matrix or laser printers, cable management tray and 3" casters for mobility. CPU holder is adjustable and interchangeable. Unit adjusts from 29 1/2" to 39 1/2" to accommodate sitting or
- Features: Industrial
-
Supplier: DigiKey
Description: DESKTOP LASER
- Features: Labels
-
Supplier: Alcoa North American Rolled Products
Description: the demanding needs of today's printers for the production of magazines, bank notes, stamps and many other other printed items we see around us. SURFACE QUALITY Rolled surfaces are smooth and clean. Degreased surfaces are chemically free of oil and contamination from the manufacturing
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Light Alloy, Non-ferrous - Any Type
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet
-
Supplier: Eaton | Power Quality
Description: Supports laser printers, scanners, workstation servers, fax machines and small copiers. Includes bottom shelf for supplies and peripherals.
- Length: 24 inch
- Width: 26 to 32 inch
- Features: Portable, Specialty / Other
-
Supplier: Radwell International
Description: FILTER ELEMENT, GAS / ODOR, BLENDED MEDIA, 12 X 12 X 2 INCHES, FOR 3D / LASER PRINTERS, BONDED ACTIVATED CARBON. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: TelephoneStuff.com
Description: Convenient for mounting large CPUs, power supplies, laser printers or any equipment requiring additional support. Features: - Made of sturdy .090 aluminum - 20" deep x 7.2" high; holds up to 200 lb - Mounting hardware not included - Shipping weight approximately 8 lb
- Material: Aluminum
- Type: Heavy Duty, Shelving
-
Supplier: Real Time Automation, Inc.
Description: The 460ESA moves data between an EtherNet/IP PLC and serial ASCII. It’s a perfect tool to connect ASCII devices like barcode scanners, weigh scales, LED displays, laser markers, and printers. It’s also a great way to interface with legacy PC-based control systems. If you have a device
- Network Equipment: Gateway
-
Supplier: Real Time Automation, Inc.
Description: The 460ESA moves data between an EtherNet/IP PLC and serial ASCII. It’s a perfect tool to connect ASCII devices like barcode scanners, weigh scales, LED displays, laser markers and printers. It’s also a great way to interface with legacy PC-based control systems. If you have a device
- Network Equipment: Gateway
-
Supplier: TelephoneStuff.com
Description: The Line-R 1250 provides high-performance power conditioning for multiple systems, minicomputers, phone systems, laser printers, industrial control equipment, and test equipment; automatically steps up low voltage and steps down high voltage to levels that are suitable for your
-
Supplier: TelephoneStuff.com
Description: Extra deep design is convenient for mounting large CPUs, power supplies, laser printers or any equipment requiring additional support. Will fit inside most CPI rack enclosures (except P/N 11058 and wall enclosure). Mounting hardware not included. Features: - 26" deep x 7.2" high - Made
- Material: Aluminum
- Type: Shelving
-
Supplier: Visual Sound, Inc.
Description: has room for an entire computer. Each comes with 4" casters, two with locking brakes which make transport easy and safe. Some models include a UL and C-UL listed, electrical unit with 20' extension cord and built-in cord winder. Supports a CPU Tower, Laser Printer, Keyboard, Mouse Pad
- Length: 24 inch
- Width: 32 inch
- Load Capacity: 77 lbs
- Features: Industrial
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Laser Drivers laser diode driver for printers Product overview: MAX3728ACTE+ from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for
- Features: Other
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: detectors, lenses) from dust, moisture or mechanical damage. For example: laboratory instruments (microscopes, spectrometers), industrial cameras, surveillance cameras, laser printers, scanners.
- Parallelism or Wedge Angle: 180 arcmin
- Surface Flatness: λ/10
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: TelephoneStuff.com
Description: This shelf was added as a result of requests from users of our popular CatRack Deluxe Units. The shelf holds heavy equipment such as laser printers, large CPUs, power supplies, etc. Holds equipment up to 17"W x 20"D. Mounting hardware not included. Features: - Made of sturdy,
- Material: Aluminum
- Type: Heavy Duty, Shelving
Find Suppliers by Category Top
Featured Products Top
-
Thick Film Nozzle Heater The simplicity of Heatron's new thick film nozzle heater belies its power. By printing the heater directly on the block, we can direct heat precisely when and where it's needed. This gives 3D printer OEMs unprecedented control over hot end (read more)
Browse Industrial Heaters Datasheets for Heatron, Inc. -
the Buzz? Thin magnetic material is developed and used by a number of different industries. For printing, one of the reasons “thin is in” is because it runs better on printer hardware compared to its thicker gauge counterparts. According to Stephen Mc (read more)
Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
be a challenge. The best way to ensure consistent heat across the nozzle is to select the proper nozzle and pair it with a quality cartridge heater. While brass is the most popular material chosen for printer nozzles, there are other options to consider. Brass is (read more)
Browse Industrial Heaters Datasheets for Backer Hotwatt Inc. -
IT devices include laptops, monitors, barcode scanners, printers. A common theme for medical devices integrated onto mobile workstations is a portable power source for uninterrupted power when mobile. Similarly, if you walk the aisles of a Distribution Center (DC) for a large retailer, you will see (read more)
Browse Datasheets for Green Cubes Technology -
The optoNCDT 1220 laser sensors are used for precise measurements in industrial automation. The sensors measure displacement, distance and position with high accuracy.These new models now offer measuring ranges up to 500 mm, double the measuring rates with up to 2 KHz and 16-bit digital (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
wavelength range and stable beam quality over a wide operating temperature range (-5ºC to 85ºC). HL40213MG laser diode enables high-precision measurement of low-reflectance targets, making it ideal for industrial sensors and measurement or analysis equipment—such as wide-area 3D (read more)
Browse Diode Lasers Datasheets for World Star Tech -
components (sensors, detectors, lenses) from dust, moisture or mechanical damage. For example: laboratory instruments (microscopes, spectrometers), industrial cameras, surveillance cameras, laser printers, scanners. (read more)
Browse Optical Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
ideal for use in many applications including test and measurement equipment, semiconductor fabrication, industrial printers and lasers. The high voltage, three-phase input avoids the requirement for step down transformers and assists phase load current balancing. (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Southco’s Damping Soft Close Hinges are designed to deliver safe, controlled closure of lids and panels in industrial and equipment applications. By allowing users to initiate closure and step away, these hinges gently guide the enclosure to a smooth, low-speed close - eliminating slamming (read more)
Browse Hinges (industrial) Datasheets for Southco -
high-gloss surfaces to complement application styling. With its stamped construction and corrosion-resistant materials, the T6 delivers dependable performance and a refined operating feel across industrial, marine and outdoor equipment applications. (read more)
Browse Hinges (industrial) Datasheets for Southco
Conduct Research Top
-
Nano-3D Manufacturing Technology with Piezo Mechanisms and Laser Lithography
3D printing and additive manufacturing are gaining traction in prototyping and industrial manufacturing of complex parts. Typical 3D printers can produce feature sizes down to a few 10 microns. Significantly higher resolution is available with two photon polymerization and a new laser lithography
More Information Top
-
Electricity used by office equipment and network equipment in the U.S.: Detailed report and appendices
Notes on Commercial and Industrial Laser Printers .
-
PRISYM Launches Powerful New Labeling Software For Life Sciences
Mixed technology capability drives thermal transfer, inkjet and industrial laser printers as well as managing all production coding, marking and labeling from a single platform.
-
PRISYM Launches Powerful New Labeling Software For Life Sciences
Mixed technology capability drives thermal transfer, inkjet and industrial laser printers as well as managing all production coding, marking and labeling from a single platform.
-
News - Asia news [briefing latest]
By Lorna Sharpe A CAMbrIdGe start-up company has applied telecoms technology to industrial packaging, developing an industrial laser printer that can print customised information on items at production line speeds.
-
Just one word - plastics [organic semiconductors]
The coated plastic sheet is then pressed to a second piece of plastic that will act as the circuit substrate, and the two are run through an apparatus that acts like an industrial laser printer .
-
Smart Production
The further examples of process innovations can be the development jumps in technical processes; e.g., the revolution in the plastic production through 3D Printer, or recirculations in the printing industry through laser printer .
-
Organic thin‐film transistor fabricated between flexible films by thermal lamination
… results given here will soon be ex- pandable to large-scale and high throughput industrial manufacturing processes, because the related toner pattern- ing and large-scale lamination technologies are mature and are easily completed using Xerox printers, laser printers and industrial laminators.
-
Practical Aspects of Embedded System Design using Microcontrollers
These LCDs are found in many appliances such as copiers, fax machines, laser printers , industrial test equipment, networking equipment such as routers and storage devices, etc. to name a few.
-
Federal Register > Monday, October 4, 2004 > [69 FR 59250] Guidance for Industry, Food and Drug Administration Staff, and Third Parties; Implementation of the ...
This includes manufacturers of radiation-emitting electronic products such as televisions, microwave ovens, compact disk players, laser printers , industrial lasers, as well as foods, drugs, biologics, cosmetics, veterinary products, and medical devices; .
-
Federal Register > Monday, April 28, 2003 > [68 FR 22400] Implementation of the Inspection by Accredited Persons Program Under the Medical Device User Fee and ...
This includes manufacturers of radiation-emitting electronic products such as televisions, microwave ovens, compact disk players, laser printers , industrial lasers, as well as foods, drugs, biologics, cosmetics, veterinary products, and medical devices.
Indicates content that may require registration and/or purchase.