-
Supplier: Industrial Magnetics, Inc.
Description: electro lifting magnets, IMI's RELM series of lift magnets offers lower wattage requirements, higher lifting capacities and a lower unit weight. Note: RELM's are not intended to be used as scrap handling magnets. Picking up several pieces of steel at once is not recommend and may
- Use: General Industrial, Sheet / Plate
- Product Type: Magnet Lifter
-
Supplier: Industrial Magnetics, Inc.
Description: The CE series magnets are circular electric lifting magnets that are specially designed for in-plant or outdoor handling of steel plate, bar stock, castings, forgings or machined components in all types of industrial plants, steel warehouses, shipyards and fabricating shops. These
- Holding Force: 600 to 10,500 lbs
- Weight: 13 to 530 lbs
- Thickness / Height: 3.5 to 7.5 inch
- Outside Diameter: 5.125 to 20 inch
-
Supplier: Industrial Magnetics, Inc.
Description: capacity is based upon lifting clean, smooth, flat, low-carbon steel plate of ample thickness with the full area of the magnet's lifting surface in contact with the load. De-rating is required for plates with rust or scale, thin plates, and alloy steels. More detailed ratings are
- Maximum Load Capacity: 0.3 to 5.25 tons
- Use: Automotive, General Industrial, Sheet / Plate
- Product Type: Magnet Lifter
- Features: Other
-
-
Supplier: Industrial Magnetics, Inc.
Description: Our Permatrol Transporter® is used for automated transferring of steel sheets and parts in various industries including Automotive, Appliance and Office Furniture. The Permatrol Transporter® requires only a momentary flow of electric current, instead of shop air, to provide On/Off cycling control
- Maximum Load Capacity: 0.0885 to 0.5 tons
- Use: Automotive, General Industrial, Sheet / Plate
- Product Type: Magnet Lifter
- Features: Other
-
Supplier: Adams Magnetic Products Co.
Description: past few decades. Electromagnets are a significant element in several industrial processes, and have played a leading role in the development of the assembly line in modern factories. Electromagnets are used in many electric device applications, including: Electric bells
- Holding Force: 200 to 2,000 lbs
- Weight: 1 to 16 lbs
- Width: 1.5 to 4 inch
- Length: 2.5 to 8 inch
-
Supplier: Adams Magnetic Products Co.
Description: decades. Electromagnets are a significant element in several industrial processes, and have played a leading role in the development of the assembly line in modern factories. Electromagnets are used in many electric device applications, including: Electric bells
- Holding Force: 10 to 500 lbs
- Weight: 0.10625 to 3.25 lbs
- Thickness / Height: 1.25 to 2 inch
- Outside Diameter: 0.75 to 3 inch
-
Description: These levels represent essential EMC requirements. ISO 22200:2008 refers to normal EMC conditions as existing in residential, office and industrial buildings.
-
Supplier: CSA Group
Description: These levels represent essential EMC requirements. ISO 22200:2008 refers to normal EMC conditions as existing in residential, office and industrial buildings.
-
Supplier: Reid Supply
Description: Commonly used in steel mills, loading docks, and machine shops, industrial magnets are used for lifting and moving heavy metal materials and equipment. Powered by rare earth magnets, ceramic magnets, or electromagnets, our lifting magnets are compact, easy to operate, and
- Holding Force: 400 lbs
- Width: 7.25 inch
- Length: 7.75 inch
- Thickness / Height: 6.75 inch
-
Supplier: APW Company
Description: Our EM237 Electromagnets are round (cylindrical) electromagnets measuring 2.37" dia. x .98" in height. These electromagnets are mounted with a female tapped M8 Thread. These electromagnets are available in 6 vdc to 220 vac operating voltages with holding forces from 170
- Holding Force: 190 lbs
- Weight: 0.9 lbs
- Thickness / Height: 0.98 inch
- Outside Diameter: 2.37 inch
-
Supplier: APW Company
Description: Our EM400 Electromagnets are round (cylindrical) electromagnets measuring 4.0" dia. x 1.65" in height. These electromagnets are mounted with a thru hole 3/8-16 x 1 3/4" mounting hardware. These electromagnets are available in 6 vdc to 230 vac operating voltages with high
- Holding Force: 640 lbs
- Weight: 5 lbs
- Thickness / Height: 1.65 inch
- Outside Diameter: 4 inch
-
Supplier: APW Company
Description: Our EM400 Electromagnets are round (cylindrical) electromagnets measuring 4.0" dia. x 1.65" in height. These electromagnets are mounted with a thru hole 3/8-16 x 1 3/4" mounting hardware. These electromagnets are available in 6 vdc to 230 vac operating voltages with high
- Holding Force: 600 lbs
- Weight: 4.4 lbs
- Thickness / Height: 2 inch
- Outside Diameter: 3.5 inch
-
Supplier: APW Company
Description: Our EM300 Electromagnets are round (cylindrical) electromagnets measuring 3.0" dia. x 1.5" in height. These electromagnets are dual purpose mounting equiped. Use the thru hole 5/16-18 x 1 1/2 mounting or the tapped 3/8-16 mounting. These electromagnets are available in 3
- Holding Force: 300 lbs
- Weight: 2.5 lbs
- Thickness / Height: 1.5 inch
- Outside Diameter: 3 inch
-
Supplier: Eriez
Description: The Suspended Electromagnet provides tramp metal collection from conveyed materials. The electromagnet is typically mounted or suspended over a conveyor belt to remove large pieces of tramp metal that represent a hazard to downstream crushers, mills, pulverizers and grinders. Suspended
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: propulsion and industrial drive systems.The motor supports customizable mechanical and electrical configurations, including shaft length, housing material, electrical parameters, and optional Hall sensors. This flexibility enables easy integration into UAV propulsion systems,
- Other DC Voltage: 6 to 24 VDC
- Other Output Power: 1.005165288677115 HP
- Continuous Current: 20 amps
- Continuous Torque: 26.54867256637168 In-lbs
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: The S 99 C ECO is a low-capacitance drag chain cable with overall copper screening, designed for dynamic applications with increased electromagnetic compatibility requirements. The braid made from tinned copper round wires gives the cable good EMC properties, whilst its compact design allows for
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -50 to 90 C
- Cable Shielding: Braid
- Product Type: Multiconductor Cable
-
Supplier: Mile-X Equipment, Inc.
Description: 2SS-1C-20, 2 TON 1PH, 20' LIFT, 115V/230V PREWIRED 230V Features: Designed for Commercial and industrial applications 1/2 ton to 5 ton capacities, single or three phase models 10', 15, 20, lifts standard, custom lifts available Easy to install, inspect and maintain Totally enclosed steel
-
Supplier: Mile-X Equipment, Inc.
Description: 2SS-1C-10, 2 TON 1PH, 10' LIFT, 115V/230V PREWIRED 230V Features: Designed for Commercial and industrial applications 1/2 ton to 5 ton capacities, single or three phase models 10', 15, 20, lifts standard, custom lifts available Easy to install, inspect and maintain Totally enclosed steel
-
Supplier: Mile-X Equipment, Inc.
Description: Jet 3SS-1C-15, 3 Ton Chain Hoist 3SS-1C-15, 3 TON 1PH, 15' LIFT, 115V/230V PREWIRED 230V Features: Designed for Commercial and industrial applications 1/2 ton to 5 ton capacities, single or three phase models 10', 15, 20, lifts standard, custom lifts available Easy to install, inspect and
-
Supplier: Mile-X Equipment, Inc.
Description: 1SS-1C-20, 1 TON 1PH, 20' LIFT, 115V/230V PREWIRED 230V Features: Designed for Commercial and industrial applications 1/2 ton to 5 ton capacities, single or three phase models 10', 15, 20, lifts standard, custom lifts available Easy to install, inspect and maintain Totally enclosed steel
-
Supplier: Magnetic Lifting Technologies US
Description: The RTXDA magnet is manufactured for ultra lifting performance, replacing the need for round magnets used in tandem lifting scrap in Melt Shops. One RTXDA magnet lifting power is equivalent to two, round magnets used in tandem on a spreader bar with comparable lifting
- Power Supply: DC Power
- Features: Magnetic Lift, Other
- Electromagnets: Suspension Magnet
-
Supplier: Magnetic Lifting Technologies US
Description: The LXDC magnet is manufactured for use in scrap yards where Overhead Cranes are used in processing scrap. These magnets cost more than the Aluminum wound magnets because of the conductors. The overhead cranes have a lifting capability compatible for the use of copper wound magnets. They are
- Power Supply: DC Power
- Features: Magnetic Lift, Other
- Electromagnets: Suspension Magnet
-
Supplier: Magnetic Lifting Technologies US
Description: The LDC magnet is manufactured for use in scrap yards where Overhead Cranes are used in processing scrap. The overhead cranes have a lifting capability compatible for the use of Copper wound magnets. They are an option to the use of aluminum wound L Series magnets. They are versatile, cost
- Power Supply: DC Power
- Features: Magnetic Lift, Other
- Electromagnets: Suspension Magnet
-
Supplier: Adams Magnetic Products Co.
Description: rapidly evolved over the past few decades. Electromagnets are a significant element in several industrial processes, and have played a leading role in the development of the assembly line in modern factories. Electromagnets are used in many electric device applications,
- Holding Force: 25 to 1,100 lbs
- Weight: 0.5 to 25 lbs
- Width: 0.937 to 4.125 inch
- Length: 1.625 to 7.625 inch
-
Supplier: Magnetic Lifting Technologies US
Description: Bi Polar magnets are designed and manufactured for specific applications and are used on spreader beams in multiples. The Bi Polar magnet is designed and used primarily in hot applications. The shoes can be customized and shaped to the contour of the product it is moving. They are sized for
- Power Supply: DC Power
- Features: Magnetic Lift, Other
- Electromagnets: Suspension Magnet
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: Robust solenoids from EBE are all-rounders. They hold, pull, push, switch, open, close, lift or lower. With great force. Upon request even low-noise and shock-resistant. Electromagnetic actuators offer a long-lived way to create linear movements between defined end positions. If properly designed,
-
Description: ISO 24134:2006 specifies the safety requirements for controls and control systems for the following automated functions of industrial trucks: steering (excluding direct mechanical guidance); travel; lifting and lowering operations; load manipulations, e.g. rotation, reach, slewing,
-
Supplier: CSA Group
Description: ISO 24134:2006 specifies the safety requirements for controls and control systems for the following automated functions of industrial trucks: steering (excluding direct mechanical guidance); travel; lifting and lowering operations; load manipulations, e.g. rotation, reach, slewing,
-
Supplier: MY-TE Products, Inc.
Description: 1,500-lb single-line or 3,000-lb double-line lift This electric winch-hoist features a 1,500-lb single-line or 3,000-lb double-line lift capacity and is specially designed for unique applications that require constant speed lifting or lowering. It’s also great for commercial environments that
- Load Capacity: 1,500 to 3,000 lbs
- Line Diameter: 0.125 inch
- Line Length: 1,000 ft
- Maximum Loaded Line Speed: 17 ft/min
-
Supplier: Lift Products, Inc.
Description: other. The MXCB can also be used for dock applications where semi-trucks need to be loaded and unloaded. It can lift and move pallets weighing up to 3,300 lbs to a maximum of 157" high. These heavy duty trucks come standard with integral 224Ah AGM batteries or can be upgraded to an industrial
- Type: Stacker / Walkie
-
Supplier: Stearns®
Description: Features & Benefits Shaft mounted clutch-coupling with lift out feature Primary field-coil design Released when voltage is applied Stearns Style SCE, Class S3 Clutch is a high torque, low inertia, electromagnetic clutch for steel mill screw-downs, and similar equipment. The basic design of this
- Torque Rating: 450 to 12,000 Ft-lbs
- Rotational Speed: 3,600 rpm
- Operating Voltage: 230 volts
- Bore Diameter: 5.5 inch
-
Supplier: Hilliard Corporation (The)
Description: The Hilliard MK1400 is an electromagnetic, fail safe caliper brake. Spring applied, electric released, it is suitable for holding duty and emergency for applications such as theatrical stage lifts, elevators and cranes. Alternative mounting arrangement: pin mounting, base mounting horizontal and
- Length: 13.5 to 14.63 inch
- Features: Conveyor, Electrical, Industrial / General Purpose, Magnetic, Other
- Configuration: Disc
- Magnetic Type: Electromagnetic
-
Supplier: Stearns®
Description: Features & Benefits Shaft mounted clutch-coupling with lift out feature Primary field-coil design Engaged when voltage is applied Stearns Style E, Class S Clutch is a high torque, low inertia, electromagnetic clutch for steel mill screw-downs, ball mills, rod mills, kilns and similar equipment. The
- Torque Rating: 400 to 4,500 Ft-lbs
- Power: 0.3551584019992473 HP
- Rotational Speed: 2,300 rpm
- Operating Voltage: 230 volts
-
Supplier: Cincinnati Sub-Zero Products
Description: outputs Can be combined with other types of industrial ovens. Long-wave to short-wave infrared radiators with operating temperatures between 300 °C and 3000 °C are available
- Temperature Range: 572 to 5,432 F
- Application: Cleanroom, Heat Treating
- Heat Source: Infrared / Radiant
- Controller Type: Programmable
-
Supplier: Weiss Technik North America, Inc.
Description: Using infrared technology in ovens, energy can be transferred in the form of electromagnetic radiation without any direct contact or even a carrier medium (e.g., water, etc.). As a result, the infrared heat is also suitable for particularly challenging areas of use (e.g., in vacuums and in clean
- Temperature Range: 572 to 5,432 F
- Application: Cleanroom, Heat Treating
- Heat Source: Infrared / Radiant
- Controller Type: Programmable
Find Suppliers by Category Top
Featured Products Top
-
Process engineers responsible for crude oil production from wells that employ gas lift systems to increase oil production will find that the rugged, highly accurate V-Cone Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Process engineers responsible for crude oil production from wells that employ gas lift systems to increase oil production will find that the rugged, highly accurate V-Cone Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
of a Stator and a Rotor. The stator creates a magnetic field which in turn will rotate the rotor consisting of magnets to power the machinery. Brushed motors on the other hand, use a series of carbon / precious metal brushes to transfer the current to the electromagnets. DC brushless motors (BLDC (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
designation and is rated for DC-13 service at 0.55 A and 125 VDC. These ratings apply to electromagnetic control loads under the defined utilization categories and should not be interpreted as universal ratings for every voltage, current, or load type. The (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Applications and Industry Index for 1963
Industrial Control) Improved Procedures for Coin- poling Rectangular 'Plate- Lifting Electromagnets .QDouiglas,.334--9- .
-
Intelligent manipulation of non-rigid parts in industry applications
Configuration / process: Full automated steel rod separation by ROD SELECTOR SL-1 with following components: lift table with roller conveyor, electromagnet , gantry robot with gripper, side conveyor, CCD-Camera and sensory, industrial PC with image processing software.
-
Materials Handling Handbook 2nd Edition Complete Document
Magnetic controls, 1351 Magnets, 258, 527-529 electromagnets , 527-529 permanent, 529 Maintenance, 244 Maintenance programs for … … 1174 attrition of conveying material, 1174-1175 definition and scope of, 4 interrelationship with plant layout, 20 major classifications, 6 and productivity, 6 safety, 7-8 conveyors, 8 cranes, 8 hoist braking systems, 8 industrial batteries, 8 lift truck safeguards, 8 storage …
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > LIFTING, HOISTING, AND ELEVATING
Battery-powered electromagnets and other compact electromagnets are self-contained magnets that are used in many industrial applications. These magnets are considered close-proximity lifting magnets because the operator is required to manually position the …
-
Lifting Magnet - Lifting Magnet Manufacturers, Suppliers
The electromagnet can be fitted on excavator... [ Related Keywords : industrial electro magnets, permanent lift magnets ] .
-
Lifting Cranes - Lifting Cranes Manufacturers, Suppliers
The electromagnet can be fitted on... [ Related Keywords : industrial electro magnets, permanent lift magnets ] .
-
Lifting All to know on Levage | Techniques of the Ingénieur
… either under the name "accessories of lifting", either "of accessories of élingage" or "of tackle" used (term... at an energy source, i. e ., the magnetic equipments of lifting ( electromagnets ) and equipments, the directive … … that the accessories of lifting must to be able … Documentary resources > industrial Génie > Logistique > Appareils of lifting and carriages of handling .
-
Some notes on the electrical requirements of general cargo docks
The electro- magnets supplied to cargo cranes follow industrial practice, but some adaptations are required to meet dockside conditions. The range of lift may be 70ft or more, making it difficult to use a spring-loaded …
-
powerful permanent magnetic lifter manufacturers & suppliers - powerful permanent magnetic lifter manufacturers, exporters, factories, suppliers, China powerfu...
[Related Categories : Other General Industrial Equipment] [Related Keywords : cable reel, lifting electromagnet , magnetic separator, permanent electric liftor] .
-
The Inductrack concept: A new approach to magnetic levitation
… example, high- speed test sleds for crash-testing applications, or low-friction conveyor systems for industrial use. In present maglev train systems [l], test tracks of which have been built in Germany and Japan, the train cars are levitated by the use of electromagnets that are energized so as to produce a lifting force against a specially designed ferromagnetic …
Indicates content that may require registration and/or purchase.