Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: From high-temperature metal seals and industrial metal ring seals to custom metal sealing solutions, we provide tailored products to meet your specific requirements at the lowest cost. Whether ensuring leak-proof performance in oil & gas pipelines or delivering
- Temperature: -454 to 1,472 F
- Pressure: 0 to 21,755.52590357955 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Vacuum Application
-
Supplier: 3X Ceramic Parts Company Limited
Description: Metallized Ceramic Ring for Electronic Components The metallized Ceramic rings are widely used in electronic components like compressors , sensors , transistors , automotive , overload protectors , marine and other appllications and so on . This ceramic ring metallization
- Material Type: Alumina / Aluminum Oxide
-
Description: Product Overview: Sonkit Metal W-ring seals (Metal E-ring seals) are designed to have low load & high spring back performance for high-pressure/temperature applications. In service, Metal W-rings are pressure energized by the system, which increases the
- Temperature: -454 to 1,472 F
- Pressure: 0 to 725.184196785985 psi
- Outside Diameter: 7.87402 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Piping and Valves, Power Generation, Vacuum Application
-
-
Description: metal seals and industrial metal ring seals to custom metal sealing solutions, we provide tailored products to meet your specific requirements at the lowest cost. Whether ensuring leak-proof performance in oil & gas pipelines or delivering high-precision sealing
- Temperature: -454 to 1,472 F
- Pressure: 0 to 36,259.20983929925 psi
- Outside Diameter: 0.5118113 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Vacuum Application
-
Description: durability. From high-temperature metal seals and industrial metal ring seals to custom metal sealing solutions, we provide tailored products to meet your specific requirements at the lowest cost. Whether ensuring leak-proof performance in oil & gas pipelines or
- Temperature: -454 to 1,472 F
- Pressure: 0 to 21,755.52590357955 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Power Generation, Semiconductor, Vacuum Application
-
Supplier: Newark, An Avnet Company
Description: METAL DUCT RING, AC MOTORIZED IMPELLER; Accessory Type:Metal Duct Ring; For Use With:Orion Fans OAB220 Series AC Motorized Impellers; Product Range:DR Series RoHS Compliant: Yes
-
Supplier: 3X Ceramic Parts Company Limited
Description: High Voltage Ceramic to Metal Brazing Tube Ring Ceramic to Metal Brazing Tube are commonly used in the fields of high pressure , high voltage and high working temperature electronic industry or electrical parts . Its main properties include gas air tight , high temperature
- Material Type: Alumina / Aluminum Oxide
- Shape: Fabricated / Custom Shape
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant through bore slip ring for industrial machines, Slip Ring,Slipring For Robot,Through Hole Slip Ring,Slip Ring For Crane,Electrical Slip Ring,Slip Ring Connector, Specification Standard Product Outline Drawing Application Filed Our slip
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 10 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant high precision through bore slip ring for industrial machines, Electric Swivel Slip Ring、Hd-Sdi Slip Ring、Industrial Cable Drum Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring For Crane、Slipring For
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 10 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant DHS118-20 Solid Shaft Slip Ring For Industrial Machines, Hd-Sdi Slip Ring, Large Current Slip Ring, Profinet Slip Ring, Slip Ring, Slip Ring Collectors, slipring, Slipring For Robot, Specification Application Filed Industrial automation
- Number of Circuits: 20
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant 70mm13 channels Through Bore Slip Ring For Industrial Machines, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Ethernet And Power、Slipring For
- Number of Circuits: 13
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 50 amps
-
Supplier: Allied Electronics, Inc.
Description: glass-filled thermoplastic Flammability rating: UL94-V0 Metal bayonet ring: metal wave spring loaded, locks with audible positive “click”, assures 500 matings and unmatings, UL recognized file No.: E238675 “UTG” Metalok Bantam plastic industrial circular connectors with
-
Supplier: Allied Electronics, Inc.
Description: glass-filled thermoplastic Flammability rating: UL94-V0 Metal bayonet ring: metal wave spring loaded, locks with audible positive “click”, assures 500 matings and unmatings, UL recognized file No.: E238675 “UTG” Metalok Bantam plastic industrial circular connectors with
-
Supplier: Allied Electronics, Inc.
Description: glass-filled thermoplastic Flammability rating: UL94-V0 Metal bayonet ring: metal wave spring loaded, locks with audible positive “click”, assures 500 matings and unmatings, UL recognized file No.: E238675 “UTG” Metalok Bantam plastic industrial circular connectors with
-
Supplier: Allied Electronics, Inc.
Description: glass-filled thermoplastic Flammability rating: UL94-V0 Metal bayonet ring: metal wave spring loaded, locks with audible positive “click”, assures 500 matings and unmatings, UL recognized file No.: E238675 “UTG” Metalok Bantam plastic industrial circular connectors with
-
Supplier: Heilind Electronics, Inc.
Description: RJF B/S PLG 360 GROUNDING RING
- Connector Type: Circular / Cylindrical Connector, Modular Connector and RJ Connector
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Description: Constant section retaining rings feature a uniform, constant section. This means that the material used to make the ring has the same width at any point along the circumference of the ring. This costs less than tapered and spiral retaining rings and provides
- Design Units: Metric
-
Supplier: Conductix-Wampfler
Description: In the past 60 years Conductix-Wampfler has designed and built thousands of standard and custom slip ring assemblies for every imaginable purpose. We can apply our experience and engineering know-how to design and build a rugged slip ring assembly for your most demanding
- Slip Ring Design: Capsule (Compact), Separate
- Configuration: Drum Type, Pancake Type
- Features: Electrical Connectors, Through-hole Bore
-
Supplier: Heilind Electronics, Inc.
Description: PLUG CAP W/ NYLON CORD & RING BLK ANODIZED
- Connector Type: Circular / Cylindrical Connector
- Gender: Male / Plug
-
Supplier: US Digital
Description: The HD25 is a rugged optical incremental shaft encoder designed for heavy-duty industrial applications. The housing, machined from a solid billet aluminum block and finished with clear anodizing, conforms to the industrial standard size 25 package. Size 25 encoders are widely used and
- Resolution (counts per revolution): 256 to 40,000 (counts/revolution)
- Resolution (lines per revolution): 64 to 10,000 (lines/revolution)
- Diameter or Width: 2.65 inch
- Maximum Mechanical Shaft Speed: 6,000 to 15,000 rpm
-
Supplier: Heilind Electronics, Inc.
Description: O RING
-
Supplier: Technetics Group
Description: E-FLEX™ metal E-rings are designed to have low load, high spring back performance for high pressure/temperature applications. In service, E-FLEX™ metal E-rings are pressure energized by the system which increases the contact stress and further minimizes leakage. The
- Temperature: -459.4 to 1,346 F
- Pressure: 1,450.377 psi
- Outside Diameter: 78.74 inch
- Application / Industry: Aerospace, Power Generation
-
Supplier: Newark, An Avnet Company
Description: CIRCULAR SHELL, SIZE 28, METAL; Product Range:97 Series; Shell Type:-; For Use With:Size 28 Inserts; Connector Body Material:Metal Body; Connector Shell Size:28; Accessory Type:Cylindrical Connector Backshell RoHS Compliant: No
-
Supplier: Red Lion Controls, Inc.
Description: Real-Time Ring™ Protocol with Zero-Configuration Real-Time Modbus over Ethernet monitoring 6 Port Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >1M+
- Number of Ports: 6 #
- Network Equipment: Switch
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: installation. Do not stretch the laminar sealing ring too much. A single-turn laminar sealing ring, often simply referred to as a “laminar sealing ring,” is a specialized type of sealing component used to prevent fluid or gas leakage in various mechanical and industrial
- Ring Type: External
-
Supplier: Newark, An Avnet Company
Description: CIRCULAR SHELL RECEPTACLE, SIZE16, METAL; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 16 Inserts; Connector Body Material:Metal Body; Connector Shell Size:16; Accessory Type:Circular Shell RoHS Compliant: No
-
Supplier: 3X Ceramic Parts Company Limited
Description: Alumina Ceramic Ring Properties: The sintering temperature of alumina ceramic ring can be as high as 1650-1990 ℃. It can be made into molten glass instead of platinum crucible, and can be used to make lamp tubes by light transmittance and alkali metal corrosion resistance.
- Density: 3.5999977279425903 to 3.8999975386044725 g/cc
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Fabricated / Custom Shape
-
Supplier: US Digital
Description: The HD25A is a rugged absolute encoder designed for heavy duty industrial use. This absolute encoder is a non-contacting optical rotary position sensor which reports the shaft angle within a 360 range. The HD25A can be used for automation, motion control and robotic applications. As opposed
- Diameter or Width: 2.65 inch
- Maximum Mechanical Shaft Speed: 6,000 to 15,000 rpm
- Rotor Inertia: 0.00028 oz-in-sec²
- Operating Temperature: -13 to 158 F
-
Supplier: Newark, An Avnet Company
Description: CIRCULAR SHELL RECEPTACLE, SIZE18, METAL; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 18 Inserts; Connector Body Material:-; Connector Shell Size:18; Accessory Type:Circular Shell; Body Material:MetalRoHS Compliant: No
-
Supplier: Arizona Sealing Devices, Inc.
Description: properties. Key Use(s): ALL oil resistant applications, including exposure to such oil additives as detergents, anti-oxidants and anti-wear agents. Exposure to oil soured with metal sludge. Seals for oil well applications. Seals for automotive fuel handling systems. Seals for general
- Inside Diameter (ID): 4.484 inch
- Outside Diameter (OD): 4.75 inch
- Synthetic Rubbers: Nitrile Rubber (NBR, HNBR, HSN )
- O-ring Size: Other
-
Supplier: EMKA Incorporated
Description: Ring-handle zinc die
- Height: 2.7559055118110236 inches
- Handle Length: 2.7559055118110236 inches
- Center Spacing (Two-point Handles Only): 2.0866141732283463 inches
- Handle Type: Flush Pull
-
Supplier: Dupont Molykote
Description: Silicone based grease for O-rings Molykote® 55 O-ring Grease is a silicone-based material that helps ensure positive lubrication and sealing by slightly swelling rubber O-rings and seals. This product is heat stable and oxidation resistant and is serviceable from approximately
- Kinematic Viscosity (@ 40°C): 100 cSt
- Operating / Use Temperature: -85 to 347 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.98 specific gravity
- Industry Applications: Aerospace, Automotive / Transportation
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Description: Application “FK6 ASD” Outside clamping double sealing ring (2 rings = 1 set) In contrast to the single wound laminar seal ring “FK 3”, “FK6” laminar sealing rings are double wound. They are used as grease seals for roller and plain bearings. They are also
- Material: Alloy Steel (Music Wire), Composite, Stainless Steel
- Features: Other / Specialty
-
Description: Alumina Ceramic Focus rings are designed to improve etch uniformity around the wafer edge or perimeter. When used with an electrostatic chuck (e-chuck), the wafer rests on the edge focus ring – held in place by the electrostatic charge. Alumina Ceramic Focus Rings serve as
- Features: Alumina / Aluminum Oxide, Specialty Ceramic
-
Supplier: Industrial Magnetics, Inc.
Description: Traditional magnets don't hold very well to thin metal. This is because the magnetic field does not saturate the metal and extends through to the other side, where its magnetic energy is wasted and doesn't contribute to the holding force. The magnetic field on a Max-Attach™ Polymagnet®
- Holding Force: 18.5 to 74.8 lbs
- Outside Diameter: 0.75 to 1.5 inch
- Inside Diameter: 0.125 to 0.1975 inch
- Industrial Magnets: Rare-Earth Magnet
Find Suppliers by Category Top
Featured Products Top
-
solutions are designed for industrial applications that demand exceptional performance, reliability, and durability. From high-temperature metal seals and industrial metal ring seals to custom metal sealing solutions, we provide tailored products to meet your specific requirements at the lowest cost (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Industrial Strength Shine for Demanding Metal Restoration and Maintenance Simply the Finest—Simichrome Polish is the industrial choice for restoring and maintaining metal surfaces. Delivers a high-performance finish on (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
, and durability. From high-temperature metal seals and industrial metal ring seals to custom metal sealing solutions, we provide tailored products to meet your specific requirements at the lowest cost. Whether ensuring leak-proof performance in oil & gas pipelines or delivering high (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Why Choose Sonkit Industry? Our sealing solutions are designed for industrial applications that demand exceptional performance, reliability, and durability. From high-temperature metal seals and industrial metal ring seals to custom metal sealing (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Product Name: Ingiant Technology FHS135-25-10120 Precision Wind Turbine Slip Ring, 25 Circuits, 50A High Current, Integrated Encoder Signal Transmission, IP65 Rating, Aluminum Alloy/Carbon Steel Construction, Industrial Electrical Slip Ring 1. Product Overview and Core Advantages (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Overview: Metal ring seals are static sealing devices engineered to withstand extreme conditions, including high temperatures, pressures, vacuums, and cryogenic environments. They are also highly durable under high face-to-face cycling. Types of Metal Ring (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Industry? Our sealing solutions are designed for industrial applications that demand exceptional performance, reliability, and durability. From high-temperature metal seals and industrial metal ring seals to custom metal sealing solutions, we provide tailored (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Industry? Our sealing solutions are designed for industrial applications that demand exceptional performance, reliability, and durability. From high-temperature metal seals and industrial metal ring seals to custom metal sealing solutions, we provide (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Product Overview 1000A High Current Slip Ring | Industrial-Grade High-Capacity Rotary Conductive Solution Ingiant high current slip ring is engineered for high-power rotating equipment, enabling stable transmission of 1000A ultra-high current to (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
industrial metal ring seals to custom metal sealing solutions, we provide tailored products to meet your specific requirements at the lowest cost. Whether ensuring leak-proof performance in oil & gas pipelines or delivering high-precision sealing for semiconductor equipment, our solutions are engineered (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
Conduct Research Top
-
How to Choose Metal Seal Ring and the Features of the Metal Seal Ring
Metal Seal Rings are used as a connection device in industrial pipelines because of their excellent temperature and corrosion resistance. Measure the size of the pipe first when selecting a metal seal ring to guarantee that it can be placed correctly and without gaps.
-
Application And Usage Of Metal Ring Seals
Metal ring seals are commonly used in a variety of applications, including automotive, aerospace, and industrial machinery.
-
What is a Retaining Ring? Smalley's Retaining Ring Overview
retaining rings. So what is a retaining ring and when should I use it?. What is a retaining ring?. A retaining ring is a type of industrial fastener that holds mating components or assemblies together. A retaining ring is a circular component made out of metal that sits in a groove (housing or shaft).
-
Sonkit Was Certificated as China's High and New-Technology Enterprise
Sonkit (Shanghai) Industrial Technology Co., Ltd. is proud to be at the forefront of metal sealing ring technology,
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
, which can. be essential for a compressor operating with a variable. frequency drive (VFD). However, they can complicate. swelling or shrinking of O-rings or gaskets, and should. only be substituted into existing machines with full. knowledge of system chemistry. TIGHTER BUDGETS. Because many
More Information Top
-
CR4 - Thread: Metal Cylinders and Thermodynamics
You might be interested in: Piston Pumps and Plunger Pumps, Piston Rings , Industrial Metal Detectors .
-
Souriau - UTP016-19P - Circular Connectors - Circular Connectors - Allied Electronics
Trim Trio® UT0 (Full Metal) & UTG (Plastic with Metal Coupling Ring ) Industrial Connectors .
-
Souriau - UTP62235P - Circular Connectors - Circular Connectors - Allied Electronics
Trim Trio® UT0 (Full Metal) & UTG (Plastic with Metal Coupling Ring ) Industrial Connectors .
-
Souriau - UTP6128S - Circular Connectors - Circular Connectors - Allied Electronics
Trim Trio® UT0 (Full Metal) & UTG (Plastic with Metal Coupling Ring ) Industrial Connectors .
-
Souriau - UTP01412P - Circular Connectors - Circular Connectors - Allied Electronics
Trim Trio® UT0 (Full Metal) & UTG (Plastic with Metal Coupling Ring ) Industrial Connectors .
-
CR4 - Thread: Eddy Currents in Stainless Steel
You might be interested in: Magnet Wire, Metal Ring Seals, Industrial Magnets .
-
Development and study of out-of-furnace treatment of steel using DC arc heating
Experiments performed on models showed that such a scheme provides conditions for satisfactory metal stir ring in industrial LFUs of the largest capacity (300– 400 t) at the electric vortex flow rate.
-
ZTATG2000P295
Metalpure LLC Rings Advanced Alloys Industrial Metals International, Ltd.
-
Firth Rixon bought for £945m | Archive | The Engineer
The company, which manufactures highly engineered rings , industrial forgings and specialized metal products primarily to aerospace engine manufacturers, employs 980 staff, making it one of Sheffield’s biggest employers.
-
News
Firth Rixson, which makes highly engineered rings , industrial forgings and other metal products, is set to be bought by New York-based private equity firm Oak Hill Capital.
Indicates content that may require registration and/or purchase.