-
Supplier: FORREST Technical Coatings
Description: A high-performance, two-part polyamide epoxy system formulated to protect surfaces exposed to chemicals, solvents or abrasion. Suitable for application on new equipment, structural steel and concrete. Available in non-skid for floor applications.
- Coverage: 400 to 882.0000000000001 ft²
- Wet / Applied Thickness: 0.003 to 0.007 inch
- Cure / Dry Temperature: 50 to 80 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
-
Supplier: FORREST Technical Coatings
Description: A two-component, high-solids, chemical and corrosion resistant modified polyamidoamine epoxy formulated for excellent protection in severe environments. This product uses a special modified polyamidoamine curing agent that imparts the best properties of both amines and conventional polyamides.
- Coverage: 425.00000000000006 to 962.0000000000001 ft²
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Type: Coating, Paint
- Substrate: Concrete / Masonry, Metal, Steel
-
Supplier: FORREST Technical Coatings
Description: A two-component, specially-modified, polyamide-cured, high-build epoxy primer providing a very fast-dry topcoat and excellent resistance to corrosive and abrasive environments. Less than 2.8 lbs/gallon VOCs.
- Coverage: 400 to 882.0000000000001 ft²
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Type: Coating, Paint
- Substrate: Concrete / Masonry, Metal, Steel
-
-
Supplier: FORREST Technical Coatings
Description: FORREST two-part epoxy coatings provide excellent solvent and corrosion resistance for industrial applications. Ideal for areas where a higher level of performance is required for chemical or solvent exposure.
- Features: Brush / Roll-on, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Type: Coating, Paint
- Substrate: Concrete / Masonry, Metal, Steel
- Coating Material: Epoxy, Resin Base / Polymer Binder, Solvent Based
-
Supplier: Rust-Oleum Corporation
Description: Three component, epoxy resin polymer, brightly colored quartz aggregate
- Features: Chemical / Oil Resistant, Flame Retardant / UL 94V-0 Rated, Floor, Interior
- Type: Clear Coat / Top Coat, Coating
- Substrate: Concrete / Masonry
- Coating Material: Epoxy, Resin Base / Polymer Binder
-
Description: Vinyl Ester Novolac is used as a coating/lining and as a topcoat for self-leveling, mortar, and mortar laminate applications. Protects concrete and steel in immersion and atmospheric exposure in tank linings, secondary containment, and process flooring applications in various facilities
- Wet / Applied Thickness: 0.02 to 0.025 inch
- Cure / Dry Temperature: 50 to 90 F
- Operating / Use Temperature: 50 to 90 F
- Industry: Automotive, Electronics, Food and Beverage, Marine, OEM / Industrial
-
Supplier: ADSIL Inc.
Description: Tough, skid resistant finish
- Coverage: 1,000.0000000000001 to 1,200 ft²
- Substrate: Asphalt, Ceramic / Porcelain, Concrete / Masonry
- Type: Clear Coat / Top Coat, Coating, Sealer / Surface Sealant
- Features: Exterior, Floor, Interior, Other, Pavement / Walkway, Sprayable
-
Description: General Polymers 3561 EPOXY RESIN GLAZE is a high solids, two component epoxy resin systems used for general purpose decorative aggregate and heavy duty industrial flooring systems. 3561 EPOXY RESIN GLAZE possess good chemical resistance, with excellent compressive strength and abrasion
- Features: Chemical / Oil Resistant, Floor, Other
- Type: Coating
- Substrate: Concrete / Masonry
- Coating Material: Epoxy, Glaze / Glass Enamel, Inorganic (Ceramic, Conversion, Glaze), Resin Base / Polymer Binder
-
Description: be placed in service or recoated within 30 minutes at normal room temperatures. In cold temperatures larger batches can be mixed and applied as a floor finish. RECOMMENDED USAGE Designed for the repair and patching of floor surfaces when combined with a dry aggregate. The rapid cure
- Type: Coating
- Substrate: Concrete / Masonry
- Features: Floor, Other
- Form: Liquid
-
Description: ArmorSeal®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne epoxy floor systems. Designed for use under ArmorSeal®finish
- Wet / Applied Thickness: 0.0035 to 0.005 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Features: Brush / Roll-on, Floor, Heat Resistant / High Temperature, Other
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Self-Leveling Epoxy Nos. 201/228 SL are self-leveling coating systems for flooring applications. These products offer excellent application properties and are ideal chemical-resistant flooring materials for areas where traffic is not extreme. Where skid resistance is required,
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 inch
- Operating / Use Temperature: 150 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Floor, Protective
-
Supplier: Coatings For Industry, Inc.
Description: Two component, 100% solids, high build, novolac epoxy coating for surface protection against severe chemical attack.
- Coverage: 160.00000000000003 ft²
- Cure / Dry Temperature: 72 F
- Operating / Use Temperature: 180 F
- Features: Chemical / Oil Resistant, Floor, Protective
-
Supplier: Titebond
Description: Titebond® 531 PLUS Concrete Moisture Control System solves the challenges of moisture transfer from concrete subfloors to wood and resilient flooring by reducing the transmission rate of moisture. The system consists of two pre-measured components that are mixed together to form a coating
- Type: Coating
- Substrate: Concrete / Masonry
- Features: Floor
-
Supplier: Rust-Oleum Corporation
Description: Three component polyurethane floor coating, designed for concrete floors
- Coverage: 880.0000000000001 to 930.0000000000001 ft²
- Wet / Applied Thickness: 0.004 to 0.006 inch
- Cure / Dry Temperature: 70 to 80 F
- Type: Clear Coat / Top Coat, Coating
-
Supplier: Rust-Oleum Corporation
Description: Anti-slip floor coating, heavy vehicle grade, low VOC epoxy coating
- Coverage: 40.00000000000001 to 60.00000000000001 ft²
- Wet / Applied Thickness: 0.027 to 0.04 inch
- Cure / Dry Temperature: 70 to 80 F
- Type: Coating, Paint
-
Supplier: Sauereisen, Inc.
Description: The Sauereisen Fast-Trak Glaze Series is a coating system specifically designed to protect concrete, steel or masonry surfaces in the pulp & paper industry. Fast-Trak has the chemical resistance to withstand bleaches, liquors and other corrosive substances that attack unprotected trenches,
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 inch
- Operating / Use Temperature: 180 F
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Floor, Interior, Other, Protective, Sprayable, Wall
-
Supplier: Fosroc Limited
Description: The Dekguard Elastic system comprises a single component penetrating primer and a single component elastomeric pigmented coating, both ready for immediate site use. Dekguard Elastic is an elastomeric, water based protective coating based on a special acrylic polymer. It provides
- Type: Coating, Sealer / Surface Sealant
- Features: Floor
-
Supplier: Rust-Oleum Corporation
Description: Heavy duty industrial floor topping, designed for severe chemical service
- Features: Ceiling, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Floor, Interior, Wall, Wear Resistant (Abrasion / Erosion)
- Type: Clear Coat / Top Coat, Coating
- Substrate: Concrete / Masonry
- Industry: Food and Beverage, OEM / Industrial
-
Supplier: Sauereisen, Inc.
Description: ConoGlazeTM - Chemical and Food Grade No. 202 is a chemically-resistant, 100% solids, epoxy coating system. It is used as a topcoat for Sauereisen ConoCrete or FibreCrete systems or as a coating to protect concrete and steel from chemical attack. ConoGlazeTM may be used in many kinds
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 inch
- Cure / Dry Temperature: 60 to 85 F
- Operating / Use Temperature: 150 F
-
Supplier: Wacker Chemical Corp.
Description: substrates free of tin catalyst Application Multipurpose glue and textile coatings, like antislip coating for lingery
- Cure / Dry Temperature: 73.4 F
- Type: Coating, Sealer / Surface Sealant
- Features: Floor, Other
- Form: Liquid
-
Supplier: Fosroc Limited
Description: The Dekguard S system comprises a single component, penetrating primer, Dekguard Primer and a single component pigmented coating, both ready for immediate site use. Dekguard Primer is supplied as a clear liquid and is based on a silane-siloxane dissolved in a penetrating organic carrier. The
- Type: Coating, Sealer / Surface Sealant
- Features: Floor
-
Supplier: Epoxies Etc...
Description: Deco-Coat 2570 Epoxy Resin is an ultra clear, high gloss, durable coating. This liquid polymer epoxy resin is formulated without solvents and is therefore safe and easy to use. It is formulated in a convenient 1:1 by volume mix ration.
- Cure / Dry Temperature: 75 to 80 F
- Features: Brush / Roll-on, Exterior, Floor, Other, Protective, Weather / UV Resistant
- Type: Clear Coat / Top Coat, Coating
- Coating Material: Epoxy, Resin Base / Polymer Binder
-
Supplier: Sauereisen, Inc.
Description: Sauereisen ConoSpread - Epoxy NovolaK No. 260 Series is a group of epoxy coatings that provides a corrosion resistant flooring system. The No. 260 is a pour and spread material for quick and easy application. By virtue of its novolak epoxy formulation, No. 260 is suitable for severe chemical
- Coverage: 29.000000000000004 ft²
- Wet / Applied Thickness: 0.000125 inch
- Cure / Dry Temperature: 70 F
- Operating / Use Temperature: 180 F
-
Supplier: Sherwin-Williams
Description: been easier to create unique specialty finishes and achieve results that you'll be proud of. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable selection of performance and beauty. We carry everything you need to achieve a
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Type: Base Coat, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain
- Features: Brush / Roll-on, Ceiling, Exterior, Floor, Wall, Waterproof / Water Repellant
-
Supplier: Fosroc Limited
Description: The Dekguard E2000 system comprises a single component penetrating primer and a single component elastomeric pigmented coating, both ready for immediate site use. The system is available with a choice of priming systems, i.e. Nitobond AR or Nitoprime DG. Nitoprime DG, a film forming
- Type: Coating, Sealer / Surface Sealant
- Features: Floor
-
Supplier: Sherwin-Williams
Description: been easier to create unique specialty finishes and achieve results that you'll be proud of. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable selection of performance and beauty. We carry everything you need to achieve a
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Type: Base Coat, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain
- Features: Brush / Roll-on, Ceiling, Floor, Interior, Wall, Waterproof / Water Repellant
-
Supplier: Wacker Chemical Corp.
Description: system self-levelling excellent primerless adhesion to many substrates free of tin catalyst Application Multipurpose glue and textile coatings, like antislip coating for lingery
- Cure / Dry Temperature: 73.4 F
- Type: Coating, Sealer / Surface Sealant
- Features: Floor, Other
- Form: Liquid
-
Supplier: Titebond
Description: flooring over Titebond 531 after 72 hours. If installation is delayed beyond 72 hours, the subfloor must be lightly abraded using a buffer. Clean the floor thoroughly before applying adhesive. For questions, call Franklin Technical Service at 1-800-347-4583. Cleanup Fresh coatings and
- Type: Coating
- Substrate: Concrete / Masonry
- Features: Floor
-
Supplier: RDM Industrial Products, Inc.
Description: Specially formulated to protect conductive/dissipative flooring, this finish will lengthen its life. It offers long lasting, high gloss, static dissipative properties. With low a VOC level this product is as safe as it is easy to use. Resistance: 107-109 Ohms/sq. Durable Facilitates dirt removal
- Features: Anti-Static / ESD Control, Brush / Roll-on, Floor, Interior
- Substrate: Ceramic / Porcelain, Plastic
- Type: Clear Coat / Top Coat, Coating
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Fosroc Limited
Description: The Dekguard W system comprises a single component, penetrating silane-siloxane primer and a single component pigmented coating, both ready for immediate site use. A range of reactive primers are available to suit substrate porosity and site conditions and inhibit the passage of water and
- Type: Coating, Sealer / Surface Sealant
- Features: Floor
-
Supplier: ADSIL Inc.
Description: Ideal for maximum chemical resistance, water resistant
- Coverage: 350 to 600 ft²
- Wet / Applied Thickness: 0.001 to 0.0015 inch
- Cure / Dry Temperature: 50 F
- Substrate: Asphalt, Concrete / Masonry
-
Supplier: Sherwin-Williams
Description: been easier to create unique specialty finishes and achieve results that you'll be proud of. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable selection of performance and beauty. We carry everything you need to achieve a
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Type: Base Coat, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain
- Features: Brush / Roll-on, Ceiling, Floor, Interior, Wall, Waterproof / Water Repellant
-
Supplier: Sherwin-Williams
Description: been easier to create unique specialty finishes and achieve results that you'll be proud of. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable selection of performance and beauty. We carry everything you need to achieve a
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Type: Base Coat, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain
- Features: Brush / Roll-on, Ceiling, Floor, Interior, Wall, Waterproof / Water Repellant
-
Supplier: RDM Industrial Products, Inc.
Description: This long lasting urethane enhanced static dissipative floor finish is the prime defense in ESD environments. With consistent resistance reading of 107-109 Ohms @100 volts, this water based finish is used worldwide to protect electronic devices from damage and to protect workers from
- Features: Anti-Static / ESD Control, Brush / Roll-on, Floor, Interior
- Substrate: Ceramic / Porcelain, Plastic
- Type: Clear Coat / Top Coat, Coating
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: ADSIL Inc.
Description: Seals and mitigates water vapor transmission on concrete floors
- Coverage: 350 to 600 ft²
- Wet / Applied Thickness: 0.001 to 0.0015 inch
- Cure / Dry Temperature: 55 F
- Substrate: Asphalt, Concrete / Masonry
Find Suppliers by Category Top
Featured Products Top
-
-stick coating, can coating, industrial coating focusing on protective, floor and anti-friction coatings. Here ELANTAS is offering a comprehensive portfolio of chemistries for special coating applications such as polyamideimides, hydrolyzed polyamideimides, silicone-modified polyester resins (read more)
Browse Resins and Compounds Datasheets for ELANTAS North America LLC -
, even mixing from top to bottom. The hand-held models were specially designed for on-site use. They can mix common industrial compounds such as mortar, floor finishes, liquid plastics, coating compounds, paint, varnishes, and adhesives in virtually any vessel: a wheelbarrow, bucket, or even (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
Rollo-Mixer® to create recyclable plastic containers for the packaging industry. Coating nylon pellets with TiO2 powders or simply blending nylon with other additives is well suited for this industrial mixer for plastic pellets. With Continental’s award-winning coating technology, densifying (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
Rollo-Mixer® to create recyclable plastic containers for the packaging industry. Coating nylon pellets with TiO2 powders or simply blending nylon with other additives is well suited for this industrial mixer for plastic pellets. With Continental’s award-winning coating technology, densifying (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
-Fall Processing®. This award-winning coating technology in our industrial mixers for clays allow our customers to apply small percentages of expensive liquids onto all of the particles’ surface areas. Other applications, like blending glass powders, must be uniformly mixed going into the (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
the operator’s hands entirely and functioning automatically. Reliability: With over 30 years of manufacturing industrial air equipment, we have units still in operation that are older than some of our employees! Made in the USA: From cutting the steel to welding and powder coating, all Clean Air DFX Ambient Air units are manufactured in our facility in Rome, Georgia. (read more)
Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
machine for car wash and truck wash detergents to carpet, floor and specialty cleaners, the Rollo-Mixer gives our customers consistent homogeneous blends. Industrial detergent mixer applications like metal finishing and tank cleaning products, require an even distribution of powder brighteners and (read more)
Browse Industrial Homogenizers Datasheets for Continental Products Corp. -
. The Mk VII Rollo-Mixer® is the ideal bulk mixer for plastic pellets, HDPE pellets, vinyl composite floor tile cubes, industrial detergents, catalysts, fluoropolymers, plastic additives, specialty compounds (read more)
Browse Product and Component Testing Services Datasheets for Continental Products Corp. -
rate and organic “coatings” do not affect grit settling velocity. Now let’s take a quick look at how grit travels in a system when hydraulics are used rather than settling. This underwater footage was taken on a go pro in a 4 million gallon per day test tank for a forced vortex grit (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
-called critical dimensions throughout the chip manufacturing process. When dealing with coatings or layers, thickness is only part of the equation. Other factors must also be considered, including the presence of additional coatings, the homogeneity of the material (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp
More Information Top
-
http://umkn-dsp01.unisa.ac.za/bitstream/handle/10500/1307/dissertation.pdf?sequence=1
The following are notable applications for ground rubber: - Road surfacing - Rubberized bitumen and asphalt - Incorporation into rubber and plastic products - Molded and Extruded rubber products - Synthetic turf - Protecting coatings - Industrial flooring .
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Emission Inventory Improvement Program - Techni...
… And Rugs 2281 Yarn Spinning Mills 2295 Coated Fabrics, Not Rubberized 2297 Nonwoven Fabrics 2392 … … 2426 Hardwood Dimension & Flooring Mills 2435 Hardwood Veneer … … Paperboard Boxes 2671 Paper Coated & Laminated, Packaging 2672 … … Commercial Printing, Lithographic 2819 Industrial Inorganic Chemicals, Nec 2821 …
-
Suppliers to the new VW Polo
… Door Inserts] Borgers Bonnet Liner, Boot Mat, Complete Luggage Compartment Trim, Cover Lid, Floor Carpet Brose Seat … … Plastic Fasteners and Weld Studs [For Fixation of Wire Harness] FAG Anti friction bearings Freudenberg Special Seals INA Anti Friction Bearing Ray Connect Quick Connectors Sulzer Shift Fork Coating Taper Pro Industrial Locking Bolt, Lug Bolt Woco Rubberised Pot POWERTRAIN Bosch Glow …
-
Interindustry differences in advertising in U.S. manufacturing: 1963–1977
… Fresh or Frozen Packaged Fish (1967 - Industry 2036) Roasted Coffee Macaroni and Spaghetti Food Preparations, n.e.c. Narrow Fabric Mills Thread Mills Felt Goods, except Woven Felts and Hats Paddings and Upholstery Filling Coated Fabrics, Not Rubberized Tire Cord and Fabric … … Fibers, Noncellulosic Toilet Preparations Paints and Allied Products Asphalt Felts and Coatings Tires and Inner Tubes Boot and Shoe Cut Stock and Findings Glass Containers Ceramic Wall and Floor Tile Clay Refractories Vitreous … … Bearings Blowers and Fans Industrial Patterns Industrial Furnaces and …
-
bitumen suppliers, suppliers bitumen, supply bitumen, bitume from Iran Bitumen - Isfahan Bitumen Production Co., Iran
bitumen asphalt, bitumen 80 100, bitumen roofing, bitumen coating , iran bitumen, bitumen membrane, define bitumen, polymer modified bitumen, kemaman bitumen, bitumen refinery, bitumen … … of bitumen, bitumen upgrade, bitumen pit, bitumen weight, pronounce bitumen, bitumen sand, bitumen price, industrial bitumen, bitumen seal, definition … carpet, modified bitumen price, modified bitumen system, bitumen refining, rubberized bitumen, modified bitumen wiki, price of bitumen … … construction, bitumen surface, bitumen road construction, bitumen pavements, bitumen materials, bitumen cement, bitumen floor , bitumen coat, bitumen …
-
Substrate and textile coating
As examples of it, Tischdecken-, wallpapers or floor motifs are called. As roller surface materials, serve according to intended purpose of rollers: chromium-plated steels (simple conductive rollers) aluminum rollers (heating rollers, cooling rollers), rubberized steels (doctor blade rollers squeezing roller … … or hard casting rollers (highly accurate coating rollers and calender rollers). As the emphasis lies in the textile industry on the coup coating, different components of a coating …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… country_house_N|7 purse_N|9 textile_N|30 checkers_N|1 checker_N|5 supermarket_N|3 pay_for_V|8 baggage_N|8 bridle_N|6 headpiece_N|2 kitchen_utensil_N|11 curd_N|7 laden_J|3 industrial _plant_N|4 munition_N|2 chenille_cord_N|1 … … adapin_N|1 sinequan_N|1 dry_mouth_N|1 anticancer_J|2 pertussis_N|1 whooping_cough_N|1 tetanus_N|7 toxoid_N|1 early_childhood_N|9 regulator_N|9 draftsman_N|2 conventionally_R|11 sugar- coated _J|2 sniper_rifle_N|1 telescopic_sight_N|1 … … fungicidal_J|1 fulvicin_N|1 genus_penicillium_N|1 grocer_N|2 sack_N|6 barrel_vault_N|1 needlepoint_N|3 incongruous_J|9 take_to_be_V|7 buoy_V|11 mooring_anchor_N|1 ground-controlled_approach_N|1 floor _plan_N|1 waterproofed_J|2 undergrowth_N|3 … … sheen_N|3 plucked_J|2 sumptuous_J|6 churchyard_N|2 funeral_N|2 diabetes_insipidus_N|4 ancient_greek_N|16 hallucinogenic_drug_N|6 lysergic_acid_N|2 slot_V|1 sewing_machine_N|6 vise_N|4 speedometer_N|2 rubberize _V|2 upper_peninsula_N|3 michigan_N|27 …
-
A summary of the report on prospects for pyrolysis technologies in managing municipal, industrial, and Department of Energy cleanup wastes
… and wax, plastic and rubber, textiles and leather, wood and paper, paints and coatings , unwanted hospital linens … A pyrolysis system linked to the Northeast Industrial Waste Exchange could process materialsthat find no outlet. … oil prices have restricted the use of reclaimed crumb rubber for consumer products such as floor mats. … use of federal funds to implement or enforce its 1991 mandate to increase use of rubberized asphalt.
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
The edges of both boards are planed smooth on a jointer, coated with glue, and rubbed together … RUBBER FLOOR Sheet flooring material, available in a variety of widths, primarily used in heavy-traffic commercial and industrial applications. RUBBERIZED ASPHALT Asphalt mix containing new or reclaimed rubber, designed to produce a more resilient pavement.
-
States > Minnesota > State > Register > 2006 > [2006 MN Register 807] 08/07/2006
… 2) 1522, residential construction, not elsewhere classified; (3) 1531, operative builders; (4) 1541, industrial buildings and warehouses … … 1743, terrazzo, tile, marble, and mosaic work; (6) 1751, carpentry work; (7) 1752, floor laying and floor … K. Textile mill products: (1) 2257, weft knit fabric mills; (2) 2261, finishing plants, cotton; (3) 2262, finishing plants, manmade; (4) 2269, finishing plants, not elsewhere classified; (5) 2273, carpets and rugs; (6) 2295, coated fabrics, not rubberized ; (7) 2296, tire cord …
Indicates content that may require registration and/or purchase.