-
Supplier: BakerCorp
Description: Ideal Usage Construction, environmental, and industrial sediment removal. Benefit Fully automated. Anti-siphon valves. Easy-to-read gauges. Tool-free plumbing connections. User-friendly. Energy efficient. Lower labor costs. Performance
- Application / Industry Use: Construction Materials, Other
- Gravity Filtration Equipment: All Gravity Filters, Sand Filter
-
Supplier: BakerCorp
Description: Ideal Usage Construction, environmental, and industrial sediment removal. Benefit Fully automated. Anti-siphon valves. Easy-to-read gauges. Tool-free plumbing connections. User-friendly. Energy efficient. Lower labor costs. Performance
- Application / Industry Use: Construction Materials, Other
- Gravity Filtration Equipment: All Gravity Filters, Sand Filter
-
Supplier: BakerCorp
Description: Ideal Usage Construction, environmental, and industrial sediment removal. Benefit Fully automated. Anti-siphon valves. Easy-to-read gauges. Tool-free plumbing connections. User-friendly. Energy efficient. Lower labor costs. Performance
- Application / Industry Use: Construction Materials, Other
- Gravity Filtration Equipment: All Gravity Filters, Sand Filter
-
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Interceptors for Oil/Sand/Grit CSI Interceptors reduce particulates and hydrocarbons in industrial waste water prior to sewer discharge. Standard Features: Single, double and triple basin interceptors Constructed of corrosion-resistant fiberglass
- Capacity: 1000 gallons
- Primary Function: Oil Filtering / Removal
- Total Flow: 100 GPM
-
Supplier: U.S. Plastic Corporation
Description: Filter removes dirt, rust, sand and algae. Effective on well or city water. It uses a diamond-wound honeycomb cartridge that is completely sanitary and will not impart taste or odor. Polypropylene cap, with styrene acrylic nitrile housing. Measures 13" in length x 3-7/8" diam. Easily
- Trigger: Filter Element / Cartridge
-
Supplier: AS Filtration, LLC
Description: Designed to meet the need for effective, environmentally friendly filter media to both clean and purify water, Pathex removes particulate matter and reduce bacteria – without chemicals or harmful byproducts – in industrial, stormwater and health care applications. At its core
- Features: Other
- Industry Use: Medical, Other
- Trigger: Bulk Filter Media
-
Supplier: Takachiho America, Inc.
Description: The FILSTAR is an environmentally friendly, maintenance free, cost saving industrial filter. Due to the unique cyclonic structure, the FILSTAR can drastically reduce material waste, from 2 to 3 millimeter chips down to the 5 micron size particle contaminants. The FILSTAR can eliminate
- Filtration Product: Coolants
- Industry Use: Food and Beverage, Municipal Water Supply, Other
-
Supplier: CeramSource Inc.
Description: have excellent ability to resist high thermal shock while maintaining efficient filtration. They are widely used in sand, investment, shell and permanent molds for both ferrous and non-ferrous alloy filtration operations. Typical applications of TaoFil foam filters are categorized as
- Applications: Foundry / Metal Processing, Refractory / High Temperature Materials
- Material Type: Alumina / Aluminum Oxide, Carbide Materials, Silicon Carbide
- Max Use / Curie Temperature: 1093 to 1649 C
- Shape / Form: Filter / Diffuser
-
Supplier: AS Filtration, LLC
Description: The Go-Filter™ Mobile Treatment System is a modular skid-mounted water filtration device designed to reduce turbidity levels in discharge waters at construction sites or industrial facilities. Unlike conventional sand filters, the Go-Filter’s cross-flow filtration
- Application / Industry Use: Other
- Gravity Filtration Equipment: Cross-Flow / Tangential Filter
-
Supplier: Cole-Parmer
Description: • No need for consumables, solvents, or nasty chemicals • Dry, inert, nontoxic aluminum oxide is a safer alternative 1. Industrial Sand Baths are ideal for heat treatment cleaning, temperature calibrations, and reactive analysis (exothermic and endothermic
- Configuration: Controlled Bath
- Frequency Range: 50 to 60 Hz
- Operating Temperature: 122 to 1112 F
- Volume: 5 liters
-
Supplier: Cole-Parmer
Description: • No need for consumables, solvents, or nasty chemicals • Dry, inert, nontoxic aluminum oxide is a safer alternative 1. Industrial Sand Baths are ideal for heat treatment cleaning, temperature calibrations, and reactive analysis (exothermic and endothermic
- Configuration: Controlled Bath
- Frequency Range: 50 to 60 Hz
- Operating Temperature: 122 to 1112 F
- Volume: 37 liters
-
Supplier: Takachiho America, Inc.
Description: The FILSTAR is an environmentally friendly, maintenance free, cost saving industrial filter. Due to the unique cyclonic structure, the FILSTAR can drastically reduce material waste, from 2 to 3 millimeter chips down to the 5 micron size particle contaminants. The FILSTAR can eliminate
- Filtration Grade (Micron Rating): 10 to 5000 µm
- Filtration Product: Coolants
- Industry Use: Food and Beverage, Municipal Water Supply, Other
- Maximum Liquid Flow: 396 to 1056 GPM
-
Supplier: Kalamazoo Industries, Inc.
Description: S612, S612V Combination Sander, Vacuum Base Powerful! 3 hp! This is an industrial unit for production! Available with OR without dust collector. 3HP 1PH 220 OR 3HP 3PH 220/440 volt. Manual switch with overload protection. Built in 100
- Type: Sander
-
Supplier: Sentry Air Systems, Inc.
Description: Light grinding Epoxy fume control Sanding Buffing Brazing Powder control Maintenance welding Variety of other industrial applications
- Airflow: 950 SCFM
- Features: HEPA / ULPA Filters
- Minimum Particle Size Filtered: 0.3000 to 0.5000 µm
-
Supplier: Sentry Air Systems, Inc.
Description: Light grinding Epoxy fume control Sanding Buffing Brazing Powder control Maintenance welding Variety of other industrial applications
- Airflow: 950 SCFM
- Features: HEPA / ULPA Filters
- Minimum Particle Size Filtered: 0.3000 to 0.5000 µm
-
Supplier: Sentry Air Systems, Inc.
Description: grinding Epoxy fume control Sanding Buffing Brazing Powder control Maintenance welding Variety of other industrial applications
- Airflow: 700 SCFM
- Features: HEPA / ULPA Filters
- Minimum Particle Size Filtered: 0.3000 to 0.5000 µm
-
Supplier: Ivie Enterprises, Inc.
Description: and ultra fine), sand and dry oil. The units are also effective in recovering water, machine oils and cutting oils. These Jumbo's have been designed specifically for Industrial applications and feature heavy-duty steel vacuum covers, aluminum housing blower powerpack(s) and a
- Applications: General Cleaning
- Capacity: 55 gallons
-
Supplier: Ivie Enterprises, Inc.
Description: and ultra fine), sand and dry oil. The units are also effective in recovering water, machine oils and cutting oils. These Jumbo’s have been designed specifically for Industrial applications and feature heavy-duty steel vacuum covers, aluminum housing blower powerpack(s) and a
- Applications: General Cleaning
- Capacity: 55 gallons
-
Supplier: Sentry Air Systems, Inc.
Description: suitable for both industrial and commercial settings. The dual-stage filtration system consists of a MERV 8 pre-filter that offers up to 70% efficiency on particles down to 3 microns, and a MERV 15 main bag filter that provides up to 95% efficiency on particles down to 0.3
- Air Flow Volume: 3399 m³/hr
- Application: Industrial
-
Supplier: Filter 1 Clean Air Consultants
Description: / backdraft table with a multi-stage filtration system that utilizes standard industrial panel filters. For fine sanding, mixing, or welding, the Benchtron BFP maximizes the workflow, while minimizing maintenance and energy costs: Worker Ease: The compact, open table design
- Airflow: 3000 SCFM
- Applications: General Cleaning, Metalworking Chips / Fluids
- Collector Type: Downdraft Table
- Features: HEPA / ULPA Filters
-
Supplier: United Air Specialists, Inc.
Description: The SDC Series of shaker-style dust collectors effectively capture airborne pollutants at the source, as well as clean their own filter media upon shutdown. Ideal for intermittent industrial processes like bin ventilation, grinding, packaging and sanding, the SDC shaker dust
- Airflow: 280 to 8232 SCFM
- Applications: Abrasives, Fine Powders, General Cleaning, Reclaim / Recycle
- Collector Filter Cleaning: Automatic Shaking (Vibrating)
- Collector Type: Source Collector / Portable, Stationary
-
Supplier: Filter 1 Clean Air Consultants
Description: -500 nanometers in diameter, screening out sub-micron particles and resulting in easy release of the dust cake during the cleaning cycle. Because the nanofiber filter media operates at a 40-60% lower pressure drop than traditional cartridge medias, the Downtron industrial downdraft
- Airflow: 2500 SCFM
- Applications: General Cleaning, Metalworking Chips / Fluids
- Collector Filter Cleaning: Automatic Shaking (Vibrating)
- Collector Type: Downdraft Table
-
Supplier: Airflow Systems, Inc.
Description: The AirPod Industrial Air Cleaner is a cost-effective, user-friendly industrial air filtration system for fine, airborne dust. The free-standing modular air cleaner offers a choice of panel filters, depending on the specific needs of the application. The AirPod provides ambient
- Air Flow Volume: 4249 to 6799 m³/hr
- Application: Industrial
- Portable: Yes
- Voltage: 115 to 460 volts
-
Supplier: Micro Air
Description: applications such as cutting, welding, grinding, sanding, finishing, and multiple other industrial operations that produce airborne contaminants. Worker efficiencies also improve with unrestricted range of movement, improved vision and breathing zones. Micro Air's® modular design
- Airflow: 4500 to 100000 SCFM
- Applications: General Cleaning, Metalworking Chips / Fluids
- Collector Filter Cleaning: Pulse-jet
- Collector Type: Collection Booth
-
Supplier: Industrial Air Filtration, Inc.
Description: a hopper for disposal, and the cleaned air is recirculated to the facility. Downdraft tables and downdraft booths are commonly used in woodworking, metalworking, grinding, finishing, sanding, deburring, welding, plasma cutting, industrial painting, and other applications.
- Collector Type: Downdraft Table
-
Supplier: ProVent LLC
Description: Enclosure Optional Features Air Supply Line Valve and Filter Rotary Air Lock Special Cartridge Filters Service Platforms Applications Sanding Processes Media Blasting Non-sparking Grinding and Deburring Wood Workiing
- Applications: Metalworking Chips / Fluids
- Collector Type: Stationary
- Process: Dry
- Separation / Filtration System: Cartridge-type Units
-
Supplier: American Precision Glass Corp.
Description: APGC offers precision technical glass products including faceplates, prisms, filters, mirrors, lenses, circles, tubing, rods, micro sheets, conductive windows, molded blanks, sagged parts, and custom glass products. Glass Grinding Glass Cutting
- Capabilities: Abrasive Flow Machining (AFM), Buffing / Polishing, Mirror Finishing, Sanding / Grinding
- Industry Served: Aerospace, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment, Security / Safety
- Location: North America, United States Only, Northeast US Only
- Material / Substrate Capabilities: Ceramic, Glass
-
Supplier: Filter 1 Clean Air Consultants
Description: Multi-Purpose Dust Collection for Industry The Filter 1 Pulsatron PFV Series of Industrial Dust Collectors utilize nanofiber cartridge filters to provide effective collection of a broad range of dust particles and contaminates, such as wood dust, welding smoke, composites,
- Airflow: 9000 to 21000 SCFM
- Applications: General Cleaning, Metalworking Chips / Fluids
- Collector Filter Cleaning: Pulse-jet
- Features: Continuous Duty
-
Supplier: Micro Air
Description: 's launch of the MXT series T-style ambient air cleaners provides yet another option for collecting harmful particulate generated in industrial processes such as welding, grinding, sanding, metalworking, composites etc. These powerful collectors, draw contaminated air in from the
- Air Flow Volume: 12833 m³/hr
- Application: Industrial
- Technology: Ultraviolet Germicidal Irradiation (UVGI)
- Voltage: 230 to 460 volts
-
Supplier: Micro Air
Description: 's launch of the MXT series T-style ambient air cleaners provides yet another option for collecting harmful particulate generated in industrial processes such as welding, grinding, sanding, metalworking, composites etc. These powerful collectors, draw contaminated air in from the
- Air Flow Volume: 6204 m³/hr
- Application: Industrial
- Technology: Ultraviolet Germicidal Irradiation (UVGI)
- Voltage: 115 volts
-
Supplier: Micro Air
Description: 's launch of the MXT series T-style ambient air cleaners provides yet another option for collecting harmful particulate generated in industrial processes such as welding, grinding, sanding, metalworking, composites etc. These powerful collectors, draw contaminated air in from the
- Air Flow Volume: 9179 m³/hr
- Application: Industrial
- Technology: Ultraviolet Germicidal Irradiation (UVGI)
- Voltage: 208 to 460 volts
-
Supplier: Aget Manufacturing Company
Description: Aget Downdraft Tables and benches are designed to draw contaminated air away from the worker's breathing zone, as they perform such tasks as grinding, buffing, polishing, or sanding. The tables are built in both single and double hopper styles, and are of modular design to serve as single
- Airflow: 150 to 250 SCFM
- Applications: Fine Powders, Metalworking Chips / Fluids, Toxic Media
- Collector Type: Downdraft Table
-
Supplier: Hammond Manufacturing Company Inc.
Description: Looking for a dust-resistant cabinet? Add a solid or window door along with the HWCF Cabinet Sealing and Filter Kit. Features Available in three (3) heights, two (2) widths and two (2) depths. Optional locking doors are constructed in 16-gauge steel. The door
- Depth: 26.78 inch
- Length / Height: 27.81 inch
- Mounting: Wall Mount
- Type: Rack Enclosures
-
Supplier: Hammond Manufacturing Company Inc.
Description: Looking for a dust-resistant cabinet? Add a solid or window door along with the HWCF Cabinet Sealing and Filter Kit. Features Available in three (3) heights, two (2) widths and two (2) depths. Optional locking doors are constructed in 16-gauge steel. The door
- Type: Rack Enclosures
-
Supplier: Hammond Manufacturing Company Inc.
Description: Looking for a dust-resistant cabinet? Add a solid or window door along with the HWCF Cabinet Sealing and Filter Kit. Features Available in three (3) heights, two (2) widths and two (2) depths. Optional locking doors are constructed in 16-gauge steel. The door
- Depth: 34.78 inch
- Length / Height: 38.31 inch
- Mounting: Wall Mount
- Type: Rack Enclosures
-
Supplier: Hammond Manufacturing Company Inc.
Description: Looking for a dust-resistant cabinet? Add a solid or window door along with the HWCF Cabinet Sealing and Filter Kit. Features Available in three (3) heights, two (2) widths and two (2) depths. Optional locking doors are constructed in 16-gauge steel. The door
- Type: Rack Enclosures
-
Supplier: Waterman Industries, Inc.
Description: function. The diaphragm chamber is pressurized, causing simultaneous closing of the flow into the valve (and to the filter tank) and opening the backwash port. This allows flow from adjoining tanks to flow in reverse direction through the sand media which carries filtered
-
Supplier: ProVent LLC
Description: Uni-Wash Wet Booth Dust Collectors are a self-contained, economical means of removing wet-able and sinkable airborne contaminants from most hand-held industrial processes and containing them within a booth environment and away from other plant processes. Metal grinding, de
- Airflow: 4000 to 15000 SCFM
- Applications: Metalworking Chips / Fluids
- Collector Type: Collection Booth
- Process: Wet
-
Supplier: American Floor Products Co., Inc.
Description: For use at entrances to scrape dirt, mud and sand from shoes, allowing it to sift through and remain out of sight until the mat is rolled up for cleaning. Inside or out, this mat is perfect for covering over old fashioned floor grating to filter objects which might otherwise fall
- Length: 720 inch
- Thickness: 0.5000 inch
- Width: 36 inch
-
Supplier: FLSmidth
Description: expansion separator (pre-separation), a cyclone and a bag filter. The actual conveying capacity in terms of line (back) pressure, the bulk material column inside the airlift and the pressure level of the conveying air supply are in balance to each other. In operation, the Airlift™ system
Find Suppliers by Category Top
Featured Products Top
-
integrity testing required Process guarantees and full customer support Systems are available in standard & custom designs and offer smaller footprints than conventional systems. The submerged membrane elminates the need for clarifiers and sand filters and (read more)
Browse Filtration Equipment Datasheets for Smith & Loveless, Inc. -
Filter Fans Industrial grade air-conditioning. Each of these technologies has its advantages and disadvantages. However, filter fans are at the sweet spot in terms of effectivity and cost-benefit. Filter fans are utilized in a variety of industries and applications such as (read more)
Browse Electronic Cooling Fans Datasheets for STEGO -
Concrete companies and cement batch plants, sand, rock, and gravel suppliers Pharmaceutical companies and consumer packaged goods companies manufacturing OTC medications and health and beauty products Makers of pulp, paper, and sustainable packaging, furniture, and wood (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc. -
, you’ll need a bulk bag filler that fills by volume. These filters are also useful in plants that fill bulk bags with raw or intermediate materials that are stored or moved to another plant. In this scenario, the bags are emptied into an external device such as a bulk bag discharger or a hopper with (read more)
Browse Filling Machines Datasheets for Spiroflow Systems, Inc.
More Information Top
-
sand filter 2506 2507 2508,China sand filter 2506 2507 2508 Manufacturers, Suppliers - ECOL
• industrial sand filter .
-
sand water filter a s,China sand water filter a s Manufacturers, Suppliers - ECOL
• industrial sand filter .
-
Early weaning of cuttlefish ( Sepia officinalis , L.) with frozen grass shrimp ( Palaemonetes varians ) from the first day after hatching
Supplied seawater was filtered through an industrial sand filter , and then decanted before entering the tanks.
-
Effects of increased tank bottom areas on cuttlefish ( Sepia officinalis , L.) reproduction performance
Water was pre-filtered through an industrial sand filter (0.3–0.8 mm) and then decanted (30–60 min).
-
The Effect of Ozonation on Particle Removal in Drinking‐Water Treatment
Efficiency of Industrial Sand Filters in Removing Particles .
-
wholesale commercial sand filters,China wholesale commercial sand filters Manufacturers, Suppliers - ECOL
• industrial sand filters .
-
http://dspace.mit.edu/bitstream/handle/1721.1/85735/52808221-MIT.pdf?sequence=2
Dr. Manz's BioSand filter is a scaled-down version of an industrial slow sand filter , and optimized for intermittent, household use.
-
Wastewater treatment in plants of “Groznefteorgsintez” Association
Pondsfor additional settling of industrial wastes Sand filters for industrial wastes Sand filters for ELOUwastes Surge-holdingpond, capacity 105,000ms, ahead of biochemical treatment Capacity, m3/day .
-
Monitoring of rapid sand filters using an acoustic imaging technique :: TU Delft Institutional Repository
The instrument was extensively tested in a lab before being deployed in an industrial rapid sand filter , made available by a Dutch drinking water company.
-
high quality sand water filter,China high quality sand water filter Manufacturers, Suppliers - ECOL
High flow sand filter for industrial Technical parametersSingle filter water flow: 50m3 / hPressure ... turbidity:less-than threeInlet and outlet Connection: flangeBackwash water: for total filtered water 1 to 3%Control mode: pressure control ... mm)H(mm)H1(mm)weight(Kg)filter area …