-
Supplier: Cole-Parmer
Description: 5627A Series – Precision industrial PRT/RTD probes: One of the best features of this sensor is that it conforms to the standard 385 curve, letting you use your DIN/IEC RTD meters fully. Manufactured using a coil suspension element design for increased shock and vibration resistance. It has
- Sensed Temperature: -328 to 788 F
-
Supplier: Cole-Parmer
Description: For detection of coliform bacteria in water, foods, and dairy products according to Standard Methods. Industrial reference: AOAC, BAM, COMPF, EPA, USDA, USP.
-
Supplier: Cole-Parmer
Description: • Ideal for electron microscopes, lasers, mills, pilot plants, drying of gases, and general industrial applications • Working temperature down to -20 deg C • Powerful circulating pumps with gauge and by-pass valve to adjust pressure • Overload protection for pump motor and cooling unit •
- Cooling Capacity: 11 kW
- Process Flow: 15.84 GPM
- Process Pressure: 87 psi
- Reservoir Capacity: 6.340128 to 7.92516 gallons
-
-
Supplier: NBK America LLC
Description: LiLz Gauge allows you to visually inspect remote locations from your office or home with an IoT camera that requires no power or electrical ins tal lat ion. Our IoT camera has a battery life of three years when photo shooting three times per day*. It can be easily installed anywhere outdoors,
- Horizontal Resolution: 480 lines
- Vertical Resolution: 2,592 lines
- Features: CMOS
- Application / Industry: Industrial, Scientific / Research
-
Supplier: Thermax Inc.
Description: Cooling & Heating Division - Cooling SBU The Cooling SBU of THERMAX promotes Vapor Absorption Chillers as a cost effective and environment friendly alternative to electricity driven compression chillers. It offers expert solutions in Process Chilling & Air Conditioning for industrial as well
- Cooling Capacity: 2,989.45 kW
- Application: HVAC, Industrial, Laboratory / Scientific, Medical
- Features: Local Control Panel, Microprocessor Control
- Condenser Cooling: Water-Cooled
-
Supplier: ToneCooling Technology Co., Ltd
Description: performance under heavy loads. Its robust design and advanced airflow features make it an excellent choice for demanding server applications in enterprise, data centers, and industrial sectors. Product model: TC-LGA3647-2U-S82 CPU type: TC-LGA3647 (square motherboard) Voltage: 12V Product
-
Supplier: Cisco
Description: Deploy Enterprise-Class WPAN Communications Cisco 500 Series Wireless Personal Area Network (WPAN) Industrial Routers (IR500) provides unlicensed 915 MHz industrial, scientific, and medical (ISM) band WPAN communications. They help to enable a diverse set of Internet of Things
- Network Equipment: Router
- Network Media: Wireless
-
Supplier: Western Analytical Products
Description: " Three Flow Configurations to Choose From Biocompatible Flow Paths With three versions to choose from, Upchurch Scientific® Switching Valves offer several flow distribution options. Each valve has a low swept volume, can withstand pressures to 500 psi (34 bar) and is chemically inert and
- Valve Type: Injection Valves
-
Supplier: Transcat, Inc.
Description: Product Highlights Hart Scientific Model # 1529T-4TC Four channels for PRTs, thermistors, and thermocouples Displays eight user-selected data fields from any channel Logs up to 8,000 readings with date and time stamps Battery provides eight hours of continuous operation
-
Supplier: Western Analytical Products
Description: " Three Flow Configurations to Choose From Biocompatible Flow Paths With three versions to choose from, Upchurch Scientific® Switching Valves offer several flow distribution options. Each valve has a low swept volume, can withstand pressures to 500 psi (34 bar) and is chemically inert and
- Valve Type: Injection Valves
-
Supplier: Transcat, Inc.
Description: Product Highlights Hart Scientific Model # 1529T Four channels for PRTs, thermistors, and thermocouples Displays eight user-selected data fields from any channel Logs up to 8,000 readings with date and time stamps Battery provides eight hours of continuous operation Weight: 4.5 lbs
-
Supplier: RS Components, Ltd.
Description: RS Pro range of precision fine wire thermocouples with a fitted miniature connector and cable tidy. The integral cable tidy allows the cable to be stored in a convenient and safe manner to avoid wire breaks. Ideal and convenient for scientific and industrial test & measurement
- Thermocouple Type: T
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: supports signal (2A), 10A, 50A, voltage 600VAC/VDC. Optoelectronic slip rings are currently the most technically difficult series of industrial slip rings. They are mainly used in situations where 360-degree continuous rotation requires guaranteed power supply and uninterrupted fiber optic
- Number of Circuits: 8
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Edwards Vacuum
Description: The EH250T160 mechanical booster pump has been certified for use in Ex II 2G c IIB T160 classified areas. The temperature classification of the mechanical booster pump is based on the outlet pressure of the pump being maintained below the critical backing pressure of 10 mbar (1 x 103 Pa) at zero
- Pumping Speed: 141.12 to 220.5 CFM
- Operating Temperature: 41 to 104 F
- Motor Power: 2.948484846786204 HP
- Features: AC Three Phase, Other
-
Supplier: Transcat, Inc.
Description: Product Highlights Hart Scientific Model # 1560 Base Unit—Includes Display, User Interface, Memory, RS-232 Port Requires Plug-In Input Modules for RTDs, Thermocouples, and Thermistor Probes Graphical LCD Screen with Backlight 0.01ºC Resolution or Better Includes NIST-Traceable Certificate
-
Supplier: Acromag, Inc.
Description: Designed for COTS applications these octal serial RS422/485 mezzanine modules deliver high-density, high-reliability, and high-performance at a low cost. AcroPack modules are ROHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries.
- Operating Temperature: -13 to 185 F
- Outputs: Current Output, Voltage Output
- Form Factor: DIN Rail
- Application: General Lab and Industrial
-
Supplier: Western Analytical Products
Description: " Three Flow Configurations to Choose From Biocompatible Flow Paths With three versions to choose from, Upchurch Scientific® Switching Valves offer several flow distribution options. Each valve has a low swept volume, can withstand pressures to 500 psi (34 bar) and is chemically inert and
- Valve Type: Injection Valves
-
Supplier: Acromag, Inc.
Description: Designed for COTS applications these octal serial RS422/485 mezzanine modules deliver high-density, high-reliability, and high-performance at a low cost. AcroPack modules are ROHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries.
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 185 F
- Isolation: Channel-to-Channel Isolation, Isolated Analog Voltage Input, Isolated Analog Voltage Output
- Outputs: Current Output, Voltage Output
-
Supplier: Ecopower Inc.
Description: Firefly's LED Egress Lighting has a One year ROI, on average, without Power Company Rebates or Federal Tax Incentives. Installed! Our LED Night Light Safety Lighting / Egress Lighting / Emergency Lighting / Hall Lighting can save an average High School sized building about $6,000 per year, with a
- Features: Bulb Included
- Fixture Type: Ceiling Fixtures
- Application: Commercial, Industrial, Scientific / Medical / Dental
- Lamp Type: LED
-
Supplier: Beamex Oy Ab
Description: PGV Beamex® PG-Series of Calibration Pumps Vacuum Generator 0 ... – 0.95 BAR / 0 ... – 13.7 PSI The PGV is a new highly efficient vacuum pump generating vacuum quickly using a pulling action. The extensive volume control provides fine adjustment of generated vacuum. The compact, sturdy and
- Ultimate Operating Vacuum: 0 to -708.492106695699 torr
- Application: Analytical / Scientific, General Purpose / Industrial
- Configuration: Individual Vacuum Pump
- Features: None, Other
-
Supplier: Western Analytical Products
Description: " For Interfacing LC-MS Systems Adjustable Split Stream Flow Rates Medium and High Pressure Versions Upchurch Scientific® offers a line of Micro-Splitter Valves designed to accurately split and control a low-flow stream off a single incoming supply. The biocompatible Medium Pressure
- Pressure Rating: 4,000 psi
- Valve Type: Injection Valves
-
Supplier: Epoxy Technology
Description: as glucose skin patches or wristwatch heart rate monitors benefit from our uniquely tailored products. EPO-TEK® epoxies meet the requirements of ISO 10993. They are commonly used in: Diagnostics/ Scientific Equipment Disposable/ IV/ Cannula/ Filters Endoscopes & Optical Systems Radiation
- Viscosity: 11,000 to 20,000 cP
- Use Temperature: 662 F
- Coeff. of Thermal Expansion (CTE): 30 to 89.44444444444444 µin/in-F
- Substrate Compatibility: Ceramic / Glass
-
Supplier: Epoxy Technology
Description: harvesting sunlight, while providing watertight protection. EPO-TEK® serves industries such as lifestyle, military, medical, scientific and alternative energy every day and the applications of our optical adhesives can be found everywhere. They are commonly used in: Fiber Optics and Photonics
- Viscosity: 11,000 to 17,000 cP
- Use Temperature: 617 F
- Coeff. of Thermal Expansion (CTE): 23.88888888888889 to 128.33333333333334 µin/in-F
- Dielectric Constant (Relative Permittivity): 3.21
-
Supplier: Epoxy Technology
Description: harvesting sunlight, while providing watertight protection. EPO-TEK® serves industries such as lifestyle, military, medical, scientific and alternative energy every day and the applications of our optical adhesives can be found everywhere. They are commonly used in: Fiber Optics and Photonics
- Viscosity: 11,000 to 20,000 cP
- Use Temperature: 662 F
- Coeff. of Thermal Expansion (CTE): 28.333333333333332 to 99.44444444444444 µin/in-F
- Dielectric Constant (Relative Permittivity): 3.46
-
Supplier: Jewell Instruments, LLC
Description: This economical biaxial clinometer has a wide variety of industrial, scientific and GPS uses. Many thousands are used today for antenna positioning, surface and subsea marine applications, structural monitoring, and industrial test and measurement. The clinometer is housed in an
- Tilt Angle: -50 to 50 degrees
- Number of Axes: 2
- Supply Voltage: 7 to 28 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Epoxy Technology
Description: harvesting sunlight, while providing watertight protection. EPO-TEK® serves industries such as lifestyle, military, medical, scientific and alternative energy every day and the applications of our optical adhesives can be found everywhere. They are commonly used in: Fiber Optics and Photonics
- Viscosity: 9,000 to 15,000 cP
- Use Temperature: 617 F
- Coeff. of Thermal Expansion (CTE): 23.88888888888889 to 128.33333333333334 µin/in-F
- Dielectric Constant (Relative Permittivity): 3.21
-
Supplier: TDK-Lambda Europe GmbH
Description: Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio
- DC Output Voltage: 12 volts
- DC Output Current: 15 amps
- DC Output Power: 180 watts
- Form Factor: Board Mount, Open Frame
-
Supplier: Vision Research
Description: 1800 fps at 1280 x 1024 12 bit, 1.3 megapixel CMOS sensor ISO: Color 640D*, 640T*; Mono 2500D*, 5000T; adjustable Versatile, compatible with all Miro cables 128GB internal CineFlash® standard Small: 73 mm x 73 mm x 82.5mm (H x W x D) The Phantom® Miro® C210 is a small, light and versatile digital
- Horizontal Resolution: 64 to 1,280 lines
- Maximum Frame Rate: 1,800 to 67,140 fps
- Width / Diameter: 2.9 inch
- Height: 3.65 to 2.65 inch
-
Description: The Princeton Infrared Technologies’ extended SWIR response T2SL BPCam SWIR camera for laser beam profiling supports extended SWIR wavelength response with TEC cooled operation. This InGaAs/GaAsSb type-II super lattice (T2SL) detector camera enables high resolution 1280x1024 SWIR imaging at frame
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 90 to 189 fps
- Width / Diameter: 3.0314977 inch
- Height: 3.0314977 inch
-
Supplier: TDK-Lambda Europe GmbH
Description: for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio Renewable Energy
- DC Output Voltage: 48 volts
- DC Output Current: 10.4 amps
- DC Output Power: 500.00000000000006 watts
- Type: DC Power Supply
-
Supplier: EP Scientific Products
Description: 16x100 silanized culture tube, S/T without cap (4 packs of 250) Disposable Culture Tubes EP Scientific offers the most popular sizes of culture of open top and screwthread culture tubes in convenient, ready to use clean packs. Save valuable personnel time and minimize waste costs by using our
- Volume Capacity: 0.0039625815 gallons
- Height: 3.9375 inch
- Width / Diameter: 0.5625 inch
- Material: Glass
-
Supplier: ValueTronics International, Inc.
Description: The 2101 is a Power Analyzer from Valhalla Scientific. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power
-
Supplier: Teledyne e2v Semiconductors
Description: (DO-254 certifiable) Radar Industrial Scientific Networking The development board running Linux is currently available, and the device also supports the main certifiable Real Time Operating System such as VxWorks from Wind River, PikeOS from Sysgo, Deos from DDC-I, LynxOS from Lynx and
Find Suppliers by Category Top
Featured Products Top
-
-power Industrial, Scientific, Medical (ISM) applications operating in the 860-930 MHz frequency range. These new solutions deliver improved sensitivity and more than quadruple the operating range versus a standalone system-on-chip (SoC). They also occupy minimal board space and consume low power, making them (read more)
Browse RF Modules Datasheets for Skyworks Solutions, Inc. -
) which is specifically designed for LPWAN – supporting LoRa®, SigFox and other unlicensed band technologies – as well as high-power Industrial, Scientific, Medical (ISM) applications operating in the 860-930 MHz frequency range. This new solution delivers improved sensitivity and (read more)
Browse RF Modules Datasheets for Skyworks Solutions, Inc. -
-end module (FEM) that provides greater than four times range extension. The device features low power consumption and enables fast switch timing which is ideal for Internet of Things (IoT) applications including smart metering, connected home, smart city sensors, and industrial, scientific and medical (ISM). (read more)
Browse RF Modules Datasheets for Skyworks Solutions, Inc. -
Configurable working distances and interfaces Proven reliability in industrial and aerospace applications Specifications – Telecentric Lens (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
DC power supply is a diverse and cost-effective unit for teaching, scientific research, and measuring in the industrial field. The UDP3000S Series is a high-performance programmable linear DC power supply. It has a clear LCD user (read more)
Browse Linear Power Supplies Datasheets for Uni-Trend US -
Flexible Wavelength Options: Operates at 946 nm, 1064 nm, and 1319 nm, allowing easy adaptation for industrial, medical, or scientific experiments (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
Protecting What Matters Most: Biosafety in Every Environment Biosafety isn’t just an application - it’s a commitment. From protecting your people to preserving the integrity of your (read more)
Browse Biological Safety Cabinets Datasheets for Baker -
. Laboratory Instruments: In scientific research and industrial labs, precision is paramount. Instruments like oscilloscopes, signal generators, and spectrum analyzers require stable and precise voltages to function correctly. Linear power supplies are preferred in these environments because they (read more)
Browse Power Supplies Datasheets for Uni-Trend US -
, delivering chemical-resistant lab equipment that meets the demanding needs of today’s scientific and industrial environments. Unmatched Chemical Resistance for Harsh Lab Conditions Polypropylene is naturally resistant to a broad spectrum of chemicals, including (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
Pumps are used in industrial and fleet applications to move liquids and gases. Most pumps used in industrial applications are either positive displacement or centrifugal. In both cases bearings are the component that must be lubricated and monitored. Rotary positive displacement pumps have (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
T82 Single Gas Monitor SO2 from Cole-Parmer
Industrial Scientific Corporation T82 Single-Gas Monitors .
-
Performance of an industrial biofilter from a composting plant in the removal of ammonia and VOCs after material replacement
Measurement of ammonia and VOCs concentration Ammonia was in situ analyzed using a multigas sensor (model iTX- T82 , Industrial Scientific , Vertex, Barcelona, Spain) with an ammonia detection range 0 to 200 mL m−3 and a temperature range from 20 to 50 ◦ …
-
Preparation of nanosized iron oxide and its application in low temperature CO oxidation
A CO ana- lyzer ( Industrial Scientific Corp., model T82 ) was used to analyze the CO concentration in the effluent down to 1 ppm.
-
Gas Detection's Next Era
* Currently, Industrial Scientific Corp. is delivering a Third Generation solution through its iNet™ offering. This platform, compatible with iTX, GasBadge Pro, VX500, and T82 instruments, utilizes the DS2 Docking Station™ platform …
-
The redistribution of authority in national laboratories in Western Germany
… this time that there was a change in the programmes of the large scientific institutions and a … 13 and 17 of the Kernforschungsanlage charter of 18 November, 1965, in Cartellleri, W., op. cir., pp. 150, 152. s Kassalow, Everett M., Trade Unions and Industrial Relations: An International Com- parison … … York: Random House, 1969), p. t82 . o 1bid., p. 181.
-
The behavior of disulfide bonds of serum and plasma proteins in alkaline hydrolysis. I. Effect of heatcoagulation
… an authentic sample of Kaempferol and gave an acetate, m.p. 180 to t82 ~ ~lit. a … New Delhi: Council of Scientific & Industrial Research 1952.
-
Kaempferol from flowers of ervatamia coronaria stapf
… an authentic sample of Kaempferol and gave an acetate, m.p. 180 to t82 ~ ~lit. a … New Delhi: Council of Scientific & Industrial Research 1952.
-
1 H, 13 C and 15 N NMR assignments of Mg2+ bound form of UV inducible transcript protein (UVI31+) from Chlamydomonas reinhardtii
… K57, H58, A59, H61, Y62, A63, R64, A72, T75, H76, F77, A72, E80, T82 , K93, H95, Q96 … … The facilities provided by National Facility for High-Field NMR at Tata Institute of Fundamental Research, Mumbai, supported by Department of Science and Technology (DST), New Delhi, Department of Biotechnology, New Delhi, Council of Scien- tific and Industrial Research, New Delhi and …
-
Centre-based clustering for Y-Short Tandem Repeats (Y-STR) as numerical and categorical data
T70 T73 T76 T79 T82 T85 T88 T91 T94 T97 T10 Data Clustering:Theory, s, Society for Industrial AM): Philadelphia, VA, ds for classification and rvations” Proceedings of … … of the First Pacific Asia Knowledge Discovery and Data Mining Conference, Singapore: World Scientific , pp. 21–34, 1997.
-
The Effect of Quitting Smoking on Costs and Healthcare Utilization in Patients with Chronic Obstructive Pulmonary Disease: A Comparison of Current Smokers Vers...
The population assigned to the centers is mostly urban, middle- low socioeconomic status, and predominantly industrial workers. … at least 1 year without smoking) according to the definitions established by the scientific community [17, 27]. … using the ICPC-2 [27], family history, hypertension (K86, K87), dyslipidemia (T93), obesity ( T82 ), alcoholism (P15, P16 …
Indicates content that may require registration and/or purchase.