-
Supplier: Renold Plc.
Description: 26 Sizes Throughout the world, Renold's Ajax Shaker Drives are recognised as energy efficient units, adaptable to countless new and unusual applications possibilities. For Use on Conveyors, Feeders, Screens, Packing Tables and Other Vibratory Equipment Continuous Operation Long Life
- Force: 394 to 11,299 lbs
- Type: Other, Rotary Motor
- Features: Variable Speed
-
Supplier: CSC Scientific Company, Inc.
Description: Dura-Tap Sieve Shaker This industrial-strength unit is engineered with appropriate, rugged steel and alloy materials ready to withstand the everyday, harsh duty cycles. We even provide grease fittings that ensure longer life for your bearings.
- Motion: Orbital
-
Supplier: CSC Scientific Company, Inc.
Description: Dura-Tap Sieve Shaker This industrial-strength unit is engineered with appropriate, rugged steel and alloy materials ready to withstand the everyday, harsh duty cycles. We even provide grease fittings that ensure longer life for your bearings.
- Motion: Orbital
-
-
Supplier: CSC Scientific Company, Inc.
Description: Dura-Tap Sieve Shaker This industrial-strength unit is engineered with appropriate, rugged steel and alloy materials ready to withstand the everyday, harsh duty cycles. We even provide grease fittings that ensure longer life for your bearings.
- Motion: Orbital
-
Supplier: CSC Scientific Company, Inc.
Description: Dura-Tap Sieve Shaker This industrial-strength unit is engineered with appropriate, rugged steel and alloy materials ready to withstand the everyday, harsh duty cycles. We even provide grease fittings that ensure longer life for your bearings.
- Motion: Orbital
-
Supplier: Renold Canada
Description: Vibrationary Shaker Drives For Use on Conveyors, Feeders, Screens, Packing Tables and Other Vibrationary Equipment Continuous Operation Long Life Dependency Low Maintenance Schedule Totally Enclosed Gear Driven Eccentrics 26 Sizes Throughout the world, Renold's Ajax Shaker Drives are
- Motor / Rotary Speed: 900 to 1,300 rpm
- Power: Electric
- Force: 114 to 10,079 lbs
- Type: Rotary Motor
-
Supplier: Deca Vibrator
Description: Deca Vibrator offers Railroad Car Shakeout Vibrators which provide fast and efficient unloading of sand, cement, grain, coal, ores, chemicals, plastics or other difficult to move materials. Our Vibrators are quiet, and efficient air and hydraulic systems that can be speed adjusted, resulting in a
-
Supplier: LS Industries
Description: cleaning solution is pumped into the shaker through a submersible Little Giant™ pump built with a nylon pump housing and nylon impeller. These mighty cleaning machines have long been a popular tool for both automotive and industrial cleaning applications. Alternator and starter
- Industry Applications: Automotive, Cleaning / Surface Preparation
- Features: Cabinet / Enclosure
- Power Source: Electric Motor / Vibrator
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: Spectral Dynamics, Inc.
Description: JAGUAR Shaker Control and Analysis System Powerful workstation-based system for large scale Shaker Control, signal analysis, and MIMO Shaker Control Shaker Control Jaguar provides a full suite of closed loop Shaker Control applications with up to 98 control
- Analog Input Channels: 588 #
- Digital I/O Channels: 0 #
- Sampling Frequency: 102.4 kHz
- Resolution: 32 bits
-
Supplier: Midwestern Industries, Inc.
Description: Make the most of your wastewater by installing a Shaker Screen and Stainless Steel Tank System. Increased concerns from city sewer systems mandating the reduction of suspended solids or implementing high surcharges make the Shaker Screen and Tank System a cost-effective way to enhance
- Screen Action/ Cleaning: Gyratory Action, Vibratory / Shaking Action
- Equipment Type: Screener - Round Deck
-
Supplier: United Air Specialists, Inc.
Description: The SDC Series of shaker-style dust collectors effectively capture airborne pollutants at the source, as well as clean their own filter media upon shutdown. Ideal for intermittent industrial processes like bin ventilation, grinding, packaging and sanding, the SDC shaker dust
- Airflow: 280 to 8,232 SCFM
- Applications: Abrasives, Fine Powders, General Cleaning, Reclaim / Recycle
- Filter Cleaning: Automatic Shaking (Vibrating)
- Separation / Filtration System: Bag-type Units (Baghouse)
-
Supplier: Spectral Dynamics, Inc.
Description: system consists of a model SD-660-6 shaker and is driven by the Model DA-3 power amplifier and a 0.75 KW cooling blower. Standard vibration systems consist of an electro-dynamic exciter (the "shaker"), a state-of-the-art air-cooled switching power amplifier with field power supply and
- Peak Sinusoidal Force: 661.5 lbs
- Frequency Range: 4,000 Hz
- Displacement: 1.4960638 inch
- Peak Acceleration: 100 g
-
Supplier: Spectral Dynamics, Inc.
Description: The system consists of a model SD-11000-17 shaker and is driven by the Model DA-50 power amplifier and a 30 KW cooling blower. Standard vibration systems consist of an electro-dynamic exciter (the "shaker"), a state-of-the-art air-cooled switching power amplifier with field power
- Peak Sinusoidal Force: 11,025 lbs
- Frequency Range: 2,700 Hz
- Displacement: 2.0078751 to 3.00000162 inch
- Peak Acceleration: 100 g
-
Supplier: Spectral Dynamics, Inc.
Description: conditions. The system consists of a model SD-2420-9 shaker and is driven by the Model DA-10 power amplifier and a 4 KW cooling blower of ACU402. Standard vibration systems consist of an electro-dynamic exciter (the "shaker"), a state-of-the-art air-cooled switching power amplifier
- Peak Sinusoidal Force: 2,425.5 lbs
- Frequency Range: 3,000 Hz
- Displacement: 2.0078751 inch
- Peak Acceleration: 100 g
-
Supplier: TTG Inc.
Description: We engineer ePTFE based filtration fabrics specifically for critical air pollution control processes. Our Ecoflex Filter Media comprises a full line of air pollution control fabrics for filtering particulate from industrial processes such as coal fired boilers, cement kilns, steel furnaces,
- Ply: 3-ply
- Construction: Filter Mat
- Features: Other
-
Supplier: Durovac Industrial Vacuums
Description: gallon canister. It also delivers full OSHA compliance. Features 4,000-hour-rated single-phase 50/60 Hz motor. 8-inch bearing wheels and heavy duty 5-inch rear casters for industrial environments. Triple filtration assures trouble-free operation with fine powders. External filter
- Ultimate Operating Vacuum: -1,018 torr
- Pumping Speed: 320 CFM
- Mounting: Cart / Portable
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
-
Supplier: Nilfisk Industrial Vacuums
Description: S2 Single-phase Industrial Vacuum The S2 single-phase industrial vacuum cleaner from Nilfisk CFM has been designed to meet a wide range of industrial cleaning challenges. Available in a variety of configurations, this industrial vacuum features strong solid construction
- Airflow: 180 to 198 SCFM
- Vacuum Pressure: 71.49999999999999 to 83.1 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.18 µm
-
Supplier: Nilfisk Industrial Vacuums
Description: VHC200 EXP Hazardous Location Industrial Vacuum Air-Operated Vacuum for Hazardous Locations The VHC200 EXP air-operated vacuum for hazardous locations is a stainless steel, pneumatic vacuum cleaner that is ATEX-approved (Ex) for use in Zones 1, 2, 21 and 22. It is also designed to meet the
- Airflow: 200 SCFM
- Vacuum Pressure: 177 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.18 µm
-
Supplier: PCB Piezotronics, Inc.
Description: Low power, industrial, ceramic shear ICP® accel., 100 mV/g, 1.5 to 8000 Hz, low profile with side exit, 3-pin connector, single point ISO 17025 accredited calibration
-
Description: Acceleration Mechanical Impact Tester for Half Sine Shock Test is used to accurately measure the product fragility and evaluate the protective ability of product packaging. Regardless whether you want to do a boundary assessment on complete product breakage. Industrial shock p
- Technology: Electrodynamic, Mechanical
- Applications: Product Qualification / Testing, R&D / Product Design Verification, Reliability / Durability Testing, Semiconductors / Electronics Screening, Structural Fatigue Testing
- Test Modes: Shock / Pulse Mode
-
Supplier: Durovac Industrial Vacuums
Description: HEPA filtration. Features Continuous duty-regen vacuum producer handles heavy fines reliably. 8-inch bearing wheels and heavy duty 5-inch rear casters for industrial environments. Triple filtration assures trouble-free operation with fine powders. External filter shaker reduces silica
- Ultimate Operating Vacuum: 544.1 torr
- Pumping Speed: 380 CFM
- Mounting: Cart / Portable
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
-
Supplier: Amprobe Test Tools
Description: Amprobe voltage and continuity testers have built-in shakers for fast, easy troubleshooting with CAT IV 600V/CAT III 1000V input protection. To safely detect voltages up to 122kV without contact to the current carrying conductor, choose an Amprobe high-voltage tester. These and intrinsically
- DC Voltage Range: 6 to 40,000 volts
- AC Voltage Range: 24 to 122,000 volts
- Measurement Type: AC / DC
- Features: Handheld
-
Supplier: Durovac Industrial Vacuums
Description: Quiet, single-phase 120V/20A vacuum producer provides power and longevity. 8-inch bearing wheels and heavy duty 5-inch rear casters for industrial environments. Triple filtration assures trouble-free operation with fine powders. External filter shaker reduces silica exposure for OSHA
- Ultimate Operating Vacuum: -1,018 torr
- Pumping Speed: 320 CFM
- Mounting: Cart / Portable
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
-
Supplier: Durovac Industrial Vacuums
Description: concrete dust. Features 16 hp Kohler engine with key-start, hour meter and built-in CO2 monitor. 8-inch bearing wheels and heavy duty 5-inch rear casters for industrial environments. Triple filtration assures trouble-free operation with fine powders. External filter shaker reduces
- Ultimate Operating Vacuum: 467.9 torr
- Pumping Speed: 380 CFM
- Mounting: Cart / Portable
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
-
Supplier: Chevron Lubricants
Description: Ulti-Plex Greases EP are multipurpose, high performance greases specially formulated for extreme pressure bearing applications operating under high and low temperature conditions. They are ideal for a wide variety of applications, including pins and bushings on buckets and loaders, shaker
- Applications: Bearings, Marine
- Features: EP (Extreme Pressure / Active), Specialty
-
Supplier: GN Solids control Co., Ltd.
Description: Vacuum Degasser is also called mud/Gas separator. Mud/gas separators (Degasser) is the first units of solids control equipment arranged to treat drilling mud. As such, they process all of the drilling mud from the flow line before the mud reaches the primary shale shakers. The units have no
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: Voice coil motors End uses include semiconductor capital equipment, missile guidance gyros and fin motors, industrial shaker assemblies and factory automation equipment. Materials High performance actuator and motor design requires the use of materials that push the limits of material
- Industrial Magnets: Magnetic Assembly
-
Supplier: TTG Inc.
Description: We engineer ePTFE based filtration fabrics specifically for critical air pollution control processes. Our Ecoflex Filter Media comprises a full line of air pollution control fabrics for filtering particulate from industrial processes such as coal fired boilers, cement kilns, steel furnaces,
- Construction: Filter Mat
-
Supplier: TTG Inc.
Description: We engineer ePTFE based filtration fabrics specifically for critical air pollution control processes. Our Ecoflex Filter Media comprises a full line of air pollution control fabrics for filtering particulate from industrial processes such as coal fired boilers, cement kilns, steel furnaces,
- Ply: 3-ply
- Construction: Filter Mat
- Features: Other
- Media Type: Poly / Cotton Nonwoven Media
-
Supplier: National Oilwell Varco
Description: catastrophic well control problems. BRANDT manufactures both mud/gas separators and degassers. Mud/gas separators are the first units of solids control equipment arranged to treat mud. As such, they process all of the mud from the flowline before the mud reaches the primary shale shakers. The
-
Supplier: Aurora Instruments
Description: acid isolation protocols. Additionally, the module is outfitted with a plate transporter designed to move samples between nucleic acid purification positions (magnetic blocks or vacuum manifolds) and wash / re-suspension positions (shaker plates). This automated nucleic acid preparation
-
Supplier: Aurora Instruments
Description: positive pressure/vacuum system and a heating block/shaker (optional) that provides efficient solid phase extraction in industry standard 1, 3, and 6 mL SPE cartridges, and 96 well microplates. VERSA solid phase extraction equipment is designed to maximize sample preparation and cleanup steps
-
Supplier: Aurora Instruments
Description: well plates Highly accurate air-displacement technology Available with either 4 or 8 channel liquid handling module Temperature regulation modules including: Plate heater / cooler block OEM customization and development options Software controlled single channel operation Reagent cooler block
-
Supplier: Whitford Corporation
Description: Dry-Egg test, Eterna's nonstick/release lasted 26 times longer than a leading brand, and 10 times longer than the premium nonstick tested. Also is a clear winner in the Tiger Paw and LGA Shaker tests. Has extremely high gloss to attract consumer's eye at point-of-sale. Offers film thicknesses
- Wet / Applied Thickness: 0.001 to 0.0015 inch
- Substrate: Aluminum, Steel
- Industry: Food and Beverage
- Features: Hydrophobic / Water Repellent
-
Supplier: Crystal Instruments
Description: •Bright LCD display It includes a full set of application functions: •Random •Sine-on-Random •Random-on-Random •Swept Sine •Resonant Search and Tracked Dwell •Classic Shock, Transient, SRS •Time Data Replication •Limiting and Notching •Shaker Diagnosis Tools •Data Recording and Dynamic Signal
- Analog Input Channels: 4 #
- Sampling Frequency: 102.4 kHz
- Features: AC Voltage Input, Application Software Included, DC Current Input, Data Acquisition Instrument / System
- User Interface: Computer Programmable, Front Panel and Display
Find Suppliers by Category Top
Featured Products Top
-
Screening Alfalfa Cubes With Texas Shaker Customer Challenge Halverson is an agricultural company based out of Salt Lake City specializing in milling, grain handling and industrial projects. The customer was looking to expand their alfalfa cube production. The most suitable (read more)
Browse Industrial Conveyors Datasheets for Triple/S Dynamics, Inc. -
. Traditional air-cooled shakers often struggle with heat accumulation, noise, and reduced performance during extended tests—especially in high-force or large payload applications. The EDH Series Water-Cooled Shaker is engineered to (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
experiments. The VE Series Miniature Shaker provides a compact yet powerful solution, combining high-precision closed-loop control, wide frequency response, and flexible operation. Designed based on ECON’s (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
thermal stability. Traditional air-cooled systems may struggle to maintain stable performance during long-duration or high-power tests. The EDH Series Water-Cooled Electrodynamic Shaker System is designed to meet these challenges. With a force range from (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
Beacon Products have proudly been used in Aerospace & Aviation for over 70 years. Noted industrial usage includes aircraft and aerospace epoxies and sealants for space missions, military and defense production, helicopter manufacturing and repair, drone manufacturing and repair (read more)
Browse Epoxy Adhesives Datasheets for Beacon Adhesives, Inc. -
As products become larger, lighter, and more structurally complex, traditional single-shaker vibration testing often fails to reproduce real-world operating environments accurately. Large aerospace structures, vehicles, satellites, bridges, and industrial equipment (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
High-Power, Wide-Band Performance Designed for demanding laboratory and industrial environments, the VSA-D Series delivers up to 1000 kVA output with a (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
capable of handling up to 18,000 force-pounds at frequencies up to 2000 Hz. Moreover, we offer flexible configurations, including combined environments by integrating temperature/humidity chambers with electro-dynamic vibration shakers through our three vibration systems. These services are (read more)
Browse Engineering Design Services Datasheets for E-Labs, Inc. -
, transportation equipment, or industrial machinery, engineers need a vibration test system that delivers accurate results, high uptime, and the flexibility to accommodate evolving test requirements. The EDM Series Electro (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
Condition We specialize in integrating temperature/humidity chambers with electro-dynamic vibration shakers, enabling us to simulate and control virtually any climatic condition. Our chambers are designed to handle rapid temperature changes, while our vibration systems can produce loads up to 18 (read more)
Browse Environmental Testing and Analysis Services Datasheets for E-Labs, Inc.
More Information Top
-
Time domain sinusoidal acceleration controller for an electrodynamic shaker
In contrast to the typical frequency domain control approach of industrial shaker controllers, the proposed solution is implemented on a sample-by-sample basis, which reduces the time required to update the shaker drive signal in response to the controlled acceleration.
-
Dynamics, chaos and synchronization of self-sustained electromechanical systems with clamped-free flexible arm
This is, for example, the case of multi- frequency or chaotic industrial shaker .
-
Vibration Testing by Non-Gaussian Random Excitations with Specified Kurtosis. Part II: Numerical and Experimental Results
The current paper (Part II) adds numerical examples of automobile vibration simulation and experimental results for a kurtosis upgrade implemented in the same form of closed-loop control as in industrial shaker controllers.
-
Quantification of soluble solids in reconstituted açaí ( Euterpe oleracea Mart.) pulp using near‐infrared spectroscopy
To reconstitute the pulp, each sample was mixed using a Fisatom industrial shaker (model 752, S~ao Paulo, Brazil) with a fixed rotation of 180 rpm for 2 min at ambient temperature (~25 °C).
-
Dynamics of a cantilever arm actuated by a nonlinear electrical circuit
The analysis carried out in this paper can be implemented to manufacture industrial shakers and mixers.
-
Genetic diversity and linkage disequilibrium studies on a 3.1-Mb genomic region of chromosome 3B in European and Asian bread wheat (Triticum aestivum L.) popu...
The frozen leaf samples were thoroughly disrupted with an industrial shaker , and genomic DNA was purified using a BioSprint 96 DNA Plant Kit (QIAGEN Ltd, West Sussex, UK) according to the BioSprint 96 User Manual (http:// www.qiagen.com).
-
Intraabdominal sound levels during vibroacoustic stimulation.
To further examine the relationship between the static force of sound source against the abdomen and the intraabdominal sound pressure level, sine wave oscillations between 20 Hz and 4.0 kHz were produced with an industrial shaker .
-
Fabrication of Beryllium Capsules with Copper-Doped Layers for NIF Targets: A Progress Report
The bounce pan was driven using either a piezo- electric drive mechanism incorporating an amplified Wavetek signal source or a mechanical drive (LabWorks industrial shaker model ET126).
-
http://dspace.mit.edu/bitstream/handle/1721.1/83698/864156950-MIT.pdf?sequence=2
The tray is vibrated by an industrial shaker mounted on a massive levelling platform, which rests beneath an optical table.
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/92906
The tray is vibrated by an industrial shaker mounted on a massive levelling platform, which rests beneath an optical table.
Indicates content that may require registration and/or purchase.