-
Supplier: Zurn Industries LLC
Description: 3-Way Thermostatic Mixing valve Features And Benefits 3-way thermostatic mixing valve Large flow proportional master mixing valve Accurate control of both hot and cold water inlet Teflon coated wear surfaces
- Features: Mixing Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Thermostatic Mixing Valve Connections - 3/4" CPVC Features And Benefits Can be used for multiple heating or plumbing applications Mixes cold water supply with hot boiler water
- Features: Mixing Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Thermostatic Mixing Valve for use in non-potable applications Features And Benefits Thermostatic mixing valve used for non-potable system applications only Bronze valve designed to mix cold supply water with hot water supply will establish a set mixed
- Features: Mixing Valves
- Media: Water
-
-
Supplier: Zurn Industries LLC
Description: Thermostatic Mixing Valve Connections - 3/4" PEX Barb Features And Benefits Can be used for multiple heating or plumbing applications Mixes cold water supply with hot boiler water
- Features: Mixing Valves
- Media: Water
-
Supplier: RS Components, Ltd.
Description: Thermostatic mixing valve Instamix,M3/4'
- Valve Size: 0.750000405 inch
- Pressure Rating: 72.51885 psi
- Primary Material: Brass / Bronze
- Features: Other
-
Supplier: Watts
Description: Series LFMMV Thermostatic Mixing Valves maintain and limit mixed hot water to a desired, selectable temperature. The LFMMV series can be set to any temperature between 80°F and 120°F with flow rates as low as 0.5 gpm and as high as 12 gpm (refer to capacity chart on back). This
- Valve Size: 0.5 to 1 inch
- Features: Mixing Valves
-
Supplier: Armstrong International
Description: Model 320 3/4' (20 mm) inlets/outlet(s) Thermostatic Mixing Valve (TMV) of disposable cartridge construction. TMV features unique full range temperature control from full cold to field adjustable maximum temperature limit stop in a single handle turn. TMV can be set and locked
- Number of Ports/Ways: 3
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Features: Bellows Valves, Metal Seated Valve, Mixing Valves, Shut Off Valves
-
Supplier: Symmons Industries, Inc.
Description: Symmons TempControl® Thermostatic Mixing Valve (Replaces 5-200)
- Features: Mixing Valves
-
Supplier: Symmons Industries, Inc.
Description: Symmons TempControl® Thermostatic Mixing Valve (Replaces 5-102)
- Features: Mixing Valves
-
Supplier: Symmons Industries, Inc.
Description: Symmons TempControl® Thermostatic Mixing Valve (Replaces 5-900)
- Features: Mixing Valves
-
Supplier: Symmons Industries, Inc.
Description: Symmons TempControl® Thermostatic Mixing Valve (Replaces 5-400)
- Features: Mixing Valves
-
Supplier: ThermOmegaTech®
Description: Operation The ThermOmegaTech® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet
- Valve Size: 0.5 inch
- Pressure Rating: 350 psi
- Number of Ports/Ways: 3
- Media Temperature: 250 F
-
Supplier: Taco Comfort Solutions
Description: This versatile NSF 61 ASSE 1017 mixing valve provides the ultimate performance for domestic hot water installations. The 5000 Lead Free Series ASSE 1017 certification allows for domestic hot water storage at temperatures high enough to increase the effective storage capacity of a water
- Features: Mixing Valves
- Media: Water
-
Supplier: Watts
Description: Series LFUSG-B Under Sink Guardian Thermostatic Mixing Valves are used in commercial and residential applications to mix hot and cold water in under-the-sink installations to minimize the risk of accidental scalding. It consists of a Lead Free* brass body construction with 3/8
- Valve Size: 0.375 inch
- Primary Material: Brass / Bronze
- Features: Mixing Valves
- Media: Water
-
Supplier: Spirax-Sarco
Description: The thermocirc steam/water mixing valve provides hot water by blending steam and cold water. The temperature is controlled by a thermostatic element. The set temperature can be set by turning the adjustment nut.
- Number of Ports/Ways: 2
- Valve Size: 0.5 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: 500 F
-
Supplier: ThermOmegaTech®
Description: Self-actuating thermostatic balancing valve for domestic hot water systems (DHWS) Offered in a variety of sizes up to 2” with configurations including ball valves, integrated unions, check valves, strainers, and ProPress ends. Features Sizes 1/2″, 3/4″, 1″, 1 1/4″, 1
- Valve Size: 1.1 to 3 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: Radwell International
Description: THERMOSTATIC MIXING VALVE, LFMMV 3/4 INCH, UNIONSWEAT. FREE 2 YEAR RADWELL WARRANTY
- Features: Mixing Valves
- Connection Description: Union
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, THERMOSTATIC MIXING VALVE, VTA321, RP 1/2IN, PN10. FREE 2 YEAR RADWELL WARRANTY
- Features: Mixing Valves
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, THERMOSTATIC MIXING VALVE, DIRECT CONNECT KIT, 11-INCH CONNECTOR, REPLACED BY AMX302T-LF. FREE 2 YEAR RADWELL WARRANTY
- Features: Mixing Valves
-
Supplier: Hansen Technologies Corporation
Description: A 3-way mixing valve that operates with the use of an internal thermostatic element. As oil is circulated through the screw compressor, it picks up heat from the compressor. The hot oil is circulated past the thermostatic element inside the valve and it is also fed
- Features: Mixing Valves
-
Supplier: Honeywell International, Inc.
Description: APPLICATION 212 DEG F TEMPERATURE RATING ANTI-SCALD, ANTI-CHILL PROTECTION, TAMPER RESISTANT DESIGN, STRAIGHT THROUGH DESIGN, PROPORTIONAL VALVE, REPLACEABLE THERMOSTATIC ELEMENT, CHECK VALVES ON BOTH HOT AND COLD PORTS, NON-STICK COATING OF INTERNAL VALVE COMPONENTS TO
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Media Temperature: 212 F
- Primary Material: Brass / Bronze
-
Supplier: Honeywell International, Inc.
Description: THERMOSTATIC TYPE 0.25 GPM FLOW RATE 3/4 NOMINAL SIZE ASSE 1017, IAPMO, UPC APPLICABLE STANDARD DOMESTIC HOT WATER APPLICATION 33 TO 80 DEG F (COLD), 100 TO 212 DEG F (HOT) TEMPERATURE RATING MIXING VALVE, COLD WATER TEE FITTING, FLEXIBLE STAINLESS STEEL CONNECTOR, PROPORTIONAL
- Pressure Rating: 150 psi
- Media Temperature: 33 to 212 F
- Primary Material: Brass / Bronze, Stainless Steel
- Features: Mixing Valves, Other
-
Supplier: Watts
Description: The N170 CSUT Master Tempering Valve Series is designed for use in commercial and institutional applications, to mix hot and cold water to reduce high service water temperature to the building distribution piping system. The N170 CSUT series is designed for installation at the hot water
- Valve Size: 0.75 to 2 inch
- Valve Type: Check Valves
- Media: Hot Water, Steam, Water
-
Supplier: Hammond Manufacturing Company Inc.
Description: Description Compact design for side mounting on any enclosure surface where spot cooling or low capacity cooling is required. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Ideal for outdoor or very wet conditions. Standards
- Type: Enclosure
- Application: Industrial
-
Supplier: Hammond Manufacturing Company Inc.
Description: Description Compact design for side mounting on any enclosure surface where hot spot cooling or low capacity cooling is required. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Air conditioners are shipped separately and
- Type: Enclosure
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Crankcase breather — top mounted Oil cooler Oil filter — RH Oil pan — 143 gal Drain valve Oil sampling valve Turbo oil accumulator Mounting System Engine mounting rails – 330.2 mm (13 in) industrial-type Power Take-Offs Front housing — two-sided Front lower LH, RH, and upper RH
- Horse Power: 1,480 to 1,725 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: charge air cooling thermostats Exhaust System Dry exhaust manifolds and turbocharger housings Flywheels and Housings SAE 00 flywheel SAE 00 flywheel housing SAE standard rotation Fuel System Electronic fuel metering valve Requires 7-50 psig gas supply Gas pressure regulator Gas shutoff
- Horse Power: 1,380 HP
- Displacement: 69.31722514119588 liters
- Fuel Type: CNG
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
and reducing costs. The mixing and diverting valve’s compact design and fast response time to fluctuations in a narrow temperature range make it a foundational component in any industrial application. Available standard in bronze and stainless-steel housings with (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
self-actuated thermostatic valves and actuators. The company provides innovative thermostatic solutions for various applications, including freeze protection, scald protection, mixing & diverting, steam traps, thermal bypass, tepid water delivery, washdown, balancing, drain (read more)
Browse Industrial Valves Datasheets for ThermOmegaTech® -
ThermOmegaTech® specializes in temperature based control solutions. Our thermostatic thermal bypass valves automatically and precisely divert inlet flow to a heat exchanger or bypass it directly to a reservoir based solely on fluid temperature. These valves ensure accurate control of fluid (read more)
Browse Industrial Valves Datasheets for ThermOmegaTech® -
The new STEGO CSF 028 enclosure heater with fan integrates automatic temperature control into a compact, touch-safe unit for electrical enclosures and control cabinets. Its built-in fixed thermostat automatically controls operation to help prevent condensation and (read more)
Browse Industrial Heaters Datasheets for STEGO -
Thermostatic Balancing Valves. Learn the history of DHWS balancing and the types of balancing valves used today while earning 0.10 ASPE CEUs. Watch (read more)
Browse Industrial Valves Datasheets for ThermOmegaTech® -
mechanical thermostats are normally used with these industrial immersion heaters to sustain the target temperature with effectiveness and accuracy. Click here to learn more. (read more)
Browse Industrial Heaters Datasheets for WATTCO -
equipment, and severely dangerous working conditions. ThermOmegaTech’s innovative self-actuating temperature control valves are the ideal solution for water line freeze protection. These thermostatic valves are designed to sense the water and/or air temperature and will automatically (read more)
Browse Industrial Valves Datasheets for ThermOmegaTech® -
of emergency equipment but also help to ensure compliance with ANSI Z358.1 tepid water requirements. ThermOmegaTech’s HAT/SP and IC/SP thermostatic valves are completely mechanical making them the ideal solutions to safeguard your safety showers and eye/facewash stations from scalding personnel. (read more)
Browse Industrial Valves Datasheets for ThermOmegaTech® -
properties ensure its safety. Can be widely used in various types of instant heating, water storage and thermostats. It can also be used as an industrial heating source and a heating and insulation device for special liquids (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
, filter fans, LED-lamps, thermostats, hygrostats and accessories - are aimed at reaching optimum climatic conditions in the most varied environments, en-suring that all sensitive components work reliably at all times. STEGO is now represented at 12 locations and by more than 200 sales partners worldwide. (read more)
Browse Industrial Heaters Datasheets for STEGO
More Information Top
-
Possibilities for water conservation in Bulgaria
Use of a thermostatic mixing valves between the hot-cold controls and the showerhead or a shower head with a cut-off valves can save 7.6 1/cd in the residential buildings (Minton 1979). .... In public and industrial buildings the effect should be greater.
-
Introduction to Thermo-Fluids Systems Design
If lower water temperatures are required, a thermostatic mixing valve should be employed. .... sponding minimum usable storage capacities for a variety of residential and industrial .
-
An overview of vibration and seismic
applications of NiTi shape memory alloy
NiTi has numerous applications, such as medical, dental and industrial . .... in a wide range of applications such as enhancing buckling characteristics of composite panels, active acoustic control, active control of flow-induced vibrations, electrical connectors, thermal protection valves , switches, actuators, dental arch … partial dentures, bone plates, thermostatic mixing valves, air flow controllers…
-
CR4 - Thread: Coolant Bypass on 454 BB Chevy
On any car engine, and even big industrial diesel engines, there is what is called a Thermostatic Valve that allow the cooling water to go back into the engine block without passing through the cooling radiator. .... The regulation and mixing of bypass water and radiator water allows the temperature of the engine to…
-
Clean Soil and Safe Water
…of hazardous events, including contamination of water sources by human and animal waste, industrial spills and discharges .... Poorly managed building water systems are prone to colonization, and bio-films can develop within pipes and on components such as washers, thermostatic mixing valves and outlets.
Indicates content that may require registration and/or purchase.