-
Supplier: Accuris
Description: Test Code of Hydraulic Torque Converters for Construction Machineries and Industrial Vehicles
-
Supplier: CITGO Petroleum Corporation
Description: CITGO TRANSGARD Torque Converter Fluid 250 is a special SAE 10W viscosity grade, high performance torque converter fluid for use in automotive and industrial torque converters and powershift type transmissions.
- Kinematic Viscosity: 41.9 cSt
- Viscosity Index: 118
- Type / Function: Hydraulic Oil / Fluid, Low / Non-foaming, Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: SAE International
Description: dimensions for engine mounted torque converters without front disconnect clutch, see SAE J927.
-
-
Supplier: SAE International
Description: dimensions for engine mounted torque converters without front disconnect clutch, see SAE J927.
-
Supplier: SAE International
Description: dimensions for engine-mounted torque converters without front disconnect clutch, see SAE J927.
-
Supplier: SAE International
Description: dimensions for engine-mounted torque converters without front disconnect clutch, see SAE J927.
-
Supplier: Total Lubricants USA, Inc.
Description: Monograde, heavy-duty diesel engine oils. Excellent detergency and dispersancy. Recommended for use in manual transmissions, torque converters, and hydraulic systems for which motor oils are recommended. Heavier grades may be used as diesel or fleet engine oils.
- Industry Applications: Automotive / Transportation, Combustion Engines / Motor Oil
- Type: Fluid / Oil
-
Supplier: Breaker Technology, Inc.
Description: Features & Benefits High speed / high mobility underground crane utility vehicle. +/-45° vehicle articulation for tight turning redius. Separate torque converter / transmission package provides low profile engine shroud height for improved operator visibility. Mid-ship operator
- Load Capacity: 0.77 to 4.41 tons
- Horizontal Available Span: 3.3136500833333336 to 22.965891666666668 ft
- Type: Mobile / Truck Mount Crane
- Features: Rotating, Wheels
-
Supplier: Kistler Group
Description: modules Type 5067A2. A 6-component analog summing calculator Type 5245 is provided by default. This feature calculates the resulting force as well as the three components of the resulting torque real time. Dynamometer-specific values required for torque calculation can be set directly
- Analog Input Channels: 8 #
- Maximum Output: 30 volts
- Output Impedance: 10 ohms
- Operating Temperature: 32 to 122 F
-
Supplier: Kistler Group
Description: modules Type 5067A2. A 6-component analog summing calculator Type 5245 is provided by default. This feature calculates the resulting force as well as the three components of the resulting torque real time. Dynamometer-specific values required for torque calculation can be set directly
- Analog Input Channels: 1 #
- Maximum Output: 30 volts
- Output Impedance: 10 ohms
- Operating Temperature: 32 to 122 F
-
Supplier: HORIBA Instruments, Inc.
Description: optimization. Standard Features Machine frame resting on special vibration insulators. No seismic concrete block required Solid state AC/DC power converter, to feed the DC-motor and power the electrical inertia simulation Flywheel set combined with electrical inertia to simulate the kinetic
- Torque Capacity: 309,734.513274336 In-lbs
- Technology: AC
- Application: Automotive, Industrial
-
Description: Installed Power: … 2.5 MW [… 3350 hp] Torque: … 500 kNm [… 368’800 lbf ft] Drive: Hydraulic drive units or electric motor with or without frequency converter Shaft seal: Stuffing box or mechanical seal Product wetted material: Carbon steel, Austenitic stainless steels, Duplex stainless
-
Supplier: Caterpillar Oil & Gas
Description: required to drive electronic engine control module) Cooling System Separate Circuit SCAC system Torque converter connections Thermostats and housing, jacket and separate circuit water pump, gear-driven centrifugal Exhaust System Land well service engine Exhaust manifold, dry, slip
- Horse Power: 2,250 to 2,500 HP
- Displacement: 0.9651972957012854 liters
- Length: 113.8 inch
- Width: 64.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: injector fuel system (10 amp DC power required to drive electronic engine control module) Cooling System Separate Circuit SCAC system Torque converter connections Thermostats and housing, jacket and separate circuit water pump, gear-driven centrifugal Exhaust System Land well service
- Horse Power: 2,250 to 2,500 HP
- Displacement: 0.9651972957012854 liters
- Length: 113.8 inch
- Width: 64.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: LH With electronic fuel injector fuel system (10 amp DC power required to drive electronic engine control module) Cooling System ATAAC (512DW04, 512DW05, 512DW06, 512DW07) Torque converter connections Thermostats and housing, jacket water pump, gear-driven centrifugal (gear-driven
- Horse Power: 2,150 to 2,500 HP
- Displacement: 58.56731977650924 liters
- Length: 110.4 inch
- Width: 59.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: System Torque converter connections Thermostats and housing, jacket water pump, gear-driven centrifugal Connections for radiator cooling Dual outlets: 88.9 mm O.D. (3.5 in) elbow hose connections Separate Circuit Aftercooler (SCAC) Exhaust System Exhaust manifold — dry, stainless steel
- Horse Power: 2,000 to 2,250 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Stellar Technology
Description: Description The AP5101 Series is a DIN-rail mounted single channel DC amplifier designed to provide variable excitation and signal conditioning for Stellar Technology’s strain gaged, mV/V, pressure transducers, load cells, force sensors, and reaction torque sensors. This DIN-rail amplifier
- Maximum Output: 2 volts
- Bandwidth: 0.5 kHz
- Operating Temperature: 14 to 140 F
- Outputs: Current Output, Voltage Output
-
Supplier: Broadcom Inc.
Description: The HCPL-7800 isolation amplifier family was designed to sense current in electronic motor drives. In typical automotive and industrial applications, motor currents flow through an external resistor and the resulting analog voltage drop is sensed by the HCPL-7800. The HCPL-7800 isolation
- Rise Time: 2.96 µs
- Operating Temperature: -40 to 100 C
- Input: DC
- Mounting Option: Surface Mount
-
Supplier: ValueTronics International, Inc.
Description: The N5K 3PP64I is a Power Analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies,
-
Supplier: Larson Electronics LLC
Description: must provide wiring (16 AWG) from battery and/or fuse box to the light. Beam: Wide Spot beam - effective working beam of 850 feet (can read a book at 850 feet) Lamp Construction: Phillips bulb and glass lens/reflector assembly (Golight spare bulbs available here) Industrial Candlepower
-
Supplier: Larson Electronics LLC
Description: 850 feet) Lamp Construction: Phillips bulb and glass lens/reflector assembly (Golight spare bulbs available here) Industrial Candlepower Rating: 500,000 (original GE formula used in OEM/industrial) more on candlepower Retail Candlepower Rating: 6.5 million (newer formula used in retail
-
Supplier: Larson Electronics LLC
Description: must provide wiring (16 AWG) from battery and/or fuse box to the light. Beam: Soft, wide flood beam - effective working beam 50 foot long by 75 foot wide. Click here for Long-Distance Spotlight Beam Lamp Construction: GE Sealed Beam Bulb Industrial Candlepower Rating: 500,000 (original GE
-
Supplier: Larson Electronics LLC
Description: leads. Operator must provide wiring (16 AWG) from battery and/or fuse box to the light. Beam: Wide Flood beam - effective working beam of 50'L X 75'W Lamp Construction: GE Sealed Beam Bulb Industrial Candlepower Rating: 500,000 (original GE formula used in OEM/industrial) more on
-
Supplier: Infineon Technologies AG
Description: position sensing Steering Torque sensing High-Speed Applications Automotive and Industrial Safety any other kind of precise and fast linear measurement application
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: to 7 V Potential Applications Steering torque sensing Brake and acceleration pedals Valve or flap position sensing High-speed applications Automotive and industrial safety any other kind of precise and fast linear measurement application Applications Electric parking brake Electric
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
Find Suppliers by Category Top
Featured Products Top
-
Calc Celsius-to-Fahrenheit temperature converter. The sensor is also designed to withstand industrial vibration and mechanical shock. Published ratings include (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
The Automotive Chassis
A particular problem for industrial vehicles is torque converter behavior.
-
A general purpose regenerative test-rig using DC drive based load torque emulator
[1] K. Kyslan, “Load Torque Emulator Based on industrial converters ”, Technical University of Košice, SCYR, 2010.
-
Switching frequency harmonics of DTC IM drive in a system simulator with analytical and FEM motor model
Abstract- Coupled system simulator based on FEM and analytical circuit equations is used to analyze direct torque controlled frequency converter fed industrial 200 kW squirrel- cage induction motor.
-
Sell bulldozer PD120
• Standard equipment Engine Chongqing Cummins NT855-C280 Torque converter CSIC Transmission Qinghai Hua Ding Industrial Co., Ltd Hydraulic cylinder Shandong wen deng Engine cover Standard Drive cab(with wiper, fan, rearview mirro...
-
The History of Allison Automatic Transmissions For On-Highway Trucks and Buses
The torque converter was devised in its first industrial form in the mid-1930's by Alf Lysholm, then chief engineer for the Ljungstroms Company of Sweden.
-
Toward robotizing powertrain assembly
Starting with industrial implementations of robotic assembly for transmission torque converters , VGR-based engine head decking, transmission valve body assembly, and engine piston installation are described.
-
Croatian scientific bibliography - Browsing paper
Direct Torque Control technique applied on the standard industrial converters .
-
High-precision assembly automation based on robot compliance
There are many successful stories about robotic-force-controlled assembly, such as the forward clutch, torque converter , and valve body assemblies in industrial implementations [7–10].
-
Robotic soft servo for industrial high precision assembly
There are many successful stories about robotic force controlled assembly, such as the forward clutch, torque converter and valve body assemblies, in industrial implementations [7, 8, 9, 10].
-
Design Practices: Passenger Car Automatic Transmissions
Ishihara, T. “A Study of Hydraulic Torque Converters ,” Report of the Institute of Industrial Science, University of Tokyo, Vol. 5, No. 7, Serial No. 42, November 1955.
Indicates content that may require registration and/or purchase.