-
Supplier: Air Caster Corporation
Description: When it comes to keeping your workstations running, Air Caster’s industrial turntables, powered by air bearings, can be key to your operations. Air Caster’s time-saver industrial air bearing turntables Our air bearings-equipped container-handling
-
Supplier: Reid Supply
Description: Turntable bearings are ideal for swivel displays, welding tables, industrial assemblies. May be mounted using the recommended bolts or welded directly to the fixture. . SKF-81
- Load Capacity: 2,500 lbs
- Maximum Dimension / Diameter: 0.2916666666666667 ft
-
Supplier: Reid Supply
Description: Turntable bearings are ideal for swivel displays, welding tables, industrial assemblies. May be mounted using the recommended bolts or welded directly to the fixture. . LS-9
- Load Capacity: 750 lbs
- Maximum Dimension / Diameter: 0.75 ft
-
-
Supplier: TPA Motion
Description: Turntable bearings (sometimes referred to as slewing ring bearings) are 4 point contact thin section type ball bearings that have holes in both the inner and outer rings for easy mounting. These products were designed from standard thin section bearing geometry. We
- Bore Size: 2.755907 to 10.7874074 inch
- Outside Diameter: 6.0629954 to 14.0551257 inch
- Overall Width: 0.5905515 inch
- Bore: 2.755907 to 10.7874074 inch
-
Supplier: Autoquip Corporation
Description: Series 35 Industrial Turntable – Durable Work Station Turntables for Work Positioning, Ergonomics, and Worker Productivity S35 Manual Turntables enable workers to easily rotate heavy loads. The heavy-duty design of these manual industrial turntables is
- Load Capacity: 6,000 lbs
- Maximum Dimension / Diameter: 3.5 ft
- Power: Manual
-
Supplier: RWM Casters Company
Description: RWM incorporates our Kingpinless™ swivel design into turntable swivel sections. This heavy duty turntable is patterned after the popular Kingpinless™ series and is built to take continuous punishment from the toughest industrial applications. They are ideal for work stations,
- Load Capacity: 900 to 30,000 lbs
- Maximum Dimension / Diameter: 0.9166666666666666 ft
- Power: Manual
-
Supplier: SKF/Global
Description: For a range of robust “Lazy Susan” applications Designed to rotate loads of up to 25,000 lbs, SKF heavy-duty turntables are available in cast iron or stainless steel in several sizes and designs. Engineered for safe, smooth, long-lasting operation, all turntable units feature sealed,
- Load Capacity: 10,000 lbs
- Maximum Dimension / Diameter: 6.5 ft
-
Supplier: SKF/North America
Description: For a range of robust “Lazy Susan” applications Designed to rotate loads of up to 25,000 lbs, SKF heavy-duty turntables are available in cast iron or stainless steel in several sizes and designs. Engineered for safe, smooth, long-lasting operation, all turntable units feature sealed,
- Load Capacity: 2,500 lbs
- Maximum Dimension / Diameter: 3.5 ft
-
Supplier: Autoquip Corporation
Description: ring bearings are rated for high eccentric loads, these turntables are ideal for wheeled loads and other off-centered loading conditions. And, the heavy-duty design of powered industrial turntables was developed to withstand the demands and abuses of an industrial
- Load Capacity: 50,000 lbs
- Maximum Dimension / Diameter: 12 ft
- Power: Motor
-
Supplier: Rotek, Inc.
Description: Rotek Series 2100 units are four-point contact slewing bearings with induction-hardened raceways. Balls are chrome-alloy steel and separated by spacers to prevent ball-to-ball sliding friction. Series 2100 units are general purpose slewing bearings for medium duty applications.
- Outside Diameter: 13 to 57 inch
- Dynamic Axial / Thrust Load: 10,000 to 336,000 lbs
- Dynamic Radial Load: 3,000 to 98,000 lbs
- Moment Load: 25,000 to 368,000 Ft-lbs
-
Supplier: Rotek, Inc.
Description: Rotek Series 4000 slewing bearings are built with greater internal clearance than the Series 3000 models. Advantages include lower frictional torque and the ability to function in mounting structures with less accuracy and rigidity than required for other style of slewing bearings.
- Outside Diameter: 12 to 180 inch
- Dynamic Axial / Thrust Load: 100,000 to 4,200,000 lbs
- Dynamic Radial Load: 10,000 to 420,000 lbs
- Moment Load: 123,000 to 12,000,000 Ft-lbs
-
Supplier: Rotek, Inc.
Description: Rotek Cross-Roller slewing bearings offer increased stiffness and radial capacity. Series 5000 slewing bearings are built with V-groove raceways providing two roller paths in each ring. By alternating adjacent rollers at right angles to one another, one-half of the rollers transmit
- Outside Diameter: 12 to 180 inch
- Dynamic Axial / Thrust Load: 180,000 to 2,700,000 lbs
- Dynamic Radial Load: 16,000 to 800,000 lbs
- Moment Load: 16,000 to 6,700,000 Ft-lbs
-
Supplier: Rotek, Inc.
Description: special order models, 800-221-8043 Gearing: Internally geared, externally geared and gearless models are available Applications: Cranes and excavators, Stackers/reclaimers, Lift truck rotators, Industrial turntables, Capstans, Turnstiles, Mining equipment, Off-shore equipment, Wind
- Outside Diameter: 12 to 180 inch
- Dynamic Axial / Thrust Load: 100,000 to 3,600,000 lbs
- Dynamic Radial Load: 20,000 to 1,000,000 lbs
- Moment Load: 20,000 to 8,300,000 Ft-lbs
-
Description: APPLICATIONS: Small cranes Industrial positioners Rotary tables Rotating displays Bottling machines Conveyors
- Outside Diameter: 60 inch
- Dynamic Axial / Thrust Load: 175,000 to 223,000 lbs
- Dynamic Radial Load: 35,000 to 45,000 lbs
- Moment Load: 141,000 to 180,000 Ft-lbs
-
Supplier: KAYDON Bearings
Description: Heavy Duty Turntable Bearings Ideally suited for applications such as truck mounted cranes, hoists, and non-precision industrial tables and positioners. Available from stock. Ball pitch diameters from 9" to 40" and moment load ratings up to 870,000 ft.-lbs.
- Bore Size: 4.803 inch
- Outside Diameter: 8.898 inch
- Overall Width: 1.339 inch
- Bore: 4.803 inch
-
Supplier: Air Caster Corporation
Description: capacity rollers Foot valve or pedestal controls Optional safety skirt Industrial Turntables for fork free operation Custom Air Caster industrial turntable for fork free operation Air Caster also offers a two position air caster turntable for the loading and
-
Supplier: International Thermal Systems LLC.
Description: a fully welded fabrication. The turntable assembly includes machined spindle and bearing support components. Standard features of the Cabinet Washer include marine type tank clean out doors, automatic tank liquid level controls, housing access doors, tank extensions with access doors,
- Components: Cabinets / Enclosures
- Machine Type: Complete Machine / Turnkey System, Hot Water Cleaning, Spray Washers
- Source: Electric, Gas / Oil, Steam
- Machine Mounting: Floor / Skid
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: the finishing of turntable bearing raceway, realizing the replacement of grinding by turning, and the efficiency is increased by more than 5 times compared with grinding. Polycrystalline Cubic Boron Nitride Blade has extremely high hardness and red hardness, and can withstand high
-
Supplier: ELMA Electronic Inc.
Description: Stantron Glide & Turn rack with its multiple cable tie-off points. Easily removable rack tray from base unit for in-shop installation of components Lockable turn-table rotates up to 90° − with locking points at 60°, 75° and 90° Makes on-site installation and service convenient Smooth bearings
- Rack Height: 10 to 30 U
- Mounting Type: Free Standing Cabinet, Open Frame Rack
- Type: Modular Enclosures, Rack Enclosures
- Shape: Rectangular
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: acid-resistant housing material, Corrosion-resistant enclosure,Minimum internal wear and tear, Very reliable signal transmission, Long-life ball bearings. Company advantage: Find out about the different slip rings in our current overview. Transmission technology for complex industrial
Find Suppliers by Category Top
Featured Products Top
-
scissor lift, industrial turntables, and dock lift manufacturer in the country. We have maintained this position through innovative design, quick deliveries and superior service. Over the years our product lines expanded to include production lift tables, tilters, turntables, dumpers, mezzanine lifts (read more)
Browse Industrial Conveyors Datasheets for Advance Lifts, Inc. -
Industrial Heavy Duty Ring Bearing Turntables (HDTM & HDTP) WHEN DURABILITY MATTERS (read more)
Browse Turntables Datasheets for Advance Lifts, Inc. -
Equipment grades: industrial grade, military grade Laser Tracking Turntable Technical Parameters: Load size: 500mm × 275mm × 340mm (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Industrial Powered Turntables (TPH &TPL) WHEN DURABILITY MATTERS 1 Year Parts and Labor\10 year, 250,000 Cycle Structural (read more)
Browse Turntables Datasheets for Advance Lifts, Inc. -
7 independent power circuits in a rugged, industrial?grade housing. Designed for 360° continuous rotation, it eliminates cable twisting, signal interruption, and premature wear in automated machinery, turntables, cranes, radar (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
is a leading lift manufacturer providing a complete line of dock lifts, lift tables, scissor lifts, turntables, dumpers and stretchers. Advance Lifts was founded in 1974 and quickly became the leading scissor lift, industrial turntables, and dock lift manufacturer in the country. We (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
leading lift manufacturer providing a complete line of dock lifts, lift tables, scissor lifts, turntables, dumpers and stretchers. Advance Lifts was founded in 1974 and quickly became the leading scissor lift, industrial turntables, and dock lift manufacturer in the country. We have (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc.
More Information Top
-
The Square Kilometre Array: An Engineering Perspective
Mass produced components such as castings, stampings, CNC machinings and mature industrial components ( turntable bearings , gear boxes, etc.) will be used in the mount.
-
Radio Astronomy Antennas by the Thousands
Mass produced components such as castings, stampings, CNC machinings and mature industrial components ( turntable bearings , gear boxes, etc.) will be used in the mount.
-
CR4 - Blog Entry: Amazingly, This Turntable Was Built From Motorcycle Parts
You might be interested in: Parts Feeders, Slewing Rings and Turntable Bearings , Industrial Parts Washers and Cleaning Systems .
-
Proceedings of the 7th World Congress on Engineering Asset Management (WCEAM 2012)
Slewing bearing is a subgroup of rolling element bearing commonly used in large industrial machinery such as turntable , steel mill cranes, offshore cranes, rotatable trolley, excavators, reclaimers, stackers, swing shovel, and ladle car [1].
-
Condition monitoring of naturally damaged slow speed slewing bearing based on ensemble empirical mode decomposition
Slewing bearing is a subgroup of rolling element bearing commonly used in large industrial machineries such as turnta- ble , steel mill cranes, offshore cranes, rotatable trolley, exca- vators, reclaimers, stackers, swing shovel, and ladle car [1].
-
Encyclopedia of Lubricants and Lubrication
Thin-section bearings are used in applications like industrial robots, machine tool turntables , radar antennae, as well as optical and medical equipment appli- cations.
-
Rotair Systems Industrial Turntables - Improving Efficiency And Safety At Work In Industry
The weight bearing capacities of these turntables is also highly scalable to meet the most arduous industrial or warehouse environments.
Indicates content that may require registration and/or purchase.