Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: The LRVS are vacuum pump packages with V-belt and pulleys transmission. It is obtained through a patented device rotating around a pivot and supporting the motor in a way, which allows to reduce loads on bearings of pump and motor and to keep tension of the belt constant in time. Different
- Ultimate Operating Vacuum: 24.7593662076114 torr
- Features: Compressed Air / Fluid, OEM Controller / Control Panel
- Mounting: Floor / Skid
- Application: General Purpose / Industrial
-
Supplier: Fuji Impulse America Corp.
Description: with its vacuum and gas packaging equipment. Fully adjustable vacuum gauges The vacuum gauge with adjusting dial allows for quick and easy adjustment of the degree of vacuum required, while allowing the operator to monitor the gauge opera tion.
- Packaging: Bag / Pouch
- Industry: Chemical / Petrochemical, Food / Beverage, Industrial / General Use
- Goods: Consumer Packaging
- Closing Method: Heat Seal
-
Supplier: Kaeser Compressors, Inc.
Description: Models: ASV, BSV, CSV Series Capacities: 166 - 551 acfm Horsepower: 10-40 hp Max. vacuum: 99% Kaeser's rotary screw vacuum pump packages can achieve up to 99% vacuum. They feature a Sigma Profile airend specifically designed for vacuum applications such as dust
- Pumping Speed: 166 to 551 CFM
- Motor Power: 40 HP
- Mounting: Floor / Skid
- Application: General Purpose / Industrial
-
-
Supplier: Durovac Industrial Vacuums
Description: The DVR portable industrial vacuum gives you more control over moderately dense material such as plastics, composites or light minerals. Featuring an 8.5 to 20 hp regenerative vacuum producer, the DVR offers incredible filtration for industrial housekeeping. Material is
- Ultimate Operating Vacuum: 544.1 to 478.06 torr
- Pumping Speed: 380 to 650 CFM
- Mounting: Cart / Portable
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
-
Supplier: Busch Vacuum Solutions
Description: The R 5 RD 0240 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines
- Ultimate Operating Vacuum: 0.075 to 0.375 torr
- Pumping Speed: 141 CFM
- Motor Power: 7.1 HP
- Mounting: Floor / Skid
-
Supplier: Durovac Industrial Vacuums
Description: The DVP Portable industrial vacuum offers tremendous performance when handling ultra-fines and heavy powders. It’s a more powerful version of the DVR Portable model. The DVP combines a 15 to 30 horsepower electric TEFC motor with a positive displacement vacuum pump that pulls
- Ultimate Operating Vacuum: 455.2 to 353.6 torr
- Pumping Speed: 360 to 650 CFM
- Mounting: Cart / Portable
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
-
Supplier: HullVac Pump Corporation
Description: No Description Provided
- Ultimate Operating Vacuum: 10 torr
- Pumping Speed: 300 to 2,048 CFM
- Motor Power: 10 HP
- Type: AC Three Phase
-
Supplier: Nilfisk Industrial Vacuums
Description: The CFM R Series Industrial Vacuum is specifically designed for use in packaging applications in industries such as food and pharmaceutical. The features of the R Series make it ideal for removing excess lateral trim and scraps during packaging processes.
- Airflow: 102 to 360 SCFM
- Vacuum Pressure: 145 in H2O vac
- Number of Inlets: 1 #
- Media Vacuumed: Dry
-
Supplier: Nilfisk Industrial Vacuums
Description: The revolutionary UZ 964 Hip Vac is a compact, ergonomic industrial vacuum cleaner that delivers superior productivity. Designed for operator comfort, the vacuum sits on the user's lower back, allowing freedom of movement and reducing back strain. Vacuuming with the UZ 964 does
- Airflow: 59 SCFM
- Vacuum Pressure: 76 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.3 µm
-
Supplier: Terra Universal, Inc.
Description: Comes in both gas flush and non-gas flush models Cleanroom compatible Produces clean, wrinkle-free seals Consistent vacuum pressure through preset controls Large 22" x 22" x 4" (559 mm x 559 mm x 102 mm) vacuum chamber Works at the touch of a button Two-year parts and labor warranty
- Packaging: Bag / Pouch, Cup / Tray, Tube
- Goods: Consumer Packaging
- Closing Method: Heat Seal
- Industry: Industrial / General Use
-
Supplier: Nilfisk Industrial Vacuums
Description: Lightweight and portable, the Nilfisk GM 80 Industrial Vacuum Cleaner is a versatile machine providing the durability and performance required by dust control professionals. Featuring a 3 1/4-gallon tank capacity, it can be used in both portable and stationary applications. It features
- Airflow: 87 SCFM
- Vacuum Pressure: 102 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.3 µm
-
Supplier: Nilfisk Industrial Vacuums
Description: The Nilfisk GM 80CR Industrial Vacuum Cleaner is a variation of the GM 80 – the vacuum cleaner that has become a vacuum icon in a variety of industries. Lightweight, portable and quiet, the GM 80CR is perfect for use in cleanrooms, research labs and other critical
- Airflow: 87 SCFM
- Vacuum Pressure: 102 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.12 µm
-
Supplier: Durovac Industrial Vacuums
Description: Powered by electricity and portable by forklift, the PowerLift® Electric industrial vacuum delivers the high-vacuum power you need to move heavy material fast. The PowerLift Electric industrial vacuum is designed to provide facilities with a high-performance
- Ultimate Operating Vacuum: 379 to 353.6 torr
- Pumping Speed: 400 to 1,550 CFM
- Motor Power: 75 HP
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
-
Supplier: PAC Machinery Group
Description: The high production PVK impulse sealer is used for vacuum/gas applications, including those requiring Modified Atmosphere Packaging (MAP). With its "open head design" for easier bag loading, the PVK provides speed and flexibility for high volume packaging applications.
- Packaging: Bag / Pouch
- Industry: Chemical / Petrochemical, Household Product / Merchandise, Industrial / General Use
- Goods: Consumer Packaging
- Closing Method: Heat Seal
-
Supplier: Durovac Industrial Vacuums
Description: a positive displacement vacuum pump. The PowerLift Propane (PL-P) is available as a 25 or 40 horsepower vacuum with a powerful positive displacement vacuum pump to move up to 6 tons per hour. Our diesel vacuums are ideal for a wide range of industrial applications
- Ultimate Operating Vacuum: 353.6 to 150.4 torr
- Pumping Speed: 525 to 1,550 CFM
- Motor Power: 131 HP
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
-
Supplier: MPF Products, INC.
Description: Alumina Bead, In-Vacuum, Accepts 0.050″ Dia Wire, Package = 1 Foot Length High Purity Alumina, UHV Rated
- Material Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: MPF Products, INC.
Description: Alumina Bead, In-Vacuum, Accepts 0.045″ Dia Wire, Package = 1 Foot Length High Purity Alumina, UHV Rated
- Material Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: MPF Products, INC.
Description: Alumina Bead, In-Vacuum, Accepts 0.064″ Dia Wire, Package = 1 Foot Length High Purity Alumina, UHV Rated
- Material Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: MPF Products, INC.
Description: Alumina Bead, In-Vacuum, Accepts 0.102″ Dia Wire, Package = 1 Foot Length High Purity Alumina, UHV Rated
- Material Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: IMI Norgren
Description: VP20 Mid Series air-powered venturi vacuum pumps are the most commonly used pumps for pick and place applications due to their ease of mounting and the variety of options and accessories available. Vaccon Mid Series vacuum pumps provide maximum design versatility: designers specify
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: 30 to 250 F
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
-
Supplier: Gardner Denver, Inc.
Description: Vacuum Pumps & Systems Visit Industrials Group - Vacuum Pumps Gardner Denver is a leading global provider of high quality industrial equipment, technologies and services. Our engineering expertise, coupled with worldwide manufacturing and service capabilities, ensure the
-
Supplier: Travaini Pumps USA
Description: The pump series: - PVL10 - PVL15 final vacuum 0.5 Torr (absolute) -PVL10/B - PVL15/B final vacuum 15 Torr (absolute) have a nominal capacity (60 Hz) of 7 ACFM and 9.5 ACFM respectively. They are lubricated, with oil recirculation system, rotary vane vacuum pumps. They are
- Ultimate Operating Vacuum: 0.5 torr
- Pumping Speed: 716 CFM
- Motor Power: 40 HP
- Features: AC Three Phase, Gas Ballast, Other, Vacuum Gauge
-
Description: simulation, and other applications. Applications: Vacuum Packaging Vacuum Furnaces Vacuum Coating Sputtering Space Simulation Features: High pumping capacity down to 10 microns Increased flow to power ratio as compared to equivalent sized pump alone Flow range: 240 - 2000
- Ultimate Operating Vacuum: 30 to 60 torr
- Pumping Speed: 720 CFM
- Motor Power: 5 HP
- Features: Floor / Skid
-
Description: contact-free screw vacuum pumps with capacities of 100 to 360 m³/hr (58.8 to 211.8 cfm), ultimate vacuum 0.1 mbar (abs). Easy to service. Especially suitable for industrial applications like packaging or drying processes. Low running temperature due to the progressive
- Pumping Speed: 47.1 to 423.5 CFM
- Configuration: Individual Vacuum Pump
- Mechanical: Rotary Screw
-
Supplier: Fuji Impulse America Corp.
Description: Tabletop Vacuum Sealer V-300 incorporates a vacuum mechanism into the great features of FS-315. With self-contained vacuum pump, this economical industrial grade tabletop vacuum sealer delivers exceptional performance, yet only requires a small footprint on the
- Packaging: Bag / Pouch
- Industry: Chemical / Petrochemical, Electronics / Semiconductor, Food / Beverage, Garment, Industrial / General Use
- Goods: Consumer Packaging
- Closing Method: Heat Seal
-
Supplier: Thomas An Ingersoll Rand Business
Description: 28.0 in.Hg / -949 mbar Possible Applications Respirators Business Machines Copiers Spraying Systems Air Vending Machines Pneumatic Tools Plasma Welding Vacuum Frames Oxygen Concentrators (Veterinary & Industrial) Packaging Equipment Medical Trauma Care
- Ultimate Operating Vacuum: 158.02 to 102.14 torr
- Pumping Speed: 2.5 to 3.8 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid
-
Supplier: Terra Universal, Inc.
Description: (with proper packaging material) Foot-pedal ensures simple, hands-free operation This compact, quiet vacuum sealer can be used with or without vacuum and gas purging to provide safe packaging of sensitive microelectronic components. It features adjustable dwell time for
- Features: Aseptic / Sanitary, Other
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Industry: Electronics / Semiconductor, Industrial / General Use
-
Supplier: PAC Machinery Group
Description: The VMS 163 is our largest tabletop vacuum chamber with digital control panel, stainless steel chamber, and a 12.5 CFM vacuum pump. The VMS 163 has double 1/8" seals, controlled vacuum, soft air, and high transparent lids.
- Packaging: Bag / Pouch
- Industry: Chemical / Petrochemical, Electronics / Semiconductor, Food / Beverage, Industrial / General Use, Medical, Pharmaceutical
- Goods: Consumer Packaging
- Closing Method: Heat Seal
-
Supplier: Busch Vacuum Solutions
Description: Plug & Pump Easy handling, control panel with touch screen and intuitive user interface, perfectly suited for many industries and applications, including solar power industry, lithium battery production, drying, food packaging, coating, vacuum furnaces and central vacuum systems
- Ultimate Operating Vacuum: 0.00750283824473074 torr
- Pumping Speed: 558.6 CFM
- Configuration: Combination / Multi-Technology Pump, Individual Vacuum Pump
- Application: Food Processing, General Purpose / Industrial, Packaging, Power Generation
-
Supplier: IMI Norgren
Description: The VDF Series is a unique Vaccon innovation that places the vacuum port and exhaust path inline making a straight-through venturi vacuum pump. These compact pumps offer high flow rates up to 120 SCFM [3400 LPM] and high vacuum levels up to 25"Hg [847mbar]. Developed for
- Ultimate Operating Vacuum: 0 to 635.4903993286937 torr
- Operating Temperature: -100 to 400 F
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
-
Supplier: IMI Norgren
Description: Unlike standard venturi vacuum pumps where the vacuum port is 90° from the supply port, Vaccon’s air-powered VPI-90H inline venturi vacuum pumps feature an air-supply port and vacuum port on the same axis to consolidate space. VPI-90H pumps vertically mount to robotic
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: -30 to 250 F
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
Find Suppliers by Category Top
Featured Products Top
-
ROSS offers sanitary Vertical Blenders engineered for rapid homogenization and drying of delicate applications under vacuum. The design avoids the destructive effects of heat on unstable ingredients, it (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Innovacera’s high-voltage shielded vacuum feedthrough is a dedicated through-wall electrode designed for vacuum chamber power transmission. Featuring an embedded grounded shield, 5kV / 3.6A electrical rating, 304 stainless steel housing, ceramic to metal hermetic sealing and a welded (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
long-term process reliability. Backed by precision valve engineering and custom manufacturing capabilities, Thinktank provides reliable pressure protection solutions for demanding industrial applications. Key Features Pipeline Pressure Vacuum (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Worried about storage tank losses or pressure imbalances? Negative pressure in tanks can cause costly material loss, operational disruptions, and system inefficiency, creating major challenges for industrial operators. (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
tank breathing. Available in multiple pressure and vacuum configurations, the TT7100/8100 Series supports a wide range of industrial storage applications. Optional flame arresters, weather protection, and dehumidification allow (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
repeatable process, minor and micro ingredients are thoroughly distributed throughout the batch more gently than in the more common V-shaped geometry without damaging fragile or sensitive components. Rated for vacuum up to 29.5"Hg, the jacketed 75-cubic foot Double Cone Blender (Model DCB-75, below (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Vacuum drying technology is indispensable in the production of lithium-ion batteries. We design customer-specific vacuum dryers that can be integrated into production lines and research facilities as required. Our vacuum dryers work extremely efficiently and with optimized processes. (read more)
Browse Ovens (industrial) Datasheets for Weiss Technik North America, Inc. -
Introduction to Circular Type Multipin Vacuum Feedthrough A (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Vertical Blender/Dryers feature a slow-turning auger screw orbiting a vacuum-rated conical vessel. As it turns, the screw gently lifts material upward and towards the center of the batch. At the same time, product (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
The ROSS Model VM-80 VersaMix combines a three-wing anchor agitator and high-speed disperser for mixing, blending, dispersing, heating, cooling, and vacuum processing of liquids, slurries, gels, creams, and (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
Conduct Research Top
-
Marketplace
Hand-Held Dewpoint Meter for Industrial Applications Vaisala's compact DM70 hand-held dewpoint meter offers excellent stability, rapid response time and 2 C accuracy to -50 C. It's ideal for a variety of dewpoint measurements in industrial spot-checking applications, including compressed air lines
More Information Top
-
The influence of mechanical impact and storage conditions on subsurface hardening in pre-peeled potatoes (Solanum tuberosum L. )
For each treatment four bags with 1 kg peeled potatoes were vacuum packed in the laboratory using a Webomatic packaging sys- tem (Type C10H, Bochum, Germany) or an industrial vacuum packing system at Gjerndrup Potatoes A/S.
-
Control of food spoiling bacteria in cooked meat products with nisin, lacticin 3147, and a lacticin 3147-producing starter culture
The growth of bacteria after pasteurisation could be attributed either to the use of industrial vacuum - package bags (not sterilized) or spore-forming bacteria that started to germinate after pasteurisation.
-
Microstructure and Mechanical Properties of ε-Phase-Reinforced ZnAl4Y Matrix Composite Prepared by Mixed Solid-Liquid Casting
In order to decrease the melting temperature of the added metal powders and improve the wettability between the melt of zinc alloy and the powders, vacuum - packed industrial Cu-10wt.%Al powders were used in the experiment.
-
Influence of Tumbling on Pickle Incorporation, Yield, and Quality of Bacon
Bellies were pressed, sliced, and vacuum packaged under industrial conditions.
-
Characterization of a potentially novel ‘blown pack’ spoilage bacterium isolated from bovine hide
In line with indus- trial practice, vacuum packs were ‘heat shrunk’ by dip- ping in a water bath, at 90°C for 2–3 s.
-
The effect of storage temperature and inoculum level on the time of onset of ‘blown pack’ spoilage
In line with industrial practice, vacuum packs were shrunk by dipping in a waterbath at 90°C for 2–3 s.
-
Lactic acid bacteria as protective cultures against Listeria spp. on cold-smoked salmon
The results demonstrate the potential of L. sakei Bac+ strains for their use as protective cultures with activity against Listeria spp. under the conditions of industrial pro- duction of vacuum packed cold-smoked salmon stored at .
-
Sell clamshell packaging
• kingsmart is a leading manufacture in china over 10 years.we main supply blister packing ,blister ,clamshell.plastic packing, vacuum forming packing for industrial . material include :PP.PS.PVC.PETG...
-
Untitled
Ground coffee samples, subjected to industrial degassing, were vacuum packaged in polyethylene bags and stored at the same temp.
-
Bacterial sensitivity to high hydrostatic pressure in mechanically recovered poultry meat – minor baroprotective role of fat content.
Vacuum packaged samples from 3 industrial batches of MRPM containing different fat percentages (11.3, 22.9, or 36.6%) were treated by combining various levels of pressure (300, 350, 400, 450 and 500 MPa), time (5, 10 15 or 30 min …
Indicates content that may require registration and/or purchase.