-
Supplier: Oil-Rite Corp.
Description: This dependable, compact Large Orifice Spray Valve is for use with Air Operated Spray Dispensers. The amount of liquid sprayed is adjustable from a fine spray to a coarse spray. The large orifice design is ideal for heavier liquids or applications requiring larger quantities of fluid. Spray
- Valve Type: Needle Valves
- Features: Threaded
-
Supplier: Oil-Rite Corp.
Description: This dependable, compact Large Orifice Spray Valve is for use with Air Operated Spray Dispensers. The amount of liquid sprayed is adjustable from a fine spray to a coarse spray. The large orifice design is ideal for heavier liquids or applications requiring larger quantities of fluid. Spray
- Valve Type: Needle Valves
- Features: Threaded
-
Supplier: Oil-Rite Corp.
Description: available for sealed pressure applications. This handwheel valve (tamperproof is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure with vented sight chambers. The valve features a steel plated valve body and needle assembly, glass sights,
- Valve Size: 0.25 inch
- Valve Type: Needle Valves
- Features: Threaded
-
-
Supplier: Oil-Rite Corp.
Description: available for sealed pressure applications. This handwheel valve (tamperproof is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure with vented sight chambers. The valve features a steel plated valve body and needle assembly, glass sights,
- Valve Size: 0.25 inch
- Valve Type: Needle Valves
- Features: Threaded
-
Supplier: Gemu Valves
Description: Construction The GEMU 675 manually operated 2/2-way metal diaphragm valve has a non-rising handwheel and an integral optical position indicator as standard. Features Suitable for inert and corrosive liquid and gaseous media Insensitive to particulate media Valve body and
- Valve Size: 0.5 to 12 inch
- Pressure Rating: 36.259425 to 145.0377 psi
- Media Temperature: 140 F
- Number of Ports/Ways: 2
-
Supplier: Zurn Industries LLC
Description: The ZW5004ILCAP 2-1/2" Pressure-Tru® ZW5004 Pressure Reducing Floor Control Valve features an inline globe body, FNPT connections, capped bonnet, and no handwheel assembly. Its listed as a floor control valve, an indicating valve, and a check valve in automatic
- Valve Size: 2.5 inch
- Valve Type: Check Valves, Control Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: The ZW5004GCAP 2-1/2" Pressure-Tru® ZW5004 Pressure Reducing Floor Control Valve features an angle body, grooved connections, capped bonnet, and no handwheel assembly. It is listed as a floor control valve, an indicating valve, and a check valve in automatic
- Valve Size: 2.5 inch
- Valve Type: Check Valves, Control Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: The ZW5004ILGCAP2-1/2" Pressure-Tru® ZW5004 Pressure Reducing Floor Control Valve features an inline globe body, grooved connections, capped bonnet, and no handwheel assembly. Its listed as a floor control valve, an indicating valve, and a check valve in automatic
- Valve Size: 2.5 inch
- Valve Type: Check Valves, Control Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: The ZW5004CAP is a 2-1/2" Pressure-Tru® ZW5004 Pressure Reducing Floor Control Valve with angle body, FNPT connections, with capped bonnet, no handwheel assembly and is listed as a floor control valve, an indicating valve, and a check valve in automatic sprinkler
- Valve Size: 2.5 inch
- Valve Type: Check Valves, Control Valves
- Media: Water
-
Supplier: Radwell International
Description: GLOBE VALVE, BRONZE PLUG, 1/4INCH, HANDWHEEL . FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Globe Valves, Plug Valves
-
Supplier: Flomatic Valves
Description: MODEL 45 - (Electric Actuated) - Azure® butterfly valve, manual hand-wheel override for open/close service. Other options available consult factory. MSS SP-67 compliant. NSF 61 & 372 APPROVED Direct mounting of actuator. For reference use only. Please check Flomatic's website for the latest
- Valve Size: 3 to 30 inch
- Pressure Rating: 200 psi
- Media Temperature: 180 F
- Valve Type: Butterfly Valves
-
Supplier: Radwell International
Description: SHUT OFF VALVE, GLOBE, HANDWHEEL, END CONNECTION SOCKET WELD, 1/2 INCH PORT, 400 PSIG. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Globe Valves
- Features: Socket Weld / Solder
-
Supplier: Velan, Inc.
Description: enables better sealing and reduces torque. • Impactor handwheels. Globe and stop check valves require higher closing torques than gate valves with the same seat diameter and pressure class. The most economical mechanism for tight shutoff is the impactor handwheel. Two
- Valve Size: 2 to 24 inch
- Features: ASME, Bolt Flange
- Valve Type: Butterfly Valves, Globe Valves
- Media: Water
-
Supplier: McWane Plant and Industrial
Description: Mud Valves are furnished with a 2” square operating nut; however, they can be supplied with optional extension stem or handwheel. The valve uses a Buna-N resilient seat on the plug. The ductile iron/stainless steel body assembly features ASTM A276 stainless steel stems and
- Features: Other
-
Supplier: Erdmann Corporation
Description: All Figure C45 knife gate valves with handwheels include a provision for a locking device. CAUTION: (Replaceable soft seats) Review Fabri-Valve gasket/mating flange recommendations.
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: Erdmann Corporation
Description: The Fabri-Valve Figure C67 features a unique, patented, perimeter seal that provides bi-directional shutoff. The seal is retained in the valve body by its trapezoidal shape. A relief has been cast into the valve body behind the seal. Designed to overcome the problems experienced
- Valve Type: Gate / Knife Valves
-
Supplier: BI-TORQ® Valve Automation
Description: FEATURES Durable cast iron gear operators Mounting kits available to mount gears to valves with non-ISO mounts Cast handwheels and chainwheel options
- Valve Size: 2 to 12 inch
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Hot Water, Water
- Features: Bolt Flange, Other
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: valve (pulsation valve) PN 3200 with hydraulic actuator and electronic controller for use in low-density polyethylene plants Ball-type non-return valves, non-return valves with tearshaped cone or standard plate Safety valves, overflow valves Pressure gauge
- Media: Air, Gas, Water
- Valve Type: Angle Valves, Butterfly Valves, Check Valves, Control Valves, Diaphragm Valves, Globe Valves, Piston Valves, Pressure Relief Valves
-
Description: Description FEATURES & BENEFITS Compact designed Pneumatic On/OFF Valve Easy addition of handwheel, metal bellows seal, and thermal extensions Bonnet and body made of the same material for process compatibility Class VI shut-off with PTFE insert in the plug
- Media: Air, Steam
- Valve Type: Control Valves, Globe Valves, Shut Off Valves
-
Supplier: Atos North America
Description: AGIR, AGIS and AGIU are double stage pressure control valves with balanced poppet designed to operate in oil hydraulic systems. AGIR: pressure reducing AGIS: sequence AGIU: unloading In standard versions the piloting pressure of the poppet of the main stage is regulated by means of a grub
- Valve Size: 0.393701 to 1.2598432 inch
- Pressure Rating: 5,076.3195 psi
- Media Temperature: -4 to 176 F
- Valve Type: Control Valves, Poppet Valves
-
Supplier: Atos North America
Description: AGIR, AGIS and AGIU are double stage pressure control valves with balanced poppet designed to operate in oil hydraulic systems. AGIR: pressure reducing AGIS: sequence AGIU: unloading In standard versions the piloting pressure of the poppet of the main stage is regulated by means of a grub
- Valve Size: 0.393701 to 1.2598432 inch
- Pressure Rating: 5,076.3195 psi
- Media Temperature: -4 to 176 F
- Valve Type: Control Valves, Poppet Valves
-
Supplier: U.S. Plastic Corporation
Description: Diaphragm valves are engineered to provide superior handling of difficult media such as corrosive fluids, abrasives and slurries. They can also be used for high purity and sanitary applications. The valve controls flow by varying the space between a stationary weir and a moveable
- Primary Material: CPVC
- Valve Type: Diaphragm Valves
- Features: Union
-
Supplier: Watts
Description: Series HWA Hot Water Angle Valves are used in heating applications for gravity hot water heating systems only. They feature a bronze body, rising stem and phenolic handwheel. Maximum Working Pressure: 60psi (4.2 bar) (non-shock) for hot water.
- Valve Size: 0.5 to 1.25 inch
- Valve Type: Angle Valves
- Media: Hot Water, Steam, Water
-
Supplier: AVK International A/S
Description: The wedge is the heart of a gate valve and the quality of the wedge rubber is crucial for the valve function and durability. AVK wedges are fully vulcanized with AVK’s rubber compound with outstanding characteristics. The double bonding vulcanization process ensures maximum adhesion of
- Valve Size: 1.5 to 24 inch
- Media Temperature: 158 F
- Features: Bolt Flange
- Primary Material: Ductile Iron
-
Description: Description Brief of DIN Globe Valve THINKTANK DIN Globe Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak protection, extending the valve’s service life and
- Features: Bolt Flange, Butt Weld
- Valve Type: Directional Valves, Globe Valves, Shut Off Valves
-
Description: Description Brief of DIN Gate Valve with Bellows THINKTANK DIN Gate Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak protection, extending the valve’s service
- Valve Type: Bellows Valves, Directional Valves, Gate / Knife Valves
-
Supplier: Atos North America
Description: HG, KG, JPG are pressure reducing valves, spool type, designed to operate in oil hydraulic systems. HG are direct, three way valves; KG are double stage, three way valves; JPG are double stage, two way valves. Pressure adjustment is operated by loosening the locking nut
- Valve Size: 0.2362206 to 0.393701 inch
- Pressure Rating: 3,045.7917 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 176 F
-
Supplier: Flomatic Valves
Description: Flo-E-Centric® Plug Valve with Actuator - Electric actuated plug valve, for open/close service manual hand-wheel override. For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Valve Size: 2 to 12 inch
- Pressure Rating: 200 psi
- Media Temperature: 180 F
- Actuation: Electric, Manual / Hand
-
Supplier: Watts
Description: drain ports on both sides of the valve, two check valves with gasketed caps, bronze valve stem and plug disc, multi-turn adjustment handwheel, tamper-proof brass memory stop, positive shutoff, and grooved end connections with optional flange adapter. Series CSM-91 is
- Valve Size: 2.5 to 10 inch
- Valve Type: Balancing Valves
- Media: Water
-
Supplier: DeZURIK, Inc.
Description: bars to compress the flexible rubber sleeve from above and below, closing simultaneously on centerline when the handwheel is turned. Features Light-weight open frame construction Valve position instantly visible Can accommodate special face-to-face dimensions Materials Of Construction
- Valve Type: Pinch Valves
-
Supplier: DeZURIK, Inc.
Description: control characteristics and can be used as a throttling manual control valve. By simply turning the handwheel, operators can fine tune the valve position to maintain a constant rate of flow. Few manual valves have this throttling advantage. Zero leakage is maintained
- Primary Material: Cast Iron
- Valve Type: Pinch Valves
-
Supplier: DeZURIK, Inc.
Description: Willamette VBL AWWA Metal Seated Ball Valves are the absolute premium quality valve for municipal applications with hundreds still operating satisfactorily for over 40 years. Water and sewage districts the world over recognize them as the best valve available for performance and
- Valve Type: Ball Valves
-
Supplier: Velan, Inc.
Description: A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in conventional thermal and nuclear power plants as well as other HP steam services around the world. Also preferred in high pressure, high
- Valve Size: 2 to 16 inch
- Features: ASME, Butt Weld, Socket Weld / Solder
- Valve Type: Butterfly Valves, Globe Valves
-
Description: valve flap designs according to the requirements of working conditions, such as throttle type valve flap, stop check type valve flap, etc. Advantage THINKTANK DIN Angle Globe Valve The bellows component is a crucial element of below-sealed valves, which is securely
- Features: Bolt Flange, Butt Weld
- Valve Type: Directional Valves, Globe Valves
Find Suppliers by Category Top
Featured Products Top
-
furnished with a 2” square operating nut; however, they can be supplied with optional extension stem or handwheel. The valve uses a Buna-N resilient seat on the plug. The ductile iron/stainless steel body assembly features ASTM A276 stainless steel stems and fasteners to prevent corrosion from years of submerged service. (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
double handwheel actuators. All metal plugs are available for high temperature applications that do not require dead-tight shut off. Standard body materials include cast iron, aluminum, carbon steel, and 316 stainless steel with higher alloys available on application. Three-Way and Four-Way valves (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
cavitation risks. Its sturdy construction and multi-spring diaphragm actuator ensure precision and durability, making it ideal for applications in extreme temperatures and high-pressure conditions. This valve is engineered for easy integration into various industrial setups, optimizing (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
DynaFly Series - Butterfly Valve with Electric Actuator - 900/922 Series The DynaFly 90 Wafer and 92 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls
More Information Top
-
Polymer Technology
The technique of press forging is particularly suitable for the produc- tion of pump impellers, gear wheels, large diameter valve handwheels , in- dustrial trolley wheels, and pipe flanges.
-
New Add-On Universal Lock For All Handwheel Valves
Netherlands - Dutch industrial safety and valve control expert Netherlocks is launching the SHL - their new Smart Handwheel Lock.
-
Netherlocks Introduces Reliable Valve Position Signals For Handwheel Valves
Netherlocks Safety Systems BV, the Dutch industrial safety specialist, has designed a new universal mounting system to safely and securely fix valve position indicator switches onto handwheel -operated valves.
-
Seal And Gasket Manufacturers in Valves, Seal And Gasket Suppliers & Exporters in Valves Directory
Sealing:PTFE Gasket:PTFE Snap Spring:SS304,SS316 Gland Nut:SS304,SS316 Handwheel :HT(C.R.) Tel:86-577-56752788 Fax:86-577-86814588 Zhejiang Yideli Valves Industrial Co.,Ltd Delivery Time: Within 40 Days Upon...
-
Chemistry and chemical need on the German Industrie‐Messe Hannover 1959
Newly, mounting tanks and lag heir holder were fur a light four-path tap NW 50 with Winkelkuken and handwheel ; a light, inexpensive three … verschlieBbarer Domdedcel, a cross valve with SchnellschluRbetatigung, a Luftertopf … brass fur the chemical industry and sequence fittings in…
-
Maintenance Engineering Handbook, Seventh Edition > VALVES
The handwheel is used for the tool; the bonnet lip is used for a guide in the .... Valve -reseating tools, which can be obtained in sets from any industrial -supply house, can be used to dress up the seat if disk and seat are too worn for regrinding.
-
Control schemes for steer-by-wire systems
The truck comes with a hydraulic steering apparatus that turns the rear wheels and consists of 1) a distribution valve activated by the handwheel , 2) a hydraulic jack fed by the distribution valve and connect- ed to the rear wheels, playing the. .... SPRING 2007 ■ IEEE INDUSTRIAL ELECTRONICS MAGAZINE 23 .
Indicates content that may require registration and/or purchase.