Products/Services for Inert Catalyst Support Balls
-
Balls and Sphere Shapes - (211 companies)Balls and sphere shapes are used in products that require a spherical component. Examples include bearings, ball screws, valves, flow meters, and gages. Balls and sphere shapes are made from materials such as glass, metals, plastics, and ceramics...Ball TypeApplicationsFeatures -
Catalyst Supports and Carriers - (35 companies)Catalyst supports and carriers consist of highly porous ceramic, silica, or mineral media with high surface areas. Catalyst media or catalyst are used in chemical synthesis, thermal oxidation, and pollution control applications. Catalyst supports...
-
Catalysts and Initiators - (354 companies)Catalysts and initiators start or promote chemical reactions used to produce organic chemicals, polymers and adhesives. Image credit: Aron Alpha | FuelCellsEtc | Ellsworth Adhesives. Catalysts and initiators are chemicals used to start, promote... -
Ceramic Balls - (72 companies)Ceramic balls are spherical, rolling elements that provide higher stiffness, lower thermal expansion, lighter weight, increased corrosion resistance, and higher electrical resistance than steel balls. They are made from a variety of ceramic... -
Metal Balls - (127 companies)How to Select Metal Balls. Metal balls are rolling, spherical elements that exhibit greater strength and toughness than plastic and ceramic balls. They have a sufficient hardness for many industrial ball applications, and most products... -
Inertial Navigation Systems - (79 companies)...the magnetic field. INS consists of an inertial measurement unit (IMU), instrument support electronics, and navigation computers to calculate the gravitational acceleration. IMUs typically contain three orthogonal rate gyroscopes and three orthogonal...
-
Plastic and Rubber Balls - (64 companies)How to Select Plastic and Rubber Balls. Plastic and rubber balls are rolling, spherical elements that have low friction values and require little or no lubrication. They are lighter than metal balls and resistant corrosion and abrasion. Some plastic...
-
Inertial Sensor Chips - (37 companies)Inertial sensors are semiconductor devices used to measure acceleration, changes in inclination, and gyration. Inertial sensors are semiconductor devices that are used to measure acceleration, changes in inclination, and gyration. There are several...
-
Inertial Measurement Units (IMU) - (63 companies)Inertial measurement units (IMUs) determine location via integrated gyroscopes and accelerometers that detect the distance and direction traveled over a period of time. Inertial measurement units (IMU) are self-contained systems that measure linear...
-
Ball Screw Support Bearings - (72 companies)Ball screw support bearings are designed for use in ball or lead screw applications. Ball screw support bearings are specially designed for use in ball screw or lead screw applications. Most ball screw support bearings are angular contact bearings...
Product News
-
Tronics Microsystems
Inertial MEMS Foundry Inertial MEMS Foundry: Navigation-Grade MEMS Sensors. Tronics ' MAGELAN Inertial MEMS Foundry is engineered for high-performance inertial sensors used in aerospace, automotive, and tactical applications. Our SOI MEMS platform combines advanced etching, high vacuum packaging, and proven manufacturing expertise to deliver custom inertial MEMS with tunable Q-factors. Ideal for navigation-grade systems, our foundry service supports scalable production with over 1 million units delivered. Learn more (read more) -
Win Source Electronics
Precision Industrial Inertial Module Struggling with unstable motion data in industrial systems? High-vibration, dynamic, or GPS-denied environments often compromise navigation, tracking, and attitude estimation, reducing system reliability and performance. The ADIS16505-2BMLZ provides precise and stable inertial measurement: Consistent Output: Gyroscope bias stability 3.2 /hr, ultra-low noise density 0.008 /s/ Hz for accurate angular rate measurements. Rugged Packaging: 15 x15 x5?mm BGA with EMI shielding, industrial-grade... (read more)Browse Inertial Measurement Units (IMU) Datasheets for Win Source Electronics -
Ducon Environmental Systems
SCR Catalyst for DeNOx Systems Ducon's SNCR DeNOx Systems work by injecting ammonia or urea into the radiant and convection regions of a boiler to treat the flue gases, so the reduction reaction can take place. The reagent comes in contact with the NOx in the flue gas within a specific temperature range. For urea, this range is approximately 1600 F to 2100 F. For ammonia, the range is lower at 1500 F to 1800 F. (read more)Browse Selective Catalytic Reduction (SCR) Systems Datasheets for Ducon Environmental Systems -
Suntech Applied Materials (Hefei) Co.,Ltd
Inert Gas Role in FAB Stability in Wire Bonding to expand rapidly. If protective gas flow is too low, the FAB will not be fully covered by the inert atmosphere, leaving its surface exposed to oxygen and prone to oxidation. Gas flow must be carefully controlled. Too little flow results in FAB oxidation. While too much flow disturbs ball formation, creating defects such as cone-shaped balls or "golf balls. " Both conditions reduce bonding performance. Conclusion: Proper control of protective gas flow is critical for copper wire bonding... (read more)Browse Semiconductor Wire and Wedge Bonders Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Forged Steel Balls for Grinding and reducing downtime. Optimized Manufacturing: Precision forging and heat treatment ensure every ball meets strict performance standards. Versatile Applications: Ideal for mining, cement production, and coal grinding in power stations, enhancing efficiency and output quality. Choose forged steel balls for durable, high-performance grinding solutions. Contact us to explore custom specifications and technical support for your industrial operations. (read more)Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Hollow Steel Balls for Mechanisms Mechanical designers often face weight constraints, corrosion risks, and dimensional inconsistency in moving assemblies. Solid components may add unnecessary mass, while low-quality materials can reduce durability and balance. These hollow stainless steel balls offer a reliable and lightweight solution. * 201/304 stainless steel construction resists corrosion. * Lightweight hollow design reduces system mass. * Precision dimensions and finish ensure smooth integration. * Custom sizes and wall... (read more)Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Win Source Electronics
High-Stability ADIS16505-2BMLZ Inertial Module Engineers designing industrial control and autonomous systems often struggle with accurate motion tracking, high vibration environments, and GPS-denied conditions. Inconsistent inertial data can degrade system performance, reduce stability, and increase integration complexity. The ADIS16505-2BMLZ IMU provides consistent, precise, and reliable measurements with minimal noise and ultra-low gyroscope bias drift. Key advantages include: Factory-calibrated output with temperature compensation, bias... (read more)Browse Inertial Measurement Units (IMU) Datasheets for Win Source Electronics -
Lee Co. (The)
LPG Inert Solenoid Pump The Lee Company's new LPG Series Inert Solenoid Pump was designed to offer greater design flexibility and significant cost savings to the medical and scientific industries. The LPG pump features a revolutionary port head design that allows tubing connections and manifold mounting. This enables the designer to test the fluidic system using connections to soft 1/16" tubing, and then once the system design has been finalized, the same pump can be manifold mounted using standard O-rings. Available... (read more)Browse Liquid Handling Pumps Datasheets for Lee Co. (The) -
Lee Co. (The)
LPL2 Inert Solenoid Pump The Lee Company's new LPL2 Inert Solenoid Pump was designed to offer greater design flexibility and significant cost savings to the medical and scientific industries. The LPL2 pump features a revolutionary port head design that allows tubing connections and manifold mounting. This enables the designer to test the fluidic system using connections to soft 1/16" tubing, and then once the system design has been finalized, the same pump can be manifold mounted using standard O-rings. The pump also... (read more)Browse Liquid Handling Pumps Datasheets for Lee Co. (The) -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Wear-Resistant Gcr15 Magnetic Balls Gcr15 magnetic steel balls are engineered for applications requiring high durability, precision performance, and reliable magnetic properties. Manufactured from premium Gcr15 bearing steel, these balls provide outstanding hardness and wear resistance, helping engineers reduce component wear and improve operational reliability in demanding environments. With a hardness rating of HRC 60 -66, these magnetic steel balls maintain stable performance under continuous contact, friction, and mechanical... (read more)Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd.
-
Sulfur Plant Operations in Jay and Flomaton Fields
In each of the plants, the reactor beds are sup- ported by a heavy-gauge, stainless-steel wire mesh screen covered with 6 in. of inert catalyst support balls .
-
Epoxidation of allyl chloride and hydrogen peroxide over titanium silicalite‐1 film on SiO 2 pellet support
The other was lamina TS- 1 catalyst supported on an inert ball with lamina thickness 0.1–0.2 mm.
-
ceramic ball - offers from ceramic ball manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : porous ceramic ball, catalyst support , inert ceramic ball , ceramic packing ] .
-
Ceramic Ball Bearing Manufacturers, Ceramic Ball Bearing Product Catalogs Directory
Inert Ceramic Ball for Catalyst Support .
-
Vials Manufacturers, Vials Product Catalogs Directory
10mm 99% high Alumina Ball Catalyst Support media / Inert Alumina ceramic ball manufacturers / ceramic packing/ alumina machining/ ceramic support balls Quick Details: 1.
-
Christy Catalytics Exhibits At Arab Fertilizer Association Conference
Christy Catalytics, LLC is a globally active, full service supplier of PROX-SVERS inert catalyst bed supports [alumina balls and ceramic balls], catalyst bed topping materials such as hexagonal target tiles and alumina lumps, secondary reformer support domes, and other refractory materials …
-
Sustainable Strategies for the Upgrading of Natural Gas: Fundamentals, Challenges, and Opportunities
The catalyst bed is supported on either a support plate or on inert ceramic balls , or in some cases a combination thereof.
-
Ceramics Selling Leads, Ceramics Manufacturers, Ceramics Exporters & Suppliers
Inert Alumina Ball It's broadly utilized as the covering or supporting materials of the catalyst in the reactors...
-
ceramic bulk fiber cb,China ceramic bulk fiber cb Manufacturers, Suppliers - ECOL
Refractory ceramic ball as catalyst support and covering packings used in the ... in ammonia plant Refractory ball is also called inert ceramic ball, refractory ceramic ball, thermal-storage ball etc. which is widely used ...
-
Development of Dehydrogenation Catalysts and Processes
Significant quantity of inert materials, such as, various size of alumina or silica balls are used below and above the catalyst bed to support the cat- alyst and also to fill up the reactor.
Indicates content that may require registration and/or purchase.