-
Supplier: SPIE
Description: Proceedings of SPIE Volume 6295 Editor(s): Eustace L. Dereniak ; Robert E. Sampson Date Published: 5 September 2006
-
Supplier: SPIE
Description: performance of infrared focal plane arrays that use the various device architectures associated with these two materials technologies. All spectral bands from long wavelength (LWIR) through mid-wavelength (MWIR) to short wavelength (SWIR) are considered, ultimately with a
-
Description: The 1024L1 is a 1024x1 state of the art InGaAs linear array imager on 12.5 µm pitch that was built for both spectroscopy and machine vision in the short wave infrared band. The 1024L1-12.5-T is an advanced digital array with the lowest read noise available <110e- for a 250 μm
- Horizontal Pixels: 1,024
- Vertical Pixels: 1
- Pixel Size: 12.5 µm
- Maximum Frame Rate: 0.000032 to 0.000048 MHz
-
-
Supplier: SPIE
Description: view of the various third-generation infrared focal plane array (IRFPA) technologies and infrared materials currently in use or being actively researched. It also includes an overview of a new target acquisition model known as "Targeting Task Performance (TTP)
-
Description: rates at 90 frames per second (fps) at full resolution. The camera’s small 12 μm detector array pitch combined with the extended wavelength response of its T2SL material enables impressive imaging from visible wavelengths out to 2100 nm. The advanced focal plane
- Horizontal Pixels: 1,280
- Vertical Pixels: 1,024
- Pixel Size: 12 µm
- Maximum Frame Rate: 0.00009 to 0.000189 MHz
-
Description: 16 user defined tables to enable flexibility for the given environment. This lattice matched InGaAs array is backside illuminated enabling detection from 0.4 to 1.7 μm with no bond pads or wires in the way of your signal and minimize stray reflections found in front side illuminated
- Horizontal Pixels: 1,024
- Vertical Pixels: 1
- Pixel Size: 12 µm
- Maximum Frame Rate: 0.000037 to 0.000048 MHz
-
Description: (PIRT1280A1-12) on board is a product of Princeton Infrared's decades of experience in InGaAs processing. This advanced digital focal plane array (PIRT1280A1-12) offers 14-bit digital output with a low read noise of <90e- with no image lag. This combined with low dark
- Horizontal Pixels: 1,280
- Vertical Pixels: 1,024
- Pixel Size: 12 µm
- Maximum Frame Rate: 0.000093 to 0.000385 MHz
-
Supplier: InfraTec GmbH
Description: sequences even with short integration times and at low radiation intensity. This is made possible, among other things, by a cooled focal plane array photon detector with (1,280 × 1,024) IR pixels and a pixel pitch of 12 µm.Thermal resolution of 30 mKShort integration
- Measurement Range: -40 to 3,000 C
- Spectral Range: 7.7 to 12.5 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 0.03 C
-
Supplier: InfraTec GmbH
Description: Smaller, lightweight, without tedious lens changes - efficiency has a new name: The ImageIR® 6300 Z with a powerful zoom lens and a SWaP detector (Size, Weight and Power).Cooled focal plane array photon detector operating in snapshot mode with (640 × 512) IR pixels
- Measurement Range: -10 to 600 C
- Spectral Range: 3.6 to 4.15 microns
- Accuracy: 2 ±% Full Scale
- Temperature Resolution: 0.03 C
-
Supplier: Sofradir - EC, Inc.
Description: The PV320L is a unique broadband infrared camera that incorporates a high resolution (320x240) uncooled focal plane array and advanced features including a USB 2.0 high-speed digital output and internal automatic image calibration (AIC). The PV320L's integral zinc
-
Supplier: SPIE - Education
Description: blackbody responsivity, detectivity (D*), as well as the noise mechanisms related to optical detection. The detector parameters and capabilities of single detectors and third generation focal plane arrays (FPAs) are analyzed. With this acquired background, Section
- Industry: Aerospace / Defense
- Type: Course
- Technology / Subject Expertise: Design / Engineering Methods (ESDU, DFx, etc.), Photonics / Optics
- Delivery: On-site / In Plant
-
Supplier: SPIE - Education
Description: cover a wide range of IR and UV applications, including: CCDs and CMOS detectors Infrared focal plane arrays Cooled and uncooled infrared sensors Infrared Radiometry Thermography Industrial inspection Research and Development applications Corona
- Industry: Aerospace / Defense
- Type: Course
- Technology / Subject Expertise: Design / Engineering Methods (ESDU, DFx, etc.), Photonics / Optics
- Delivery: On-site / In Plant
-
Supplier: InfraTec GmbH
Description: ImageIR® 9400. The camera is equipped with a new generation cooled focal-plane array photon detector that provides a format of (1,280 × 1,024) IR pixels. Besides the standard mode users can choose a high-speed mode utilizing binning technology. Due to a reduced number of
- Measurement Range: -40 to 2,000 C
- Spectral Range: 2 to 5.5 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 0.019999999999999997 to 0.03 C
-
Supplier: InfraTec GmbH
Description: digitally interfaced (640 × 512) pixel MWIR detector now allows 355 Hz full-frame real-time imaging without compromising any thermal accuracy. The ImageIR® 8300 hp and its cooled focal-plane array photon detector reach an outstanding thermal resolution better than
- Measurement Range: -40 to 3,000 C
- Spectral Range: 2 to 5.7 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 0.024999999999999998 C
-
Supplier: SPIE - Education
Description: selecting the type and characteristics of an uncooled Focal Plane Array (FPA) for an example system.
- Industry: Aerospace / Defense
- Type: Course
- Technology / Subject Expertise: Design / Engineering Methods (ESDU, DFx, etc.), Photonics / Optics
- Delivery: On-site / In Plant
-
Supplier: SPIE
Description: available focal plane arrays (FPAs). Particular emphasis is placed on theory and practice for the wide variety of available infrared FPAs. Technologies represented include InSb, HgCdTe, QWIP, and uncooled thermal arrays. Information is provided on the quantum
-
Description: Designed to satisfy the exacting parameters of infrared focal plane array detectors, thermal imaging and forward looking infrared (FLIR) systems testing in static and moving scene applications, LumaSense’s M345X6-LC Series blackbody calibration sources
-
Supplier: Transcat, Inc.
Description: Product Highlights Focal Plane Array detector with 160 x 120 pixels infrared resolution (19,200 pixels) Temperature range: -4°F to 248°F (-20°C to 120°C) with ±2% or 2°C accuracy 0.045°C @ 30°C Thermal Sensitivity (N.E.T.D) Manual focus, 2x continuous zoom Built-in
-
Description: Designed to satisfy the exacting parameters of infrared focal plane array detectors, thermal imaging and forward looking infrared (FLIR) systems testing in static and moving scene applications, LumaSense’s M345X Series blackbody calibration sources combine
-
Supplier: Transcat, Inc.
Description: Product Highlights Focal Plane Array detector with 320 x 240 pixels infrared resolution (76,800 pixels) Temperature range: -4°F to 248°F (-20°C to 120°C) with 2% accuracy 0.05°C @ 30°C Thermal Sensitivity (N.E.T.D) Manual focus, 4x continuous zoom Built-in laser
-
Supplier: Transcat, Inc.
Description: Product Highlights FLIR E40BX with MSX Thermal Imager Kit with Standard 45° Lens with Case Focal Plane Array detector with 160 x 120 pixels infrared resolution (19,200 pixels) Temperature range: -4°F to 248°F (-20°C to 120°C) with ±2% or 2°C accuracy 0.045°C @ 30°C
-
Description: tested to meet rigid quality control standards RS232 (standard) or RS485 (option) serial communication output Details Designed to satisfy the exacting parameters of Infrared focal plane array Detectors, Thermal Imaging, and FLIR systems testing in projection scene
-
Description: The M315X-HT blackbody calibration sources are designed to satisfy the exacting parameters of Infrared focal plane array detectors, thermal imaging, and FLIR systems testing in projection scene and field applications where higher temperatures are required. These
-
Supplier: ValueTronics International, Inc.
Description: Focal Plane Array, uncooled microbolometer The Ti32 combines powerful 320 x 240 resolution with IR-Fusion® Technology, the blending of digital and infrared images into a single image, delivering strikingly crisp detailed images, making problem detection extremely easy.
-
Supplier: Shanghai Optics
Description: such applications as laser projection and illuminating slit and line detector arrays. Two plano convex cylindrical lenses can be used to collimate and circularize the light emitted from a laser diode. A plano convex lens should be oriented so that light is incident on the curved
- Lens Type: Cylindrical Lens
- Lens Application: Ultraviolet
Find Suppliers by Category Top
Featured Products Top
-
, very compact construction, this camera is predestined for demanding OEM and continuous operation applications. The radiometrically calibrated system camera ImageIR® 6300 is equipped with a cooled focal plane array photon detector of the latest generation. By combining the detector (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
10–12 µm uncooled detector systems and compatible with 12 µm and 17 µm pixel pitch arrays. Vacuum-compatible, low-outgassing materials and advanced DLC and BBAR coating options make them suited for demanding defense environments. Stock capabilities include manual, fixed (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc.
More Information Top
-
Correctability of the spatial nonuniformity in various infrared focal plane arrays
Several staring infrared focal plane array detectors differing in array size and in detector material are investigated.
-
Mid infrared microspectroscopic mapping and imaging: A bio‐analytical tool for spatially and chemically resolved tissue characterization and evaluationof drug ...
Infrared Focal Plane Array Detector .
-
Design of an IRFPA point-by-point bias calibration
After years of development and advances in technology, uncooled infrared focal plane array detector has to meet the needs in the noise, yet people have a higher demand in the performance, image quality, stability, power consumption, .
-
FTIR imaging investigation in MIR and in an enlarged MIR–NIR spectral range
1995) Fourier transform spectroscopic imaging using an infrared focal plane array detector .
-
Federal Register > Tuesday, May 5, 2015 > [80 FR 25821] Amendment to the International Traffic in Arms Regulations: Revision of U.S. Munitions List Category XII
Note to paragraph (e)(4): ROICs are specially designed for an infrared focal plane array detector even if the detector is incorporated into an item that is not enumerated on the U.S. Munitions List.
-
Fabrication and performance of 1×128 linear PbS infrared focal plane array
1×128 linear PC PbS infrared focal plane array detector is fabricated and characterized by IRFPA test-bench.
-
A substation monitoring and warning system based on infrared technology and image separating
An infrared-visible hybrid detector consists of an un- cooled infrared focal plane array detector and a visible light camera, the lenses of both are of the same specification.
-
Federal Register > Thursday, October 9, 2003 > [68 FR 58318] Notice of Availability of Government-Owned Invention; Available for Licensing
A two band imaging system with two infrared focal plane array detectors , two filters of known band-pass, a dichroic beam splitter and an image processor.
-
Detectors / Infrared
BIRD - Test bench for Infrared Focal Plane Array detectors .
-
Infrared / Test
BIRD - Test bench for Infrared Focal Plane Array detectors .
Indicates content that may require registration and/or purchase.