Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: SPEED & POSITION-INFRARED SENSORS / HONEYWELL
-
Supplier: TR Electronic
Description: The LHT 9 sensor from TR Electronic provides a new option for mid-range distance measurement applications requiring discrete or analog outputs. With exceptional color and surface independence, the LHT Laser distance sensor operates at distances up to 10m.
- Measurement Range: 7.87402 to 393.701 inch
- Features: Laser
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: Banner Engineering Corp.
Description: visible red models with 50 to 300 mm range and infrared models with 50 to 400 mm range Features push-button TEACH-mode programming for custom sensing windows Offers remote programming for added security and convenience Allows choice of output response speed from 4 to 64 milliseconds Provides
- Sensor Technology: Optical Triangulation Position Sensor
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Position Sensor Development Tools Pyroelec Eval Board Infrared Sensor
-
Supplier: Banner Engineering Corp.
Description: 15 to 30V dc supply voltage with 4-20 mA or 0-10V dc analog output, depending on model Automatic scaling of the analog output over the width of the programmed sensing window Visible red models with 50 to 150 mm or 100 to 300 mm sensing range Infrared models with 50 to 200 mm or 100 to 400 mm
- Measurement Range: 1.968505 to 15.74804 inch
- Operating Temperature: 14 to 131 F
- Output: Current, Voltage
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: Electro Optical Components, Inc.
Description: The gSKIN® Heat Flux Sensor helps increase energy efficiency, improve material quality, or add decisive functionalities to your product. Heat flux sensing helps you better understand the thermal characteristics of your materials and processes. The gSKIN® Heat Flux Sensor is applied in
- Spectral Range: 0.19 to 15 microns
- Response Time: 800 to 2,800 milliseconds
- Operating Temperature: -58 to 302 F
- Category: Sensor / Transducer
-
Supplier: Allied Electronics, Inc.
Description: Honeywell's broad line of affordable infrared sensors provides reliable performance in applications that require object presence and limit sensing, position encoding, or movement detection and/or counting. These versatile product lines increase design flexibility by offering a
-
Supplier: Takex America, Inc.
Description: Description Designed for outdoor and indoor use, The MS-100E offers the choice of Wide Angle, Horizontal Curtain, Vertical Curtain and Long Range detection up to 20m from within a single discreet housing. 180° Rotatable optics allow the unit to be installed in almost any position; mount
- Detection Range: 33 ft
- Features: Outdoor Use
- Type: Passive Infrared, PIRs
- Mounting: Wall Mount
-
Description: Through Beam Reflection Sensor, with ultra long sensing distance 60m, relay output or NPN/PNP output, standard target>φ15mm opaque object, Infrared LED (850nm), with dimensions 50 mm *50 mm *18mm, with excellent anti-interference performance and high detection accuracy, widely used in
- Operating Distance: 2,362.206 inch
- Beam Type: Infrared
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
-
Supplier: Allied Electronics, Inc.
Description: Honeywell's broad line of affordable infrared sensors provides reliable performance in applications that require object presence and limit sensing, position encoding, or movement detection and/or counting. These versatile product lines increase design flexibility by offering a
-
Description: Infrared temperature switch for recognizing without contact a hot object located in its measuring beam. Temperature range: 700 ... 1500°C. Key Features Temperature range: 700 ... 1500 °C Switch time only 600 µs 9 optics selectable LED targeting light for aligning Stainless steel housing Small
- Temperature Range: 1,292 to 2,732 F
- Spectral Range: 0.85 to 1.05 microns
- Operating Temperature: 32 to 158 F
- Electrical Output: Current, Switch / Alarm, Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's new CE marked low cost OS1590 Series infrared fiber optic thermometer/ transmitter system measures temperature ranges up to 4500 F and provides dual analog outputs (4-20 mA, 0-5 VDC, 0-10 VDC, 1 mV/ Degree, J & K T/C) electrically isolated from the DC power supply input. The main
- Temperature Range: 500 to 4,499.6 F
- Accuracy: 1 ±% Full Scale
- Spectral Range: 0.8 to 1.8 microns
- Response Time: 25 milliseconds
-
Supplier: OMEGA Engineering, Inc.
Description: dataloggers, data acquisition systems or other process instrumentation. Since the OS550 Series infrared thermometers do not use chopper motors or vibrator mechanisms, they can be mounted in any position and in hostile environments without suffering any loss in performance. This rugged
- Celsius Scale: -18 to 1,370 C
- Spectral Range: 8 to 14 microns
- Emissivity: 0.1 to 1
- Additional Output Options: "Output" is a switch or alarm signal, Outputs an analog current signal, Outputs an analog voltage signal
-
Supplier: Acme Chip Technology Co., Limited
Description: INFRARED SENSOR
- Sensor Technology: Time of Flight Optical Position Sensor
-
Supplier: Isobaud, Inc.
Description: -65°C to +125°C Applications Encoders Position Sensors Level Detection
- Peak Wavelength: 880 nm
- Forward Voltage: 1.7 volts
- Forward Current: 100 milliamps
- Optical Power Output: 9 to 12 milliwatts
-
Supplier: LAND
Description: The smart SPOT+ MM (MeltMaster) application pyrometer provides a single-sensor solution for liquid metal temperature measurements in foundry and tapping applications. Optimized signal processing and a dedicated application mode allow the SPOT+ MM to accurately measure tapping stream
- Temperature Range: 1,112 to 3,272 F
- Accuracy: 0.5 ±% Full Scale
- Response Time: 1 to 10,000 milliseconds
- Operating Temperature: 32 to 158 F
-
Supplier: Radwell International
Description: PROXIMITY/OCCUPANCY SENSOR, INFRARED AND ULTRASONIC TECHNOLOGY, 2000 SQUARE FOOT COVERAGE, 100/277 VAC SUPPLY, RELAY OUTPUT, WHITE COLOR, CEILING MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, INFRARED SESOR, IR 1.0, 8-36VDC, 250MA. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Supplier: Baumer Ltd.
Description: series is the entry level in the class of VeriSens® vision sensors with built-in FEXLoc® 360° position recognition. These vision sensors are ready to install: Illumination and a 10 mm or 16 mm lens are already built-in and up to 32 features can be checked simultaneously. The
- Horizontal Pixels: 752
- Vertical Pixels: 480
- Optical Format: 1/3 inch
- Image Sensor Type: Monochrome
-
Supplier: Baumer Ltd.
Description: series is the entry level in the class of VeriSens® vision sensors with built-in FEXLoc® 360° position recognition. These vision sensors are ready to install: Illumination and a 10 mm or 16 mm lens are already built-in and up to 32 features can be checked simultaneously. The
- Horizontal Pixels: 752
- Vertical Pixels: 480
- Optical Format: 1/3 inch
- Image Sensor Type: Monochrome
-
Supplier: Sofradir - EC, Inc.
Description: These optical filters are perfect for many imaging applications that benefit from blocking out-of-band electromagnetic radiation while passing other wavelength regions. These filters are normally positioned in front of a camera’s objective lens or between the camera’s lens and imaging sensor.
-
Supplier: Advance Security Products
Description: Outdoor Wireless Infrared Color Camera Outdoor Weatherproof Camera with Built-in Transmitter This camera not only has infrared and audio but it is wireless. The digital transmitter is built into the camera body. There is no other hardware visible with this camera. Simply plug the
- Camera Function: Video
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other MARK III models, please see our MARK III Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Cabled, 6ft Housing Type: DIN Rail Optical Block: None. LED Light Source Infrared = 880nm Best choice in most opaque object
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other MARK III models, please see our MARK III Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 4-pin M12 Housing Type: DIN Rail Optical Block: None. LED Light Source Infrared = 880nm Best choice in most opaque
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
-
Supplier: Tri-Tronics Company, Inc.
Description: reflectors or reflective materials at long range. Designed for Beam Break sensing. LED Light Source Infrared = 880nm Best choice in most opaque object sensing tasks. Provides longest possible sensing range in either Beam Make or Beam Break sensing modes. Best choice in hostile environments;
- Operating Distance: 240 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: wide variety of glass fiberoptic light guides for both the proximity and opposed sensing modes. LED Light Source Infrared = 880nm Best choice in most opaque object sensing tasks. Provides longest possible sensing range in either Beam Make or Beam Break sensing modes. Best choice in hostile
- Operating Distance: 3.5 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: equipped with a variety of sensors, such as high-definition cameras, infrared thermal imagers, laser rangefinders, etc., to achieve real-time monitoring, identification, and positioning of targets. The optoelectronic turntable uses advanced stabilization technology to ensure that it
- Load Capacity: 55.125 lbs
-
Description: and airpurge tube. All objects above absolute zero emit infrared (IR) energy. The amount of energy emitted is proportional to the body temperature. The QUASAR Model 8100PM-EXP collects this energy by means of a focusing optical system concentrating the energy from a body onto a sensitive
- Maximum Response Time: 0.01 seconds
- Maximum Detector Range (Sensitivity): 1,312.33595800525 ft
- Operating Temperature: -40 to 140 F
- Output Options: Analog Current
-
Supplier: Takex America, Inc.
Description: Description The KD50 Series HMDs are extremely compact and low- cost for an amplifier-integrated water-cooled sensors. The KD50 Series sensors directly detect infrared radiation and output ON-OFF signals, which is useful for applications such as detection of passage or
- Temperature Range: 842 F
- Response Time: 25 milliseconds
- Electrical Output: Other, Voltage
- Category: Sensor / Transducer
-
Description: Laser type long distance measuring sensor PDB series with measuring range from 0.1 to 8m against 90% white card, adoption of TOF principle, not affected by sensing objects’ color or material. Extended sensing ranges, suitable for a variety of automation applications, high detection accuracy
- Resolution: 1 mm
- Output: Current
- Sensor Technology: Optical Triangulation Position Sensor
- Interface: Serial
-
Supplier: Automation24, Inc.
Description: The space saving sensor OU5010 - OUT-HPKG projects the beam from the side of the sensor. The highly precise diffuse reflection sensor OU5010 - OUT-HPKG is the perfect solution for position detection in packaging and conveying.
- Operating Temperature: -13 to 176 F
- Features: DC Powered, Photoelectric Sensors
- Optical Technology Type: Diffuse
- Beam Type: Infrared
-
Description: Through Beam Reflection Sensor, with ultra long sensing distance 60m, relay output or NPN/PNP output, standard target>φ15mm opaque object, Infrared LED (850nm), with dimensions 50 mm *50 mm *18mm, with excellent anti-interference performance and high detection accuracy, widely used in
- Operating Distance: 2,362.206 inch
- Beam Type: Infrared
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
-
Supplier: Automation24, Inc.
Description: The transmitter of the M12 through-beam sensor OF5021 - OFS-OOKG/US from ifm electronic with protection rating IP65 has a range of 0-4 m. In conjunction with the matching receiver, the sensor features programmable light-on/dark-on mode and a sensitivity that can be set via a
- Operating Distance: 157.4804 inch
- Operating Temperature: -13 to 140 F
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered, Photoelectric Sensors
Find Suppliers by Category Top
Featured Products Top
-
Precision Control with the Push of a Button LS1 Series with analog interface The LS1 Series of position sensors lets you program start– and end–points, slope and (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Positioned for tough compact applications Novotechnik's TX2 position sensor's pivot-head mounting can handle ±12.5° of offset. Stroke lengths: 25 to 300 mm; linearity to ±0.5% and the TX2 Series is sealed to IP (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
linear sensor detects the position of a cylinder used in an aseptic packaging machine. Used for sterile packaging in the pharmaceutical, food & beverage and chemical industries it enables accurate filling quantities. Positioned for Tough, Compact (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Position sensors with signal processor TE1 Series of linear position sensors have stroke lengths up to 150 mm and feature integrated signal conditioning with current or voltage outputs. This feature lets you connect the sensor directly to the analog input of the controller (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Compact Hydraulic/Pneumatic Position Sensors Novotechnik U.S. introduces the TM1 Series of magnetostrictive linear hydraulic and pneumatic position sensors with compact housing. TM1 meets or exceeds 11 EMC standards (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
HPS-LCB02 features ultra-high precision and 3-axis simultaneous correction at high frequency. The core of the laser cross-beam sensor’s (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
The HPS-TCP120/100 sensor series is a high -precision laser sensor used for robot calibrationin industrial settings. 1.The disc-type design of HPS-TCP120features a more stable structure,making it lesslikely to deform or be damaged duringabnormal collisions. 2.The open-type design of HPS (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Data sheet RFC4800 Trailer for Oversized Loads - Wheel Positioning RFC 4800 Series of angle sensors monitor the (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
High Accuracy Position Sensors Unaffected By Magnetic Fields Novotechnik, U.S. introduces the LS1 series of advanced inductive linear position sensors. Stroke lengths of these non-contact sensors are 25 mm to 200 mm. (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
quickly, then once on-plane, creates wakes up to five feet high. This makes for great wakeboarding. Novotechnik’s RFC4800 magnetic position sensor measures the position of the PowerWedge II over a -10° to + 10° range that (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc.
Conduct Research Top
-
Customized Servo Motors Position Gyro-Stabilized Sensor Platform
-motor-controlled platform capable of handling a variety of sensor payloads, including visible and infrared cameras, inertial navigation systems, and more. Initially, they served the aerial camera market; for example, news and law-enforcement helicopters. More recently, they've shifted to ground-based
-
University of Waterloo Skip to the content of the web site.
of information technology. The technology includes electronic devices that can tell us things we simply can't see with our eyes; for example, they can tell us where or in which position an object is in the dark (using infrared that can't be seen by human eyes); they can also follow, and record
-
M2M and IoT
of various information sensing devices, such as radio frequency identification (RFID) devices, infrared sensors, global positioning systems, laser scanners. The formation of a huge network, is "all the network." IOT is a network, rather than the final terminal of the object, we talk about things more
More Information Top
-
A novel system of four‐dimensional motion analysis after total hip arthroplasty
This system uses skeletal structure data from CT and motion capture data from an infrared position sensor .
-
Diminishing head-mounted display for shared mixed reality
An infrared position sensor is used for measuring the head-pose of the users.
-
13th Annual Conference of ISCAS
The opening area, posi- tions and attitudes of the femur and tibia are measured by an infrared positioning sensor , and the workspace for the operation is precisely defined.
-
Image-Guided Implantology and Bone Assessment
Furthermore the system consists of an infrared position sensor of the newest generation (PolarisÒ VicraTM , Northern Digital Inc., Water- loo, Ontario, Canada) mounted on a multiple slewable arm adjust- able in height (KaVo Dental GmbH, Biberach, Germany).
-
RoboCup 2000: Robot Soccer World Cup IV
It is equipped with an industrial PC, infrared position sensors , an omnidirectional vision sensor, a wireless Ether, a BT848-based PCI video capture cards, a powerful kicking device, and a fast mobile system.
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/5230/Won_Peter.pdf?sequence=1
However, an accurate infrared position sensor such .
-
New Technologies in Radiation Oncology
In contrast, the motion of the pa- tient surface can be tracked with commercial in- frared position sensors with high speed.
-
DSpace@MIT: Design and calibration of an infrared position sensor
Design and calibration of an infrared position sensor .
-
DSpace@MIT: Design and calibration of an infrared position sensor
Design and calibration of an infrared position sensor .
-
Medical Image Computing and Computer-Assisted Intervention — MICCAI 2002
Then we acquired mo- tion capture data from an infrared position sensor (VICON512, VICON Motion Systems, UK), and drove the patient’s skeletal model corresponding to the captured data.
Indicates content that may require registration and/or purchase.