-
Supplier: Accuratus Corporation
Description: Accuflect™ IR is a highly diffuse and low loss reflector of near infrared and mid infrared radiation. The diffuse reflecting Accuflect™ IR offers alternatives to the metallic specular reflectors and their shortcomings often found in infrared heating applications.
- Wavelength Range: 760 to 2,000 nm
- Diameter/Width: 75.00000000000001 mm
- Features: Other Mirror Material, Rectangular / Square, Reflector
-
Supplier: Accuris
Description: REFLECTOR, PARABOLIC, 22 1/2 INCH, FOR SEARCHLIGHT, INFRARED, 28 VOLT, 110 AMPERE
-
Supplier: Accuratus Corporation
Description: Accuflect® IR is an excellent medium wave and short wave infrared reflector with excellent performance extending into the visible wavelengths. Many infrared applications can be modified to take advantage of the highly efficient diffuse reflection characteristics of Accuflect®
- Features: Other Mirror Material, Rectangular / Square, Reflector
-
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's optical sensors serve as eyes to monitor changes of any motions, and comply with customer's day-to-day diversifying requests.
- Peak Wavelength: 870 nm
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's optical sensors serve as eyes to monitor changes of any motions, and comply with customer's day-to-day diversifying requests.
- Peak Wavelength: 870 nm
-
Supplier: Automation24, Inc.
Description: The E20991 prismatic reflector from ifm made of plastic is the optimum reflector for red light and infrared light retro-reflective sensors. Size 11x11 mm
- Operating Temperature: 14 to 136.4 F
- Body Shape: Rectangular
-
Supplier: Automation24, Inc.
Description: The E20005 prismatic reflector from ifm made of plastic with a diameter of 80 mm is the optimum reflector for red light and infrared light retro-reflective sensors.
- Operating Temperature: 14 to 136.4 F
- Body Shape: Other
-
Supplier: Automation24, Inc.
Description: The E20744 prismatic reflector from ifm made of plastic with a size of 48x48mm is the optimum reflector for red light and infrared retro-reflective sensors.
- Operating Temperature: 14 to 136.4 F
- Body Shape: Rectangular
-
Supplier: Eraser Company, Inc.
Description: polished stainless steel reflector never needs cleaning and is protected from dirt and dust. The reflector will not oxidize as it is enveloped in inert gas. All electrical connections are made at one end of the lamp reducing installation and maintenance costs. Access to the heating
- Lamp Power: 1,000 watts
- Rated Average Life: 5,000 hours
- Maximum Overall Length: 15.36 inch
- Lamp Type: Heat Lamps
-
Supplier: Automation24, Inc.
Description: The E20956 prismatic reflector from ifm made of plastic with 50mm diameter is the optimum reflector for red light and infrared light retro-reflective sensors. E20956 housing material is plastic.
- Operating Temperature: 14 to 140 F
- Body Shape: Other
-
Supplier: Ushio America, Inc.
Description: USHIO Quartz Infrared Heater lamp is an example of efficiently utilizing the heat output of a specialty halogen lamp. Most of the output from this light source falls in the infrared region, and it is proven to be an extremely efficient heat energy source. USHIO Quartz Infrared
- Heating Capacity: 0.3 to 5 kW
- AC Voltage Required: 115 to 600 volts
- Watts: 0.3 to 5 kW
- Features: Electric
-
Supplier: Excelitas Technologies Corp.
Description: reflector. Noblelight also offers Infralight NIR emitters NIR stands for halogen infrared emitters with a spectrum in the near infrared range, a maximum output of 1 MW per square meter and very fast reaction times. These emitters are made of high-quality quartz glass, usually as
-
Supplier: Excelitas Technologies Corp.
Description: Noblelight Golden 8 infrared emitters are made of high-quality quartz tubes and feature a gold reflector for highest efficiency. Noblelight's unique twin-tube layout (the "Golden 8") gives the emitters a higher radiation density and improved mechanical stability. They are available as
- Maximum Operating Temperature: 1,472 to 4,352 F
- AC Voltage Required: 230 to 400 volts
- Maximum Operating (Sheath) Temperature: 1,472 to 4,352 F
- Features: Electric
-
Supplier: Excelitas Technologies Corp.
Description: The Noblelight® MAX ovens combine infrared radiation with convection and optimal reflection. Only quartz glass materials including QRC® nano-reflectors are used inside the oven. This saves energy while tempering glass and in the reflow process. From simulation to solution The oven size
- Applications: Drying
- Features: Electric
-
Supplier: CSA Group
Description: This part deals with bulb reflector infra-red lamps and tubular emitters.
-
Description: This part deals with bulb reflector infra-red lamps and tubular emitters.
-
Supplier: Aitken Products, Inc.
Description: The World's Only All-Weather Gas Infrared Heater Saves Up To 75% In Energy These versatile, self-contained heating systems afford comfort, safety, and convenience. They are ideally suited for: Bus & Smoking Shelters Ski Lodges Residential Garages Outdoor Cafes and Patios Hotel and Theater
- Heating Capacity: 5.862 to 8.793 kW
- Watts: 5.862 to 8.793 kW
- Heater Type: Air Heater, Radiant Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Hydrofarm, Inc.
Description: Frequently Asked Questions Q: Should my HID lights hang vertical or horizontal for maximum penetration? A: Studies have shown that a horizontal positioned bulb and reflector unit will provide superior light penetration to a garden compared to vertical orientation. However, both styles are
-
Supplier: Hydrofarm, Inc.
Description: This is the real deal. Accept nothing less. Foil tape is required for proper installation. Frequently Asked Questions Q: Should my HID lights hang vertical or horizontal for maximum penetration? A: Studies have shown that a horizontal positioned bulb and reflector unit will provide superior
-
Supplier: Aitken Products, Inc.
Description: for precise product temperature control through percentage timers. Operating sheath temperatures of 1450 degrees F or less means that this equipment is a prime source of far infrared heat. Far infrared means less color sensitivity on the product, and the ability to readily see and
- Maximum Operating Temperature: 1,450 F
- Heating Capacity: 0.8 to 3.6 kW
- AC Voltage Required: 120 to 480 volts
- Maximum Operating (Sheath) Temperature: 1,450 F
-
Supplier: Excelitas Technologies Corp.
Description: Noblelight QRC® (quartz reflective coating) In contrast to conventional reflectors, the new nano-reflector is not made of gold or metal oxides but of opaque quartz glass. Quartz glass is extremely resistant to heat, acid, alkaline solutions and corroding substances. Noblelight
- Features: Electric, Other
-
Description: M30 cylindrical shape shell retro-reflection optical proximity switch with long sensing distance up to 5m, by working against additional reflector. Highlight LED button for an easy idea of swtich state. NPN/PNP NO/NC output ways programmable by PLC. 4pins connector or 2m cables ways ifor
- Operating Distance: 196.8505 inch
- Body Shape: Cylindrical
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared, Visible
-
Supplier: Rhenium Alloys, Inc.
Description: our proprietary process insures minimal filament sag ensuring long life. Tubular double-ended quartz infrared lamps are high-powered heat sources incorporating a tungsten filament within a quartz envelope. They are of the halogen type, which avoids blackening of the tubes and consequently
- Lamp Power: 4,000 watts
- Maximum Overall Length: 11.63 inch
- Color Temperature: 3,150 K
- Features: Halogen Lamps, Heat Lamps
-
Supplier: Ushio America, Inc.
Description: Heat Source Over 85% of the input energy is converted into infrared energy. Ease of Control As opposed to combustion heat energy, our light source based energy is easier to control and manipulate by use of lenses and reflectors. Compact and Clean Energy A non-polluting heat source from
- Heating Capacity: 0.3 to 1 kW
- AC Voltage Required: 120 to 240 volts
- Watts: 0.3 to 1 kW
- Features: Electric, Other
-
Supplier: Ushio America, Inc.
Description: converted into infrared energy. Ease of Control As opposed to combustion heat energy, our light source based energy is easier to control and manipulate by use of lenses and reflectors. Compact and Clean Energy A non-polluting heat source from a light weight and compact footprint
- Heating Capacity: 0.3 to 6 kW
- AC Voltage Required: 115 to 600 volts
- Watts: 0.3 to 6 kW
- Features: Electric, Other
-
Supplier: Ushio America, Inc.
Description: USHIO manufactures a wide array of infrared heater lamps with the ability to customize lamps to meet your specific needs. For paper and textile drying infrared heater lamps are well-suited for this application. Infrared heater lamps are used to dry the outer top surfaces of the
- Heating Capacity: 1 to 3.65 kW
- AC Voltage Required: 240 to 480 volts
- Watts: 1 to 3.65 kW
- Features: Electric, Other
-
Description: Thermal infrared emitter with broadband emission HIS2000R-0 is a NiCr filament based thermal infrared emitter in an open TO-8 package. A gold-plated reflector directs the radiation emitted from the rear filament side to the front. This almost doubles the optical output power.
- Features: LED Lamps
-
Description: Thermal infrared emitter with broadband emission HIS550R-0 is a NiCr filament based thermal infrared emitter in an open TO-39 package. A gold-plated reflector directs the radiation emitted from the rear filament side to the front. This almost doubles the optical output power.
- Features: LED Lamps
-
Description: M30 cylindrical shape shell retro-reflection optical proximity switch with long sensing distance up to 5m, by working against additional reflector. Highlight LED button for an easy idea of swtich state. NPN/PNP NO/NC output ways programmable by PLC. 4pins connector or 2m cables ways ifor
- Operating Distance: 196.8505 inch
- Body Shape: Cylindrical
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared, Visible
Find Suppliers by Category Top
Featured Products Top
-
: More stable. Less or no drift. A lot more power. You can get more power out with the same or less power in (High Efficency). A lot less noise (very important). Their double sided emitter and backside reflector (read more)
Browse Infrared Emitter Lamps Datasheets for Electro Optical Components, Inc. -
Excelitas offers its Noblelight Golden 8 infrared emitters made of high-quality quartz tubes and feature a gold reflector for highest efficiency. The unique twin-tube layout (the "Golden 8") gives the emitters a higher (read more)
Browse Datasheets for Excelitas Technologies Corp. -
Precision Infrared Narrow Bandpass and Dual Bandpass Filters Featuring Low OH-Band Absorption Alluxa’s new precision (read more)
Browse Datasheets for Alluxa, Inc. -
Hamamatsu Photonics launches the most compact Fourier Transform - Near Infrared (FT-NIR) Spectrometer Engine currently on the market. It is capable of producing up to 275 spectra per second with a high signal-to-noise ratio. The new near-infrared C16511-01 joins Hamamatsu’s (read more)
Browse Infrared Spectrometers Datasheets for Hamamatsu Photonics Europe -
Spectro Scientific, one of the world’s largest suppliers of oil, fuel, and processed-water analysis instrumentation and software, has released a new generation of its field-proven FluidScan® mid-infrared spectrometer (read more)
Browse Infrared Spectrometers Datasheets for AMETEK Spectro Scientific -
AMETEK Land has released its latest animation which will help furnace operators ensure the safe installation and accurate operation of a borescope.
(read more)
Browse Infrared Thermometers Datasheets for LAND -
AMETEK Land delivers robust and accurate temperature measurements in coke oven furnace applications.
(read more)
Browse Infrared Thermometers Datasheets for LAND -
. Manfred Hayk, Global Infrared (IR) Product Manager at AMETEK Land, said: “This smart SPOT MM pyrometer improves product quality and process efficiency through accurate tapping stream temperature measurements and enables measurement and (read more)
Browse Infrared Thermometers Datasheets for LAND -
Cleartran ZnS Windows Properties Optical properties: high transmittance in visible, near-infrared, mid-infrared and far-infrared wavelengths. Mechanical properties: high hardness, good wear resistance and (read more)
Browse Infrared Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
. So you can boost your production, better protect your people, and reduce your environmental impact. Get precision performance even in the harshest conditions with LAND®. Improve product quality and process efficiency with actionable insights from our infrared pyrometers, line scanners (read more)
Browse Infrared Thermometers Datasheets for LAND
More Information Top
-
Intermediate Robot Building
Fine-Tuning the Infrared Reflector Detector..............................................................................................
-
Optimizing analysis of W-AlN cermet solar absorbing
coatings
The layer thickness and tungsten metal volume fraction of W-AlN cermet solar selective absorbing coatings on a W, Cu or Al infrared reflector with a surface aluminium oxynitride (AlON) or Al2O3 ceramic anti-reflector layer were optimized using physical modelling calculations.
-
High
efficiency Al-N cermet solar coatings with double cermet layer
film structures
… optimized film consists of one anti-reflection layer and two cermet layers with metal volume fractions of 0.093 and 0.255, and thicknesses of 30 nm and 93 nm, respectively, going from the anti-reflection coating to the infrared reflector layer.
-
Federal Register > Monday, April 13, 2009 > [74 FR 16920] Energy Conservation Program: Energy Conservation Standards for General Service Fluorescent Lamps and ...
HIR halogen infrared reflector .
-
http://dspace.mit.edu/bitstream/handle/1721.1/17308/27500489-MIT.pdf?sequence=2
PERFORMANCE ENHANCEMENT OF SEGMENTED INFRARED REFLECTORS VIA QUASISTATIC SHAPE CONTROL by .
-
Subwavelength grating reflectors in MEMS tunable Fabry-Perot infrared filters with large aperture
… M., Kurth, S., "Widely tunable Fabry-Perot filter based MWIR and LWIR microspectrometers," Proc. SPIE 8374, 8374-33 (2012) [8] Foley, J. M., Phillips, J. D., “Suspended Si/air high contrast subwavelength gratings for long-wavelength infrared reflectors ,” Proc. SPIE 8633 …
-
Properties Of Black Cobalt Coatings
Films with optimum emittance properties are obtained when using smooth copper coatings on steel as infrared reflectors .
-
SOI diode uncooled infrared focal plane arrays
Figure 4: Three-level SOI diode pixel structure having an independent infrared reflector between the top and bottom levels (Type III).
-
Materials Processing Technology II
The coatings have three functional layers including the infrared reflector , the absorbing layer, and the antireflection layer.
Indicates content that may require registration and/or purchase.