Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: example, output signal is 1.0 Vdc at 20% of rated flow, 2.5 Vdc at 50% of rated flow, 4.0 Vdc at 80% of rated flow, and 5.0 Vdc at 100% of rated flow. Sensors can handle 20% above their rated flow without being damaged.
- Gas Volumetric Flow Rate: 0.000706214689265537 to 7.06214689265537 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 40 to 500 psi
- Media Temperature: 122 F
-
Supplier: Zurn Industries LLC
Description: Commercial touchless bathroom faucet Z6950-XL-S.0001 has infrared convergence-type proximity sensor and 30 second time out feature which helps safe water and comes with standard Chrome-plated Cast Brass Body for better durability This automatic commercial faucet provide a high level of
- Applications: Commercial
-
Supplier: Nova Analytical Systems Inc.
Description: Series comes complete with pre-filter, sample pump, flow meter, compression-style moisture removal system, H2S filter, PTFE liquid block, long-life O2 sensor, infrared CO2/CH4 detector, low flow sensor, alarm relay contacts, and 4-20mA outputs for each gas measured. The
- Response Time: 30 seconds
- Operating Temperature: 40 to 120 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
-
Supplier: Nova Analytical Systems Inc.
Description: hose, filter/condensate trap, secondary filter and flow meter then on to the CO2 and 2 detectors. The gas readings are then displayed on LCD digital meters which have switchable backlights for use in dark areas.A rechargeable battery provides enough power for about 8 hours of
- Response Time: 30 seconds
- Operating Temperature: 40 to 120 F
- Measurement Type: %Volume, Trace
- Application: Ambient Air Monitoring, Process Gas
-
Supplier: Nova Analytical Systems Inc.
Description: stainless steel probe, 12ft. sample house, water separating filter, secondary filter, PTFE liquid blocker and flow meter then on to the gas sensors. The detected O2, CO2, SO2, CO, and NOx are displayed on separate large LCD meters with switchable backlights for use in
- Response Time: 30 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: DigiKey
Description: SENSOR FLOW GAS/LIQ 0 ~ 240 LPM
- Operating Temperature: 32 to 140 F
- Process Media Type: Gas, Liquid
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 10-100 cc/min water.
- Process Media Type: Liquid
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 6-50 cc/min water.
- Process Media Type: Liquid
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 3-20 GPH water.
- Process Media Type: Liquid
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 2-10 GPH water.
- Process Media Type: Liquid
-
Supplier: RS Components, Ltd.
Description: Gems Sensors 020-3499 Flow Sensor
- Pipe Diameter: 1 inch
- Operating Pressure: 797.70735 psi
- Gas Volumetric Flow Rate: 0.5296610169491526 to 4.413841807909605 SCFM
- Process Media Type: Liquid
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Calibration Columns verify pump flow rates, chemical dosing, or chemical feed systems with higher accuracy than competitive models. Constructed of UV Resistant PVC and designed for precise, efficient testing with a variety of installation options. ADVANTAGES: UV Resistant PVC Construction for
- Pipe Diameter: 0.5 inch
- Features: In-line
- Process Media Type: Liquid
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series PCWS supply side or Series PCWR return side assemblies simplify piping and provide superior strength. Fully customizable with choice of valves, flow, and pressure controls; pressure and temperature gauges, flowmeters, and virtually any conceivable combination of connection sizes and
- Pipe Diameter: 0.75 inch
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
- Features: In-line
- Process Media Type: Liquid
-
Supplier: Plast-O-Matic Valves, Inc.
Description: SUPERIOR FEATURES • ½” through 2” pipe sizes • All sticks are reinforced to minimize possibility of damage • Socket end connectors, PVC and EPDM standard • Wetted metals on gauge (brass) and flow meter (T300 Stainless) • All units built in USA and individually tested
- Pipe Diameter: 0.75 inch
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
- Features: In-line
- Process Media Type: Liquid
-
Supplier: Heilind Electronics, Inc.
Description: Sensors Flow, Liquid
- Process Media Type: Liquid
-
Supplier: ifm efector inc.
Description: Accurate flow measurement of ultrapure water, water, oils and glycol solutions A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance The highly accurate inline measurement process eliminates any influence of
- Media Temperature Range: -4 to 212 F
- Operating Pressure: 1,450.377 psi
- Velocity Flow Rate: 44.360236220472444 ft/sec
- Operating Temperature: -4 to 140 F
-
Supplier: Festo Corporation
Description: Compact design Universal flow detection Simple installation Reliable pick & place application for extremely small workpieces
- Operating Temperature: 32 to 122 F
- Operating Pressure: -13.053393 to 145.0377 psi
- Liquid Volumetric Flow Rate: 2.64 GPM
- Electrical Output: Analog Voltage
-
Supplier: Georg Fischer Piping Systems Ltd
Description: l/h
- Pipe Diameter: 2 inch
- Liquid Volumetric Flow Rate: 13.2 to 132 GPM
- Process Media Type: Liquid
-
Supplier: BARTEC
Description: Lubricant Delivery
- Process Media Type: Liquid
-
Supplier: ABB Measurement & Analytics
Description: Swirl flowmeters are used for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on low viscose liquids, demineralized water, and for direct, cost-effective steam mass
- Pipe Diameter: 0.5 to 16 inch
- Operating Temperature: -40 to 185 F
- Operating Pressure: 217.55655 to 5,801.508 psi
- Media Temperature: -67 to 536 F
-
Supplier: HydraCheck Inc.
Description: The flow turbine with load cell is used in conjunction with the Serviceman, Service Master Easy, and Service Master Plus to record system oil flow via the signal converter which is supplied with the unit. The integral loading valve built into the flow turbine provides smooth
- Media Temperature Range: -4 to 194 F
- Liquid Volumetric Flow Rate: 200 GPM
- Operating Pressure: 7,000 psi
- Operating Temperature: 14 to 122 F
-
Supplier: Sierra Instruments, Inc.
Description: Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line--the 240S and 241S. The InnovaMass 240S inline version is a true workhorse in applications ranging from large pipes and ducts, to high
- Pipe Diameter: 0.5 to 72 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 1,500 to 5,000 psi
- Media Temperature: -330 to 500 F
-
Supplier: Asahi/America, Inc.
Description: Asahi's patented Ultrasonic Flow Meter Technology and Dymatrix™ Pinch Valves make Falconics™ the ultimate choice for flow control of CMP slurry. Our ultrasonic technology creates a directionally concentrated and repeatable flow signal despite bubbles and temperature
- Media Temperature Range: 59 to 95 F
- Liquid Volumetric Flow Rate: 0.0066 to 0.132 GPM
- Operating Pressure: 14.5 to 43.5 psi
- Media Temperature: 59 to 95 F
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: meters can be controlled by external input. The flow displays can be switched over. The flow direction can be changed.
- Pipe Diameter: 0.01968505 to 0.787402 inch
- Media Temperature Range: 32 to 185 F
- Liquid Volumetric Flow Rate: 0 to 19.008 GPM
- Operating Pressure: 0 to 145.036839357197 psi
-
Supplier: Kaydon Filtration Corporation
Description: The TELEFLO Model 816BC is a rugged, low-cost flow switch for oil/water applications, protecting costly equipment in mining, power generation, steel/aluminum mills, and pulp & paper industries. With 70+ years protecting thousands of installations, its factory-preset no-flow
- Pipe Diameter: 0.5 to 2 inch
- Liquid Volumetric Flow Rate: 2 to 75 GPM
- Operating Temperature: -10 to 200 F
- Features: In-line
-
Supplier: Panametrics
Description: Applications The AquaTrans AT868 liquid flow transmitter is a complete ultrasonic flow metering system for measurement of: Potable water Wastewater Sewage Discharge water Treated water Cooling and heating water Other liquids
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 752 F
- Operating Pressure: 0 to 3,000 psi
- Velocity Flow Rate: -40.026246719160106 to 40.026246719160106 ft/sec
-
Supplier: McCrometer, Inc.
Description: The Ultra Mag 5000 features the advanced ProComm Max transmitter for superior accuracy (up to ±0.2%) and system integration. With NSF-approved UltraLiner™ and 1D/0D pipe run requirements, it is the premier choice for municipal and industrial water.
- Pipe Diameter: 1.5 to 48 inch
- Operating Pressure: 150 to 300 psi
- Velocity Flow Rate: 0.2 to 32 ft/sec
- Operating Temperature: 14 to 140 F
-
Supplier: ABB Measurement & Analytics
Description: The powerful transmitter is easy to use and provides the output signal that meets the needs. ProcessMaster FEP300 is a versatile, reasonably priced, most accurate flow meter tailored for all process industry applications. A flowmeter with base functionality, short delivery and a simple
- Pipe Diameter: 1 to 16 inch
- Operating Pressure: 2,500 psi
- Media Temperature: -25 to 130 F
- Media Temperature Range: -25 to 130 F
-
Supplier: HydraCheck Inc.
Description: Ideal for monitoring pump performance and media flows in hydraulic systems. Why choose a reverse flow, flow meter? Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse. This
- Media Temperature Range: -20 to 240 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: -20 to 240 F
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: Feature ・Compact and excellent cost performance ・Outstanding reliability with no moving parts ・Suitable for use in machines ・Easy-to-check 2-color LED(status) indicator ・2 selectable outputs (Unitpulse,High-density pulse,Warning,Switch) Examples of use Measurement principle
- Media Temperature Range: 32 to 104 F
- Liquid Volumetric Flow Rate: 0.0132 to 15.84 GPM
- Media Temperature: 32 to 104 F
- Volumetric Flow Rate Range: 0.0132 to 15.84 GPM
-
Supplier: BARTEC
Description: Data Transfer
- Process Media Type: Liquid
-
Supplier: McCrometer, Inc.
Description: Upgrade your irrigation lines with the McMag flow meters. Benefit from no moving parts, a 5-year battery life, and legendary McCrometer durability. The only mag meters on the market priced to compete with propeller meters.
- Pipe Diameter: 4 to 12 inch
- Meter Technology: Electromagnetic Meter
- Process Media Type: Liquid
- Features: Other, Recorder / Totalizer Functions
-
Supplier: Heilind Electronics, Inc.
Description: Sensors Flow, Liquid
- Process Media Type: Liquid
-
Supplier: ifm efector inc.
Description: Precise detection of flow in pipes Suitable for water, oils and glycol solutions Intuitive continuous adjustment of the switch point Robust housing with very high pressure resistance Very fast response time (~10 ms) Learn more Please note the changed housing design! View other products
- Media Temperature Range: 32 to 185 F
- Operating Pressure: 362.59425 psi
- Operating Temperature: 32 to 140 F
- Maximum Current Rating: 0.1 amps
-
Supplier: Sierra Instruments, Inc.
Description: Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and 241S. The InnovaMass 241S inline version is a true workhorse in applications ranging from large pipes and ducts, to high
- Pipe Diameter: 0.5 to 72 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 1,500 to 5,000 psi
- Media Temperature: -330 to 500 F
Find Suppliers by Category Top
Featured Products Top
-
There are millions of gas and water meters installed all around the globe. Wiegand technology can help service providers and consumers by making these meters smarter and more efficient. A permanent magnet can be mounted on the meter’s rotating shaft, close to a Wiegand sensor. As the shaft (read more)
Browse Magnetic Sensor Chips Datasheets for UBITO -
The Model ML04 Water Specialties Propeller Flow Meter™ from McCrometer is the perfect choice when accurate and reliable flow measurement is needed (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Water Treatment Flow Meter Converts Raw Ground Water To Potable Water Ideal For Flocculation, Sedimentation Removal and Filtering Operations With its advanced multi-point flow measurement technology, the versatile Multi-Mag Flow (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator Tool. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
gauge (included in the kit) to any flow meter without using a wrench. This feature allows you to monitor system pressure while flow testing a component. Also included in the kit is a compact infrared thermometer so you can monitor temperature during a test. You get all the components you need (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
Problems This Solves: Accurate flow measurement to 0.5% of flow Measures raw wastewater, effluent water, sludge Installation without flanges, cutting line, or welding pipes Improved uptime, reduced pipe shutdown Meter arrives (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
McCrometer introduces the FPI MagTM (Full Profile Insertion) Electromagnetic Flow Meter for industrial process water (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
and Nanoparticles. Hertfordshire, UK: Research Studies Press LTD; 2003; 324. 2. Giddings, J. C. Field-flow fractionation: analysis of macromolecular,. colloidal, and particulate materials. Science 1993, 269, 1456e1465. Figure 8. Experimental results: trapping 2-mm beads suspended in DI water (V1 ¼ V2 ¼ 190 Vrms
More Information Top
-
Carbon dioxide exchange and transpiration in species of Echinocereus (Cactaceae), as related to their distribution within the pinaleno mountains, Arizona
Chamber = acrylic plexiglass, CT clock timer, F fan, Filter ~ 5 cm water , FM flow meter , IRGA infrared analyzer, L light, P pump, PS thermocouple psychrometer, R A single-channel recorder, /~T multi-channel recorder, TC cooler reservoir, Tubing = polyvinyl chloride, V …
-
Field Testing of an Automated Well Tester in Extra-Heavy and Diluted Oil Application
Wells were tested to demonstrate that the infrared water -cut meter , liquid- flow meter and level-control strategy could handle a wide range of flow conditions, API, GVF, water-cut and flow rates.
-
Phase Lag Infra-red Thermal Examination (PLITE); A New Non-destructive Test Process
… elements in this approach are (a) the apparatus with gas heaters upstream of the inlet to the test section, (b) the diagnostic and control system with heater controllers, thermocouples and flow meters in the water , and the infrared (IR) camera system, and …
-
Petroleum Development Oman's Experience In Using Near-Infra Red Absorption Based Water Cut Meters For Well Testing And Production Monitoring
When installing the near- infrared water cut meter it is important to check the flow velocity to guarantee a homogenously mixed flow.
-
Non‐intrusive monitoring of otters ( Lutra lutra ) using infrared technology
By recording otter swimming speeds and incorporating flow meters into infra- red counters, otter activity relative to water velocity could be assessed.
-
Advances in Hydrology and Hydraulic Engineering
water level, and L-8 Infrared Propeller Flow Velocity Meters , which collect flow statistics.
-
Runaway electron damage to the Tore Supra Phase III outboard pump limiter
An infrared (IR)camera and water calorimetry from 10 flow meters and 34 thermocoupleson the OPL recorded evidenceof the heat deposition during the runaway strike, and global diagnostics (X-rays,etc.) recorded the typical signatureof a runaway electron event.
-
Comparison of Overall Gas‐Phase Mass Transfer Coefficient for CO 2 Absorption between Tertiary Amines in a Randomly Packed Column
… equipment was also installed and played a crucial role in conducting the absorption experiment, including an air compressor, a CO2 cylinder, two gas mass flow meters , a constant liquid- flow pump, a thermostatic water bath, an infra- red CO2 gas analyzer, a …
-
Manufacturing Science and Technology, ICMST2011 Complete Document
Yan Xiaohong[3] used infrared image formation meters to measure the wall temperature of the stainless steel pipe with water flow boiling, and indicated that comparing to the traditional mode of thermo-element measurement, the result get by infrared shows higher reliability.
-
Measurement of Water Cut in Challenging Flow Conditions using Infrared Technology
The infrared meter installed in Well-458 was calibrated by flowing single phase oil and single phase water through the meters prior to starting the test.
Indicates content that may require registration and/or purchase.