Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Valcor Engineering Corporation
Description: applications. Wetted parts are stainless steel and Viton or EPDM, making this series suitable to handle a wide range of fluids. Applications The SV525 series is a rugged construction suitable for a variety of dispensing applications, such as the following: Adhesive or ink
- Dispense Rate: 0.012007820454545454 L/min
- Shot Size: 0.010001056129697268 to 0.04000422451878907 cc
- Maximum Operating Frequency: 300 (Cycles/Min)
- Metering Accuracy: 2 %
-
Supplier: Ellsworth Adhesives
Description: Fisnar CV629 is a pneumatically operated valve designed for precision dispensing of many types of fluids, such as solvents, oils, silicones, glues, UV adhesives, inks, etc. The system can be integrated with an automatic dispensing robot or used as a bench-dispensing
- Dispensing Equipment Type: Dispense Only
- Features: Needle or Spool Valve
-
Supplier: Generic Fluid Systems
Description: The VOLUMETRIX dispenser can handle up and over 60 ingredients with countless formulations. It will provide large volume, and is fast dispensing, without compromising the accuracy you desire. Our dispense station components can be combined to produce a solution for any of your production
- Shot Size: 47.31763876654651 to 832,790.4422912186 cc
- Media Viscosity: 0 to 7,000 cps
- Application: Adhesive / Silicone, Chemical (Corrosive / Solvent), Cleaners / Sanitizers, Coatings / Paint, Colorant / Dies
- Dispensing Type: Fill ("Potting")
-
-
Supplier: Generic Fluid Systems
Description: historical data Uses Include: Paint manufacturing and tinting Wood stains and varnish Adhesives manufacturing Chemical blending and custom formulation Ink manufacturing and tinting
- Shot Size: 473.17638766546503 to 18,927.055506618603 cc
- Media Viscosity: 0 to 7,000 cps
- Application: Adhesive / Silicone, Chemical (Corrosive / Solvent), Cleaners / Sanitizers, Coatings / Paint, Colorant / Dies
- Dispensing Type: Fill ("Potting")
-
Supplier: IBT Industrial Solutions
Description: services for all types of lubrication components whether purchased from IBT or through another supplier. Lubrication Management: Manual and Automated Grease and Oil Centralized Systems | System Components | Over The Road Truck and Heavy Mobile Equipment Systems | Complete Lube
- Application: Adhesive / Silicone, Fuel / Oil, Lubricants
- Features: Other
-
Supplier: Generic Fluid Systems
Description: Chemical blending and custom formulation Ink manufacturing and tinting
- Shot Size: 29.573524229091564 to 18,927.055506618603 cc
- Application: Adhesive / Silicone, Chemical (Corrosive / Solvent), Cleaners / Sanitizers, Coatings / Paint, Colorant / Dies
- Dispensing Type: Fill ("Potting")
- Mounting: Machine Mounted
-
Supplier: Nordson EFD
Description: patterns and stripes from 5.0 mm (0.20”) to 30.4 mm (1.20”) wide without overspray. The valves can be activated manually, or interfaced with other systems to mark at scheduled intervals or whenever a signal is received. Available Models MM781-SYS MicroMark Spray Marking System For inks and
- Application: Coatings / Paint
- Mounting: Machine Mounted
- Features: Other
- Dispensing Type: Round Spray
-
Supplier: Nordson EFD
Description: patterns and stripes from 5.0 mm (0.20”) to 30.4 mm (1.20”) wide without overspray. The valves can be activated manually, or interfaced with other systems to mark at scheduled intervals or whenever a signal is received. Available Models MM781-SYS MicroMark Spray Marking System For inks and
- Application: Coatings / Paint
- Mounting: Machine Mounted
- Features: Other
- Dispensing Type: Round Spray
-
Supplier: Assured Automation
Description: • Compact assembly • Locking device Typical Applications • Air Drying Equipment • Sterilizers • Autoclaves • Pollution Control Equipment • Process Control Applications • Laundry Equipment • Textile Dyeing & Drying • Bottling & Dispensing Equipment • Ink &
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Flow (Cv): 13 to 325
-
Supplier: Assured Automation
Description: Compact assembly • Complete line of accessories Typical Applications • Air Drying Equipment • Sterilizers • Autoclaves • Pollution Control Equipment • Process Control Applications • Laundry Equipment • Textile Dyeing & Drying • Bottling & Dispensing Equipment •
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 800 psi
- Number of Ports: 3
- Flow (Cv): 3.2 to 82
-
Supplier: Assured Automation
Description: Dispensing Equipment • Ink & Paint Dispensing • Industrial Compressors • Chemical Process Industry • Pharmaceutical Chemical Industry
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Flow (Cv): 13 to 901
-
Supplier: Assured Automation
Description: solenoid mounting pad Compact assembly Visual indicator High Cycle-Life Actuator rotates 360° Complete line of accessories Typical Applications Steam Applications Air Drying Equipment Sterilizers Autoclaves Process Control Applications Laundry Equipment Textile Dyeing & Drying Bottling
- Valve Size: 0.375 to 2 inch
- Pressure Rating: 232 psi
- Number of Ports/Ways: 2
- Flow (Cv): 5.68 to 77.72
-
Supplier: New Pig Corporation
Description: Great Alternative to WypAll 91371 10" x 12" 432 wipers Go-anywhere customer favorite pop-up wiper with dual-textured citrus power. No water needed for removing oil, paint, tar, ink and more. Citrus-based formula needs no water for removing oil, paint, tar, adhesives, ink and dirt Tough
- Width / OD: 10 inch
- Overall Length: 12 inch
- Features: Specialty / Other
-
Supplier: Valcor Engineering Corporation
Description: Applications The SV75 diaphragm isolation series is suitable for a broad range of applications, including: · Ink jet printers · Chromatography · Clinical or chemical analyzer · Chemical mixing/dispensing · Laboratory equipment Features · Diaphragm isolation construction for high
- Valve Size: 0.15625 to 0.25 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Power: 12 to 24 volts
-
Industrial Valves - Instrument Class Direct Acting Solenoid Valves, Inline Manifolds -- SV74M SeriesSupplier: Valcor Engineering Corporation
Description: chemical analyzers · Chemical mixing/dispensing · Laboratory equipment Features · Diaphragm isolation construction for high purity processes · Handles corrosive and aggressive fluids · Compact low dead volume design · Bidirectional flow design · Low power consumption solenoid · Direct
- Valve Size: 0.25 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
-
Supplier: Valcor Engineering Corporation
Description: analyzers · Chemical mixing/dispensing · Laboratory equipment Features · Diaphragm isolation construction for high purity processes · Handles corrosive and aggressive fluids · Compact low dead volume design · Bidirectional flow · Low power consumption solenoid · Direct acting
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
Find Suppliers by Category Top
Featured Products Top
-
Applications Agriculture & Lawn Equipment Air Conditioning Appliances Automotives Dispensing Chemical Conveyance Cosmetic Packaging Food & Beverage Ink Transfer Paint Spray Systems Peristaltic Pumps Photographic Chemical Transfer More (read more)
Browse Rubber Tubing Datasheets for NewAge Performance Products | NAPP -
& Lawn Equipment Air Conditioning Appliances Automotives Dispensing Chemical Conveyance Cosmetic Packaging Food & Beverage Ink Transfer Paint Spray Systems Peristaltic Pumps Photographic Chemical Transfer More (read more)
Browse Rubber Tubing Datasheets for NewAge Performance Products | NAPP
Conduct Research Top
-
Smart Computing Article - Basic Troubleshooting- Inkjet Printers
What You Need To Know Before you begin to troubleshoot your printer, make sure that you know if you have an inkjet printer or a laser printer. There are several differences between an inkjet and laser printer. For instance, an inkjet printer dispenses small droplets of liquid ink from a cartridge
More Information Top
-
Assured Automations Announces New VAX Valve - Cycle Life Extended By as Much as Ten Times Conventional Valves
Their products are used for fluid and gas applications in air drying, pollution control, process control, laundry equipment, textile dyeing & drying, bottling & dispensing equipment , ink & paint dispensing, industrial compressors, and others.
-
Assured Automation's Automated Valve Makes Waves Bringing National Recognition to Long Beach Parks Department
Their products are used for fluid and gas applications in air drying, pollution control, process control, laundry equipment, textile dyeing & drying, bottling & dispensing equipment , ink & paint dispensing, industrial compressors, and others.
-
Assured Automations Announces New RM-150
Their products are used for fluid and gas applications in air drying, pollution control, process control, laundry equipment, textile dyeing & drying, bottling & dispensing equipment , ink & paint dispensing, industrial compressors, and others.
-
Metering and Monitoring Water Consumption Across America's Golf Courses
Their products are used for fluid and gas applications in air drying, pollution control, process control, laundry equipment, textile dyeing & drying, bottling & dispensing equipment , ink & paint dispensing, industrial compressors, and others.
-
Photovoltaic Manufacturing Cost and Throughput Improvements for Thin-Film CIGS-Based Modules; Phase II Annual Subcontract Technical Report, July 1999 - August ...
During the longest run of commercial modules of one type to date, the new ink -jet dispense equipment deposited over 16,000 lines sequentially without a failure or clog.
-
Process Development for CIGS Based Thin Film Photovoltaics Modules, Phase II Technical Report
control will be implemented, including modifications to the ink -jet equipment and dispense tips.
-
Miniature chemical and biomedical sensors enabled by direct-write microdispensing technology
In addition, manufacturing equipment using ink -jet dispensing will have setup, alignment, and control functions not generally found in desktop printers.
-
Printing systems for MEMS packaging
In addition, manufacturing equipment us- ing ink -jet dispensing will have setup, alignment, and control functions not generally found in desktop printers.
-
Manual mechanical engineering
Further output devices are laser and ink jet printer that are usually used for paper-formats to A3.
-
Manual mechanical engineering
Further output devices are laser and ink jet printer that are usually used for paper-formats to A3.
Indicates content that may require registration and/or purchase.