Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Nordson EFD
Description: calibration feature provides the ability to maintain exact deposit size when dispensing fluid. The stainless steel shutoff needle seats in the hub of the dispensing tip rather than the valve body. Having fluid cutoff occur as close as possible to the dispensing orifice minimizes
- Application: Adhesive / Silicone, Lubricants
- Dispensed From: Barrel / Syringe
- Material Feed: Batch (Syringe)
- Dispensing Equipment Type: Dispense Only
-
Supplier: Dymax
Description: valve can be integrated into an automated dispensing system or can be paired with the Dymax DVC-345 Digital Valve Controller and a material reservoir to create a bench-top dispensing system.
- Dispense Rate: 1.8011730861633808 L/min
- Material Temperature Range: 350 F
- Valve Dispensing Technology: Pinch Valve
-
Supplier: Nordson EFD
Description: Accelerators Marking inks Silicone oils Solvents UV-cure adhesives The complete system includes the 741V dispense valve, ValveMate™ 8000 controller, fluid reservoir, and dispense tip. For even faster throughput, integrate with an EFD automated dispensing system. Also
- Application: Adhesive / Silicone
- Dispensing Application: Bead
- Material Feed: Continuous Feed
- Valve Dispensing Technology: Needle or Spool Valve
-
-
Supplier: Dymax
Description: The ViscoTec eco-PEN450 dispensing system is a rotating and perfectly pressure-tight displacement system ideally suited for dispensing precise volumes of low- to medium-viscosity materials. This dispensing pen has a self-sealing, rotor/stator design. Conveyance is
- Metering Accuracy: 99 %
- Material Temperature Range: 50 to 104 F
- Features: Other
-
Supplier: Dymax
Description: The Dymax Model 200 is a manually controlled dispensing system. Accurate dispensing is achieved through the use of a unique normally-closed, hand-held diaphragm valve. The diaphragm valve is designed with a wand-style body to make it more ergonomic for users. This system
- Valve Dispensing Technology: Diaphragm Valve
- Features: Other
-
Supplier: Nordson EFD
Description: FDA-compliant wetted parts Fully adjustable flow rates Cycle rate exceeds 400 cycles per minute < ±1% repeat fill tolerance Low-maintenance design Compatible Fluids Adhesives Cosmetics Creams Greases Lubricants Inks Sealants The complete system includes the 725HF dispense valve,
- Dispense Rate: 27.017596292450712 L/min
- Application: Adhesive / Silicone, Lubricants
- Material Feed: Batch (Syringe)
- Dispensing Application: Fill ("Potting")
-
Supplier: Dymax
Description: the valve’s needle assembly from the seat allowing fluid to flow from the valve fluid inlet to the dispensing tip. When the air pressure is eliminated, the spring returns the needle back to its position, closing the fluid path and ending the dispense cycle. Accurate, repeatable
- Valve Dispensing Technology: Needle or Spool Valve
-
Supplier: Valcor Engineering Corporation
Description: applications. Wetted parts are stainless steel and Viton or EPDM, making this series suitable to handle a wide range of fluids. Applications The SV525 series is a rugged construction suitable for a variety of dispensing applications, such as the following: Adhesive or ink
- Dispense Rate: 0.012007820454545454 L/min
- Shot Size: 0.010001056129697268 to 0.04000422451878907 cc
- Maximum Operating Frequency: 300 (Cycles/Min)
- Metering Accuracy: 2 %
-
Supplier: Valcor Engineering Corporation
Description: applications, such as the following: · Adhesive or ink dispensing · Reagents for analyzers or clinical instruments · Acidic and basic solutions · Caustic fluids · Chemicals for pools and spas · Syrup and flavoring for soda machines · Fragrance for personal products · Analyzer sampling
- Dispense Rate: 0.04202737159090909 L/min
- Shot Size: 0.05000528064848635 to 0.3500369645394044 cc
- Maximum Operating Frequency: 120 (Cycles/Min)
- Metering Accuracy: 2 %
-
Supplier: Valcor Engineering Corporation
Description: following: · Adhesive or ink dispensing · Reagents for analyzers or clinical instruments · Acidic and basic solutions · Caustic fluids · Chemicals for pools & spas · Syrup & flavoring for soda machines · Fragrance for personal products · Analyzer sampling Features · Ideal for use in
- Material Inlet Pressure Range: 30 to 60 psi
- Dispense Rate: 0.0900586534090909 L/min
- Shot Size: 0.1000105612969727 to 1.5001584194545903 cc
- Maximum Operating Frequency: 60 (Cycles/Min)
-
Supplier: Ellsworth Adhesives
Description: Fisnar CV629 is a pneumatically operated valve designed for precision dispensing of many types of fluids, such as solvents, oils, silicones, glues, UV adhesives, inks, etc. The system can be integrated with an automatic dispensing robot or used as a
- Dispensing Equipment Type: Dispense Only
- Features: Needle or Spool Valve
-
Supplier: IBT Industrial Solutions
Description: services for all types of lubrication components whether purchased from IBT or through another supplier. Lubrication Management: Manual and Automated Grease and Oil Centralized Systems | System Components | Over The Road Truck and Heavy Mobile Equipment Systems | Complete Lube
- Application: Adhesive / Silicone, Fuel / Oil, Lubricants
- Features: Other
-
Supplier: Nordson EFD
Description: patterns and stripes from 5.0 mm (0.20”) to 30.4 mm (1.20”) wide without overspray. The valves can be activated manually, or interfaced with other systems to mark at scheduled intervals or whenever a signal is received. Available Models MM781-SYS MicroMark Spray Marking System For
- Application: Coatings / Paint
- Mounting: Machine Mounted
- Features: Other
- Dispensing Type: Round Spray
-
Supplier: Generic Fluid Systems
Description: batch Minimum floor spacing requirements for machine Completely customizable Easy to clean stainless steel structure & surface Software that contains all historical data Simple Installation Uses Include: 2 to 6 component paint ratio batching system Wood stains and varnish Adhesives
- Shot Size: 29.573524229091564 to 18,927.055506618603 cc
- Application: Adhesive / Silicone, Chemical (Corrosive / Solvent), Cleaners / Sanitizers, Coatings / Paint, Colorant / Dies
- Dispensing Type: Fill ("Potting")
- Mounting: Machine Mounted
-
Supplier: Johnson and Allen, Ltd.
Description: Pre measured dose means no mess dilution Each syringe makes 1 litre of water based ink Syringes are individually sealed in tamper evident airtight plastic bags. Quality assured - Fluorescent or Black Magnetic Ink to BS EN ISO 9934-2:2002 Low Toxicity and environmentally friendly in
- Features: Other
-
Supplier: Clark Solutions
Description: Pump is commonly used in ink production, chemical dispensing, industrial detergent pumping and other suitable fluidic applications.
- Maximum Discharge Flow: 0.9 GPM
- Maximum Discharge Pressure: 29 psi
- Media Temperature: 185 F
- Discharge Size: 0.25196864 to 0.37795296 inch
-
Supplier: U.S. Plastic Corporation
Description: cracking, and can withstand extreme temperatures from -75F to 275F. Typical applications for Excelprene TPE Industrial Grade Tubing include caustic dispensing, wastewater sampling, soap and disinfectant dispensing, transferring printing ink, glass and window washing
- Outside Diameter / Size: 0.625 inch
- Maximum Inside Diameter / Size: 0.5 inch
- Features: Other
-
Supplier: Assured Automation
Description: Applications Laundry Equipment Textile Dyeing & Drying Bottle Dispensing Irrigation systems Ink & Paint Dispensing Chemical Process Equipment
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 232 psi
- Number of Ports: 3
- Flow (Cv): 2.45 to 224
-
Supplier: Cole-Parmer
Description: handling and dispensing, vacuum service, low-pressure hydraulic and pneumatic systems, ink and dye transfer, lubricant and coolant lines, and chemical handling. The fitting includes an elastomer O-ring for positive compression on tubing to provide a reliable seal for pressure or
- Fitting Type: Hose Fitting, Tube Fitting, Union
- Features: Pneumatic Fitting
- Connection Type: Push-to-Connect / Push-On
-
Pneumatic Fittings - Parker Push-to-Connect Stem Adapters, 3/8" OD x 3/8" Barb, 10/Pk -- GO-34040-95Supplier: Cole-Parmer
Description: handling and dispensing, vacuum service, low-pressure hydraulic and pneumatic systems, ink and dye transfer, lubricant and coolant lines, and chemical handling. The fitting includes an elastomer O-ring for positive compression on tubing to provide a reliable seal for pressure or
- English Size: 0.375 inch
- Fitting Type: Adapter, Hose Fitting, Tube Fitting
- Connection Type: Barbed, Push-to-Connect / Push-On
- Features: English, Pneumatic Fitting
-
Supplier: Cole-Parmer
Description: handling and dispensing, vacuum service, low-pressure hydraulic and pneumatic systems, ink and dye transfer, lubricant and coolant lines, and chemical handling. The fitting includes an elastomer O-ring for positive compression on tubing to provide a reliable seal for pressure or
- Fitting Type: Adapter, Elbow, Hose Fitting, Tube Fitting
- Features: Pneumatic Fitting
- Connection Type: Push-to-Connect / Push-On, Threaded
-
Supplier: Cole-Parmer
Description: handling and dispensing, vacuum service, low-pressure hydraulic and pneumatic systems, ink and dye transfer, lubricant and coolant lines, and chemical handling. The fitting includes an elastomer O-ring for positive compression on tubing to provide a reliable seal for pressure or
- Fitting Type: Elbow, Hose Fitting, Tube Fitting, Union
- Features: Pneumatic Fitting
- Connection Type: Push-to-Connect / Push-On
Find Suppliers by Category Top
Featured Products Top
-
Applications Agriculture & Lawn Equipment Air Conditioning Appliances Automotives Dispensing Chemical Conveyance Cosmetic Packaging Food & Beverage Ink Transfer Paint Spray Systems Peristaltic Pumps Photographic Chemical Transfer More (read more)
Browse Rubber Tubing Datasheets for NewAge Performance Products | NAPP -
& Lawn Equipment Air Conditioning Appliances Automotives Dispensing Chemical Conveyance Cosmetic Packaging Food & Beverage Ink Transfer Paint Spray Systems Peristaltic Pumps Photographic Chemical Transfer More (read more)
Browse Rubber Tubing Datasheets for NewAge Performance Products | NAPP
Conduct Research Top
-
Smart Computing Article - Basic Troubleshooting- Inkjet Printers
What You Need To Know Before you begin to troubleshoot your printer, make sure that you know if you have an inkjet printer or a laser printer. There are several differences between an inkjet and laser printer. For instance, an inkjet printer dispenses small droplets of liquid ink from a cartridge
More Information Top
-
3D Printing multifunctionality: structures with electronics
… FDM-built CubeSat modules consisted of (1) fabricating the blank substrates using FDM, (2) micromachining the inter- connect and component cavity features using a CNC router, (3) depositing conductive ink using a custom-built automated ink dispensing system , (4) manually populating component …
-
Multi-level step and flash imprint lithography for direct patterning of dielectrics
When working with low viscosity fluids the ink jet dispense system allows for accurate placement of many picoliter size droplets within a single die.
-
Polymer Thin‐Film Transistor Arrays Patterned by Stamping
This difficulty could be surmounted by engineering better ink - dis- pensing systems .
-
Dual Manifold System for Arraying Biomolecules
Ink Jet Dispense System Hardware .
-
http://aran.library.nuigalway.ie/xmlui/bitstream/handle/10379/3029/2012evindonnellyphd.pdf?sequence=1
devices include the piezoelectric crystal based ink - dispensing system of ink jet .
-
The development of direct write technology in BAE Systems
Furthermore, the system can dispense inks with a wide range of viscosities and it is compatible with screen printing materials so there is off the shelf supply of printing inks.
-
Micro-Organism-on-Chip: Emerging Direct-Write CMOS-Based Platform for Biological Applications
Direct-write microfluidic fabrication process: (a) ink deposition, (b) epoxy encapsulation, (c) ink removal, (d) digital dispensing system, and (e) ink deposition by dispensing system to implement a scaffold.
-
MRS Online Proceedings Library - Material Systems Used by Micro Dispensing and Ink Jetting Technologies - Cambridge Journals Online
Characterization results of fabricated discrete and RF devices using commercially available micro dispensing and ink jet systems will be discussed.
-
Modern techniques in the manufacture of printing inks
As a result, it has become common to find, on a printer's premises, a dispense system where finished inks can be made, The ink-maker has supplied a series of single pig- ment bases, which can then be blended with a wide …
-
Printing systems for MEMS packaging
Figure 4 shows a block diagram for a typical ink -jet based dispensing system .
Indicates content that may require registration and/or purchase.