-
Supplier: Air Logic
Description: The Orifice Restrictors are designed for use in pneumatic control circuits and are available in eleven color coded sizes. They are precision molded of polysulfone and are held to flow tolerances of ± 4%. The F-2815 Series are for inline installation with straight ports for 1/16"
- Orifice Diameter: 0.006 inch
- Maximum Pressure: 100 psi
- Flow Tolerance: 4 +/- %
- Media Temperature: 40 to 120 F
-
Supplier: Air Logic
Description: The Filtered Orifice Restrictors are designed for use in pneumatic control circuits. The orifice restrictor and a stainless steel filter are encased in a molded housing with barbs for 1/16" or 1/8" I.D. flexible tubing. The Dutch Weave wire screen is constructed of stainless steel. The
- Orifice Diameter: 0.007 inch
- Maximum Pressure: 100 psi
- Flow Tolerance: 4 +/- %
- Media Temperature: 40 to 120 F
-
Supplier: Quarktwin Technology Ltd.
Description: One-Way Flow Restrictor, Adjustable Free Hanging (In-Line)
- Valve Size: 0.02 inch
- Pressure Rating: 15 to 116 psi
- Media Temperature: 23 to 122 F
- Media: Air
-
-
Supplier: DigiKey
Description: One-Way Flow Restrictor, Fixed Free Hanging (In-Line)
- Valve Size: 0.15625 inch
- Pressure Rating: 15 to 116 psi
- Media: Air, Gas
- Features: Other
-
Supplier: Carr Lane Manufacturing Co.
Description: Simple hydraulic flow restrictor that allows fluid to flow in one direction only. In-line mounting
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Hydraulic Fluid
- Valve Type: Check Valves
-
Supplier: Clippard
Description: Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models.
- Valve Size: 0.25 inch
- Pressure Rating: 300 psi
- Media: Air, Water
- Primary Material: Aluminum, Brass / Bronze
-
Supplier: Clippard
Description: Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models.
- Valve Size: 0.25 inch
- Pressure Rating: 300 psi
- Media: Air, Water
- Primary Material: Aluminum, Brass / Bronze
-
Supplier: Clippard
Description: Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models.
- Valve Size: 0.125 inch
- Pressure Rating: 300 psi
- Media: Air, Water
- Primary Material: Aluminum, Brass / Bronze
-
Supplier: Clippard
Description: Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models.
- Valve Size: 0.375 inch
- Pressure Rating: 300 psi
- Media: Air, Water
- Primary Material: Aluminum, Brass / Bronze
-
Supplier: Radwell International
Description: IN-LINE FLOW MICRO-REGULATOR, SERIES RFL, REFERENCE NO.: RFL B 1/8, TWO WAY FLOW RESTRICTOR, RFL B (BIDIRECTIONAL), MAX 10 BAR, -10 +70°C . FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Regulator (general)
-
Supplier: Protect-Air-by Tri-matic AG
Description: The FluidReg® (water) regulator is an independent membrane regulator that can be installed in every compressed air and fluid system. It supplies a constant, exact outlet pressure regardless of the input pressure. The pressure is factory-set and cannot be changed. This ensures that nobody can
- Orifice Diameter: 0.25 inch
- Maximum Pressure: 10 to 18 psi
- Maximum Liquid Flow Rate: 0 to 63.401292 GPH
- Connection: BSP Female, NPT Female
-
Supplier: Daniel Measurement and Control Inc.
Description: Classical Venturi is a head pressure device that consists of a convergent cone section, cylindrical bore, and a divergent cone section. The cylindrical bore restricts the fluid flow resulting in a pressure drop. This differential pressure relates to the flow rate by applying
- Features: Differential Pressure Meter, Gas, Liquid, Steam
- End Fittings: Flanged
- Mounting: In-line
- Meter Technology: Venturi Tube
Find Suppliers by Category Top
Featured Products Top
-
Occasional loose particles can enter a fluid system simply as a result of normal operation. To reliably protect orifices, flow controls, and other critical components from clogging and damage, O’Keefe Controls Co. Miniature In-Line Screens are commonly utilized in addition (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co. -
extensive experience in air flow technology, the Paxton team were able to precisely analyze the best placement for each air delivery device for this specific application. Working with the manufacturer, Paxton was able to integrate their air solution into the bakery’s debris containment system (read more)
Browse Air Knives Datasheets for Paxton Products, an ITW company -
to diagnose check valve problems, provide solutions and prevent failures. DFT began manufacturing check valves over 80 years ago and we specialize in providing in-line check valves that meet customer requirements as opposed to simply meeting line size. To view our full line of axial flow check (read more)
Browse Check Valves Datasheets for DFT Inc. -
successfully keep the part cool and the dimensions within tolerance. As an added safety measure, the Vortec application engineer recommended that the aerospace manufacturer also use a model 903 Air Flow (read more)
Browse Air Blow Guns Datasheets for Vortec -
service control valve problems. DFT® offers sanitary valves, non-slamming, and non-return valves, chemical valves, vacuum breaker valves, restrictor valves, compressor valves, wafer, threaded, and flanged valves, socket weld valves, soft seat valves, in-line valves, straight-thru design (read more)
Browse Check Valves Datasheets for DFT Inc. -
The DFT® model GLC® and model PDC® Check Valves are axial flow, nozzle style spring-assisted, check valves that meet API 6D specifications (read more)
Browse Check Valves Datasheets for DFT Inc. -
in the open position during the momentary reductions in flow associated with each cycle of a reciprocating compressor and to protect against premature seat wear. Features: Pulse-damped design Modulating "air" or "gas" applications (read more)
Browse Check Valves Datasheets for DFT Inc. -
Sames Patented Restrictor Technology Reduced Air Consumption & Higher Transfer Efficiency – Less air is needed for the same coating quality, cutting costs and waste. Finer Spray Quality – Smaller droplet size (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Pulse damped design Modulating "air" or "gas" applications: - discharge of reciprocating air/gas compressors - self-sizing - accommodates varying flows without chattering Mediums: - air / - gas Meets API 6D (read more)
Browse Check Valves Datasheets for DFT Inc. -
Worlds Highest Accuracy Thermal Mass Flow Meters QuadraTherm 640i/780i The QuadraTherm 780i inline version achieves accuracy of +/- 0.5% of reading, making it the most accurate thermal mass flow meter in the world. Before QuadraTherm, this level of accuracy was never thought possible by any thermal dispersion mass air/gas flow meter manufacturer. (read more)
Browse Mass Flow Meters and Controllers Datasheets for Sierra Instruments, Inc.
More Information Top
-
Vaccinia Virus and Poxvirology
The impinger outlet is connected to an inline HEPA filter and exhausts through a vacuum pump, which pulls … the system at approx 1.5 L/min when the input air pressure is set at … and a 5-L flow restrictor is in place.
-
Energy Efficient Motorsport - A New Alternative Fuel Equivalence Strategy
A method of implementation was found in the form of an inline fuel flow meter that allows monitoring of fuel flow to the engine. .... Vehicles will need to be recalibrated to run to a fuel flow limit instead of an air flow limit imposed by an air restrictor used in most race series today.
-
Energy Efficient Motorsport - A New Alternative Fuel Equivalence Strategy
A method of implementation was found in the form of an inline fuel flow meter that allows monitoring of fuel flow to the engine. .... Vehicles will need to be recalibrated to run to a fuel flow limit instead of an air flow limit imposed by an air restrictor used in most race series today.
-
Federal Register > Monday, August 10, 2015 > [80 FR 47896] Foreign-Trade Zone (FTZ) 46-Cincinnati, Ohio; Notification of Proposed Production Activity, Festo Co...
…diaphragm pumps; air compressors; air dryers; membrane dryer service kit; air/water/gas filters and cartridges; filter gaskets; humidifiers; inlet units; vacuum units; solenoid blocks; clean air restrictors ; purifying equipment; air manifold assemblies; filling/closing/sealing/labeling/capsuling machines … solenoid, regular, ballcocks, angle, inline , gate, hand) and related … calipers; gauges; rulers/tape measures; measuring devices and related parts; demonstration instruments; barometers; thermometers; flow meters; sensors; pressure…
-
Improvement of Intake Restrictor Performance for a Formula SAE Race Car through 1D & Coupled 1D/3D Analysis Methods
When an inline Helmholtz resonator was placed before the restrictor throat, gains in VE were limited to a very narrow RPM band and VE decreased below the baseline elsewhere across the range of RPM. .... A flow control concept was also considered upstream of the restrictor throat. .... output of the student's engines by imposing the use of a restrictor on the intake air flow.
-
Eddy Covariance
Inlet and in- line filter are designated by F1 and F2. .... mixture having approximately ambient CO2 to operate in differential mode or CO2-free air (optionally N2) from .... Flow adjusters/ restrictors are designated by green triangles.
-
http://wildfire.fpinnovations.ca/130/2014Ph_2_Report_Foam_Delivery_System_DGJLSS.pdf
The air and fluid then strikes an inline screen and foam is produced. .... Proof of this concept focused on producing common flow rates and outlet pressures to each nozzle on .... To do so, restrictors were placed before the nozzles based on their proximity to the distribution bar…
-
Modern Engine Technology from A to Z
…power output of the WRC engines is very close due to the airflow restrictor specified in the .... Generally, four- cylinder inline engines are used; an exception here is the Subaru with a horizontally opposed .... The bang-bang system is an auto- matic circulating air system with which an electrically operated compressor … • The engine sucks in 0.21 kg/s of air, equal to the flow rate of air…
-
Automotive Mechatronics
…piezoelectric knock sensors 275 piezoelectric sensors 210 piezoelectric yaw-rate sensor 259 piezo- inline injector 438, 441 … layer 118 protocol stack 96, 117, 129 pseudo hall element 186 pseudo hall sensor 186 pseudo hall voltage 185 Pt resistor 238 PTC 238 PTC thin-film/thick-film metallic resistors 237 PTC/NTC 238 pulsating air -mass 224 pulsating air-mass flow 229. .... resonant frequency 208 resonant system 208 response time 335 response to braking 367 restrictor 315 restrictor flow…
-
Evaluation of the Suitability of a Single-Cylinder Engine for Use in FSAE
The silencer is modelled as five inline plenums, as advised in [9]. .... The flow of gas through all engines, and single-cylinder engines in particular, is inherently unsteady. .... However, to minimize the airflow limiting effects of the restrictor , steady flow across this device is desired. .... The standard way to achieve this is through having a volume of air acting as a reservoir…
Indicates content that may require registration and/or purchase.