-
Supplier: Hilliard Corporation (The)
Description: HILCO offers a wide variety of standard liquid strainer products as well as custom engineered configurations for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of
- Type: Cartridge
- Additional Features: Duplex, Reusable / Cleanable
- Features: Gas, Gasoline / Diesel, Housing Only, In-line, Water
- Application / Industry: Hydrocarbon Processing (Oil & Gas), Power Generation, Pulp and Paper
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in suction hose applications to protect the pump from clogging. Polypropylene material prevents rust and corrosion. NPSM threads connect with combination nipples used in hose assemblies. MATERIAL SPECIFICATIONS Glass Filled Polypropylene. ul> Designed for
- Strainer Type: In-line Strainers
- Features: Other
- Materials: Polypropylene (PP, PPL)
- Pipe Connection: Threaded
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in suction hose applications to protect the pump from clogging. "Easy Grip" handle pin design allows for easy assembly. Aluminum material to help with rust and corrosion. NPT threads to allow for connection with an AL-D camlock. Strainer threads into
- Screen Opening: 0.25 inches
- Strainer Type: In-line Strainers
- Features: Other
- Pipe Connection: Threaded
-
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in suction hose applications to protect the pump from clogging. Zinc plated to help with rust and corrosion. NPSM threads connect with combination nipples used in hose assemblies. MATERIAL SPECIFICATIONS AISI 1008. Designed for use in suction hose
- Screen Opening: 1 inches
- Strainer Type: In-line Strainers
- Features: Other
- Materials: Steel - Stainless
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in suction hose applications to protect the pump from clogging. Zinc plated to help with rust and corrosion. NPSM threads connect with combination nipples used in hose assemblies. MATERIAL SPECIFICATIONS AISI 1008. Designed for use in suction hose
- Screen Opening: 0.37 inches
- Strainer Type: In-line Strainers
- Features: Other
- Materials: Steel - Stainless
-
Supplier: Acme Engineering Products
Description: ACRS L-Series Automatic Scraper Strainers are custom built to your specifications. Available in various sizes and materials with a helical scraper or linear blade and brush design, these units are the ideal choice to replace existing backwash strainers that are not performing properly.
- Pipe Size: 3 to 20 inch
- Strainer Type: Basket (or Simplex Basket), In-line Strainers
- Pipe Connection: Flanged
- Media: Liquid
-
Supplier: U.S. Plastic Corporation
Description: Inline strainer comes with 690 micron/24 mesh corrosion resistant screen has a deflection cone that allows more than double the flow rate compared to commonly used Y-strainers. Suitable for sodium hypochlorite service. Standard clear PVC body wtih socket end connectors. Non
- Strainer Type: In-line Strainers
- Materials: PVC
-
Supplier: JORC Industrial LLC
Description: Ball valve strainer is typically not required with the condensate drain. They do allow the service engineer to shut off certain parts of the compressed air system without having to shut down the whole system.
- Pipe Size: 0.5 inch
- Media: Gas
- Applications: General Purpose
- Strainer Type: In-line Strainers
-
Supplier: JORC Industrial LLC
Description: The COMBO is unique in the fact that the solenoid valve has an integrated ball valve strainer. The COMBO offers all the advantages of a timer controlled drain and in addition has the protection of a mesh strainer, preventing large particles from blocking the valve orifice. The unit can
- Pressure Rating: 300 psi
- Media: Gas
- Applications: General Purpose
- Strainer Type: In-line Strainers
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: SW Series Strainers are our most popular strainer for the Aquatic industry - large aquariums - water parks - zoos & comercial pools. Available in PVC/FRP or Stainless Steel - they are built to perform under high pump pressures and loads.
- Pipe Size: 3 to 16 inch
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
- Applications: Chemical, General Purpose, Industrial, Water
- Materials: Composite / FRP, PVC, Steel - Stainless
-
Supplier: ASCO
Description: Features • Should be used whenever it is essential that fluid be free of foreign solid matter • Assure proper flow and prevent damage to valves, controls, and other equipment Forged Brass, Bronze, Cast Iron, and Stainless Steel Body Rugged, self-cleaning “Y body” strainers have easily removed
- Pressure Rating: 175 psi
- Process Temperature: 130 F
- Materials: Cast Iron, Steel - Stainless
- Applications: General Purpose
-
Supplier: ASCO
Description: Features • Should be used whenever it is essential that fluid be free of foreign solid matter • Assure proper flow and prevent damage to valves, controls, and other equipment Forged Brass, Bronze, Cast Iron, and Stainless Steel Body Rugged, self-cleaning “Y body” strainers have easily removed
- Pipe Size: 0.5 inch
- Pressure Rating: 750 psi
- Process Temperature: 400 F
- Applications: General Purpose
-
Supplier: U.S. Plastic Corporation
Description: Full union design allows serviceability and full access to all internal components. The micron strainer inserts are made from an outer two piece Polypropylene strainer insert housing which supports structure to the interchangeable stainless steel screens. Screen inserts made from grade
- Strainer Type: In-line Strainers
- Materials: PVC
-
Supplier: Alar Engineering Corp.
Description: Internal baffles, backwashing action, optional material of construction
- Pipe Size: 4 to 11 inch
- Screen Opening: 0.01 to 0.06 inches
- Pipe Connection: Brazed / Soldered
- Applications: Chemical, Food Processing, General Purpose, Industrial, Oil / Fuel, Water
-
Description: 2" (1 1/2" optional) 350 PSI, aluminum for M-5 and M-7 Meters. Materials of construction for Classes 1, 2, 3, 4, 14, 15, 16 and 30 applications. Supplied with cover... or without cover when air eliminator is used. Available if desired with two 45° elbows to assemble unit for in-line flow.
- Pipe Size: 1.5 to 2 inch
- Pressure Rating: 350 psi
- Pipe Connection: Flanged
- Applications: General Purpose
-
Supplier: JORC Industrial LLC
Description: The Combo D-Lux is an all in one digital timer drain with an integrated ball valve and strainer. The unit offers true digital time cycle programming convenience. The valve reduces installation time and protects against large particles found in condensate. The unit can be shut off from the
- Pressure Rating: 300 psi
- Media: Gas
- Applications: General Purpose
- Strainer Type: In-line Strainers
-
Supplier: U.S. Plastic Corporation
Description: Full union design allows serviceability and full access to all internal components. The micron strainer inserts are made from an outer two piece Polypropylene strainer insert housing which supports structure to the interchangeable stainless steel screens. Screen inserts made from grade
- Strainer Type: In-line Strainers
- Materials: PVC
-
Supplier: U.S. Plastic Corporation
Description: Inline strainer comes with 690 micron/24 mesh corrosion resistant screen has a deflection cone that allows more than double the flow rate compared to commonly used Y-strainers. Suitable for sodium hypochlorite service. Standard clear PVC body wtih socket end connectors. Non
- Strainer Type: In-line Strainers
- Materials: PVC
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: P-Series is a Fiberglass Reinforced Plastic strainer system manufactured with premium grades of vinylester resin: Derakane 411 or Hetron 922. Fluidtrol Strainers feature a five part construction. These strainers are chemically tolerant of many industrial and process
- Pipe Size: 2 to 14 inch
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
- Applications: Chemical, General Purpose, Industrial, Water
- Materials: Composite / FRP
-
Supplier: ASCO
Description: Features • Should be used whenever it is essential that fluid be free of foreign solid matter • Assure proper flow and prevent damage to valves, controls, and other equipment Forged Brass, Bronze, Cast Iron, and Stainless Steel Body Rugged, self-cleaning “Y body” strainers have easily removed
- Pipe Size: 0.25 inch
- Pressure Rating: 750 psi
- Process Temperature: 400 F
- Applications: General Purpose
-
Supplier: DME Company
Description: High Capacity, High Efficiency Stainless Steel Strainer For Cooling Tower and Chiller Water Applications (full flow and sidestream)
- Pipe Size: 2 to 10 inch
- Pressure Rating: 125 to 150 psi
- Strainer Type: Conical Line, In-line Strainers
- Applications: Coolant, Industrial, Water
-
Supplier: Suttner America Company
Description: High volume suction strainer ideal for tank transfer or agricultural markets.
- Applications: General Purpose
- Strainer Type: In-line Strainers
- Media: Liquid
- Features: Other
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The three-stage dirt strainer combines three consecutively arranged filters of different mesh sizes in one housing. It ensures coarse, medium and small particles are filtered out of the flowing medium. The large filter area allows for a high flow rate, despite the smallest filter mesh size
- Applications: Food Processing, General Purpose, Water
- Strainer Type: In-line Strainers
- Media: Liquid
- Features: Other
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: allowable based upon the material selection. Corrosion Resistant Basket Strainers Fluidtrol (FPT) custom fabricates basket strainers for your application, from a variety of corrosion resistant materials and has a very complete line of standard strainers. In addition to
- Pipe Size: 2 to 14 inch
- Pressure Rating: 150 psi
- Process Temperature: 75 F
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
-
Supplier: Forsta Filters Inc.
Description: A Coarse Strainer industrial water filter is an in-line configuration of an automatic self-cleaning water filter.Coarse Strainer automatic filters have an inline flange design which allows for direct installation into an existing pipeline.This first-stage automatic water filter
- Pipe Size: 16 inch
- Pressure Rating: 35 to 150 psi
- Screen Opening: 0.01968503937007874 to 0.15748031496062992 inches
- Process Temperature: 210 F
-
Supplier: diaago
Description: handling with forceps Elongated gripping tab on housing for easy handling Cell strainers are designed to universally fit most brands of 50mL conical tubes Unique bulk packaging option available The CELLTREAT exclusive pestle design improves manipulation of material in the strainer
- Strainer Type: In-line Strainers
- Applications: Laboratory, Medical / Pharmaceutical
- Materials: Polypropylene (PP, PPL)
- Strainer Style: Strainer Assembly
-
Supplier: ASCO
Description: Features • Should be used whenever it is essential that fluid be free of foreign solid matter • Assure proper flow and prevent damage to valves, controls, and other equipment Forged Brass, Bronze, Cast Iron, and Stainless Steel Body Rugged, self-cleaning “Y body” strainers have easily removed
- Pipe Size: 0.75 inch
- Pressure Rating: 750 psi
- Process Temperature: 400 F
- Applications: General Purpose
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The treatment of drinking water by the use of mechanical acting filters and their design is regulated in DIN EN 13443. The upstream mounted strainer will protect taps and other equipment against damages or malfunctions caused by suspended particles. There is no need to disassemble the
- Applications: Food Processing, General Purpose, Water
- Strainer Type: In-line Strainers
- Media: Liquid
- Features: Other
-
Supplier: Danfoss A/S
Description: Strainer type FA with interchangeable filter insert is used in lines carrying fluorinated refrigerants, ammonia, water, brine, oil, and gas.
- Pipe Size: 0.25 to 1.125 inch
- Pressure Rating: 406.10556 psi
- Screen Opening: 0.005905511811023622 inches
- Process Temperature: -58 to 284 F
-
Supplier: diaago
Description: handling with forceps Elongated gripping tab on housing for easy handling Cell strainers are designed to universally fit most brands of 50mL conical tubes Unique bulk packaging option available The CELLTREAT exclusive pestle design improves manipulation of material in the strainer
- Strainer Type: In-line Strainers
- Applications: Laboratory, Medical / Pharmaceutical
- Materials: Polypropylene (PP, PPL)
- Strainer Style: Strainer Assembly
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Pipe Size: 0.125 to 0.25 inch
- Pressure Rating: 500 psi
- Screen Opening: 0.0013779527559055118 inches
- Process Temperature: -50 to 375 F
-
Supplier: Danfoss A/S
Description: FIA SS are a range of stainless steel angleway and straightway strainers, which are carefully designed to give favourable flow conditions. The design makes the strainer easy to install, and ensures quick strainer inspection and cleaning. FIA strainers are used ahead of
- Pipe Size: 0.5905515 to 2.5590565 inch
- Pressure Rating: 754.19604 psi
- Process Temperature: -76 to 302 F
- Strainer Type: In-line Strainers, Y-strainers
-
Supplier: Suttner America Company
Description: Essential protection for turbo nozzle to prevent dirt or other damaging particles from entering turbo nozzle.
- Pressure Rating: 5,000 psi
- Process Temperature: 190 F
- Applications: General Purpose
- Strainer Type: In-line Strainers
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The treatment of drinking water by the use of mechanical acting filters and their design is regulated in DIN EN 13443. The upstream mounted strainer will protect taps and other equipment against damages or malfunctions caused by suspended particles. There is no need to disassemble the
- Applications: Food Processing, General Purpose, Water
- Strainer Type: In-line Strainers
- Media: Liquid
- Features: Other
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Screen Opening: 0.00547244094488189 to 0.06 inches
- Process Temperature: 160 F
- Applications: General Purpose
- Strainer Type: In-line Strainers
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: High Sulphur Diesel
…fry oil in a Ford Excursion Power Stroke Diesel and a Mercedes sedan diesel for 2 years .... She has a suction strainer to keep out dogs and cats, 250 mesh inline for fine particles, 5 micron paper and final 0.3 coalescing paper filter.
-
PRESSURESWIRL ATOMIZATION OFWATER-IN-OIL EMULSIONS
High strain rates present in the piping—including valves, strainers , and/or. .... Dedicated inline mixers can also provide ad- ditional shear to drive the water globules/droplets to a smaller … a variable geometry and speed rotor/stator mixing device that forces the water and diesel fuel through small…
-
Index
See tank inventory straight-edge alignment, 398 straight-run products, 107 strainer , 351 Strategic Research Agenda, 750–751 .... See also desulfurization See also sulfur content; ultralow sulfur diesel (ULSD) sulfur content, 82 in crude oil … figure), 510 (figure) tank inventory calculations, 507–510, 508 (figure), 509 (figure) tank lube inline blending, 527 (figure…
-
A “Sprinkler” Vegetative Treatment System
…investigated and piloted by the authors is the use of a permanently mounted diesel power unit and .... Dry well pumps will have the inlet pipe from the sediment basin and strainer connected directly to .... Cross Section of Dry Pump Station with an Inline Pressure FilterEconomics A great deal of work went…
-
Opposed Piston Engines
…OP diesel (ca. 1912), 32 SA9, 40, 433 series data,, 58 tandem OP diesel (ca. 1910), 31 … 18–19 twin-crankshaft arrange- ments for OP engines, 11 Lucas CAV “AA” type inline three plunger pump … 137 seawater pollution, 302 separators, 7, 106, 108, 284 sludge galley, 75, 384 strainers , 210 sumps, 137…
-
Lubrication equipment,
hand-held lubrication tools
and accessories
• Seal-tight telescoping pick-up tube with strainer . .... Fluid compatibility revolutions/gal 1385 11 Motor oil, transmission fluid, fuel oils, engine coolant, diesel , kerosene, hydraulic oil .... Unit includes a removable tray for disposal of spillage and knock-outs for mounting inline digital meters.
-
Liquid and Gaseous Waste Operations Annual Operating Report CY 1999
At the end of the monthpersonnelwere workingto complete the associated electricalconnections for the inline spare (J-4005A .... Repaired a sulfuric acid leak on the strainer for the J-1021 acid addition pump. .... backup transfer systemin case there is a failure of the electric (normal and diesel generated) pumps at…
Indicates content that may require registration and/or purchase.