Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Panametrics
Description: The PanaFlow XMT1000 is an ultrasonic flow transmitter for liquids that can be installed right at the process measurement point, providing users with an accurate and reliable flow measurement. The XMT1000 is certified for hazardous installations, such as petrochemical and chemical
- Pipe Diameter: 1 to 76 inch
- Velocity Flow Rate: -40.026246719160106 to 40.026246719160106 ft/sec
- Operating Temperature: -40 to 140 F
- Electrical Output: Analog Current, Frequency
-
Supplier: Panametrics
Description: The Parametric DigitalFlow XGM868i is a general purpose gas flow meter that offers a rugged transducer, weatherproofing, and is approved for use in hazardous environments. The XGM868i is accurate over a wide range of flows and compositions such as dirty flow streams and all
- Pipe Diameter: 2 to 120 inch
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -40 to 140 F
- Operating Pressure: 0 to 3,480 psi
-
Supplier: Panametrics
Description: ratio Non-obstructive flow measurement Tolerance to dirty streams Low maintenance Suitable for high temperatures Two-path measurement available for maximum accuracy Applications The DigitalFlow GS868 steam ultrasonic flowmeter is a complete ultrasonic flow metering system that measures
- Pipe Diameter: 2 to 48 inch
- Media Temperature Range: -310 to 842 F
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -4 to 131 F
-
-
Supplier: Accuris
Description: Standard Test Method for Total Cyanide by Segmented Flow Injection Analysis, In-Line Ultraviolet Digestion and Amperometric Detection
-
Supplier: Eldridge Products, Inc.
Description: readouts. ValuMass™ inline and insertion flow meters accommodate virtually all installation requirements. The Series 400 inline style flow meters are available for line sizes from ¼” to 2”. The 3 ½” long flow sections have MNPT ends as standard for easy mounting in
- Pipe Diameter: 0.25 to 2 inch
- Operating Temperature: -40 to 158 F
- Operating Pressure: 500 psi
- Media Temperature: -40 to 392 F
-
Supplier: E+E Elektronik
Description: The EE772 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE772 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can be used effectively to measure the consumption of
- Pipe Diameter: 1.5 to 3 inch
- Velocity Flow Rate: 1.64041994750656 to 656.167979002625 ft/sec
- Operating Temperature: -4 to 140 F
- Operating Pressure: 580 psi
-
Supplier: Fluid Components Intl. (FCI)
Description: The ST100 series is an all-new, thermal dispersion technology gas flow meter that combines the most feature- and function- rich electronics with the industry's most advanced flow sensors to achieve a truly state-of-the-science flow metering solution for industrial processes and
- Pipe Diameter: 1 to 2 inch
- Operating Temperature: 0 to 150 F
- Operating Pressure: 0 to 1,000 psi
- Media Temperature: -40 to 250 F
-
Supplier: E+E Elektronik
Description: The EE771 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE771 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can measure the consumption of compressed air, nitrogen,
- Pipe Diameter: 0.5 to 2 inch
- Velocity Flow Rate: 1.64041994750656 to 656.167979002625 ft/sec
- Operating Temperature: -4 to 140 F
- Operating Pressure: 232 psi
-
Supplier: Accuris
Description: Water quality - Determination of total cyanide - Method using segmented flow injection, in-line ultraviolet digestion analysis by gas diffusion and amperometric detection
-
Supplier: Sierra Instruments, Inc.
Description: Our Ultra High Purity 780S-UHP mass flow meter is the industry-choice for bulk gas distribution service in semiconductor fabs, in pharmaceutical production and other ultra-clean processes. Real-time monitoring of gas usage provides reliable information on consumption and usage patterns in the
- Pipe Diameter: 0.375 to 12 inch
- Gas Volumetric Flow Rate: 0 to 7,000 SCFM
- Operating Temperature: -40 to 120 F
- Operating Pressure: 500 psi
-
Supplier: Accuris
Description: Water quality \x97 Determination of total cyanide \x97 Method using segmented flow injection, in-line ultraviolet digestion analysis by gas diffusion and amperometric detection
-
Supplier: ASTM International
Description: range to analyze higher concentrations by sample dilution or changing the sample loop volume. 1.3 This method can be used by analysts experienced with equipment using segmented flow analysis (SFA) and flow injection analysis (FIA) or working under the close supervision of such
-
Supplier: Accuris
Description: Water quality \x96 Determination of total cyanide \x96 Method using segmented flow injection, in-line ultraviolet digestion analysis by gas diffusion and amperometric detection
-
Supplier: E+E Elektronik
Description: The EE741 in-line flow meter can be easily adapted for any measuring task. It is dedicated for accurate metering and monitoring of compressed air and technical gases in DN 15 to DN50 pipes. The thermal measuring principle and the well proven E+E hot film sensor element lead to best long-term
- Pipe Diameter: 0.5 to 1 inch
- Velocity Flow Rate: 0.656167979002625 to 2,782.80839895013 ft/sec
- Operating Temperature: -4 to 140 F
- Operating Pressure: 232.06032 psi
-
Supplier: Cole-Parmer
Description: • An inexpensive way to visually monitor flow of liquids and gases Indicators give visual confirmation of flow through a clear polystyrene housing. All models can be used with noncorrosive liquids and gases. Connect tubing to indicators via hose barb connections; model 06297-05 has
-
Supplier: KOBOLD Instruments, Inc.
Description: The DF-ZL electronics convert the frequency signal generated by the rotating vane into a numeric flow reading displayed on the top line of the LCD display, total flow volume since reset on the bottom, and a scalable analog output signal. Two relays with SPDT contacts are included and
- Media Temperature Range: -10 to 180 F
- Liquid Volumetric Flow Rate: 0.02 to 36 GPM
- Operating Temperature: 0 to 180 F
- Operating Pressure: 145 to 1,450 psi
-
Supplier: KOBOLD Instruments, Inc.
Description: the flow of water and low viscosity liquids ranging from 0.3 GPM to 600 GPM. Its replaceable lithium battery powers an onboard rate meter/totalizer allowing installation in virtually any location, regardless of power availability. Results are displayed on a highly visible LCD readout.
- Media Temperature Range: -40 to 250 F
- Liquid Volumetric Flow Rate: 0.3 to 600 GPM
- Operating Pressure: 150 to 1,500 psi
- Operating Temperature: 32 to 140 F
-
Supplier: Bronkhorst USA
Description: ES-FLOW™ series Low-Flow Ultrasonic Liquid Flow Meters / Controllers General ES-FLOW are Volumetric Liquid Flow Meters/Controllers for very low flowranges. The instruments operate on a innovative measuring principle, usingultrasound in a very small, straight tube.
- Pipe Diameter: 0 to 0.5 inch
- Media Temperature Range: 50 to 185 F
- Liquid Volumetric Flow Rate: 0.001056 to 0.396 GPM
- Operating Pressure: 0 to 928.24128 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The FMA-4100/4300 Series flow rate can be displayed in 23 different volumetric flow or mass flow engineering units including a user specific selection. Flowmeters can be programmed remotely via RS232 or RS485 (optional). FMA-4100/4300 flowmeters support various functions
- Pipe Diameter: 0.25 inch
- Gas Volumetric Flow Rate: 0 to 0.00176573333625 SCFM
- Operating Temperature: 41 to 122 F
- Operating Pressure: 500 psi
-
Supplier: Bronkhorst USA
Description: General CORI-FLOW™ series mass flow meter / mass flow controller are designed to provide high accuracy.CORI-FLOW™ utilizes a patented, advanced Coriolis type direct mass flow sensor to achieve unsurpassed performance, even with changing operation conditions in
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.18375 to 2.205 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The FDT100 Series comprises advanced-technology water flowmeters. This series uses transit-time ultrasonic technology in which the signal is transmitted and received alternately between 2 flow sensors and the “time of flight” determines the flow rate. The battery-powered transmitter
- Number of Inputs: 2 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: 32 to 122 F
- Outputs: Analog Current, Analog Voltage
-
Supplier: Bronkhorst USA
Description: IN-FLOW 'High-Flow' - Industrial style (IP65) Mass Flow Meters / Controllers for gases IN-FLOW Series Thermal Mass Flow Meters/Controllers for high flow rates of clean gases are equipped with a 'industrial style' pc-board housing. Mass Flow Meters:
- Gas Volumetric Flow Rate: 0.2352 to 1,058.4 SCFM
- Mass Flow Rate: 0.018354251 to 82.59 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 928.24128 psi
-
Supplier: Bronkhorst USA
Description: General mini CORI-FLOW™ series by Bronkhorst are precise and compact Mass Flow Meters and Controllers, based on the Coriolis measuring principle. Designed to cover the needs of the low flow market, there are 4 models to overlap flow ranges from 5 g/h up to 300 kg/h (full
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.000003675 to 0.00735 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: KOBOLD Instruments, Inc.
Description: The EDM-8000 series flowmeter accurately measures and totalizes water and other low-viscosity, water-based, or compatible liquids. It features an economical, yet rugged, PVC body. The lithium battery-powered LCD display has a resettable batch totalizer, a non-resettable grand
- Liquid Volumetric Flow Rate: 1 to 600 GPM
- Operating Pressure: 225 psi
- Operating Temperature: 32 to 140 F
- Electrical Output: Frequency
-
Supplier: Clark Solutions
Description: The WMX101 is a flanged electromagnetic flow meter for use in utility or industrial water and wastewater applications. An ingenious economical design makes it an ideal meter for applications where propeller meters have been the norm, but with no moving parts to wear the magnetic flow
- Pipe Diameter: 6 inch
- Liquid Volumetric Flow Rate: 32 to 1,200 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 10 to 130 F
-
Supplier: Aalborg Instruments
Description: Design Features Supports up to 23 Engineering Units (including one User Defined) Two programmable Totalizers (main and pilot) indicate total liquid volume Programmable High and low Flow Alarm limits with preset delay interval Programmable High and low Temperature Alarm limits with
- Media Temperature Range: 14 to 160 F
- Operating Pressure: 0 to 150 psi
- Operating Temperature: 14 to 160 F
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Sensirion
Description: The SLG liquid flow meters are the perfect solution for dynamic liquid flow monitoring in cutting edge Ultra-High-Pressure Liquid Chromatography (UHPLC) and other applications requiring precise measurement of ultra-low flow rates. A highly sensitive CMOSens® microchip detects
- Operating Pressure: 17,404.524 psi
- Operating Temperature: 50 to 122 F
- Mounting: In-line
- Features: Liquid, True Mass Flow Meter
-
Supplier: Malema Sensors
Description: Features Fluid measurement performance is independent of fluid properties; eliminating the need to calibrate on different fluids Accuracy unaffected by flow regime (e.g., laminar or turbulent flow) or variations in flow velocity profile Sensors operate and measure in two-phase
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 59 to 104 F
- Operating Pressure: 80 psi
- Mass Flow Rate: 0.0011025 to 11.025 lbs/min
-
Supplier: OMEGA Engineering, Inc.
Description: Specifically designed for water billing applications, OMEGA’s FTB-4000 flowmeters are highly accurate and feature tamper-resistant, non-resettable totalizers. The large faces are easy to read. Optional reed relay scaled pulse outputs allow for remote totalization (1.8 m (6 ft) of cable
- Pipe Diameter: 0.5 to 2 inch
- Media Temperature Range: 194 F
- Liquid Volumetric Flow Rate: 0.13 to 396 GPM
- Operating Pressure: 150 psi
-
Supplier: Malema Sensors
Description: DP65 and DP500 series target flow meters are suitable for liquid and gas flow measurement. Its design and robust construction makes it suitable for tough applications including the liquids containing solid particles. Features Metallic, simple and robust construction Liquified gas
- Pipe Diameter: 1.5 to 20 inch
- Gas Volumetric Flow Rate: 26.47485 to 14,119.92 SCFM
- Liquid Volumetric Flow Rate: 3.5222940312 to 7,044.5880624 GPM
- Electrical Output: Analog Current
-
Supplier: Aalborg Instruments
Description: flow turndown ratio up to 10:1 Dual sensor signal processing technology improves accuracy at low flows Accuracy of +/-1% of rate Noise cancellation technology Extensive Diganostics Password protected data entry Volumetric and mass flow information simultaneously displayed
- Pipe Diameter: 4 to 36 inch
- Operating Temperature: -15 to 149 F
- Operating Pressure: 0 to 1,000 psi
- Media Temperature: -4 to 450 F
-
Supplier: Assured Automation
Description: The DM-P Series multipurpose liquid flow meters use a helical turbine mechanism to give accurate flow measurements of cold water. It is constructed of durable plastic which makes it economical and chemical resistant. This versatile flow meter displays the current flow
- Pipe Diameter: 0.25 to 1 inch
- Liquid Volumetric Flow Rate: 0.022 to 35 GPM
- Operating Pressure: 145 psi
- Operating Temperature: -40 to 176 F
Find Suppliers by Category Top
Featured Products Top
-
behind bluff body are well protected from pressure shocks and water hammer Large LCD display and pushbutton interface; remote enclosure mounting available Display of simultaneous total flow rates and process diagnosis Loop-powered design (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
. Mass flow controllers are accurate enough to supply inline gas to critical semiconductor processes, which is a testament to their performance, quality, and efficiency. How Are Mass Flow Controllers Used To Enable Accurate Calibration Standards? The accuracy and (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
PanaFlow™ MV82 Insertion style multivariable flowmeter PanaFlow MV82 in-line multivariable mass vortex flowmeter is the next generation vortex meter. PanaFlow MV82’s multivariable design consists of a vortex shedding velocity sensor (read more)
Browse Flow Meters Datasheets for Panametrics -
-demand presentation explains the fundamental differences between the many styles of check valves. Attendees will learn about sizing a check valve to ensure proper flow, increase efficiency, and reduce total cost of ownership. KEY TAKE-AWAYS: Learn (read more)
Browse Check Valves Datasheets for DFT Inc. -
-fine control • Ultra low hysteresis for consistent, predictable performance • Repeatable positioning enables true "set it and forget it" operation • High flow capacity with precise modulation of inert gases • Fully customizable design to match exact application requirements (read more)
Browse Flow Controllers Datasheets for Clippard -
Clippard's Cordis CFC Series delivers precise, stable flow control by combining fast MEMs sensing with integrated proportional valve technology in a compact, easy-to-integrate package. • Fast-response MEMs sensors with <1 minute warm-up for quick startup (read more)
Browse Flow Controllers Datasheets for Clippard -
intelligence Integrated NHV measurement Reliable across all flow conditions Built in CFD correction Whether you’re upgrading an existing flare measurement system or specifying instrumentation for a new project, the XGF1100 offers a (read more)
Browse Flow Controllers Datasheets for Panametrics -
Stepper motors enable ultra-precise motion that translates into accurate, stable flow control in proportional valves like Clippard's SCPV Series. But, how? From fundamental operation to real-world valve integration, here's a closer look at how stepper motors achieve fine resolution, low hysteresis, and repeatable performance for demanding applications. (read more)
Browse Flow Controllers Datasheets for Clippard -
flow control with minimal warm-up and low pressure drop. See how integrated, high-resolution control helps optimize performance, improve efficiency, and support cleaner energy systems. (read more)
Browse Flow Controllers Datasheets for Clippard -
EXAIR's newly redesigned EFC™ Electronic Flow Control makes it easier than ever to minimize compressed air use in automated industrial processes. The EFC pairs a photoelectric sensor with programmable timing control to automatically turn on compressed air only when needed, eliminating (read more)
Browse Flow Controllers Datasheets for EXAIR
Conduct Research Top
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
in the flanges somewhere in the straight section, requiring three diameters of pipe run (two before, one after). This installation will totally disrupt the flow, creating a "flat" profile. The center point is now representative of the entire flow, and the meter will do a straight multiplication without
-
Flowmeters Benefit From Silicon Advances
lock-fitting system and sizes ranging from 1/2 to 2 inches, the batch meter features a local flow display with seven pre-programmable batch points, two totalizers, overrun correction plus two dosing modes (manual or remote). Non-Intrusive Flow Switch Is Easy to Install NuTec Model FS2000L in-line
More Information Top
-
States > California > State > Register > 2002 > [2002 CA Register cr06072002] 06/07/2002
The regenerant waste volume produced was mea- sured with inline flow sensors and totalizers during each test run.
-
States > California > State > Proposed Regulations > 2002 Documents > June 7, 2002 > [2002 CA Proposed 7246] Title 22 - Proposed Action on Regulations - Title ...
The regenerant waste volume produced was measured with inline flow sensors and totalizers during each test run.
-
States > California > State > Register > 2002 > [2002 CA Register cr07192002] 07/19/2002
The regenerant waste volume produced was mea- sured with inline flow sensors and totalizers during each test run.
-
CR4 - Thread: Potable Water in Conjunction with Shipping Containers as Housing
Also, you need small diameter, inline low- flow high-accuracy insertion type flow meters on each and every raw water feed line … … headers leaving the filter beds....and each must be tied into an individual digital totalizer that can also read …
-
States > New York > State > Regulations > Title 10 - Department of Health > Appendices > [10 NYCRR appendix-5a] Appendix 5-A
All booster pumping stations shall be fitted with a flow rate indicating and totalizer meter. 6.4.3 Inline booster pumps .
-
Electronic Flowmeters – Turbine Flow Meter – Grainger Industrial Supply
Turbine flow meters with totalizers can measure both rate and amount of flow . Choose from digital water flow meters, compact positive-displacement lube meters, inline fuel and water turbine flow …
-
Residential Fuel Cell Demonstration Handbook: National Rural Electric Cooperative Association Cooperative Research Network
Onicon System-1 Btu Meter w 6 digit LCD totalizer at one count/pulse per 100 Btu and w Gallon Flow LCD Meter. Includes calibrated high and low temperature sensors w thermowells and F-1300 inline flow meter.
-
Water supply at Los Alamos during 1992
At frequent intervals throughout the pump test, waterproductionrates(Q) in well LA-2were measured with a totalizer -type in- line flowmeterand stopwatch. Total flowswere averagedover 5-to 10-min intervalsto establish flow rates.
-
ISA ADV PH MEAS CNTRL - Advanced pH Measurement and Control
Load cells or, even better, a mass flow totalizer for the initial charge provides the best accuracy. Inline systems will be shown to have advantages in Chapters 8 through 10 for pH control in …
-
Digital Flow Batch Controller PVC for 1 pipe 2 5 to 74 GPM from Cole-Parmer
With its unique quarter-turn lock-fitting system and sizes ranging from 1/2 to 2 inches, the batch meter features a local flow display with seven pre-programmable batch points, two totalizers , overrun correction plus two dosing modes (manual or remote). Type 8035 Digital Flow Transmitter The inline rotor flow transmitter for continuous flow measurement is specially designed …
Indicates content that may require registration and/or purchase.