-
Supplier: Forsta Filters Inc.
Description: A Coarse Strainer industrial water filter is an in-line configuration of an automatic self-cleaning water filter.Coarse Strainer automatic filters have an inline flange design which allows for direct installation into an existing pipeline.This first-stage automatic water
- Pipe Size: 4 inch
- Pressure Rating: 35 to 150 psi
- Screen Opening: 0.01968503937007874 to 0.15748031496062992 inches
- Process Temperature: 210 F
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: P-Series is a Fiberglass Reinforced Plastic strainer system manufactured with premium grades of vinylester resin: Derakane 411 or Hetron 922. Fluidtrol Strainers feature a five part construction. These strainers are chemically tolerant of many industrial and process
- Pipe Size: 2 to 14 inch
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
- Applications: Chemical, General Purpose, Industrial, Water
- Materials: Composite / FRP
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: RSW Series Reducing Strainers are our most popular strainer for the Aquatic industry - large aquariums - water parks - zoos & comercial pools. Available in PVC/FRP or Stainless Steel - they are built to perform under high pump pressures and loads.
- Pipe Size: 2 to 14 inch
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
- Applications: Chemical, General Purpose, Industrial, Water
- Materials: Composite / FRP, PVC, Steel - Stainless
-
-
Supplier: Cole-Parmer
Description: the same class:|Strainer top|Strainer mesh|Strainer bottom|Gasket * NOTE: Select ONLY Large components to go with Large Strainer Bottoms. Large Strainers are primarily used in industrial and commercial industries. They feature increased flow rate and
- Material: Ethylene Propylene (EPDM)
-
Supplier: Cole-Parmer
Description: the same class:|Strainer top|Strainer mesh|Strainer bottom|Gasket * NOTE: Select ONLY Large components to go with Large Strainer Bottoms. Large Strainers are primarily used in industrial and commercial industries. They feature increased flow rate and
- Features: Other
-
Supplier: Hayward Flow Control
Description: DB Series duplex basket strainers are available in PVC, Corzan CPVC and Eastar. O-rings are FPM or EPDM. Up to 2 in. sizes have socket and threaded end connections. Each strainer comes with a standard plastic basket or a 316 SSTL, Hastelloy® or Monel® as an option. See basket
- Pressure Rating: 100 to 150 psi
- Screen Opening: 0.82 to 1.22 inches
- Process Temperature: 70 F
- Applications: Chemical, Food Processing, General Purpose, Industrial, Laboratory, Water
-
Supplier: Cole-Parmer
Description: the same class:|Strainer top|Strainer mesh|Strainer bottom|Gasket * NOTE: Select ONLY Intermediate components to go with Intermediate Strainer Bottoms. Intermediate Strainers feature a large filtering area in a compact size. Perfect for commercial and
- Material: Ethylene Propylene (EPDM)
-
Supplier: DME Company
Description: High Capacity, High Efficiency Stainless Steel Strainer For Cooling Tower and Chiller Water Applications (full flow and sidestream)
- Pipe Size: 2 to 10 inch
- Pressure Rating: 125 to 150 psi
- Strainer Type: Conical Line, In-line Strainers
- Applications: Coolant, Industrial, Water
-
Supplier: Cole-Parmer
Description: the same class:|Strainer top|Strainer mesh|Strainer bottom|Gasket * NOTE: Select ONLY Intermediate components to go with Intermediate Strainer Bottoms. Intermediate Strainers feature a large filtering area in a compact size. Perfect for commercial and
- Features: Other
-
Supplier: Acme Engineering Products
Description: The ACME Basket strainer consists of a removable screen that can easily be removed from the top. Basket Strainers are used to trap suspended solids and particulate too large to be caught by most filter media. Basket strainers temporarily disrupt a system when cleaning is
- Pipe Size: 2 to 24 inch
- Pressure Rating: 3,705 psi
- Screen Opening: 0.125 to 0.1875 inches
- Process Temperature: 800 F
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: units feature a cleanout valve. This eliminates the need for removing the basket when performing routine cleaning. Fluidtrol Process Technologies, Inc. manufactures Wye Strainers to standards that exceed industry standards. These strainers are made for critical applications where high
- Pipe Size: 2 to 14 inch
- Applications: Chemical, General Purpose, Industrial, Water
- Pipe Connection: Flanged, Threaded
- Media: Liquid
-
Supplier: Alar Engineering Corp.
Description: Internal baffles, backwashing action, optional material of construction
- Pipe Size: 3 to 8 inch
- Screen Opening: 0.01 to 0.06 inches
- Pipe Connection: Brazed / Soldered
- Applications: Chemical, Food Processing, General Purpose, Industrial, Oil / Fuel, Water
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: allowable based upon the material selection. Corrosion Resistant Basket Strainers Fluidtrol (FPT) custom fabricates basket strainers for your application, from a variety of corrosion resistant materials and has a very complete line of standard strainers. In addition to
- Pipe Size: 2 to 14 inch
- Pressure Rating: 150 psi
- Process Temperature: 75 F
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
-
Supplier: SSI Fabricated
Description: Pressures to 740 PSIG (51 BARG) Temperatures to 400ºF (204ºC) Inline, side backwash drain, (10" – 36") The SSI Fabricated Fabricated Automatic Self-Cleaning Strainer utilizes the latest technology inbackwash strainer design. The strainer cleans itself using a backwash
- Pipe Size: 10 to 36 inch
- Pressure Rating: 740 psi
- Screen Opening: 0.125 inches
- Process Temperature: 400 F
-
Supplier: Asahi/America, Inc.
Description: Sediment strainers protect pipeline components such as pumps and meters by removing suspended solids and impurities. Transparent thermoplastic construction permits easy detection of the screen's condition. Also available with an in-line clean out valve to flush accumulated solids out of the
- Valve Size: 0.5 to 4 inch
- Actuation: Manual / Hand
- Features: Other
- Primary Material: PVC
-
Supplier: Zurn Industries LLC
Description: Benefits 1" pressure reducing valve with integral bypass check valve - included in-line lead-free bronze wye strainer Low-lead 500 Series equipped with wye strainer Strainer allows the valve to meet residential code compliance Highest flow rate per fall-off Low-lead law
- Media: Water
-
Supplier: Spire Metering Technology
Description: industrial installations can profit from the advantages of the wearfree water flow measurement, precision, and operation security and long service life. The rugged 280W-CI water meter will provide sustained flow accuracy for the life of the meter while providing connection to smart AMR/AMI
- Pipe Diameter: 2 to 12 inch
- Media Temperature Range: 32 to 140 F
- Liquid Volumetric Flow Rate: 0.11 to 137.6 GPM
- Operating Pressure: 0 to 10 psi
-
Supplier: Radwell International
Description: INLINE STRAINER, STAINLESS STEEL MESH SCREEN, FOR USE WITH WATER, 100 PSI MAX, 1/4 INCH NPT FEMALE CONNECTION, 305-MICRON RATING, 0.5 GPM FLOW RATE, NYLON BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Zurn Industries LLC
Description: wye strainer Strainer allows the valve to meet residential code compliance Highest flow rate per fall off Low-lead law compliant
- Media: Water
-
Supplier: Gems Sensors & Controls
Description: and is constructed with an in-line strainer for added protection to humidifier water lines. Applications: Replacement solenoid valve for commercial and in-home humidifiers
- Pressure Rating: 125 psi
- Primary Material: Brass / Bronze
- Valve Type: Solenoid Valves
-
Supplier: Watts
Description: Series 152A Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is highly sensitive to reduced pressure changes. It consists of an
- Valve Size: 0.5 to 2 inch
- Port Size: 0.5 to 2 inch
- Features: Regulators
- Media: Steam, Water
-
Supplier: Watts
Description: Series 252A Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is highly sensitive to reduced pressure changes. It consists of a
- Valve Size: 0.5 to 0.75 inch
- Port Size: 0.5 to 0.75 inch
- Primary Material: Brass / Bronze
- Features: Regulators
-
Supplier: Watts
Description: Series 152SS Stainless Steel Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is highly sensitive to reduced pressure changes.
- Valve Size: 0.5 to 1 inch
- Port Size: 0.5 to 1 inch
- Features: Regulators
- Primary Material: Stainless Steel
-
Supplier: Mi-T-M Corporation
Description: Designed for all-purpose cleaning, the lightweight CD Series pressure washers are ideal for homeowners and small industrial jobs. This electric model is perfect for applications where exhaust fumes are prohibited. Pump: Direct drive triplex piston General pump with ceramic plungers · Thermal
- Water Jet Pressure: 1,000 to 2,000 psi
- Water Flow: 120 to 162 GPH
- Power: 1.5 to 2 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Armstrong International
Description: adjusting screw with locking nut and cover make for quick, easy setting and adjustment. The valves provide tight shutoff for dead-end service. Valves include removable stainless steel diaphragm, hardened stainless steel working parts (6N), integral removable strainer (6N) and in-line
- Valve Size: 0.375 to 1 inch
- Pressure Rating: 150 psi
- Controlled Pressure Range: 3 to 60 psi
- Number of Ports/Ways: 2
-
Supplier: Watts
Description: inlet connection, integral stainless steel strainer and high temperature resistant reinforced diaphragm for hot water. The Series LF25AUB-Z3 is available with a variety of end connections including: threaded, solder, PEX, quick-connect and CPVC with both union and double union connections.
- Valve Size: 0.5 to 2 inch
- Valve Type: Pressure Relief Valves
- Media: Water
-
Supplier: Assured Automation
Description: plumbing as defined by California, Vermont, Maryland and Louisiana state laws and the U.S. Safe Drinking Water Act that took effect January, 2014. It is an ideal choice for a range of municipal and industrial water metering applications. Water flows through the meter’s strainer (inlet
- Pipe Diameter: 0.75 to 2.5 inch
- Liquid Volumetric Flow Rate: 1 to 160 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 122 F
Find Suppliers by Category Top
Featured Products Top
-
ACRS L-Series Automatic Scraper Strainers are custom built to your specifications. Available in various sizes and materials with helical scraper or linear blade and brush design, these units are the ideal choice to replace existing backwash strainers that are not performing properly. We (read more)
Browse Strainers Datasheets for Acme Engineering Products -
space compared to a number of inline strainers. Bottom Up vs Top Down Cleaning Bottom Up Spray Lifts fibers/debris off of screen with continuous backwash cleaning (read more)
Browse Strainers Datasheets for Vooner FloGard LLC
More Information Top
-
Bar Screens
Inline strainers tend to have lower capital and maintenance costs than bar screens. .... includes treating water sent to cooling towers for nuclear power plants, wastewater from industrial sources, and water…
-
Ball Check Valve - Ball Check Valve Manufacturers, Suppliers
[ Related Keywords : ball, poppet, check valve, inline ]. .... Gate Valves, Ball Valves, Butterfly Valves, Check Valves, Angle Valves, Strainers , Globe Valves, P. .... Qingdao Industrial Supplies Imp&Exp.Co.,Ltd.(QISCN) is the core company of a group of Chinese foundries…
-
09.29.2009 -- Slim Down With Lean Quality
…available today for high-speed weighing and inspection of a variety of food, pharmaceutical, and industrial products. .... Flyer: Inline And Side Inlet Sanitary Strainers .
-
Membrane Systems for Wastewater Treatment > Low-Pressure Membranes for Effluent Filtration
…essential for reuse facilities that are supplying water for critical applications such as industrial process and cooling .... Strainer operation should be monitored to ensure that pressure loss across the strainer does not increase beyond .... However, as with inline filtration, the settle ability of floc is not a controlling factor and suspended…
-
Novel Trends in Dual Membrane Systems for Seawater Desalination: Minimum Primary Pretreatment and Low Environmental Impact Treatment Schemes
Yu Huan, Zhe Jiang Open intake Coagulation/flocculation chambers Settling chambers Jeddah Port Open intake, from industrial area, via channel Dual-stage media filtration Strainer . .... stage, which would consume larger coagulant doses (Desormeaux, 2008; Kinser et al, 2009), inline coag- ulation for…
-
Plant Utilities Costs
Since most industrial and municipal applications require clear and colorless water, clarification usually follows a front-end .... A standby filter is normally provided, except for inline strainers , some of which are designed for continuous self-cleaning.
-
Improving Steam System Performance: A Sourcebook for Industry
Condensate meters are often inline rotary types, relying on turbine or scroll rotation to measure flow rate. .... Although strainers and filters are used to catch the particulate matter, some contaminants are dissolved in the .... This section of the Sourcebook discusses important factors that should be considered when industrial facilities seek to…
-
1.19.09 -- Food Online Newsletter: Latest Salmonella Outbreak Raises Food Safety Questions
…Wheel technology, Munters DH offers five desiccant options and the largest line of industrial dehumidifiers in the .... Flyer: SaniClean Strainers . .... SaniClean Inline and Side Inlet Sanitary Strainers are the same as and interchangeable with many of the…
Indicates content that may require registration and/or purchase.