-
Supplier: Imao-Fixtureworks
Description: Feature The brake simultaneously stops the swivel of the bracket's turning plate and the rotation of the whee
- Load Capacity: 269.76 to 674.4 lbs
- Wheel Tread Width: 1.181103 to 1.7716545 inch
- Wheel Diameter: 3.149608 to 5.905515 inch
- Height: 4.2126007 to 7.6377994 inch
-
Supplier: Imao-Fixtureworks
Description: Feature The brake simultaneously stops the swivel of the bracket's turning plate and the rotation of the wheel.
- Load Capacity: 146.12 to 505.8 lbs
- Wheel Tread Width: 0.9842525 to 1.968505 inch
- Wheel Diameter: 3.149608 to 7.87402 inch
- Height: 4.2126007 to 9.448824 inch
-
Supplier: Imao-Fixtureworks
Description: Feature The brake simultaneously stops the swivel of the bracket's turning plate and the rotation of the wheel.
- Load Capacity: 157.36 to 404.64 lbs
- Wheel Tread Width: 1.181103 to 1.7716545 inch
- Wheel Diameter: 3.149608 to 5.905515 inch
- Height: 4.2126007 to 7.6377994 inch
-
-
Supplier: Imao-Fixtureworks
Description: Feature The brake simultaneously stops the swivel of the bracket's turning plate and the rotation of the wheel Reference The instructions for choice and use of castors.
- Load Capacity: 449.6 to 1,686 lbs
- Wheel Tread Width: 0.9842525 to 1.968505 inch
- Wheel Diameter: 3.149608 to 7.87402 inch
- Height: 4.2126007 to 9.842525 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: For heavy duty applications with capacities up to 1800 lbs
- Load Capacity: 1,800 lbs
- Wheel Tread Width: 2.5 inch
- Wheel Diameter: 12 inch
- Height: 13.5 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: Product is suitable for all heavy duty requirements
- Load Capacity: 3,500 lbs
- Wheel Tread Width: 3 inch
- Wheel Diameter: 12 inch
- Height: 13.5 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: For by light duty stock carts, and mobile equipment of all types
- Load Capacity: 125 lbs
- Wheel Tread Width: 0.9375 inch
- Wheel Diameter: 4 inch
- Height: 4.8125 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: For heavy duty applications with capacities up to 1500 lbs
- Load Capacity: 1,500 lbs
- Wheel Tread Width: 2.5 inch
- Wheel Diameter: 6 inch
- Height: 7.5 inch
-
Supplier: Albion Casters and Wheels
Description: These precision engineered casters are designed for constant swiveling or for service where shock and impact loads might damage less rugged casters. FEATURES Top Plate Yoke Base: Precision machined from AISI 1045 drop forged steel for maximum reliability Swivel Load Bearing: 4”
- Load Capacity: 750 to 3,500 lbs
- Wheel Tread Width: 2.5 to 3 inch
- Wheel Diameter: 5 to 8 inch
- Height: 8 to 10.5 inch
-
Supplier: MedCaster
Description: Polyurethane wheels come with precision ball bearings and full plastic thread guards. Chrome finish with double ball raceway design for smooth action.
- Load Capacity: 240 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 4 inch
- Height: 5.3125 inch
-
Supplier: MedCaster
Description: Features precision bearing in caster raceway.
- Load Capacity: 220 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 5 inch
- Height: 6.25 inch
-
Supplier: MedCaster
Description: Our Chrome plated CX series are equipped with heat treated raceways with Raceway seals. Total Lock and directional lock versions are provided with Green and Red Nylon pedals
- Load Capacity: 240 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 4 inch
- Height: 5.4375 inch
-
Supplier: Darcor Casters, Inc.
Description: Double row ball bearing swivel caster wheels. For order picking carts as well as office furniture and equipment.
- Load Capacity: 300 to 400 lbs
- Wheel Tread Width: 1 inch
- Wheel Diameter: 2 to 3 inch
- Features: Other, Twin Wheel
-
Supplier: MedCaster
Description: Polyurethane wheels come with full thread guards and sealed precision bearings
- Load Capacity: 220 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 5 inch
- Height: 6.4375 inch
-
Supplier: RWM Casters Company
Description: wheel casters. This is a result of spreading the weight over a wider floor area while offering wheel differential action, resulting in less friction between the wheels and the floor, requiring less effort for the caster to swivel. Our 2-125 Series Casters
- Load Capacity: 7,000 to 40,000 lbs
- Wheel Tread Width: 4 to 6 inch
- Wheel Diameter: 8 to 20 inch
- Height: 11.5 to 23.5 inch
-
Supplier: Shepherd Caster Corporation
Description: wheel options, your platform truck or material handling equipment will receive the long mobility life you demand throughout your harshest abuse. A variety of size and brake options are also available in this rugged caster series.
- Caster Type: Wheel Caster
-
Supplier: Colson Caster Corporation
Description: No Description Provided
- Load Capacity: 270 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 6 inch
- Height: 8.03125 inch
-
Supplier: Quantum Storage Systems
Description: Stem Caster, Four Swivel 3" Polyurethane, all with brake
- Load Capacity: 200 lbs
- Wheel Diameter: 3 inch
- Features: Brake
- Wheel Type: Solid Polyurethane Wheel
-
Supplier: item America, LLC
Description: Castor line D65 (castor diameter 65 mm) consists of the variants: Swivel Castor and Swivel Castor with brake (brake for wheel axis).
- Load Capacity: 110.25 lbs
- Wheel Tread Width: 2.2047256 inch
- Wheel Diameter: 2.5590565 inch
- Height: 3.1102379 inch
-
Supplier: Faultless Caster
Description: Standard top plate, high mobility from deep pile carpeting to slick tile
- Load Capacity: 90 lbs
- Wheel Diameter: 1.968505 inch
- Height: 2.6875 inch
- Features: Hooded, Other, Twin Wheel
-
Supplier: Albion Casters and Wheels
Description: A robust stamped metal caster. Ideal when moving a heavy load is imperative. FEATURES 5 year warranty on rig 3 year warranty on wheel CoreCoat™ lacquer for superior corrosion protection Excellent design and performance
- Load Capacity: 265 to 880 lbs
- Wheel Tread Width: 1.5625 to 2 inch
- Wheel Diameter: 4 to 8 inch
- Height: 5.4375 to 9.5 inch
-
Supplier: RWM Casters Company
Description: RWM’s 95 Series caster features the patented Kingpinless™ caster design. This is the design that RWM patented, and that has proven itself to be the best solution for demanding applications. This is the caster design that all others are now copying because it is simply unmatched
- Load Capacity: 670 to 20,000 lbs
- Wheel Tread Width: 2.5 to 5 inch
- Wheel Diameter: 6 to 16 inch
- Height: 8.5 to 19 inch
-
Supplier: Darcor Casters, Inc.
Description: Wheel casters for towlines, AGV's. industrial waste and scrap bins, paint booths and tool and die carts. Noise and chatter reducing design.
- Load Capacity: 1,350 to 1,800 lbs
- Wheel Tread Width: 2.25 to 2.5 inch
- Wheel Diameter: 5 to 10 inch
- Features: Brake, Other
-
Supplier: Shepherd Caster Corporation
Description: Specially designed raceway system protects against debris. Caster is usually used in inverted position mounted to conveyor systems. Wheel are non-marking rubber. Ball bearings in wheels for excellent rollability. Zinc plated for corrosion resistance.
- Caster Type: Wheel Caster
-
Supplier: Quantum Storage Systems
Description: Stem Caster, Four Swivel ESD/Conductive 5" x 1-1/4" Casters, 2 with brake
- Load Capacity: 300 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 5 inch
- Features: Brake
-
Supplier: RWM Casters Company
Description: RWM Casters manufactures the 47 Series as our lightest duty Kingpinless™ caster series. The 47 Series caster is excellent in demanding applications requiring a product that will withstand shock, continuous use and abusive conditions. This medium duty series features our patented
- Load Capacity: 350 to 1,500 lbs
- Wheel Tread Width: 1.5 to 2 inch
- Wheel Diameter: 4 to 8 inch
- Height: 5.625 to 9.5 inch
-
Supplier: Shepherd Caster Corporation
Description: The Bassick BLS / BMS Series offers you one of the most durable caster lines Bassick has ever produced, along with the most innovative brake design available in the marketplace today: The Sure-Lok Brake. This extremely durable caster line offers you a variety of different size,
- Caster Type: Wheel Caster
-
Supplier: Quantum Storage Systems
Description: Plate caster, One Rigid 5" x 1-1/4" Polyurethane Caster
- Load Capacity: 300 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 5 inch
- Caster Type: Rigid Plate Caster, Wheel Caster
-
Supplier: Shepherd Caster Corporation
Description: Specially designed raceway system protects against debris. Caster is usually used in inverted position mounted to conveyor systems. Wheel are non-marking rubber. Ball bearings in wheels for excellent rollability. Zinc plated for corrosion resistance.
- Caster Type: Wheel Caster
-
Supplier: RWM Casters Company
Description: RWM Caster’s SA Shock Absorbing Casters: Reduce noise caused by casters traveling over rough surfaces. Equalize the load over uneven terrain among four or more casters, thereby reducing overloads on casters and twisting of the cart/frame. APPLICATIONS RWM’s Shock
- Load Capacity: 200 to 18,000 lbs
- Wheel Tread Width: 2 to 5 inch
- Wheel Diameter: 4 to 20 inch
- Height: 7.25 to 25.625 inch
-
Supplier: Quantum Storage Systems
Description: Stem Caster, Four Swivel 5" x 1-1/4" Polyurethane Stainless Steel Casters with Zerk Grease Fittings, 2 with brake
- Load Capacity: 300 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 5 inch
- Features: Brake
-
Supplier: Albion Casters and Wheels
Description: 1/2" ball bearings mounted in a heat treated precision machined raceway Yoke Base: Notched AISI 1045 steel Legs: welded inside and out Axle: 3/4” diameter Finish: Zinc plating Alternate or custom caster configurations available
- Load Capacity: 670 to 5,400 lbs
- Wheel Tread Width: 2.5 to 3 inch
- Wheel Diameter: 6 to 12 inch
- Height: 8 to 15.5 inch
Find Suppliers by Category Top
More Information Top
-
Development of a portable motor vehicle for personal transportation
In order to use it, the rider must wear inline - skates or roller-skates. .... The PMV consists of two wheels in parallel, a support caster and a base.
-
Mechanism and control of personal motor vehicle capable of using for passenger and baggage conveyance
In order to use it, the rider must wear inline - skates or roller-skates. .... Its steering wheel is controlled by a joystick. .... The auxiliary caster system is installed on the back of the base.
-
Powered walking machine prosthesis for paraplegics
Thus, as the foot plat- forms reciprocate, the walking machine effectively ' skates ' forward, each 'step' .... There are, in addition, two freely rotating casters on the outside corners of each platform for stability … ground to assure that most of the weight is supported by the ratchet wheels for good traction … which is rigidly attached to the hori- zontal machine body, consists of two inline bevel gears which…
-
Springer Handbook of Robotics
Interestingly, the case of passive wheels results in motions similar to skat- ing [48.198]. .... linked to the robot chassis, and one or several passively orientable – or caster – wheels, which … mul- tivehicle context has been addressed in the PATH project where formations of inline vehicles were stud…
-
Handbook of Manufacturing Engineering and Technology
Other methods to solve the skating problem have been tested by using metrology systems to supervise the .... The most commonly used actuators for grippers include electric motors that spin a wheel or gear and … omni- directional model MPO-500 uses maccunum wheel and MPO-700 uses power caster wheel design(Courtesy … 9 Jan 2014 Valk Welding (2011) Easy programming for welding robot. www.valkwelding.com/download/ CAwdEAwUUkpH& inline ¼0.
-
CIRP Encyclopedia of Production Engineering
(2011) Development of a FD-OCT for the inline process metrology in laser structuring systems. .... Examples are bow drills and potter’s wheels found in ancient Egypt and pole lathes from before the .... Dollies are simple platforms with four wheels having different configurations with fixed or swivel caster -type wheels. .... belt con- veyors) or chains (overhead conveyors); rotating elements can be roller or skate -wheels (roller conveyors).
-
Mechatronics and Intelligent Materials III
…factors for specific water, Including steel grade cooling properties, sectional shape and size, caster structure and casting … knife box and fixed blades separately, then add a hinge connection on eccentric wheel and blade boxes … Cylindrical Joints, and seven Revolute joints, a Spherical joints, three Translational joints, three Inline primitive-joints, and .... Helmets for pedal cyclists and for users of skateboards and roller skates .
-
Materials Handling Handbook 2nd Edition Complete Document
Trolley wheels for use with 228 chain are pressed steel wheels , such as used in roller skates . .... in Fig. 16.3.5 utilizes in-floor wheel tracks to guide the casters in an eject .... Maintaining the original position of the product while changing its axis may be desirable in certain applications such as in- line installation in a conveyor or other transport system.
-
Dictionary of Industrial Terms
Plastic Dual Inline Package: A DIP package with a molded plastic body. .... surfaces with a compound impregnated in the surfaces of a hard fabric faced wheel which rotates at .... use of casters or wheels. .... Skate -wheel Conveyor: A type of wheel conveyor making use of series of skate-wheels mounted on…
-
Certifiedby---------------~~~~l---------St-e-v-en--D-u-b-O-w-s--ky
Split Caster . .... Wheels one and two remain fixed relative to the center of mass of the walker, while wheels .... Inline skating wheels are used because they have a uniform hub size and come in various profiles and material hardness.
Indicates content that may require registration and/or purchase.