Products/Services for Inline Steam Silencers

  • Silencers and Mufflers (Industrial)-Image
    Silencers and Mufflers (Industrial) - (292 companies)
    ...or exhaust of the muffled device. Inlet Placement In terms of placement, both inlets and outlets can be located either in-line or on the side. Special Features Special features for industrial silencers and mufflers include filter silencers...
  •  
    Inline Heaters - (44 companies)
    ...heaters or space heaters, steam injection heaters, strip heaters, tubular heaters, and water heaters. Inline heaters may be portable or fixed and are used in showers, hot tubs, laboratories, cleaning equipment, and steam cleaners. Applications include...
  • Steam Traps-Image
    Steam Traps - (229 companies)
    Steam traps are automatic valves that release condensate from a steam space while preventing the loss of live steam. They also remove air and noncondensables from the steam space. Steam traps are automatic valves that release condensate from a steam...
  • Steam Injection Heaters-Image
    Steam Injection Heaters - (26 companies)
    Steam injection heaters inject steam into a system to maintain or raise temperature levels. Steam injection heaters use a special system of perforated injection tubes to force steam into a liquid or slurry to provide almost instantaneous transfer...
  • Steam Valves-Image
    Steam Valves - (241 companies)
    Steam valves are used to control the flow and pressure level of steam and heated water vapor. Steam valves are used to control the flow and pressure level of steam and heated water vapor. Steam is used in a large number of industrial applications...
  •  
    Steamers and Steam Generators - (118 companies)
    Steamers and steam generators produce steam vapor for cleaning, oxidation, and other process functions. They heat water above the boiling or vapor point to convert the water into high-temperature water vapor or steam. When water is heated...
  •  
    Fans and Blowers (industrial) - (1542 companies)
    ...for in-line duct mounting via flanges or support braces. Wall and panel mount fans have mounting brackets or flanges specifically for wall installation or exhaust. Industrial fans and blowers have either a forced draft or induced draft design. Forced...
  •  
    Steam and Gas Turbines - (78 companies)
    Steam turbines and gas turbines are rotating machines that extract energy from pressurized steam and/or from combustion gases. Types of Steam and Gas Turbines. There are two basic types of steam turbines: impulse and reaction. Impulse turbines...
  •  
    Boxes and Crates - (275 companies)
    Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications.
  •  
    Boilers (industrial) - (596 companies)
    Industrial boilers are closed vessels that use a fuel source or electricity to heat water or generate steam for industrial heating and humidification applications. The basic concept of a boiler involves a heat source (furnace) and a heat exchanger...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire