-
Supplier: Jet Edge
Description: The In-Line Chiller cools the waterjet pump hydraulics and waterjet cutting water (when used in combination with a closed-loop filtration system), significantly reducing water use and prolonging the life of waterjet pump components, including high pressure seals. The In-Line
- Cooling Capacity: 28.1376 kW
- Process Flow: 25 GPM
- Process Pressure: 100 psi
- Power Source: 208-230 / 60 / 3, 460 / 60 / 3
-
Supplier: DME Company
Description: are easily blocked by rust and machining debris. Cooling lines incorporating bubblers and baffles are particularly susceptible to blockage from rust and corrosion travelling through water lines. A Ferrogard installed in the incoming water path will trap these metallic contaminants
- Maximum Pressure: 150 psi
- Maximum Temperature: 240 F
- Flow: Full Flow
- Features: Housing and Filter Assembly, Other
-
Supplier: DME Company
Description: High Capacity, High Efficiency Stainless Steel Strainer For Cooling Tower and Chiller Water Applications (full flow and sidestream)
- Pipe Size: 2 to 10 inch
- Pressure Rating: 125 to 150 psi
- Strainer Type: Conical Line, In-line Strainers
- Applications: Coolant, Industrial, Water
-
-
Supplier: Solid State Cooling Systems
Description: • On-board temperature control unit replaces an in-line heater or chiller/heater. • Direct heating/controlling of process fluid in wet benches. • Low flow, one-pass chemical temperature control • For 10-30 gallon semiconductor chemical tanks
- Cooling Capacity: 3 kW
- Process Flow: 10 GPM
- Process Pressure: 40 psi
- Operating Temperature: 41 to 104 F
-
Supplier: CSA Group
Description: electrode-sensor type used in boiler applications and air flow, water flow and water level sensing controls for swimming pool pumps, water tank pumps, cooling towers, dishwashers, washing machines, air conditioning chillers and ventilation applications. 1.1.1 This
-
Supplier: Clark Solutions
Description: aquaculture, desalinization, and chiller/cooler water treatment and distribution systems.
- Gas Volumetric Flow Rate: 0.1 to 73.3333333333333 SCFM
- Operating Temperature: 0 to 150 F
- Operating Pressure: 100 psi
- Media Temperature: 150 F
-
Supplier: Clark Solutions
Description: analog sensors condition the output signal to 0-10 VDC. Typical applications include water purification/dispensing systems, chemical metering equipment, lasers and welders, water injection systems, semiconductor processing equipment, chillers and heat exchangers.
- Pipe Diameter: 1 inch
- Media Temperature Range: 20 to 212 F
- Liquid Volumetric Flow Rate: 8 to 60 GPM
- Operating Pressure: 200 psi
-
Supplier: Hydrofarm, Inc.
Description: The Ice Box is a safe and effective way to water-cool the air leaving your reflectors without adding a/c or more fans. . It uses an air-to-water heat exchanger to water cool the hot air your reflectors produce. Water-cooling is much more effective and efficient than
-
Supplier: Hydrofarm, Inc.
Description: The Ice Box is a safe and effective way to water-cool the air leaving your reflectors without adding a/c or more fans. . It uses an air-to-water heat exchanger to water cool the hot air your reflectors produce. Water-cooling is much more effective and efficient than
-
Supplier: Orange Research, Inc.
Description: stainless steel pistons and pressure bodies allow for use in a variety of applications, including lubricating systems, chillers, coolers and heat exchangers. How a Flow Switch Works Designed for in-line use, the fluid enters the end connection and exits the side port. As the fluid passes
- Pipe Diameter: 0.25 inch
- Media Temperature Range: -20 to 200 F
- Liquid Volumetric Flow Rate: 0.25 GPM
- Operating Pressure: 0 to 1,000 psi
Find Suppliers by Category Top
More Information Top
-
Low Food Availability Narrows the Tolerance of the Copepod Eurytemora affinis to Salinity, but Not to Temperature
Water temperature was raised with aquarium heaters, lowered with water pumped through the tubs from water chillers (a MGW Lauda T-2 chill- er and an Aqua Logic Delta Star Standard Series inline water chiller ), or tubs were left at room temperature.
-
The effects of bupropion on hybrid striped bass brain chemistry and predatory behavior
An inline heater and chiller maintained water temperatures between 21 8C and 25 8C.
-
110v/220v plasma cutter: Hypertherm v Miller v Thermal Dynamic v Lincoln
I have an air chiller , a water separator, a dessicant tank and a filter all before the inline filter/regulator that comes mounted on the unit.
-
International Energy Conversion Engineering Conference (IECEC) > Physical Modeling of Concrete-Core-Radiant Cooling System in Upper Egypt
Chiller / Hot Water Gen-Set Front View and Control Panel VSD Ducted Fans With Inline Heater to Simulate Winds.
-
Laboratory Determination of a Phosphorus Leaching Rate from‘Trout ( Onchorhynchus mykiss ) Feces
Water circulation was provided by a 1.O-hp centrifugal pump and water temperature was maintained in the culture system through the use of a 1.5-hp inline chiller (Model AFC-8, Aquanetics Systems, Inc., San Diego, California USA).
-
Pyrolysis of Mixed Solid Food, Paper, and Packaging Wastes
The product gases are swept out from the reactor by the carrier gas through a water cooled condenser, particle filter, chiller (-30 °C), a second inline filter and a mass flow metering unit.
-
A Prototype Pyrolysis / Oxidation System for Solid Waste Processing
The product gases are swept out from the reactor by the carrier gas through a water cooled condenser, particle filter, chiller (-30 °C), a second inline filter and a mass flow metering unit.
-
Extension - Upgrading Methane Using Ultra-Fast Thermal Swing Adsorption
In this configuration, fluid (a propylene glycol/ water mixture) was first cooled by a chiller , and then either delivered to the device (during the cooling portion of the cycle) or sent to an in- line microchannel electric heater where it was heated…
-
Flow Measurement
Flow Measurement SITRANS F US Inline Flowmeter SITRANS FUE380 with CT approval 3 ■ Overview The 2 … comes as battery or mains-powered and is designed to measure water flow in district heating … networks, boiler stations, substations, chiller plants and other general…
-
Efficient Temperature Control in Recirculating
Aquaculture Tanks
Chilling was also provided by a central chiller (Neslab Model CFT-25, Neslab Instruments Inc, Newington, N.H.) with an inline pump and an external chilling tank. .... Water from the external chilling tank was pumped through the outer PVC jacket of the heat exchangers.
Indicates content that may require registration and/or purchase.