Products/Services for Instron Universal Testing Machine
-
Universal Joints - (158 companies)...in applications where this is required. Hub Styles. U-joints are available with two hub styles: Solid: solid hub universal joints are solid and have not been machined, and as a result, do not have a hole. Bored: bored styles of u-joints generally... -
Universal Process Controllers - (796 companies)Universal process controllers constitute a broad area of control devices that may be employed in the monitoring and control of many different process variables, including temperature, pressure, flow and other values. Universal process controllers... -
Mechanical Testing Equipment - (433 companies)...machine through vibrations after initial contact with the specimen and loss in pendulum energy (in pendulum impact tests) when the hammer strikes the specimen as well as the total energy consumed by specimen deformation and fracture. The shear strength... -
Nondestructive Testing (NDT) Equipment - (1157 companies)Non-destructive testing (NDT) equipment is used to detect, inspect, and measure flaws, bond integrity, and other material conditions without permanently altering or destroying the examined part or product. NDT equipment includes a wide variety... -
Electronics Test Fixtures - (77 companies)Electronics test fixtures are used to test contact points on circuit boards during manual or automated testing. Products are used to test: daughter cards. flex circuits. liquid crystal displays (LCDs). loop-back boards. multi-chip modules. optical... -
Burn-in Test Equipment - (38 companies)...other microprocessors. Features. Burn-in test equipment may also be known as life testing equipment and may use specific machines to test memory modules, logic modules, linear components such as voltage regulators, mixed signal components...
-
Product and Material Test Fixtures and Accessories - (281 companies)Product and material test fixtures and accessories include mechanical testing grips, fixtures, sample heaters, extensometers, specimen cutters, and other specialized test components. There are many different types of product and material test...
-
Mechanical Testing Services - (90 companies)...properties and behavior of material, structures, and machines. In general, testing involves creating a physical stimulus and measuring the reaction. This input may be either dynamic or static and can be at a small point load, multiple points of loading...
-
Grinders and Grinding Machines - (993 companies)Grinder. Profile / Form. Rotary Surface (e.g., Blanchard). Superabrasive Grinder. Surface Grinder. Thread Grinder. Tool Grinder / Sharpener. Universal (ID/OD). Specifications. Important specifications for grinders and grinding machines include...
-
Automated Test Equipment - (436 companies)...interconnect. The DUT is physically connected to the ATE by a machine called a handler, or prober, and through a customized Interface Test Adapter (ITA) that adapts the ATE's resources to the DUT. When testing packaged parts or directly...
Product News
-
HydraCheck Inc.
Universal Pressure Gauge Test Kit a hydraulic system. Take for example a closed-loop system where it 's necessary to monitor pump case pressure, charge pressure, and system pressure simultaneously. A universal pressure gauge test kit is ideal for this purpose. Gauge scales (pressures) can be changed to suit your unique requirements. The kit also consists of 60 " Microbore hoses, which allow technicians to observe pressure while keeping them a safe distance from moving parts. They also allow technicians to observe pressures while... (read more)Browse Pressure Gauges Datasheets for HydraCheck Inc. -
HydraCheck Inc.
Universal Flow Meter Test Kit To meet the needs of maintenance professionals who service a wide variety of hydraulic machinery, we took our most popular flow meters in each flow size and combined them to make this extremely versatile flow meter test kit that covers a wide variety of flows - from 1.0 GPM to 100 GPM (3.8 Lpm to 568 Lpm). Each flow meter is equipped with an adjustable load test cell so you can generate pressure when it is not safe or practical to do while the machine is operating. Each unit is also equipped... (read more)Browse Flow Meters Datasheets for HydraCheck Inc. -
Shenzhen Power Motor Industrial Co., Ltd.
PU.1215 Flat Universal Motor for Kitchen Machines Modern kitchen appliances increasingly require compact designs, lower operating noise, and higher processing performance. Traditional motors can limit product size while creating challenges in vibration control and energy efficiency. The PU.1215 Flat Motor is a four-pole AC universal motor designed for food processing and kitchen appliance applications. Rated at 230V/50Hz with an operating range of 220V -240V 50/60Hz, it reaches a no-load speed of 22,600 r/min and delivers 530 W output... (read more)Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Pratt & Whitney Measurement Systems, Inc.
Universal Supermicrometer for Precision Metrology threads. Ball bearings. Plugs & pins. Plain ring gages. Setting Standards (Frames, Rods). Dial, digital and test indicators. Gears / Splines. Tapered pipe threads / API. Your Precision Part. Follow us on: YouTube. LinkedIn. Pratt & Whitney Measurement Systems. Pratt & Whitney Measurement Systems is a global supplier of ultra-precision metrology instruments, inspection gaging systems, and length measuring machines. Our comparator instruments incorporate the latest in laser and sensor technology... (read more)Browse Depth Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Hangzhou Chinabase Machinery Co., Ltd.
Universal Joints china manufacturer of Universal joints, Specialist in:Universal joints, china Universal joints, coupling Universal joints, single Universal joints, double Universal joints. PB Series. PR Series. NB Series. CN Series. Hangzhou Chinabase Machinery has the capability to custom design and manufacture specialized u joints and their connections to your requirements. We specialize in coupling universal joints, universal coupling, Cardan joints. A universal joint (universal coupling, U-joint, Cardan... (read more)Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Universal joint guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, ball joints,rod end, clevis, rubber mount, etc. We make special parts according to drawings and/or samples. Applications: Our universal joints are widely used in agricultural machinery, construction equipment, mining machinery, automotive driveline systems, industrial automation equipment, conveyors, packaging machinery, pumps, compressors, machine tools, marine equipment, and other power transmission... (read more)Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Pratt & Whitney Measurement Systems, Inc.
High Accuracy Universal Measuring System force, and flexible fixturing. These features offer guaranteed repeatability and operator independent reproducibility with unmatched speed. With appropriate accessories, the LABMASTER Universal 1000M is capable of measuring rings (threaded & non-threaded), gage blocks, plugs (threaded & non-threaded), dial/test indicators, gage wires, micrometer heads, pin gages, tapered plugs (threaded & non-threaded), end standards, micrometers, and snap gages, all with NIST traceability. Only a handful... (read more)Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Pratt & Whitney Measurement Systems, Inc.
Long Length Universal Measuring Instruments Long Length Universal (ID/OD) Measuring Instruments. PDF Brochure - Labmaster Universal Model 1000M. FREE LMU Demonstration Video Flash Drive (Please write "LMU FD" in comments section). Leasing Information. Accessories for Labmaster Universal Model 1000M. Sales Support or Virtual Demonstrations. Labmaster (R) Universal Model 1000M. Automatic probe movement with a push of a button. Similar functionality of the popular Labmaster Universal Model 175 at a larger capacity. Measuring table includes... (read more)Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
ElectroCraft
Universal drives for motion control compatibility may compromise the performance of the motion control system, they can also eventually lead to premature failure of the motor, drive electronics or the mechanical system that is being controlled. It is therefore incumbent for design and control engineers to carefully perform simulations, develop prototypes and test motor and drive combinations to ensure optimal and reliable performance. The universal drive for the job. ElectroCraft, a global developer and provider of motor and motion control... (read more)Browse DC Motor Drives Datasheets for ElectroCraft -
OKW Enclosures, Inc.
Universal Plastic Enclosures For Populated PCBs OKW reports strong interest in its TOPTEC universal plastic enclosures following the electronica 2024 trade fair in Munich. TOPTEC allows PCBs with protruding connectors and interfaces to be mounted directly into the case. Applications include monitoring, signalling equipment, control systems, medical/wellness devices, computer peripherals, IoT and IIoT. These versatile ABS (UL 94 HB) enclosures are ideal for desktop and wall-mount electronics. A fastening element (accessory) also enables... (read more)Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc.
-
Multi-Functional Materials and Structures IV
Characterization methods; Tensile and flexural properties were measured on an Instron universal testing machine in accordance with ASTM D638 and ASTM D790, respectively.
-
Advanced Materials Engineering and Technology
The tensile test was conducted using Instron Universal Testing machine .
-
http://dspace.mit.edu/bitstream/handle/1721.1/27907/07087189-MIT.pdf?sequence=2
This study has included an investigation of the compression behavior of freeze-dried green beans rewetted to moisture levels between 6% and 45% (dry solid basis) at temperatures of -250 C to +240 C, using the Instron Universal Testing Machine .
-
Chemical, Material and Metallurgical Engineering
An Instron Universal Testing Machine was used for the three-point bend testing and the diameters were measured by a micrometer.
-
Proceedings of the American Society for Composites 2013-Twenty-Eighth Technical Conference
Then the integrated dumbbell specimens were tested on an Instron universal test machine under a constant cross-head speed of 1mm/min.
-
Processing and Fabrication of Advanced Materials
Tensile properties were obtained according to ASTM D638 using an Instron universal testing machine (UTM, model 5565) with a load cell of 5 kN.
-
Recent Advances in Textile Composites Vol. 9
A series of compaction experiments have been performed using parallel plates mounted in an Instron universal testing machine .
-
AN OBJECTIVE MEASUREMENT FOR EVALUATION OF BIND IN RESTRUCTURED LAMB ROASTS
ABSTRACT An attachment for the Instron Universal Testing machine for the measurement of bind in restructured lamb roasts is described.
-
FABRICATION, CHARACTERIZATION, AND MODIFICATION OF THE TEXTURE OF CALCIUM ALGINATE GELS
Static compression tests or compression tests using the Instron Universal Testing Machine were used to characterize the mechanical properties of crosslinked gels having different compositions.
-
EVALUATION OF CHEESE TEXTURE
The mechanical properties of cheese were measured with an Instron Universal Testing Machine .
Indicates content that may require registration and/or purchase.