-
Supplier: BNZ Materials, Inc.
Description: No Description Provided
- Technology / Cure Type: Air Setting
- Cement / Raw Material Form: Cement / Binder
- Applications: Ceramics / Glass Manufacturing, Chemical / Materials Processing
- Features: Other, Refractory / High Temperatures, Troweling / Patching
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Electric Insulating Cement No. 12 is an inorganic cement used for applications requiring high dielectric strength and volume resistivity through 2200oF. No. 12 offers low shrinkage and coefficient of thermal expansion making it an excellent cement for bonding
-
Supplier: Accuris
Description: INSULATING CEMENTS, THERMAL
-
-
Supplier: Accuris
Description: Specification for Magnesia Thermal Insulating Cement
-
Supplier: Accuris
Description: Thermally Insulated Fibre-Cement Piping Systems
-
Supplier: Accuris
Description: Standard Specification for Mineral Fiber Thermal Insulating Cement
-
Supplier: ASTM International
Description: Specification for Magnesia Thermal Insulating Cement (Withdrawn 1975)
-
Supplier: ASTM International
Description: Specification for Diatomaceous Silica Thermal Insulating Cement (Withdrawn 1976)
-
Supplier: ASTM International
Description: This specification covers mineral fiber thermal insulating materials in the form of dry cement, which, when mixed with a suitable proportion of water, applied as a plastic mass, and dried in place, affords resistance to heat transmission on surfaces operating at a certain range of
-
Supplier: ASTM International
Description: 1.1 This practice covers mixing thermal insulating cement samples with water in the preparation of specimens for use in all tests on the cement. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for
-
Supplier: Sauereisen, Inc.
Description: Sauereisen TempSeal Cement No. 3 is an inorganic adhesive paste offering high temperature resistance combined with with a sealing capability superior to other refractories. TempSeal Cement No. 3 overcomes the inherent permeability of ceramic materials by permitting only a remarkably
- Max Use Temperature: 1,204.4444444444443 C
- MOR / Flexural Strength: 3,000 psi
- Compressive / Crushing Strength: 6,000 psi
- Max Use: 1,204.4444444444443 C
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Electric Heater Cement No. 6 is a versatile high-temperature cement used for refractory coatings, lining furnaces, embedding electric heating elements, coating resistors, molding and insulating. No. 6 is supplied in Powder form and needs only be mixed with water to
- Set / Cure Time: 1,080 to 1,440 minutes
- Max Use: 1,371.111111111111 C
- MOR / Flexural Strength: 320 psi
- Compressive / Crushing Strength: 2,700 psi
-
Description: Description / Abstract There is no abstract information for this document.
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Thermal Ceramics
Description: globally as: Superwool Kaowool These air-setting cement products are used for bonding insulating materials to themselves or other refractory products. They feature a use limit up to 1245°C/2300°F. Cera-Kote® Kaowool Cement B Super STIC TITE® Therm-O-Stix™ Adhesive Coating
- Features: Specialty / Other
-
Supplier: OMEGA Engineering, Inc.
Description: worked at temperatures between 60 and 80F. Work with very small quantities. Once cement has set, it cannot be reworked. Cements mixed too thinly, resulting from an excess of liquid COL, may cause spurious voltaic emfs to be generated in fine-gage thermocouples. Before applying
- Viscosity: 110 cP
- Use Temperature: -229 to 446 F
- Thermal Conductivity: 0.14644550333623 W/m-K
- Dielectric Strength: 2,000.0000000000002 kV/in
-
Supplier: Ellsworth Adhesives
Description: Sauereisen Sealing Cement No. 33S White is a chemical-setting, silicate-based cement that is used for assembly, sealing, casting, potting, coating, and insulating applications. It bonds well to glass, metal, ceramics, and other materials. It is heat conductive, insulates
- Chemical System: Ceramic / Inorganic Cement
- Features: Encapsulating / Potting
-
Supplier: Ellsworth Adhesives
Description: Sauereisen Cement Liquid No. 31 Off-White is a ceramic cement that is used for sealing, cementing, insulating, and assembling metal, ceramics, porcelain, and glass. It is heat conductive, fireproof, gasproof, and resistant to electricity, most solvents, oil, acids, high
- Tensile Strength (Break): 400 psi
- Dielectric Strength: 12.500000000000002 to 38 kV/in
- Substrate Compatibility: Ceramic / Glass
- Chemical System: Ceramic / Inorganic Cement
-
Supplier: TFC Ltd.
Description: Self-Drilling Screws are ideal fixings for traditional Cladding Applications such as single skin and insulated panel sheeting used in many agricultural buildings and industrial units Ideal fixings for any application where pre-drilling of the fixing is not desirable or feasible Provide a very fast
- Screw Type: Self Drilling / Thread Cutting Screw
-
Supplier: Ellsworth Adhesives
Description: Sauereisen Low Expansion Cement Liquid No. 29 Tan is an inorganic cement that is used for aerospace applications, insulating thermocouples, embedding heating elements, mechanically sealing parts, and coating resistors and coils. It bonds well with metal, glass, ceramics, and
- Tensile Strength (Break): 425 psi
- Dielectric Strength: 25.000000000000004 to 51.00000000000001 kV/in
- Chemical System: Ceramic / Inorganic Cement
- Features: Encapsulating / Potting, Gap Filling Sealant / FIP Gasket
-
Supplier: Ellsworth Adhesives
Description: Sauereisen Insa-Lute Adhesive Cement Paste No. 1 Off-White is used for bonding, encapsulating, and insulating applications. It bonds well to glass, metal, and ceramics. It is thermally conductive, insulates electricity, non-toxic, odorless, high temperature resistant, and thermal shock
- Tensile Strength (Break): 410 psi
- Dielectric Strength: 12.500000000000002 to 51.00000000000001 kV/in
- Substrate Compatibility: Ceramic / Glass, Metal
- Chemical System: Ceramic / Inorganic Cement
-
Supplier: BNZ Materials, Inc.
Description: No Description Provided
- Max Use Temperature: 1,371.111111111111 C
- MOR / Flexural Strength: 330 psi
- Compressive / Crushing Strength: 1,500 psi
- Max Use: 1,371.111111111111 C
-
Supplier: OMEGA Engineering, Inc.
Description: The RTD-830 is designed for use as a surface temperature sensor. The aluminum housing allows for fast transfer of heat to/from the sensing element. The housing contains a clearance hole for a #4 mouting screw so the sensor can be bolted or cemented into place. If bolt mounted, a small amount of
- Sensed Temperature: -328 to 1,380 F
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
- Probe Features: Available as an Assembly
-
Supplier: Lake Shore Cryotronics, Inc.
Description: electrically insulating adhesive at cryogenic temperatures, and is often used as a calorimeter cement. VGE-7031 is compatible when dry with a wide variety of materials, including cotton, Dacron® polyester fiber, nylon glass tapes, laminates, Mylar® polyester film, mica products,
-
Supplier: OMEGA Engineering, Inc.
Description: Models SRTD-1 and SRTD-2 are polyimide insulated surface mount RTD temperature sensors designed to provide a practical method for measuring surface temperatures. These sensors are small and flexible, and their low mass has minimal thermal effect on the material being measured. They are ideally
- Operating Temperature: -328 to 500 F
- Nominal Resistance: 100 R0 @ 0° C
- Length: 1 inch
- Width / Diameter: 0.62 inch
-
Supplier: TFC Ltd.
Description: Self-Drilling Screws are ideal fixings for traditional Cladding Applications such as single skin and insulated panel sheeting used in many agricultural buildings and industrial units Ideal fixings for any application where pre-drilling of the fixing is not desirable or feasible Provide a very fast
- Screw Type: Self Drilling / Thread Cutting Screw
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: Type ZIRCAL-95 Refractory Board is produced from a combination of natural organic fibers and inert reinforcing fillers in a high density calcium silicate hydrate matrix. Designed as a substitute for asbestos cement boards, ZIRCAL-95 is useful as structural and electrical insulation in
- Shrinkage: 0.13 to 0.5 %
- Max Use: 1,000 C
- Compressive / Crushing Strength: 6,400 psi
- Max Use Temperature: 1,000 C
-
Supplier: Rath USA Inc.
Description: Rath’s refractory castables offer a wide range of materials with the highest technical standards. Depending on the application, the concretes can withstand up to 1800°C Typical applications Whether dense and insulating castables, low-cement and cement-free castables, vibration
- Max Use: 1,100 to 1,800 C
- Cement / Raw Material Form: Concrete, Mortar
- Shape: Powder / Aggregate
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: mills, cement, glass, and ceramic industries, control engineering.
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -40 to 180 C
- Cable Shielding: Braid, Foil / Copper Tape
- Product Type: Multiconductor Cable
-
Supplier: Tempco Electric Heater Corporation
Description: Etched Foil Kapton flexible heaters are made with a thin metal foil (.001"), usually a nickel base alloy, as the resistance element. The resistance pattern to be etched is designed in CAD and transferred to the foil, which is laminated to the insulating substrate. The element/substrate is
- AC Voltage Required: 120 to 240 volts
- Watt Density: 3.25 to 13 W/in²
- Length: 24 to 120 inch
- Width: 0.5 to 3 inch
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these PPE gloves? These high quality insulated gloves are the perfect blend of high dielectric, physical strength, flexibility and durability for long life and safety For added insulation protection from electrical hazards, these are cement dipped to protect during work
- Clothing Type: Gloves
-
Supplier: Epoxies Etc...
Description: These high bond strength adhesives are clear 100% solids, two component, low viscosity adhesives with a quick setting time of 5-46 minutes at room temperature. They are excellent for bonding plated metals, pewter, glass, wood, ceramic, felt, cement, gem stones, most plastics and rubbers, etc.
- Viscosity: 12,000 cP
- Use Temperature: -76 to 266 F
- Dielectric Strength: 419.99999999999983 kV/in
- Dielectric Constant (Relative Permittivity): 4
-
Supplier: Hernon Manufacturing, Inc.
Description: Porosity Sealant (HPS) 991 is the solution to leak proof parts, improving machinability, in addition to increasing the durability and surface quality for painting and plating. The required addition of HPS Initiator 91 activates HPS 991R enabling the system to cure at elevated temperatures (HPS
- Features: Aerospace, Automotive, Ceramic / Inorganic Cement, Military / Government (MIL-SPEC / GG), OEM / Industrial, Specialty / Other
- Industry: Electrical Power / HV, Electronics
- Use: Impregnating Resin
- Cure / Technology: Thermosetting / Crosslinking
-
Supplier: SCHURTER Inc
Description: Description Glass fiber Polyester Difficult to burn Impact resistant Unique Selling Proposition Direct mounting on formwork for uncomplicated concreting , tested with flow cement SVB Wall thickness adjustable from 18 to 25 centimeters filled with styrofoam - all around tight, so that no
Find Suppliers by Category Top
Featured Products Top
-
, cement and brick plants MIMs for load thermocouples Platinum control thermocouples Temperature sensors Conax Technologies is the industry leader in the design and fabrication of temperature measurement devices. Conax temperature and control (read more)
Browse Temperature Indicators Datasheets for Conax Technologies
More Information Top
-
Project W-320, 241-C-106 sluicing: Construction specification W-320-C6
Abut sections and fill broken corners with insulating cement .
-
Expert Witnessing and Scientific Testimony
By way of background, this industrial hygiene expert was produced by a Canadian asbestos mining company defendant that supplied raw asbestos fiber to the manufacturer of the insulating cements plaintiff had mixed and applied in the Navy during the 1950s.
-
Dictionary of Ceramic Science and Engineering
Used in porcelain-enamels, glazes, and glasses and as a high- temperature insulating cement .
Indicates content that may require registration and/or purchase.