Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: strategies. The book presents a practical computer simulation model of the induction motor that could be used for studying various induction motor drive operations. The control strategies explored include expert-system-based acceleration control, hybrid-fuzzy/PI two-stage
-
Description: The scope of the conference is to stimulate the findings of intelligent solutions (intelligent power electronics, intelligent control), in order to achieve the Intelligent Motion, Intelligent Mechatronics, Intelligent Sensors and Actuators,
- Industry: Automation and Robotics, Electronics and Semiconductor, Networking and Computing
- Type: Conference
-
Supplier: PG Drives Technology Inc.
Description: R-net is a multi-module control system for the control of rehab-type powerchairs. While being simple and easy to install and use, the system is highly flexible and expandable with connection of up to fifteen modules being possible. A key feature is the ability to provide
-
-
Description: to intelligently plan the robot's response in the fraction of a second available. It thrives on a constant stream of new data. Subjectively evaluating and improving its motion plan as the data arrives, it presages future robot systems with many joints and sensors that must do the same,
-
Supplier: SAE International
Description: This paper deals with controller design for path tracking control of intelligent vehicle systems. A two degrees of freedom (DOF) model is developed to represent the motion of a vehicle which is used to formulate the path tracking problem of vehicles. By using optimal
-
Supplier: ASME
Description: systems and robust control; nonlinear systems and control; intelligent control; distributed parameter systems and control; energy systems and control; fluid control systems; instrumentation and components;
-
Supplier: ASME Standards and Certification
Description: systems and robust control; nonlinear systems and control; intelligent control; distributed parameter systems and control; energy systems and control; fluid control systems; instrumentation and components;
-
Supplier: Aerotech, Inc.
Description: Solid-state disk drive for fast startup and robust operation Operating temperature range of 5 to 50°C All Automaton Motion Server products are shipped with a fully tested and verified installation of Aerotech’s A3200 motion controller operating in a 64-bit Windows® operating
- Rated Power: 300 watts
- Supply Voltage (AC): 85 to 230 volts
- Operating Temperature: 5 to 50 C
- Setup: Computer Interface, Web Enabled
-
Supplier: Infineon Technologies AG
Description: power of 50 W with 600 V maximum DC blocking voltage. Summary of Features Controller, gate driver and power stage in one package Up to 50 W without heatsink in typical application (e.g. fan) DSO-22 package with single layer layout option Completely self-sustaining Motion Control Engine
- Product: PWM Drive
- Phase: Three Phase
-
Supplier: Infineon Technologies AG
Description: power up to 70 W with 600 V maximum DC blocking voltage. Summary of Features Controller, gate driver and power stage in one package Up to 70 W without heatsink in typical application (e.g. fan) DSO-22 package with single layer layout option Completely self-sustaining Motion Control
- Product: PWM Drive
- Phase: Three Phase
-
Supplier: Infineon Technologies AG
Description: Integrated Motor Control Solutions ICE5QR1680BG | CoolSET™ Quasi Resonant BAT60A | Schottky Diodes IMC101T-T038 | iMOTION™ Integrated Motor Control Solutions ICE5QR1680BG | CoolSET™ Quasi Resonant BAT60A | Schottky Diodes IMC101T-T038 | iMOTION™ Integrated Motor Control
- Input Current: 4 amps
- Output Voltage: 600 volts
- Output Power: 600 watts
- Technology: Intelligent Power Module (IPM)
-
Description: Micro-Electro-Mechanical Systems, Micro/Nano Technology, Modeling and Design, System Identification and Adaptive Control, Motion Control, Vibration and Noise Control, Neural and Fuzzy Control, Opto-Electronic Systems, Optomechatronics,
- Industry: Aerospace, Automation and Robotics, Biotechnology, Electronics and Semiconductor, Networking and Computing
- Type: Conference
-
Supplier: SAE International
Description: Recent advances in technology allow machine safeguarding to shift from a system that completely shuts down the hazardous part of a machine, regardless of the action, to one with a controlled response. This intelligent robotics safeguarding can be based on conditions such as the type of
-
Supplier: ASME Standards and Certification
Description: Methods Advances in Nonlinear Control Advances in Robotics Biomedical and Neural Systems\ Control Applications Control of Smart Buildings and Microgrids Design Modeling Analysis and Control of Assistive and Rehabilitation Devices Dynamic Systems and
-
Supplier: OMEGA Engineering, Inc.
Description: The LCIC-WIM is a high speed, intelligent load cell interface card with USB/RS-232/RS-485 interfaces. Besides its basic mode, the board includes an integral Fill Mode supplying an independent filling control. The board is intelligent and powerful enough for OEM customers—it is
- Analog Input Channels: 1 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 52 kHz
- Resolution: 24 bits
-
Supplier: ASME
Description: Methods Advances in Nonlinear Control Advances in Robotics Biomedical and Neural Systems\ Control Applications Control of Smart Buildings and Microgrids Design Modeling Analysis and Control of Assistive and Rehabilitation Devices Dynamic Systems and
-
Supplier: Moons' Electric Co. Ltd.
Description: ● "ONE FOR ALL" Fully Digital Drives with Embedded Controller, I/O Board is Option. ● For Brushless, DC Brush, Slotless, Servo and 2/3 Phase Step motors ● Closed-Frame Design with Vertical Retractable Connectors ● 5 Digital Inputs, 4 Digital Outputs, 1 Analog Input ● Support RS-232, CAN-Bus(up to 1
- Continuous Output Current: 4 amps
- Peak Output Current: 10 amps
- Supply Voltage (DC): 12 to 36 volts
- Operating Temperature: 0 to 40 C
-
Supplier: CSA Group
Description: different application layer for the information exchanges to configure, control, and monitor the field traffic control roadside modules. Where ISO 15784-3 is based on the DATEX standards, this part of ISO 15784 uses an alternative approach based on SNMP with an optional extension for
-
Supplier: ContiTech AG
Description: The Car2X Application Unit enables a flexible and efficient Car2X communication comprising M2XPro as Continental's reliable answer to lane accurate positioning of cars based on sensor fusion of dynamic motion sensors with GPS, fitting into today’s vehicle system architecture. An
-
Supplier: Radwell International
Description: INTELLIGENT MOTION SYSTEMS Controls & Indicators S4PLMADOMTL
-
Supplier: Mad City Labs, Inc.
Description: proprietary intelligent control scheme results in exceptional stability with high native precision making our MMP Series the ideal choice for demanding motion control applications. Optional high resolution (50nm) linear encoders provide real-time feedback of the actual
- Stroke or X-Axis Travel: 0.9842525 inch
- Y-Axis Travel: 0.9842525 inch
- Z-Axis Travel: 0.9842525 inch
- Carriage Load: 4.41 to 22.05 lbs
-
Supplier: KSB AG
Description: Design Control valve based on standard type series BOA-C, BOA-CS, BOA-C EKB, BOA-Control IMS, single-piece pressure-retaining body with soft seat. Leakage rate selectable from 0.05% to drop-tight at KVS valuesbetween 6.3 and 700 m3/h and closing pressures up to 16 bar. With
- Valve Size: 0.5905515 to 7.87402 inch
- Pressure Rating: 232.06032 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 248 F
-
Supplier: TNA Solutions Pty. Ltd.
Description: speeds of up to 15m/min (49.2 ft/min) without compromising product handling, thanks to its continuous vibratory motion and up to 5 degrees incline capability. Boost conveying and in-line storage efficiencies using gentle vibratory motion with complete speed control. Increase
- Load Capacity: 235.189141862959 lbs/ft
- Speed: 49.212598425196894 ft/min
- Features and Options: Sanitary
- Conveyor Type: Vibrating Conveyor
-
Supplier: Delta Electronics (Americas)
Description: To meet the demanding requirements of stand-alone or distributed motion control applications in industrial automation and satisfy the needs of high-precision positioning control requested by machine designers and system integrators, Delta launched the high performance
- Number of Axes / Motors: 1
- Digital Resolution (if Applicable): 20 bits
- Maximum Output Voltage: 0 to 480 volts
- Rated Power: 100 to 15,000 watts
-
Description: FSH-LA is Guangzhou Ascend’s latest high efficiency, high accuracy, linear motion injection pump system. With 0.3% accuracy and various rate, the system is a perfect solution for high efficiency automated injection lines and unmanned automatic manufacturing facilities. FSH-LA
- Horsepower: 0.402066115470846 HP
- Power Source: AC Powered
- Pump Type: Injection Pumps, Metering Pumps, Rotary Vane Pumps
-
Description: FSH-LA is Guangzhou Ascend’s latest high efficiency, high accuracy, linear motion injection pump system. With 0.3% accuracy and various rate, the system is a perfect solution for high efficiency automated injection lines and unmanned automatic manufacturing facilities. FSH-LA
- Horsepower: 0.402066115470846 HP
- Power Source: AC Powered
- Pump Type: Injection Pumps, Metering Pumps, Rotary Vane Pumps
-
Description: rotary throttle and rudder pedals to form a system to meet their requirements. Each system also requires the Wittenstein System Control Module (SCM), the Aktiv8 application software, System Power Supply (SPS) and appropriate cabling. The Wittenstein Aktiv Toolkit
-
Description: directional pedals to form a system to meet their requirements. Each system also includes the Wittenstein System Control Module (SCM), Aktiv8®application software, System Power Supply (SPS) and appropriate cabling. The WITTENSTEIN Aktiv Toolkit can also be added to
-
Supplier: MECCO
Description: Windows 7®, this system provides networking and intelligent control that allows connection to multiple laser systems from one PC.
-
Supplier: ElectroCraft
Description: control functionality in a compact stand-alone drive with pluggable connectors. With a comprehensive and flexible motion instruction set, the PRO-A08V48B-SA-CAT is an intelligent drive that is programmable for a wide variety of applications, and is compatible with EtherCAT®
- Number of Axes / Motors: 1
- Maximum Output Voltage: 11 to 50 volts
- Rated Power: 385.00000000000006 watts
- Continuous Output Current: 8 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: PWM CONTROL INTELLIGENT H-BRIDGE Product overview: TPIC0107B from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers
-
Supplier: Foshan RTSTEC Automation Co., Ltd
Description: using the motion function of the manipulator. The core part of the automatic PCB soldering machine is the soldering system. The soldering system is mainly composed of automatic tin feeding mechanism, temperature control, heating element and soldering iron head.The
- Number of Axes: 5 #
- X-axis Travel: 500.00000000000006 mm
- Z-axis Travel: 100 mm
- Industry / Application: Assembly
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Intelligent Power Module, 40V, 40A, 4.1mΩ, 168-TUBE Product overview: FSB44104A from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers
- Supply Voltage (DC): 20 volts
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Stepper Motor Driver Intelligent Power Module (IPM), Unipolar 2-Phase, SIP19 24.2x14.4, 20-TUBE Product overview: STK672-732AN-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion
- Supply Voltage (DC): 5.25 volts
- Operating Temperature: 0 C
- Features: Other
-
Supplier: SAE International
Description: In the case of modern day vehicle control systems employing a feedback control structure, a real-time estimate of the tire-road contact parameters is invaluable for enhancing the performance of the chassis control systems such as anti-lock braking systems
Find Suppliers by Category Top
Featured Products Top
-
motion control and motor technologies for industrial automation and intelligent equipment. Booth Information: (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
, maintenance, or repair, manufacturers rely on high-performance motion control systems to ensure accurate, safe, and repeatable movement of aerospace components. At Columbus McKinnon, we offer advanced power & motion control solutions that enhance automation, precision lifting, and (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation -
almost 150 years, Columbus McKinnon has become a global leader in intelligent motion solutions. Our high-quality brands, such as CM, STAHL CraneSystems, Yale, Magnetek, Coffing, and Duff-Norton, work together to move the world forward and improve lives. Whether it’s increasing safety or improving productivity, our intelligent motion technology is hard at work worldwide (read more)
Browse Instructional Seminars and Training Services Datasheets for Columbus McKinnon Corporation -
reliable. Columbus McKinnon provides intelligent, safe, and high-performing motion control products and solutions for your entire facility or job site. No matter the power source, we can help increase the safety, uptime, and productivity of your power generation or transmission application (read more)
Browse Industrial Remote Controls Datasheets for Columbus McKinnon Corporation -
capacity, and superior efficiency, this platform offers engineers and procurement professionals a complete, optimized solution for motion control systems in AMRs. Why This Platform Matters With increasing demand for reliable, compact, and long-life drive and actuation (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
The Drives & Motion Division of Yaskawa America, Inc. announces the release of the U1000 iQpump drive. The U1000 iQpump provides extremely low harmonic distortion in a space-saving design, along with the same on board intelligent pump-specific features and protection as the standard (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
About Columbus McKinnon With a history spanning almost 150 years, Columbus McKinnon has become a global leader in intelligent motion solutions. Our high-quality brands, such as CM, STAHL CraneSystems, Yale, Magnetek (read more)
Browse AC Motor Drives Datasheets for Columbus McKinnon Corporation -
Modern automation systems require more than high torque—they demand precise motion transmission, high positioning accuracy, and long-term operational reliability. From robotics to precision machinery, gearbox performance directly influences system efficiency, control (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Modern stabilization systems demand more than compact motors—they require precise motion control, rapid response, and stable operation to maintain imaging quality under dynamic conditions. Whether used in UAV camera gimbals or compact positioning systems, motor performance directly (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
. Electric Linear Actuators: Intelligent Motion Control Bansbach’s electric linear actuators bring intelligent, programmable motion to aerospace components where precision and repeatability are crucial. Used in cabin automation, adjustable pilot seating, and equipment deployment (read more)
Browse Gas Springs Datasheets for Bansbach Easylift®
Conduct Research Top
-
How Intelligent Motion Controls Use Automated Processes to Make HVAC Processes Greener and More Efficient
When businesses install IMCs, they will make their facilities greener and more efficient. Read on to learn about all the different benefits IMCs can bring.
-
IMC Solutions: A Closer Look at Rotation Detector, Life Detection, DC Voltage Signal Control, and Current Source Signal Control
Adding intelligent motion controls (IMC) to your fan or blower design can maximize your system's performance. There are several types of IMC solutions available to add functionality to your fans and blowers. Four of the solutions include a rotation detector, life detection, DC voltage signal
-
Choosing the Right IMC Solution to Protect Fan and Blower Systems
Intelligent Motion Control (IMC) solutions modify the start-up and continuous power in brushless DC fans and blowers. These systems control every element of the equipment's functionality with multi-featured, full-wave, in-board circuit designs to ensure each piece of equipment is protected from
-
The Truth about Ambient Temperature Ratings for Variable Frequency Drives
Used for everything from controlling simple hoist motions to an entire crane system, variable frequency drives (VFDs) are an integral part of intelligent motion control systems. One important aspect of using a VFD is understanding its ambient temperature rating and how to control the temperature
-
6 Factors to Consider When Upgrading Equipment for Power Generation and Utility Applications
to millions of people every day. If you're considering upgrading existing material handling equipment or want to add intelligent motion control solutions in your facility, there are six important factors to consider when evaluating your options.
-
Intelligent Motion Systems: How Active Alignment Technology Speeds Up Manufacturing of Optical Systems
Over the span of forty years, the field of precision positioning and motion control has vaulted forward in broadly beneficial ways.
-
Intelligent Water Meter Switch Motion Solution
The water meter motor is used to remotely automatically control the switch and measurement of the water meter to meet the production and life needs of modern people. Usually, the permanent magnet DC motor is equipped with a gearbox transmission structure. Traditional water meter motors are equipped
-
Smart Actuators - The Intelligent Choice
Modern cars contain more than 130 motors to control everything from HVAC systems, coolant and refrigerant valves, headlights and seat adjustments to grille shutters, vehicle security and trunks. Most automotive actuators are comprised of an electric motor and gearbox assembly packaged in a housing
More Information Top
-
Intelligent motion control of linear ultrasonic motor with H/spl infin/ tracking performance
The control laws of the intelligent motion control system are derived on the basis of the H1 control technique so that robust tracking performance can be achieved.
-
Advances in Industrial Engineering and Operations Research
If the robust intelligent motion control system is designed as (27.26), a self- constructing NN splits the hidden neurons if condition (27.12) is satisfied and prunes the hidden neurons if condition (27.18) is satisfied.
-
Intelligent motion control and gain tuning-toward a more intelligent design of motion control systems
An intelligent motion control system design concept is proposed.
-
Microcomputer-based intelligent system for motion control
Considering the importance of end-user requirement in industry, an intelligent motion control system incorporating real time control has been developed.
-
Design of the Intelligence Motion Control System for the High-Speed USV
The hardware architecture of the USV'S intelligent motion control system is presented in detail.
-
Titp-tilt mechanism controlled by an HBRISC2 space grade processor
The power electronic is based on a CSEM an Intelligent Motion Control System (IMCS), developed to be used as a generic electronic front-end for complexmechatronics systems.
-
Scientific.Net: Materials Science
Intelligent Motion Control System Overall Design and the Research of Automatic Dispensing Machine .
-
Maximum power control system for small wind turbine using predicted wind speed
His current research interests include intelligent motion control systems .
Indicates content that may require registration and/or purchase.