Products/Services for Internal Pipe Powder Coating Equipment
-
Powder Coating Equipment - (129 companies)Powder coating equipment sprays resin powder onto the surface of a pre-heated component, where the powder fuses and cures producing a protective coating. Powder coating equipment is available in complete systems, or as individual components...TechnologyElectrostatic / Charging TechnologyType -
Pipe Liners - (117 companies)...in place through an immersion, spray-on, spray-cast or thermal deposition process. These products are available as liquids, powders, overlay rods, and wires. Other pipe liners consist of tiles, blocks, or sectional elements that are cemented or bonded... -
Painting, Coating, and Finishing System Integrators - (207 companies)...manufacturers (OEMs) and are installed on site. Complete turnkey finishing or coating systems consist of a pretreatment or washing unit, drying-off oven, coating application sub-system (paint spraying, powder coating, dip coater, etc) and an oven or ultraviolet... -
Coating and Spray Booths - (198 companies)Coating and spray booths are enclosures used to contain spray coating processes such as painting, powder coating, thermal spraying, and other deposition methods. This category includes hoods, cabinets, tunnels and similar enclosures Coating booths... -
Sprayers and Spray Coating Equipment - (401 companies)...lubricants, solvents, deicing liquids, chemicals, and powders so they can be spray-applied to a surface. Sprayers and spray coating equipment refers to a variety of devices which find purpose within industrial spray operations. A diverse line... -
Spray Guns and Applicators - (258 companies)Spray guns and applicators form a coating by directing atomized paints, adhesives, liquids, or powders toward a surface. These devices affect droplet sizes and spray patterns which influence the efficiency of the spray. Spray guns and applicators...
-
Primers and Adhesion Promoters - (317 companies)Primers and adhesion promoters are applied to a substrate to enhance the bond strength between a surface coating (e.g., clear coats, adhesives) and the substrate. Primers and adhesion promoters are applied to a substrate to enhance the bond strength...
-
Spray Painting Equipment (Paint Sprayers) - (251 companies)...heads that deliver paint horizontally 360 around the head are useful on omega loop conveyor finishing lines. A disk is usually mounted horizontally on a vertical reciprocator. Disc rotary spray guns are also useful for internal or ID coating...
-
Resurfacing, Recoating, and Refinishing Services - (275 companies)...and paint coating for atmospheric corrosion resistance in water tanks, TV towers, bridges, and other large steel structures. Powder coating - Powder coating is finishing technologies in which dry paint particles are electrostatically charged and applied...
-
Nozzles - (664 companies)...to dispense media such as: Abrasives. Adhesives. Chemicals. Coatings. Coolants. Inks. Fuels. Lubricants. Plastics. Powders. Steam. Water. Applications. Application ratings for nozzles are based on published literature. Consult suppliers for unlisted or custom...
Product News
-
FORREST Technical Coatings
Powder Coatings Powder Coatings. Our Powder technical department includes three chemists who bring over 50 years experience in powder coatings. Our unique experience in both high-temperature paints and wood finishes has enabled us to develop cutting edge powder technology for those applications. Powder coatings, both stock and custom formulated by our lab, include: Conventional Powder Coatings: Polyesters, Epoxies, Hybrids and Polyurethanes in a variety of colors and textures. Heat Resistant and High Temp... (read more)Browse Powder Coatings Datasheets for FORREST Technical Coatings -
Inductotherm Group
Radyne Pipe Coating Inductotherm Group companies manufacture Radyne Merlin systems, which deliver the most efficient means of heating and coating field joints by carrying out both operations simultaneously. Its fully automated precision control and application of a two-coat FBE and co- polymer coating allow an increase in production. Whereas, the multiple coating heads provide for a faster, more even coating, saving our customers valuable time in their pipe coating processes. Designed with the customer in mind... (read more)Browse Induction Heaters Datasheets for Inductotherm Group -
SendCutSend
Powder Coating Finishing Services Why use SendCutSend for powder coating?. 7 colors, 5 finishes. Gloss finish in white, black, red, yellow, gray, blue, and green. Wrinkle & matte finish in black. Metallic in gray. Works on various sized parts. Sheet metal parts from 1 " x 3 " up to 30 " x 36 " (flat sizes). Available on 7 metals. Available on most sheet metals greater than .040 " in thickness. Increase the life of your parts. Powder coated sheet metal can last an average of 20 years in direct UV exposure before needing... (read more) -
FORREST Technical Coatings
Exhaust/Muffler Powder Coating Muffler coatings require both high heat resistance and flexibility for rapid expansion and contraction. The coating must pass the Quench Test where the unit is heated to 900 F and droppped into cold water. The rapid contraction of the metal will stress normal high temperature powder coatings to the point where those normal powders will pop off the metal. FORREST Technical Coatings brings more than a decade of experience in development, testing and formulation of heat resistant powder to perform... (read more)Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
Sames North American Corporation
SAMES Electrostatic Powder Coating In over 65 years of experiences, SAMES Technologies has built up a unique know-how in many different fields of activity. Numerous installations such as car manufacturing, tier 1 & 2 and many other industrials markets are equipped with our electrostatic solutions. This know-how is for you the guarantee that we are experienced team members, able to understand your needs and to speak the same language. It is also the guarantee for you to work with technicians that are able to lead you towards the... (read more)Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
FORREST Technical Coatings
High Temp Powder Coating Colors FORREST high temp powder coating colors withstand high temperature applications with peak or continuous temperature range from 300 - 800 F (149 - 427 C) and are available in distinctive shades. Choose a FORREST heat resistant powder in a color that fits your specific design needs or contact us for a custom formulated color. View examples of possible hues. USE CASES FOR HIGH TEMP POWDER COLORS. Brake pads and brake calipers. Coffee Roasters and Similar Equipment. Lanterns, lamps, and lighting... (read more)Browse Powder Coatings Datasheets for FORREST Technical Coatings -
Coiling Technologies, Inc.
4 Advantages of Powder Coating for Springs Advantages of Powder Coating. Protective and Decorative finish. Limitless range of colors and textures available which enhance the look and feel of the spring. The ability to apply much thicker coatings than liquid solutions and they produce almost no volatile organic compounds (VOC). Improves performance properties. Applying Powder Coating. Our manufacturing equipment is outfitted with a two-staged washer, which applies an iron phosphate base coat then rinse cycle to all coated items. Any... (read more) -
FORREST Technical Coatings
Powder Coating Best Practices: Videos & Checklist Our Powder Coating Best Practices Checklist and Video Series. Powder Coating technology provides a quality finish when properly handled and applied. Use this Best Practices Checklist and video series to help improve your powder coating practices!. Click here to download the Best Practices Checklist. WHAT RESOURCES ARE AVAILABLE TO POWDER COATERS?. For a coating to adhere and perform to its full potential the substrate must be prepared and the applicator must use correct techniques. This basic... (read more)Browse Powder Coatings Datasheets for FORREST Technical Coatings -
Device Technologies, Inc.
Polymer/Powder & Magnet Wire Coating Services For over 40 years, Device Technologies has been powder coating linear (reel-to-reel) substrates to create its Spring-Fast (R) line of grommet edging, which is the leading U.S. brand of wire protection. Its performance with no failures in 40+ years shows the coating's effectiveness. We offer powder coating, traditional 'enamel ' & high-temperature magnet wire, plus Kapton tape wrapping. Learn more about our various wire coating services: Polymer/Powder Wire Coating. Alternate Polymer Wire... (read more) -
Sames North American Corporation
Powder Coating Equipment for even spray pattern The Inocart VT is perfect for applying an even spray pattern for powders like polyester, epoxy, or acrylic which are supplied in 20 kg (44 lb) boxes. The vibrating table liquidizes the powder and allows the powder pump to move the powder swiftly through the tubing to the manual gun. Powder and energy savings have been incorporated at the heart of the gun's development to reduce work by enhancing productivity and finishing quality of the coating. The TEC5 (Transfer Electronic Control) ensures... (read more)Browse Powder Coating Equipment Datasheets for Sames North American Corporation
-
Tangibly Estate and Facility management
… project: fittings parapet lining window handles window elements pedestal front edges (stairwell window) railings, grid door latchkeys blind carousel door / Windfang installations skylights panels externally material inner support lining profiles inwardly / externally powder coating , color tube profiles stainless steel lamella …
-
Uses of Epoxy Resins
For some years, epoxy powders were regarded as speciality products and used chiefly for internal and external linings of steel pipes and coatings for certain electrical eqUipment .
-
New Developments in 100% Solids, Fast Curing, Epoxy Technology for Protecting Tanks and Pipes
This choice has been taken for many internal and external coatings applied to pipe and fittings in coating plants, but the capital equipment , and elevated temperatures required for epoxy powder application have limited their use in the field.
-
Galvanotechnische manufacturing process and its demands on the constructive configuration
… bearings and Transportbehalter, tank car, connecting lines Verhutung, Rohrkrummer valves Ruhrer occupying screws fur, Fittings, pumps, mixer, plastic powder , hydraulic to PreR- and … … blowing head fur plastic tubes , cylinder, valves and Steuergerate fur and pneumatic installations , inner coating of high pressure gas …
-
Metallurgy and Corrosion Control in Oil and Gas Production
… 249–264 13Cr, 256 API 5L, 256 API X65, 256 black powder , 254, 254F casings, 255–256 … … repair, 255F concrete weight coating , 256F condition assessment, 257–263 … … pigs, 254 inspection, 262 internal corrosion, 252, 253F, 260–262 … … repair methods, 254–255 seamless pipe , 257 spiral-welded pipe … … relief devices, 186 pressure vessels, 186 printed circuit heat exchangers, 240–241, 241F process equipment material selection, 242–244T …
-
Pipeline Pigging and Integrity Technology
As the particles settle out of the gas stream, accumulating and filling-in surface pits and other internal pipe wall anomalies, they often prevent accurate smart pig logging of internal surfaces and Fig.10. Gas-fired peak shaving turbine generator in an electrical generating plant in which the refractory ceramic coating on the blades was fluxed by black powder from the natural gas pipeline, resulting … … blades and temporary loss of the equipment . evidence of wall loss.
-
States > Idaho > State > Administrative Bulletin > 2012 > [2012 ID Register 502] 05/02/2012
… 158 Design Standards For Chemical Application 211 Chemicals 214 Design Requirements for Specific Applications 216 Facility Design 211 General Equipment Design 211 Operator Safety … … 224 Removal by Manganese Coated Media Filtration 224 Removal … … 219 Potassium Permanganate 219 Powdered Activated Carbon 219 Design … … Protection 233 Dead End Mains 232 Flow Meter Required 231 Installation of Water Mains 230 Isolation Valves 233 Meter Vault Required 233 Minimum Pressure at Building Sites 233 Pipe & Jointing Materials 231 … … Drains 235 Grading 237 Internal Catwalk 237 Location 235 …
-
States > Iowa > State > Administrative Bulletin > 2005 > [2005 IA Register 914] 09/14/2005
The other 11 exemptions include direct- fired fuel-burning equipment; closed refrigeration systems; cleaning and phosphating; powder coating operations; curing ovens used in powder coating operations; certain production painting … … cans; certain production welding equipment ; soldering; pressurized piping and storage systems; and … Additional internal review by the Department resulted in the modification of the exemption in proposed paragraph “ii” …
-
Reportings on conventions and fairs
The Lurgi showed a device , in that also tubes of 6 mm clear width aufwarts inwardly also by very groom Rohrlangen are to apply adhering porenfrei and adhering Kunststofl according to the powder enamel method. Also, is a simultaneous AuRen- and inner coating moglich.
-
epoxy powder coating exporter - epoxy powder coating manufacturers, exporters, factories, suppliers, China epoxy powder coating
Small Steel Pipe Epoxy Powder Coating Equipment epoxy coating devices Internal epoxy coating system is used to coat pipe after heating.
Indicates content that may require registration and/or purchase.