-
Supplier: Bionetics
Description: Rheotherm flow switches provide reliable switch protection in all types of liquid or gas service. From critical monitoring of extremely low flow process additives to loss of flow protection in large water or air lines, we can handle most flow switch
- Pipe Diameter: 0.0625 to 1 inch
- Velocity Flow Rate: 0.00416666666666668 to 333.333333333334 ft/sec
- Operating Temperature: 0 to 120 F
- Operating Pressure: 500 to 1,000 psi
-
Supplier: Bionetics
Description: Rheotherm flow sensing probes for duct gases are easy to install and provide long-term service with little or no maintenance. The output can be in mass, standard volume or velocity units. Options for hazardous locations (intrinsically safe/explosion-proof) are available.
- Air Velocity Range: 5 to 25,000 SFPM
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 0 to 120 F
- Measurement Type: Air Velocity, Air Volumetric Flow
-
Supplier: ifm efector inc.
Description: For applications in hazardous areas Integrated flow monitoring and wire monitoring Intuitive setting of switch point and medium For the connection of intrinsically safe flow sensors Clearly visible multi-color LED bargraph display From May 1st 2025, products produced in
- Operating Temperature: -4 to 140 F
-
-
Supplier: Environment One Corporation
Description: environments and/or as an emergency back-up in the event a power plant's primary purity monitoring system is compromised. MEASUREMENT CHARACTERISTICS Case Purity 70 to 100% H2 in air Purge 0 to 100% H2 in CO2 0 to 100% Air in CO2 Hydrogen Flow Rate 100 to 700 cc/min Resolution
- Number of Channels: 1
- Operating Temperature: 32 to 125 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume, Leakage
-
Supplier: UL Standards & Engagement
Description: elements, located in the flammable gas containing compartment of a valve. Valves constructed as such shall comply with the requirements in the Standard for Intrinsically Safe Apparatus and Associated Apparatus for Use in Class I, II, and III, Division 1, Hazardous (Classified)
Find Suppliers by Category Top
Featured Products Top
-
Rear inlet guard Block and vent valves High and low gas pressure switches (IRI units only) High-temperature limit switch Remote station for floor mounting with selector switch Door switch for automatic start and stop of unit Air (read more)
Browse Air Heaters Datasheets for Hartzell Air Movement -
Have you met SAM? If not, and your plant relies on compressed air for production, you should meet. SAM’s the friend you didn’t know you needed. Just like SAM (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
LectricAir® SAFPAC controls LectricAir® SAFPAC controls are air actuated electrical switch systems that promote intrinsically safe control of electrical devices. Typical Applications (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
LectricAir® SAFPAC controls LectricAir® SAFPAC controls are air actuated electrical switch systems that promote intrinsically safe control of electrical devices. Typical Applications (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
intrinsically safe to ATEX and IECEx standards traceable to the National Physical Laboratory (NPL) and suitable for use in hazardous environments. This portable hygrometer indicates dewpoint temperatures in degrees Celsius dewpoint, degrees Fahrenheit dewpoint and (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
intrinsically safe models include advanced data logging with download to PC capability, Bluetooth connectivity and printing. A compatible Bluetooth printer is available (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
Air Actuated Ball Valves Double acting Air x Air or Fail-safe Air x Spring actuators designed for corrosive service. Options include Limit Stops, Limit Switches, and Electro (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
designed to condition pressurised gas samples up to a maximum of 200 barg (2,900 PSI) for use with all the SDHmini instrument range - standard, logging and intrinsically safe. With an adjustable sample flow of 0-10 litres per minute and optional particle filter with easy access for cartridge (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
, to high flow industrial options engineered for demanding environments. General purpose models feature rotary, T handle, lockable, and spring return handle options to tailor operation to system needs. 3 way pneumatic models introduce easy circuit switching with integrated exhaust ports and a (read more)
Browse Industrial Valves Datasheets for Automationdirect.com -
BA Available in standard height or tall version UVTect® microprocessor controller ISO 5 vertical laminar flow air Seamless plastic design -no joints or gaps in construction UV shelf with built-in pipettor holder Lab event timer Digital UV (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for AirClean Systems
More Information Top
-
Design review report for the RMCS exhauster modifications for flammable gas tanks
…improve the isolation of the motor from the fan. changes to the skid include; modifying the high efficiency particulate air (HEPA) filter housing differential pressure switches , new data input connectors … humidity instrument and other intrinsically safe in- flow instrumentation, replacing the electrical…
-
High voltage technique
…wire explosion 558 rotary current free line 66 triple … gas 191 compressed gas switches 204, 517 pressure-gelling … pressure chamber 518 compressed air switches 517 compressed air … passage resistance of 217 intrinsic to 410, 441 passage cooling … 441 minimum 145, 171 safe 145 breakdown probability 150…
-
Current application of oil well logging equipment in hazardous areas
It also includes the control logic (timers/relays or microcontroller) which sequences the purging, monitors air flow and internal pressure,gene” alann signals, and enables external outputpower. lkremotefan isheproof andpullsair froma safe areaviaducting or is located in a safearea. .... Both purge flowand cabin pressure are measuredwith differential pressure switches operated as intrinsically safeby Connection to safw barrierswithin the box.
-
The airworthiness and reliability of aircraft electrical systems
Any electric cables which may carry energy above an intrinsically safe value21 '22. .... should be effectively separated from the tanks by carrying them within conduit; switches should be contained within .... Where this is not possible the most effective precautions are often to provide air flow round them and so minimize the accumulation of vapour, to position them so that liquid fuel is drained away from them, and if the apparatus is likely…
-
Air Cylinders
• Integral flow- Integral flow control incorporates a flow control valve or device that limits the amount of air of fluid that enters the cylinder. .... • Magnetic switches - Magnetic switches such as Hall Effect sensors indicate if the thruster is in the .... • Intrinsically safe - Intrinsically safe electric linear actuators can be used in hazardous environments such as chemical processing facilities.
-
Using Purge and Pressurization to Prevent Explosions
The PCU is required to switch from an initial high flow rate (often referred to as fast purge) to a much lower flow rate on completion of the purge time. .... CF systems are simpler to design, but are more expensive (in air or nitrogen) to run. .... If the PCU is mounted in the safe area only the operation will require verifying (unless it contains intrinsically safe outputs).
-
Pressurized enclosures-the way to large scale integration of power installations
Two redundant operating pressure switches of this control unit act on an extemal circuit-breaker in the .... The oxygen content in the pressurized room is controlled by an intrinsically safe system based on the principle of anodic oxydation. .... At an oxygen concentrationless than 20 %, the control unit increases the leakage air flow by opening the leakage outlet valves.
-
Linear Actuators
• Integral flow- Integral flow control incorporates a flow control valve or device that limits the amount of air of fluid that enters the cylinder. .... • Magnetic switches - Magnetic switches such as Hall Effect sensors indicate if the thruster is in the .... • Intrinsically safe - Intrinsically safe electric linear actuators can be used in hazardous environments such as chemical processing facilities.
-
The Electric Car: development and future of battery, hybrid and fuel-cell cars
…case, sealed battery containers with facilities for electrical heating and for evacuating the air within the container … the person concerned is sufficiently low to permit a high enough current to flow through the vital .... However, in an AC system 50 V peak level corresponds to only 35 V RMS, making it even more difficult in an AC system to keep to an intrinsi- cally safe voltage level. .... V system would require a large and heavy electric motor and heavy wiring, switching and contacts to…
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
…in a liquefied hydrogen vaporizer shall be indirectly supplied utilizing media such as air , steam, water, or .... (d) A low temperature shutoff switch shall be provided in the vaporizer discharge piping to prevent flow of liquefied hydrogen in the event of the loss of the heat source. .... equipment approved for Class I, Group B atmospheres is not commercially available, the equipment may be purged or ventilated in accordance with NFPA No. 496, Standard for Purged Enclosures for Electrical Equipment in Hazardous Locations, or intrinsically safe , or approved for Class…
Indicates content that may require registration and/or purchase.