Products/Services for Intrinsically Safe Notebook Computers
-
Notebook and Laptop Computers - (432 companies)Notebook and laptop computers are personal computers which unite a display, keyboard, speaker, and tactile directive interface (e.g. touchpad, touchscreen) into a portable unit. Regarding computers, the terms 'notebook' and 'laptop...Operating SystemProcessorFeatures -
Computers - (1711 companies)...drives for reading and storage; single processor. Single. Laptop / notebook. PC with portable, foldable construction; often includes trackpad instead of mouse. Single. Tablet. Type of notebook computer; touchscreen control using finger or stylus pen... -
Handheld and Portable Computers - (362 companies)Handheld computers are portable devices including notebook and subnotebook computers, palmtops, and PDAs. Handheld and portable computers are small, lightweight computers that are designed to be operated while held by hand or from a desk or tabletop... -
Industrial Keyboards - (519 companies)...intrinsically safe construction, and environmental operating parameters. Common choices for integral pointing devices include mice, pointing buttons or joysticks, touchpads, and trackballs. Special features commonly found on industrial keyboards include... -
Trackballs - (66 companies)...are tested for electromagnetic interference (EMI) or rated for electromagnetic compatibility (EMC). Intrinsically safe (IS) trackballs are designed for hazardous environments in which explosive or combustible materials may be present. Applications... -
PC Enclosures - (154 companies)PC enclosures are designed to protect personal computers (PCs) in industrial or office environments. They are designed to prevent the ingress of environmental contaminants such as dust and water and can be used to integrate a monitor, central...
-
Safes - (77 companies)Safes are used to store and protect valuables from tampering, theft, and/or fire. They are usually made of metal and shaped like a cube or cylinder with a removable or hinged face that forms a door. Types if Safes. Some safes are fireproof...
-
Intrinsic Safety Barriers - (91 companies)...provide intrinsically safe connections and are used to isolate circuits, either optically or with a transformer, in both hazardous and non-hazardous areas. Most galvanic isolators require an external power source and are used as signal conditioners...
-
Tablet Computers - (183 companies)Tablet computers are notebook computers with a liquid crystal display (LCD) on which the user can write using a special-purpose pen, or stylus. Tablet computers, also known simply as tablets, are notebook-sized mobile computers - equipped...
-
Ruggedized Computers - (308 companies)...include notebook and sub-notebook computers, handheld computers, palmtops, and PDAs. A handheld computer is a portable computer that is small enough to be held in one's hand. Although extremely convenient to carry, handheld computers have not replaced...
Product News
-
Cygnus Instruments Limited
Cygnus 1 Ex Intrinsically Safe for Hazardous Zones More than three years after the launch of the Cygnus 1 Ex, Cygnus Instruments Ltd continues to see this intrinsically safe ultrasonic thickness gauge (UTG) stand out as one of its most trusted and celebrated solutions for hazardous environments. Founded in 1983 by George Edes, Cygnus Instruments Ltd pioneered the use of ultrasonic thickness measurement for non-destructive testing (NDT) of ship hulls. From its headquarters in Dorchester, South West England, the company has grown into a global... (read more)Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
Shaw Moisture Meters
SDT-Ex Intrinsically Safe Dewpoint Transmitter The SDT-Ex is a reliable, accurate dewpoint transmitter suitable for continuous measurement of trace moisture in industrial process gases. This compact, 3 wire, 4-20 mA, loop powered device is certified intrinsically safe to ATEX: Ex II 1 GD Ex ia IIC T4 Ga (-20 C <= Ta <= +60 C) and IECEx: Ex ia IIIC T200135 C Da (-20 C <= Ta <= +60 C) and suitable for use in hazardous areas using a signal isolator. The SDT-Ex dewpoint transmitter is ideal for hydrocarbon, petrochemical and hydrogen... (read more)Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
Cygnus Instruments Limited
When We Say the Cygnus 1 Ex is Intrinsically Safe We often describe the Cygnus 1 Ex Ultrasonic Thickness Gauge as "Intrinsically Safe, certified to Zone 0, suitable for hazardous areas. " But what do these technical claims mean? In this campaign, we aim to unpack the terminology and explain the regulations behind equipment used in explosive or hazardous environments. To celebrate our best-performing product, 3 years since launch, we 're offering a FREE* Cygnus S2C-Ex Probe when you order a Cygnus 1 Ex PRO Anniversary kit (includes a Cygnus 1... (read more)Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited -
OnLogic Inc.
What is an Embedded Computer? When you think of a computer, you might picture a big, rectangular black box with cords that protrude from the back. These consumer PCs also have vents cut into the sides to allow airflow to cool the internal components. However, as technology has advanced, the size and design of computer systems has changed dramatically. Today 's commercial embedded computers barely resemble their desktop tower counterparts. But perhaps even more importantly, the way industries utilize computers has evolved... (read more)Browse Computers Datasheets for OnLogic Inc. -
OnLogic Inc.
Ubuntu Linux Computers Leveraging Ubuntu's extensive community support and robust architecture enables virtually unlimited customization and a stable, high-performance platform for demanding embedded applications. (read more)Browse Computers Datasheets for OnLogic Inc. -
OnLogic Inc.
An AI Computer for the Edge Featuring the latest generation processors, accelerators (GPUs), and I/O, AI computers from OnLogic enable artificial intelligence (AI) and machine learning algorithms at the edge, closer to where data is generated. This allows for real-time decision-making, reduced latency, and improved efficiency, even in harsh industrial settings or remote locations. Use our industrial, rugged, or server systems with discrete GPUs to build and train complex AI models. Deploy AI powered models on systems... (read more)Browse Ruggedized Computers Datasheets for OnLogic Inc. -
OnLogic Inc.
The Advantages of a Fanless Industrial Computer A fanless industrial computer is engineered to stay cool without an internal fan. This design can offer many advantages over a traditional fan-cooled system especially for industrial environments. Benefits include: Reduced downtime. Increased mean time between failures (MTBF). Vibration resistance. Lower operating costs. Smaller form factor. Quieter opera. Learn More (read more)Browse Computers Datasheets for OnLogic Inc. -
OnLogic Inc.
Computers for Energy & Heavy Industry OnLogic designs computing solutions to meet the needs of IT and OT professionals in the Energy & Heavy Industry sectors, including solar, wind, mining operations, and oil & gas production. Whether you need a compact rugged IoT Gateway with 4G cellular connectivity, or a Human Machine Interface (HMI) Panel PC for operator control in the field, OnLogic solutions offer a wide range of capabilities and configuration options. (read more)Browse Ruggedized Computers Datasheets for OnLogic Inc. -
OnLogic Inc.
Build-to-Order Industrial Computers centered around empowering you to overcome hardware limitations and, ultimately, to make it possible. We specialize in providing custom industrial computers through a build to order model, ensuring you get the exact hardware you need for your embedded computing and edge computing applications. Want to learn how we do it?. Continue reading... (read more) -
Pratt & Whitney Measurement Systems, Inc.
Computer Based Bench Micrometer PDF Brochure - External Supermicrometer Model PC. External Supermicrometer PC - Model PC250, PC375, PC500, PC625, SPL. New from Pratt & Whitney, a computer based bench micrometer and direct reading external measuring system designed for high accuracy gage calibration and part measurement. The fourth generation Supermicrometer PC has arrived and includes a USB interface with integral digital readout in the software. The Supermicrometer is the most popular bench micrometer in the world that can... (read more)Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
-
Development of a solid-state multi-sensor array camera for real time imaging of magnetic fields
It contains no moving parts and is intrinsically safe to operate. .... It comprises the scanner head, a small electronic control unit and a notebook computer .
-
Enriching the design process: developing a wearable operator's assistant
Such areas would require a hardened, ruggedized case ( intrinsically safe ) so that if the computer were dropped, it would not crack open, risking fire or worse. .... Another technician showed his own personal notebook , crammed full of folded, photocopied diagrams and handwritten notes, some…
-
Fieldbus device maintenance - Do I need to go to the field anymore?
As of the writing of this paper, the primary portable platforms for maintaining FOUNDATION fieldbus devices are laptop and notebook computers . .... Such computers are, of course, not intrinsically safe .
-
Intrinsic safety-the way forward
Developments of low voltage displays and low power integrated circuits make the possibility of making a computer with adequate computing power for a distributed control outstation intrinsically - safe quite high. .... has been significant progress is in the use of hand held programmable electronic notebooks and smart transmitters…
-
Tough challenge | News | The Engineer
To help Caterpillar meet its stringent needs, Itronix supplied ultra-rugged GoBook MAX notebook computers . .... Sealed construction keeps dust and moisture away from critical components, and the intrinsically safe qualities mean they are safe to use — even around dangerous chemicals.
-
The future of cryptography
There are approaches with that Kryptoverfahren can be constructed, that are certainly against the quantum-computer-basing .... It was built the already first quantum computers to be able to be used for useful cryptographic .... What is the difference between a quantum computer and a "normal" computer actually ? .... No matter whether desktop-PC, laptop , tablet, smartphone or supercomputers: All conventional computers have a thing common…
-
Underground Mine Communications & Monitoring |
Non- intrinsically safe hotspots are used wherever possible to help control costs.”. .... Workers can use almost any WiFi-enabled device such as notebook computers , tablets or smart phones to access data. is an underground network of fixed CommNodes that communicate with individual miner-worn communication devices to transmit two-way data between the surface…
-
Computing platform options and trends in automation and control
Profibus Process Automation (PA) is an intrinsically safe bus which has much the same protocol as the DP, but the electrical specifications are modified to satisfy low voltage and current requirements for intrinsic safety. .... For users requiring mobility, there are several portable computer options from which to choose from. .... There are notebook , lunchbox, luggable, and hand held types which can serve a variety of needs at…
-
Investigating and prosecuting crimes in cyberspace: European training schemes for judges and prosecutors
Our everyday life is continually affected by the use of modern technolo- gies such as personal computers , notebooks and smart phones that are often used for simple on-line banking and shopping operations. .... Cybercrime offences are intrinsically linked to such services. .... 13To make the internet safer and to identify, locate and help children at risk, another network made…
-
Microelectronics complex and efficient
Embedded systems linked driving computers , sensing technology contain and Aktorik. .... a with Fö rderung of the EU durchgefü hrtes project. - fü r works safe real time applications … systems comprise the increasingly also local intelligence to the signal processing and communication by the actual sensor. .... Generally, the computing power ever further to increase is trends unbroken workstations and notebooks in entertainment and…
Indicates content that may require registration and/or purchase.