Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Teledyne LeCroy
Description: controls are accessed through the intuitive touch screen. MAUI is built for simplicity; time saving shortcuts and intuitive dialogs simplify setup. MAUI is made to solve; deep set of debug and analysis tools help identify problems and find solutions quickly. Advanced
- Bandwidth: 350 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 11 (# bits)
- Operating Temperature: 32 to 122 F
-
Supplier: Visual Sound, Inc.
Description: Crestron Electronics, Inc. A stylish, compact touch screen for in-wall and lectern use, featuring 9" widescreen display, advanced Core 3 graphics, streaming video, wired video, and Rava SIP intercom. The Isys® TPMC-9L Wall Mount Touch Screen from Crestron® delivers
- Mounting Options: Wall Mount
-
Supplier: Visual Sound, Inc.
Description: design positions energy-efficient white LEDs evenly across the entire panel for uniform brightness and greater legibility of text. Give your presentation just the right touch. For performance, simplicity and control convenience, nothing beats a Sharp interactive touch-screen
- Screen Type: LCD / Flat Panel
-
-
Supplier: Russells Technical Products
Description: touch controllers. BlueStar™ features: 8.9” WSVGA TFT touch panel PC Intuitive touch functionality High performance 32 bit dual core microprocessor 4 channels of control Product temperature control Graphical trending of control and process Data logging of 8 user
- Number of Inputs: 24 inputs
- Number of Control Outputs: 18 outputs
- Number of Zones (if applicable): 8 to 64 zones
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
-
Supplier: Setra Systems
Description: backlit RGB LCD display with an intuitive graphic user interface for pressure, security, calibration, and alarm setup. Features: Touch Screen Display BACnet® Option Password Enabled Local Audible Alarm Visual Red and Green Room Status Displays SPST Alarm Relay Door Status
- Working Pressure Range: 0.180635 psi
- Accuracy: 0.5 ±% FS
- Device Category: Controller
- Display Type: Digital
-
Supplier: Teledyne LeCroy
Description: bandwidth and direct compatibility with a wide variety of existing ProBus probes - 50Ω and 1MΩ coupling modes support all input types on a single connector MAUI with OneTouch user interface for intuitive and efficient operation Deep toolbox enables and simplifies complex analysis
- Bandwidth: 4,000 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 15 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: Teledyne LeCroy
Description: speed and torque interface Harmonics Analysis option (MDA800-HARMONICS) Intuitive, graphical user interface
- Bandwidth: 500 MHz
- Number of Input Channels: 8 (# channels)
- A/D Resolution: 15 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: Allied Electronics, Inc.
Description: Easy Drag and Drop Configurations, While the Embedded Image Library Allows the Programmer to Create Intuitive Screens for Operator Prompting.
-
Supplier: Allied Electronics, Inc.
Description: is Programmed with Red Lion's FREE Crimson 2.0 Software, Using Easy Drag and Drop Configurations, While the Embedded Image Library Allows the Programmer to Create Intuitive Screens for Operator Prompting.
-
Supplier: Transcat, Inc.
Description: Product Highlights Mixed Signal 2+16 Channel 500 MHz 8.5-in capacitive touch screen makes use and documentation simple and intuitive See more signal detail with the industry’s fastest waveform update rate of 1 million wfms/s Isolate signals instantly with exclusive zone
- Bandwidth: 500 MHz
-
Supplier: Transcat, Inc.
Description: Product Highlights 500 MHz Bandwidth 2 Channel 8.5-in capacitive touch screen makes use and documentation simple and intuitive See more signal detail with the industry’s fastest waveform update rate of 1 million wfms/s Isolate signals instantly with exclusive zone touch
- Bandwidth: 500 MHz
-
Supplier: Transcat, Inc.
Description: Product Highlights 200 MHz 4 Channels 8.5-in capacitive touch screen makes use and documentation simple and intuitive See more signal detail with the industry’s fastest waveform update rate of 1 million wfms/s Isolate signals instantly with exclusive zone touch triggering
- Bandwidth: 200 MHz
-
Supplier: Transcat, Inc.
Description: Product Highlights Mixed Signal 2+16 Channel 100 MHz Bandwidth 8.5-in capacitive touch screen makes use and documentation simple and intuitive See more signal detail with the industry’s fastest waveform update rate of 1 million wfms/s Isolate signals instantly with exclusive
- Bandwidth: 100 MHz
-
Supplier: Cole-Parmer
Description: • A versatile dispensing pump with an intuitive touch-screen interface for programming and control • Program options include constant flow rate, stepped flow, ramped flow, and pulsed flow • Pump or dispense by volume or time • Advanced options include program linkage, step
- Maximum Discharge Flow: 0.39625807500000004 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Visual Sound, Inc.
Description: NEC Display Solutions Enjoy the latest in display innovation with the 15-Inch NEC AccuSync™ LCD52V-TC1, a flat-panel monitor integrated with capacitive touchscreen technology. This model, which is ideal for applications that require fast, reliable and accurate touch performance, features a
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Cole-Parmer
Description: • A versatile dispensing pump with an intuitive touch-screen interface for programming and control • Program options include constant flow rate, stepped flow, ramped flow, and pulsed flow • Pump or dispense by volume or time • Advanced options include program linkage, step
- Maximum Discharge Flow: 0.3302150625 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: • A versatile dispensing pump with an intuitive touch-screen interface for programming and control • Program options include constant flow rate, stepped flow, ramped flow, and pulsed flow • Pump or dispense by volume or time • Advanced options include program linkage, step
- Maximum Discharge Flow: 0.132086025 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Biamp Systems, Ltd.
Description: The Apprimo Touch 4 is a 4” touch panel intended for smaller rooms. Similar in size to a smartphone, the Apprimo Touch 4 feels familiar and intuitive to use. It is PoE powered and includes PIR sensors that turn the screen on automatically and adjusts the
- Sensor Type: Capacitive
- Style: External
- Screen Type: LCD / Flat Panel
-
Supplier: BARTEC
Description: Introducing the TC78ex-NI, a new generation of touch computer designed for a new generation of mobile solutions. Streaming video, video calls, intuitive multimedia-rich apps, augmented reality apps that enable new, more effective workflows — the rugged, thinner and lighter TC78ex-NI
- RAM: 4 GB
- Display Size: 6 inch
- Operating Temperature: -20 to 50 F
- Computer Type: Computer Terminal
-
Supplier: Nordson EFD
Description: The PICO® Toµch™ controller’s intuitive touchscreen interface greatly simplifies setup and operation of the PICO Pµlse™ valve, while allowing precise adjustment of valve parameters. Fine-tune dispensing performance by setting ramp open and close parameters and stroke control from the unique
- Interface: Digital Front Panel
- Control: Limit / Set Point Control
- Media: Liquid
- Form Factor: Stand-Alone
-
Supplier: Visual Sound, Inc.
Description: QOMO HiteVision QOMO enters a new era of writing panel technology with our QIT600 Wide-Screen, 21.5", Multi-Touch HD Monitor. Designed for comfort, the QIT600 panel adjusts to your angle preference, so you can present with ease. Writing is made easy with palm-shield technology that
-
Supplier: Delta Electronics (Americas)
Description: easy-to-navigate visual icons and easily designing intuitive monitoring screens for applications, while making adjustments, scheduling, and programming operational sequences that enhance flexibility and save development time. This achieves rapid system development that simplifies
- Nominal Display Size: 4.3 to 10.1 inch
- CPU Speed: 400 MHz
- RAM: 64 MB
- Flash Memory (RAM): 64 MB
-
Supplier: Grayhill, Inc.
Description: Multi-touch gestures are becoming a highly popular means of controlling electronic equipment in areas such as medical imaging, gaming, industrial control, cleanroom environments and more. However, the T2 MTCW can be used in any application where instinctive and intuitive finger
-
Supplier: Grayhill, Inc.
Description: T1 Multi-Touch Ring Encoder (MTRE) Gesture recognition has become commonplace in a wide range of electronics including mobile phones and tablets. Its ease of use could be described as instinctual. Grayhill's Multi-Touch Ring Encoder with Instinct™ will aid in the design of uncluttered,
-
Supplier: SAE International
Description: Touch screen technology has experienced significant improvements recently, evolving to several solutions that are rugged enough to be introduced into the cockpit. A practical setup has been worked out consisting of four large PFD/MFD screens and two Touch Screen
-
Supplier: Qualitrol Company, LLC
Description: Single channel fiber optic thermometer with large color LCD display screen, with touch capability. PC communication and battery recharging through USB port. Fast interface to OptiLink’ software packages. Features Efficiently performs quality control on probes during their installation
- Test Equipment: Fiber Optic Fault Locator
-
Supplier: Advantech
Description: 15" XGA TFT LED LCD Industrial Multi-Touch Panel PC with Stainless Steel Housing and IP69K Rating All-around IP69K rating protects against dust and water 304L stainless steel housing 6th Gen Intel® Core™ processors (i3) Touchscreen equipped with shatter protection film PCAP multi-touch
- Display Size: 15 inch
- RAM: 8 GB
- Processor: Intel®
- Features: Other
-
Supplier: UE Systems, Inc.
Description: technology with each and every known plant inspection requirement (as indicated by our clients) - in order to create an entire ultrasonic condition monitoring laboratory - to fit in the palm of your hand.Touch Screen TechnologyPlan/Review Routes, Images and Sounds On-boardMultiple Data
- Monitored Properties: Acoustic / Sound, Camera, Corona, Electrical Properties, Pressure, Speed / Velocity, Temperature
-
Supplier: LINAK U.S. Inc.
Description: Elegant control unit with touch screen surface and multiple operating interfaces - for example, for patients and for care staff. It enables access to actuator control as well as various bed sensors. The Attendant Control Touch (ACT) for the hospital and care segment is a control
- Length: 9.2126034 inch
- Width: 4.7637821 inch
- Operating Temperature: 5 to 40 F
- Agency Approvals: CSA Mark
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: every programmer demands. The standard graphics library offers one of the most comprehensive collections of realistic and sophisticated elements on the market. After screen development is complete, one touch simulation enables developers to debug and verify their projects using
-
Supplier: Cole-Parmer
Description: intuitive to use, allowing you to customize the program to be as simple or as detailed as you wish—record and set corrective actions for whatever is most important to you. The software can be downloaded from the Comark website at no charge. Other features include 3†color touch
- Fahrenheit Scale: -99 to 999 F
- Celsius Scale: -73 to 537 C
- Thermometer Technology: Thermocouple Technology
-
Supplier: Teguar Corporation
Description: screen for a a more intuitive user experience. Repeated contact, ambient moisture and dust present no problems for this front panel IP65 rated unit. This interactive widescreen panel is perfect for building automation, conference room booking and room information display applications.
- Display Size: 10.1 inch
- Speed: 1,830 MHz
- RAM: 2 GB
- Processor: Intel®
-
Supplier: Siemens Process Instrumentation
Description: The new SIWAREX WT231 weighing terminal combines the powerful weighing module SIWAREX WP231 with an application specific Siemens Touch Panel interface. The intuitive operation via the Touch Panel enables the user to perform fast parameter assignment and commissioning. The
- Features: Other
- I/O Interfaces: RS485
- Display Options: Touch Screen
-
Supplier: Hypertherm, Inc.
Description: The smallest of the CNC configurations, the EDGE® Connect offers the greatest flexibility for machine integration. Cutting machine OEMs provide the touch screen and any operator switches. Hypertherm’s newest Computer Numeric Control (CNC) platform, delivers unmatched reliability,
- Features: Other
- Applications: Torch Table
- Configuration: Touch Screen
-
Supplier: General Digital Corporation
Description: NVIS (NVG) compatible backlight Optically bonded resistive touch screen (touch enabled in full DVI-D input only) Improves contrast in high ambient light by minimizing internal reflections Provides protection for the LCD Designed to meet MIL-STD-461E ITO glass heater Extends cold
- Diagonal Screen Size: 21.5 inch
- Horizontal Viewing Angle: -89 to 89 Degrees
- Vertical Viewing Angle: -89 to 89 Degrees
- Environmental Temperature: -4 to 140 F
Find Suppliers by Category Top
Featured Products Top
-
touch screen operation to quickly and intuitively modify the program and parameters. 2. Slow start, the lapping speed can be adjusted at 30~200r/min to ensure polishing quality and reduce loss. 3. Large storage memory to store many grinding programs, and each program can be set independently. 4. Automated polishing time compensation, which greatly increase the lifetime (read more)
Browse Polishing and Buffing Machines Datasheets for Beijing Grish Hitech Co., Ltd. -
Analysis: Provides high-resolution and accurate measurements for detailed fiber optic network analysis. • Portable and Lightweight: Designed for easy field use, with a robust and durable build. • High-Resolution Touch Screen: Features an intuitive touch (read more)
Browse Optical Time Domain Reflectometers (OTDR) Datasheets for Anritsu Company -
-to-use thanks to the intuitive touch screen interface and high resolution display. Laser output is low-noise and optical power is stable within 1%. The integrated TEC controller maintains 0.01° of temperature precision. The Benchtop Laser system is extremely versatile and can be (read more)
Browse Lasers Datasheets for World Star Tech -
simulation. This precision enables them to mimic conditions necessary for diverse research needs. All these features are readily programmable through an intuitive, color touch-screen controller, empowering researchers to simulate day-night transitions, seasonal shifts, and other complex environmental patterns with ease. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Aralab -
MSA's ULTIMA® X5000 Gas Detector stands out with its bright OLED display, intuitive touch-screen interface, and extended calibration cycles of up to 2 (read more)
Browse Gas Instruments Datasheets for MSA Safety -
precise and reliable throughput, latency, and bit error rate (BER) testing for high-speed networks. • Portable Design: Lightweight and rugged, ideal for field technicians and lab engineers. • User-Friendly Interface: Features an intuitive touch screen for (read more)
Browse Fiber Optic Test Equipment Datasheets for Anritsu Company -
, reliability, simplicity, and flexibility. The user intuitive GUI (Graphical User Interface) allows for easy and complete programmability of the instrument all from the LCD touch screen. Learn more about the 900 Series on our website (read more)
Browse Environmental Controllers Datasheets for Myron L Company -
technology, it generates up to the NSA Standard 30,000 Gauss of magnetic field strength to completely neutralize sensitive data. Designed for government, military, and enterprise environments, the DG-30 features an intuitive LCD touch screen, degaussing (read more)
Browse Degaussers and Demagnetizers Datasheets for U-Reach Data Solutions Inc. -
Control The SGX Series is operated from the intuitive, easy-to-use front panel touch screen display. Quickly access output programming parameters, measurements, sequencing, configuration and system settings from the touch screen interface. Functions and parameters can be directly (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
The 11.6 inch multi touch HD capacitive screen enables quick menu navigation and supports gesture operations such as drag, expand, and zoom for traces. Its intuitive user interface significantly simplifies operation and improves workflow efficiency. Meets user requirements for (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for kTB Solutions
Conduct Research Top
-
Configuring a Multi-Phase and Parallel Systems with Single-Phase Asterion AC Sources
for delivering high performance, programmable AC and DC power. Its sleek design packs maximum power density into a low-profile form factor with an intuitive touch screen interface placing that power at your fingertips. Centralized control and unparalleled modularity make Asterion the most adaptable
More Information Top
-
http://www.sartorius.com/fileadmin/fm-dam/sartorius_media/Bioprocess-Solutions/Fermentation_Technologies/Single-Use-Bioreactors/BIOSTAT-RM/Manuals/Manual_Biost...
For information regarding use of the intuitive Touch screen , please refer to the associated manual for BIOSTAT® RM Control Tower.
-
Lexmark X658dte MFP - multifunction printer ( B/W ) | Softchoice
• Enormously intuitive touch screen .
-
iPod touch Made Simple iOS 5 Edition
The iPod touch has an amazingly sensitive and intuitive touch screen .
-
iPhone 4S Made Simple
The iPhone has an amazingly sensitive and intuitive touch screen .
-
iPhone 4 Made Simple
The iPhone has an amazingly sensitive and intuitive touch screen .
-
iPod touch Made Simple
The iPod touch has an amazingly sensitive and intuitive touch screen .
-
Lexmark X658dtfe - multifunction printer ( B/W ) | Softchoice
• Enormously intuitive touch screen .
-
Alfa Wassermann Diagnostic Technologies’ ACE Axcel System Applies Smart Technology To Enhance And Simplify Physician Office Diagnostics
Intuitive touch screen technology and Internet connectivity streamline laboratory operations, increasing productivity and maximizing the potential for the lab to contribute to the financial health of the practice, while providing patients with the medical and convenience benefits of on-site laboratory testing…
-
Ambient Assisted Living
The application is operated using an intuitive touch screen interface on a handy tablet computer designed specifically for the elderly target group.
-
iPad 2 Made Simple
The iPad has an amazingly sensitive and intuitive touch screen .
Indicates content that may require registration and/or purchase.