Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting;
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Inductotherm Group
Description: Consarc’s line of Vacuum Precision Investment Casting (VPIC) furnaces are uniquely designed to ensure the production of repeatable products with minimal maintenance and high furnace availability. Parts with an Equiax grain structure are easily produced in a VPIC and with the addition
- Height: 400 to 1,500 mm
- Width / Tube O.D.: 400 to 100 mm
- Application: Foundry / Melting
- Features: Industrial
-
Supplier: ProtoCAM
Description: Investment Castings — the Rapid Way to Make Metal Parts ProtoCAM creates investment castings and lost wax castings where metal parts are needed quickly. This is also called lost wax casting. Investment casting is good if you want multiple metal
- Materials: Aluminum / Aluminum Alloy, Copper, Brass or Bronze Alloy, Ferrous Metals, Nonferrous Metals, Stainless Steel, Steel / Alloy Steel
- Services Offered: Design Assistance, High Volume Production, Prototype / Market Entry Casting, Tool Making
- Secondary Operations: Heat Treating, Machining
- Casting Type: Investment Casting, Sand Casting
-
-
Supplier: Cir-Q-Tek
Description: capabilities State of the art precision inspection equipment including CMM Optical spectrometer Salt-spray and raindrop testing device Precision class machining processes Surface treatments Cir-Q-Tek can also meet your needs for die castings and sand castings in a cost-effective
- Materials: Aluminum / Aluminum Alloy, Copper, Brass or Bronze Alloy, Ferrous Metals, Iron / Cast Iron, Magnesium / Magnesium Alloy, Nonferrous Metals, Stainless Steel, Steel / Alloy Steel, Zinc / Zinc Alloy
- Casting Type: Centrifugal Casting, Die Casting, Investment Casting, Permanent Mold Casting, Sand Casting
- Secondary Operations: Coating, Heat Treating, Machining, Mechanical Assembly, Surface Finishing
- Services Offered: Design Assistance, High Volume Production, Low to Mid Volume Production, Prototype / Market Entry Casting, Tool Making
-
Supplier: Pace Industries
Description: maker support.In our three tool and die facilities, Pace offers complete tool design, tool fabrication, tool verification, tool repair, and precision machined components.Pace tool shops produce tools with cutting edge machining techniques on modern equipment. The tool designers are
- Industry Served: Aerospace, Automotive, Electrical / Electronics, Industrial, Marine, Medical, Military, Semiconductor
- Services: CAD/CAM Support, Design Assistance, Model Making, Mold Texturing, Production Facilities, Prototyping, Repair and Maintenance
- Features: Custom / Specialty Tools, Die Forging, Fourslide Tooling, Initial Tool Tryout, Jigs and Fixtures, North America, Progressive Dies, Southern US Only, United States Only
- Mold Type: Die Casting, Injection Molding, Investment Casting, Permanent Mold Casting, Sand Casting
-
Supplier: LJ Star
Description: The SH Style clamp is made from 316 stainless steel using investment castings to produce a high quality, precision fit assembly. It is designed to provide quick access to the joint for cleaning and inspection without sacrificing safety. It features a single-pin hinge and a bolt that
- English Size: 0.5 to 8.625 inch
- Features: English
- Material: Stainless Steel
-
Description: cast part made by sand, die, and investment casting processes; parts that are to be manufactured by casting processes; design data for cast parts, including geometry, materials, tolerances, required physical and mechanical properties, required tests; casting features for
-
Supplier: CSA Group
Description: cast part made by sand, die, and investment casting processes; parts that are to be manufactured by casting processes; design data for cast parts, including geometry, materials, tolerances, required physical and mechanical properties, required tests; casting features for
-
Supplier: LJ Star
Description: The SH Style clamp is made from 316 stainless steel using investment castings to produce a high quality, precision fit assembly. It is designed to provide quick access to the joint for cleaning and inspection without sacrificing safety. The clamp has two halves that fit around a
- English Size: 5.5 to 12.75 inch
- Features: English
- Material: Stainless Steel
-
Supplier: Norca Engineered Products, LLC
Description: Machining service consist of a wide range CNC equipment and manual machining as well as specially designed and made machining equipment for special applications for our customers. We are always making capital investment to further upgrade our capabilities in support of our
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Drilling, Honing, Milling, Screw Machining, Turning
- Materials: Aluminum, Brass, Bronze, Cast Iron, Hardened Metals, Nickel / Nickel Alloys, Rubber, Stainless Steel, Steel / Steel Alloys
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: GN Solids control Co., Ltd.
Description: GN waste management decanter centrifuge is the premium centrifuge with the best material configuration. It is the best option for middle term and long term investment because of it’s reliability and working life. This series of decanter centrifuge are popular for the drilling waste
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
-
Supplier: Technic, Inc.
Description: Technic’s MP500 offers complete automation of the electropolishing process. A high-throughput wet processing system, the MP500 can be customized for a variety of parts requiring electropolishing, sharpening, and deburring. Applications: Surgical Tubing Fasteners Stampings Drawings Investment
- Features: Electropolisher, Semiconductor Wet Process
- Machine Mounting: Floor / Skid
-
Supplier: LJ Star
Description: cleanliness and efficiency are of paramount importance. These stainless steel sanitary fittings and clamps are made from investment castings to produce a high quality, precision fit assembly. The clamps are designed to provide quick access to the joint for cleaning and inspection
- English Size: 1 to 12 inch
- Features: English
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Investment casting use mid/low temperature wax, can hold CT5-7, surface Ra6.3-12.5, apply to precise parts, Good formability for thin or long parts, few environmental pollution, Material: Carbon steel, Alloy steel: 42CrMo, 304, 316, Copper alloy, duplex (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
Investment casting precise casting lost wax casting (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Inductotherm Group companies all over the world manufacture Consarc Vacuum Precision Investment Casting (VPIC) furnaces. These furnaces are designed to increase productivity and accuracy, and are extensively used to manufacture high performance castings in the Aerospace, Industrial Gas (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
• For melt capacities of 15-200 kg Consarc offers a two-chamber horizontal or vertical design for semi continuous operation. • Facilities for equiax, directional solidification (DS) and single crystal (SC) castings are available in this size range. • The two (read more)
Browse Datasheets for Inductotherm Group -
high-strength, defect-free castings without heavy investment in complex equipment, aluminum gravity casting offers an efficient, economical solution—helping engineering teams reduce waste, shorten lead times, and improve product reliability. (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
Vacuum Precision Investment Casting Furnaces (VPIC) Induction Skull Melting Furnaces (ISM) Induction Vacuum Ladle Furnaces (IVL) Vacuum Brazing Furnaces Vacuum De-Oiling Furnaces Vacuum Heating Furnaces Vacuum Furnaces for (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
significant investments, signaling our commitment to growth and excellence in the field of protection and electrical insulation. United in leading the charge for electrical innovation, our combined portfolio includes (read more)
Browse Industrial Coatings Datasheets for ELANTAS North America LLC -
procurement. With Canada ramping up defence investment, it’s where domestic supply chains get built, and this year, Mars Metal will be there. Built for Canada’s Defence Programs Canada’s defence programs need domestic suppliers who can (read more)
Browse Metal Casting Services Datasheets for MarsMetal -
If you need custom plastic parts within 200pcs in short lead times, Vacuum Casting is your right choice. It is a fast and cost-effective method of producing small series from a silicone (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD -
they require a greater capital investment. To counter the larger expenditure, closed molding systems produce significantly less emissions, so they assist manufacturers in meeting emission requirements while reducing the need for protective equipment and lowering labor costs due to increased automation. learn more here (read more)
Browse Mold Making Services Datasheets for Osborne Industries, Inc.
Conduct Research Top
-
Investment Casting
Investment Casting is also called "lost wax casting" or "precision casting". It's an industrial process, actually one of the oldest known metal-forming techniques, to manufacture metal parts.
-
Creating Molds for Investment Casting
The lead time to get sample parts can be longer and tooling costs may be higher. For engineers and buyers trying to determine if investment casting is the right process for their parts and understanding mold-making in investment casting will help.
-
Types of Inconel for Investment Casting
This blog post discusses the various types and compositions of Inconel and explains the benefits of making Inconel parts by the investment casting process.
-
What is the Investment Casting Process?
There are many key steps involved with the actual investment casting process. Yet keep in mind that it really begins with the customer deciding on the dimensions and specifications of the part along with the type of metal that will be used. When we receive this data and documents, our role
-
Rapid Prototype for Investment Castings
If you are interested in finding more information about our rapid prototype for the investment casting process and capabilities, please contact Impro today.
-
Investment Casting Design Guidebook
Investment casting is a way of lowering overall production costs by eliminating most, and in some case all, machining. However, it does require that parts be designed with an understanding of the strengths and limitations of the process.
-
Draft Angles in Investment Casting
Draft angles on cast parts limit the designer's freedom and complicate secondary machining operations. One of the advantages of investment casting over other casting processes is that draft angles can be practically zero. This blog post explains what draft angles are, why they are applied, and how
-
Quality Control in Investment Casting
Investment casting is ideal for producing parts that will be highly loaded, subjected to high temperatures and pressures, or require precise geometry that minimizes secondary operations. This is especially true when the alloys used are expensive and hard to machine. In many applications quality
More Information Top
-
investment casting - offers from investment casting manufacturers, suppliers, exporters & wholesalers
Our company mainly manufactures Investment Castings equipment .
-
http://www.ons.gov.uk/ons/guide-method/classifications/archived-standard-classifications/uk-standard-industrial-classification-1992--sic92-/uk-sic-2003-index.p...
Investment casting equipment (manufacture) 65.23/1 .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/38945/13Dec_Hernandez_Benjamin.pdf?sequence=1
Some of the costs were impossible to estimate, including the cost of lost-wax or investment casting equipment on board ship.
-
Federal Register > Wednesday, November 17, 1999 > [64 FR 62676] Precision Castparts Corp., et al.; Analysis to Aid Public Comment
Moreover, a new entrant would likely have to purchase a new facility, as well as specialized investment casting equipment .
-
Investment Casting Suppliers, Investment Casting Manufacturers and Exporters
Wantex Investment Casting Equipment Co., Ltd.
-
hydraulic station - offers from hydraulic station manufacturers, suppliers, exporters & wholesalers
INVESTMENT CASTING EQUIPMENT Main products: 1.
-
History of Liquid Propellant Rocket Engines > Liquid Propellant Rocket Engines in Russia, Ukraine, and the former Soviet Union
This production plant is equipped with various laboratories (materials, mechanical properties, welding, etc.), modern inspection equipment (X-ray, die penetrant, surface inspection), test stands for testing of hardware under loads or pressure, vacuum furnaces, investment casting equipment , vapor deposition equipment, specialized .
-
TMS business directory
INVESTMENT CASTING EQUIPMENT andSUPPUES Belmont Metals...................................................7 LABORATORY EQUIPMENT and SUPPLIES The Edward Orton, Jr.
Indicates content that may require registration and/or purchase.