-
Supplier: APEM Components, Inc.
Description: The IP series pushbutton switch is offered with momentary and latching (push on – push off) configurations, and is available with illumination. An electrical rating of 100mA at 50 VDC with expected life of 200,000 cycles. Manufactured with gold plated silver contacts, and with solder
-
Supplier: RS Components, Ltd.
Description: RS PRO PAS6B2M1CAS6-5 Push Button Switch
- Features: Dustproof, Illuminated Switch, Other, Pilot Light, RoHS, Weather Resistant / Waterproof
- Configuration: Normally Open (NO)
- Switching Mechanism: SPST
-
Supplier: TE Connectivity
Description: Material : Gold Type of Contact : 1 NO & 1 NC Dimensions Button Width : 15 MM [.59 INCH ] Electrical Characteristics Push Button Switch Power Rating : .4 Push Button Switch Voltage Rating (VAC) : 250 Push Button Switch Voltage Rating (VDC) : 24, 20
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 24 volts
- Switch Function: Alternate Contact (Push-Push)
-
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: durable switch boot on the market. We’re also staying ahead in current scientific research and development to continue providing customers with the most advanced products. How It Works Our switch boots are molded silicone coverings used to protect electronic devices with push button
- Operating Temperature: -93 to 400 F
- Features: EMI / RFI Shielded, Rated for Military Applications (MIL-SPEC)
- Boot Style: Full Boot
- Switch Configuration: Pushbutton
-
Supplier: elobau U.S., Inc.
Description: It is possible to have the button top printed with symbols. Please specify symbol and colour, when ordering. protection class connector fitted: IP 20 switch chamber: IP 67 button top: IP 64
- Maximum Current: 0.3 amps
- Maximum DC Voltage: 48 volts
- Maximum Power: 0.0134022038490282 HP
- Features: Dustproof, Imprinted Markings, Other, Weather Resistant / Waterproof
-
Supplier: Allied Electronics, Inc.
Description: Push Button: Green, ROUND PB SPDT IP40
-
Supplier: Altech Corp.
Description: Contact Block Installation Screws
-
Supplier: Allied Electronics, Inc.
Description: Push button, MSH, PLR, DPDT, P65
-
Supplier: Allied Electronics, Inc.
Description: Push Button: Red, RND LED PB SPDT IP40
-
Supplier: APEM Components, Inc.
Description: Lighted antivandal switches, stainless steel antivandal switches and nickel plated brass switches are all offered by APEM. The AV series can include IP67 sealed pushbutton switches as well as the following options: anti-jamming construction, fire resistant models, custom
-
Supplier: Newark, An Avnet Company
Description: PUSH BUTTON SWITCH, SPST, 0.125A, 125VAC; Product Range:RP8100 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; IP Rating:IP67RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: IP65 flip guard for rectangular switch
- Switch Configuration: Pushbutton
-
Supplier: Waytek, Inc.
Description: OptiFuse R13-527A2-02 Push Button Switch Category: Rocker Switches (on)-off DPST 20A at 14VDC Four 3/16" male contacts Black nylon 66 material Polycarbonate 94-V2 IP65 rated
- Maximum Current: 20 amps
- Maximum DC Voltage: 14 volts
- Switching Mechanism: DPST
- Features: Other, RoHS
-
Supplier: Waytek, Inc.
Description: rarely need to be replaced or serviced, leaving you with low maintenance costs. Lovato Electric LPSB303 Spring Return Shrouded Push Button Switch Category: Lovato Switches Manufacturer: Lovato Electric Rugged, reliable, and customizable switches manufactured by Lovato
- Features: Weather Resistant / Waterproof
-
Supplier: RS Components, Ltd.
Description: Actuator tool for IP68 rocker switch
-
Supplier: Waytek, Inc.
Description: OptiFuse R13-527C2-02 Waterproof Round Push Button Switch Category: Push Button Switches Manufacturer: OptiFuse Two 3/16" male disconnects Black nylon 66 housing Black polycarbonate (94-V2) actuator IP65 23 mm mounting hole
- Maximum Current: 20 amps
- Maximum DC Voltage: 14 volts
- Features: Other, RoHS
- Switching Mechanism: SPST
-
Supplier: Banner Engineering Corp.
Description: Overview Rugged, cost-effective and easy-to-install multicolor indicator light with push button Waterproof IP65 construction for washdown environments Excellent for panel mounting or as a stand-alone device Immune to EMI and RFI interference 10 to 30V dc operation Cabled and
- Maximum Current: 0.04 amps
- Maximum DC Voltage: 10 to 30 volts
- Features: CE Certified, Illuminated Switch
- Actuator Specifications: Raised Pushbutton
-
Supplier: RS Components, Ltd.
Description: IP69K Red Emergency Stop Switch
- Reset/Release Operation: Pushbutton
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800F Mushroom - Metal, 60mm, Momentary, Yellow, Standard Pack (Qty. 1)
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 30.5mm Type 4/4X Mom. Contact Flip Lever Operators, Red Legend, 'Emergency Stop' Legend Plate, 2 NO-2 NC
- Configuration: Normally Closed (NC), Normally Open (NO)
-
Supplier: Schmersal Inc.
Description: Mounting hole 22.3 mm Protection class IP65 Aluminium enlosure
-
Supplier: Schmersal Inc.
Description: Mounting hole 22.3 mm Protection class IP65 Aluminium enlosure
-
Supplier: Schmersal Inc.
Description: with latching Mounting hole 22.3 mm Protection class IP65 Aluminium enlosure
-
Supplier: Schmersal Inc.
Description: with latching Mounting hole 22.3 mm Protection class IP65 Aluminium enlosure
-
Supplier: Littelfuse, Inc.
Description: The IP65/IPX9K-rated dust-tight, waterproof battery disconnect switch (08080100) is ideal for forklift trucks, pallet trucks, watercraft, and other commercial vehicles and features double-pole, single-throw circuitry to meet your application needs. Inrush rating of 1.2 kA at 5 s Double-pole,
- Current Rating: 150 amps
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Hazardous Location, IP 66 rating, PB-Non-Illum, Flush, with multi color insert packet
-
Supplier: Larson Electronics LLC
Description: HID Xenon 25 watt HID rechargeable flashlight with 4000 mah lithium ion battery - 1500 lumens New push button switch enables operator to use the HID Xenon HID flashlight with one hand. Convenient MagLite format makes the HID Xenon flashlight easy to carry and hold. (A brief note about
-
Supplier: Ralston Metal Products Limited
Description: Application Ralston’s PB89 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbuttons, switches, and pilot lights. PB89 are applied where the installation requires extra depth and an inner back panel. Construction All PB89
- Length / Height: 12.75 inch
- Width/Diameter: 9.5 inch
- Depth: 6 inch
- Height: 12.75 inch
-
Supplier: Ralston Metal Products Limited
Description: Application Ralston’s PB35-22 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbuttons, switches, and pilot lights. Construction All PB35-22 enclosures are made from 14 ga. cold rolled steel and have continuously welded seams
- Length / Height: 9.5 inch
- Width/Diameter: 8.5 inch
- Depth: 3 inch
- Height: 9.5 inch
-
Supplier: Ralston Metal Products Limited
Description: Application Ralston’s PB35-30 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbutton, switches, and pilot lights. Construction All PB35-30 enclosures are made from 14 ga. cold rolled steel and have continuously welded seams
- Length / Height: 8 inch
- Width/Diameter: 3.25 inch
- Depth: 2.75 inch
- Height: 8 inch
-
Supplier: Newark, An Avnet Company
Description: SSA-EB1 30 MM MOUNT EMERGENCY STOP PUSH BUTTON:; YELLOW AND RED SOLID/FLASHING ILLUMINATED BASE; 40 MM ACTUATOR; IP69K; CONTACTS: 2NC/1NO-PNP; M12 8-PIN QD; INCLUDES SSA-EB1P-ECWC WASHDOWN COVER ROHS COMPLIANT: YES
-
Supplier: Acme Chip Technology Co., Limited
Description: COMPLETE PUSH BUTTON, HARMONY XB
- Maximum Current: 3 amps
- Maximum AC Voltage: 120 volts
- Maximum DC Voltage: 125 volts
- Switching Mechanism: DPST
-
Supplier: Eaton Corporation
Description: EMERGENCY STOP BUTTON 40 MM DIA, STANDARD TYPE 22.5 MM SIZE RED COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 2 POSITION(S) CHROME PLATED BRASS BEZEL MATERIAL E22 MODEL
- Features: Illuminated Switch, Other
- Switch Function: Maintained Contact
- Pushbutton Material: Thermoplastic / Plastic
-
Supplier: Powell Electronics, Inc.
Description: Push Buttons
Find Suppliers by Category Top
Featured Products Top
-
. Carling Technologies GP-1BCB-ARMV1 GP Series Push Button Switch with Red Hazard Warning Category (read more)
Browse Pushbutton Switches Datasheets for Waytek, Inc. -
Altech Push Button Control Components are available in 22 mm and 30 mm sizes for a wide range of panel control applications. The line includes illuminated and non illuminated options, selector switches, mushroom operators, pilot lights, and metal push button (read more)
Browse Pushbutton Switches Datasheets for Altech Corp. -
Rising demand for ROLEC’s HMI touch screen enclosures has not diminished the popularly of its conTROL (IP 66, IP 67) housings for buttons and switches. These diecast aluminum enclosures – which feature built-in RFI/EMI shielding – are designed primarily for machine (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
SCHURTER’s 6 mm x 6 mm tactile electromechanical push-button switches are momentary normally opened print mount switches. They are commonly used in many consumer electronic devices such as interface control panels (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
. Enclosures and seals are composed of materials that are food compatible, UV and ozone tolerant, and can withstand caustic cleaning solutions without degradation, thereby maintaining reliability and prolonging switch life. The IP69K rated control devices include pushbuttons, mushroom buttons (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
The Covid 19 pandemic has greatly increased the demand for non-contact push buttons and switches. Various studies show that the transmission of viruses and bacteria via surfaces exposed to constant contact with hands is high. A wide variety of technologies for (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
LP3S-V - Shorter, Illuminated, Vandal Resistant Pushbutton Switch OTTO’s LP3S-V series of vandal resistant, momentary action pushbutton switches are a shorter behind panel version of OTTO’s LP3-V series. The LP3S-V offers the same case styles, circuit ratings and button (read more)
Browse Touch Switches and Tactile Switches Datasheets for OTTO Controls -
integrated E-Stop pushbutton, a position indicator for easier installation, a button reset, three cable entries, and an optional signaling lamp. The unit is capable of spanning lengths of up to 50 meters. Its rugged, metal housing and watertight design (IP 65) make it ideal in hostile environments (read more)
Browse Emergency Stop Switches Datasheets for Schmersal Inc. -
This precision trigger switch has an actuating force of 2.25 lbs. to make the first pole; 6.5 lbs. passing through a detent to actuate the second pole. Housing is black thermoplastic, trigger button is red thermoplastic. With a width of .641", the U2-082 is military qualified to M8805/111-03. (read more)
Browse Snap Action Switches Datasheets for OTTO Controls -
Linemaster Introduces Aero Channel: A Next-Generation Medical Footswitch Built for the OR Linemaster Switch Corporation has unveiled the Aero Channel, a ground-up redesign of its medical footswitch platform built for surgical and clinical environments (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation
More Information Top
-
anti vandal metal switch - offers from anti vandal metal switch manufacturers, suppliers, exporters & wholesalers
12mm Metal and Anti-vandal Push Button Switch with/Without LED with IP65 ,IP67Spec : 1, plane & Arc buttons; 2, ...
-
Foremost Rugged Push Button Switch has Dust and Water Protection to IP65 and IP67
Foremost Rugged Push Button Switch has Dust and Water Protection to IP65 and IP67 .
-
Foremost Electronics Celebrate 21 years of success
• Foremost Rugged Push Button Switch has Dust and Water Protection to IP65 and IP67 5th April 2011 .
-
eMobility Charging Connectors available now from Foremost
• Foremost Rugged Push Button Switch has Dust and Water Protection to IP65 and IP67 5th April 2011 .
-
Thumbstick Industrial Joystick available now from Foremost
• Foremost Rugged Push Button Switch has Dust and Water Protection to IP65 and IP67 5th April 2011 .
-
Pizza Box 1U Rack Enclosures to take away from Foremost
• Foremost Rugged Push Button Switch has Dust and Water Protection to IP65 and IP67 5th April 2011 .
-
Foremost Illuminated Rotary Encoders offer new options for Pro-Audio and Industrial Control
• Foremost Rugged Push Button Switch has Dust and Water Protection to IP65 and IP67 5th April 2011 .
-
Navimec Switches Provide Joystick Functionality
• Foremost Rugged Push Button Switch has Dust and Water Protection to IP65 and IP67 5th April 2011 .
-
Illuminated Low-profile keypads
• Foremost Rugged Push Button Switch has Dust and Water Protection to IP65 and IP67 5th April 2011 .
-
Binder Connectors now available from Foremost Electronics
• Foremost Rugged Push Button Switch has Dust and Water Protection to IP65 and IP67 5th April 2011 .
Indicates content that may require registration and/or purchase.