-
Supplier: Texas Instruments
Description: 360nA Iq Step-Down Converter w/Integrated load Switch & 4-pin Voltage Select 12-WSON -40 to 85
- Regulated Output Voltage (Volt): 1.8 to 3.3 volts
- Output Current (IOUT): 0.4 amps
- Quiescent Current (IQ): 0.0000003 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Texas Instruments
Description: 360-nA Iq Step-Down Converter with integrated load switch and 4-pin Voltage Select 12-WSON -40 to 85
- Regulated Output Voltage (Volt): 1.8 to 3.3 volts
- Output Current (IOUT): 0.3 amps
- Quiescent Current (IQ): 0.0000003 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Texas Instruments
Description: 1-A 48-V Step-Down DC/DC Converter with Low Iq 20-HTSSOP -55 to 175
- Regulated Output Voltage (Volt): 0.9 to 18 volts
- Output Current (IOUT): 1 amps
- Quiescent Current (IQ): 0.000065 amps
- Operating Temperature: -55 to 175 C
-
-
Supplier: Richardson RFPD
Description: Features and Benefits RF input/output frequency range: 24GHz to 29.5GHz, addressing n257, n258, n261 bands in one footprint 1.5GHz RF bandwidth Two up conversion modes Direct conversion from differential baseband I/Q or single-ended complex IF to RF single sideband up conversion Two down
- Input Frequency Range: 24,000 to 29,500 MHz
- Features: Other, Upconverter / Downconverter
-
Supplier: Texas Instruments
Description: Wide Input 60V, 200mA Synchronous Step-Down DC-DC Converter with Low IQ 8-SON -40 to 150
- Regulated Output Voltage (Volt): 0.8 to 58 volts
- Output Current (IOUT): 0.2 amps
- Quiescent Current (IQ): 0.00009 amps
- Operating Temperature: -40 to 150 C
-
Supplier: ams
Description: The AS7620 is a high-efficiency, high-voltage, hysteretic step-down DC-DC converter capable to drive 500mA (typical, 650mA peak) at 1.2V to VIN output with up to 90% efficiency. The devise operates on wide input voltage range, from 3.6V up to 32V. Low IQ current of 30 μA and
- Output Voltage (Volt): 1.2 to 3.3 volts
- Input Voltage (VIN): 3.6 to 32 volts
- Output Current (IOUT): 0.5 amps
- Quiescent Current (IQ): 0.00003 amps
-
Supplier: ROHM Semiconductor GmbH
Description: The BD99011EFV-M is ultra low Iq Step-down DC/DC converters with integrated power MOSFETs for 5V, respectively. The SLLM™ (Simple Light Load Mode) control ensures an ultra low quiescent current and high efficiency at low load situation as well as a high efficiency at high load
- Output Voltage (Volt): 4.9 to 5.1 volts
- Input Voltage (VIN): 3.6 to 35 volts
- Output Current (IOUT): 2 amps
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 60-nA IQ, 1.8-V to 6.5-VIN, high-efficiency 750-mA step-down converter 6-DSBGA -40 to 125 Product overview: TPS62841YBGR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive
- Input Voltage (VIN): 6.5 volts
- Operating Temperature: -40 C
-
Supplier: ROHM Semiconductor GmbH
Description: The BD99010EFV-M is ultra low Iq Step-down DC/DC converters with integrated power MOSFETs for 3.3V, respectively. The SLLM™ (Simple Light Load Mode) control ensures an ultra low quiescent current and high efficiency at low load situation as well as a high efficiency at high load
- Output Voltage (Volt): 3.23 to 3.37 volts
- Input Voltage (VIN): 3.6 to 35 volts
- Output Current (IOUT): 2 amps
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: The BD99011EFV-M is ultra low Iq Step-down DC/DC converters with integrated power MOSFETs for 5V, respectively. The SLLMTM (Simple Light Load Mode) control ensures an ultra low quiescent current and high efficiency at low load situation as well as a high efficiency at high load
- Regulated Output Voltage (Volt): 4.9 to 5.1 volts
- Output Current (IOUT): 2 amps
- Operating Temperature: -40 to 105 C
- Input Voltage (VIN): 3.6 to 35 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: The BD99010EFV-M is ultra low Iq Step-down DC/DC converters with integrated power MOSFETs for 3.3V, respectively. The SLLMTM (Simple Light Load Mode) control ensures an ultra low quiescent current and high efficiency at low load situation as well as a high efficiency at high
- Regulated Output Voltage (Volt): 3.23 to 3.37 volts
- Output Current (IOUT): 2 amps
- Operating Temperature: -40 to 105 C
- Input Voltage (VIN): 3.6 to 35 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 10Vin Ultra Low Iq Step-Down Converter 12-WSON -40 to 125 Product overview: TPS627451DSST from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power
- Input Voltage (VIN): 10 volts
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SIMPLE SWITCHER® Automotive 40-V, 2-A, 2.2-MHz step-down converter with 40-uA IQ 8-SO PowerPAD -40 to 125 Product overview: LMR14020SQDDARQ1 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered
- Input Voltage (VIN): 40 volts
- Operating Temperature: -40 C
-
Supplier: Win Source Electronics
Description: (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 5-DDPAK Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.244V Maximum Output Voltage: 65V (Switch)
- Regulated Output Voltage (Volt): 1.244 volts
- Output Current (IOUT): 2.5 amps
- Operating Temperature: -40 to 100 C
- Input Voltage (VIN): 40 volts
-
Supplier: Win Source Electronics
Description: (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 5-DDPAK Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.244V Maximum Output Voltage: 65V (Switch)
- Regulated Output Voltage (Volt): 1.244 volts
- Output Current (IOUT): 5 amps
- Operating Temperature: -40 to 100 C
- Input Voltage (VIN): 40 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Low Iq, Wide Input Range Synchronous Buck Controller 24-VQFN -40 to 125 Product overview: LM5141RGER from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management.
- Input Voltage (VIN): 65 volts
- Operating Temperature: -40 C
-
Supplier: Renesas Electronics Corporation
Description: The ISL9104, ISL9104A is a 500mA, 4.3MHz step-down regulator, which is ideal for powering low-voltage microprocessors in compact devices such as PDAs and cellular phones. It is optimized for generating low output voltages down to 0.8V. The supply voltage range is from 2.7V to 6V
- Regulated Output Voltage (Volt): 0.8 to 6 volts
- Output Current (IOUT): 0.5 amps
- Quiescent Current (IQ): 0.000032 amps
- Input Voltage (VIN): 2.7 to 6 volts
-
Supplier: Renesas Electronics Corporation
Description: The ISL9103, ISL9103A is a 500mA, 2.4MHz step-down regulator, which is ideal for powering low-voltage microprocessors in compact devices such as PDAs and cellular phones. It is optimized for generating low output voltages down to 0.8V. The supply voltage range is from 2.7V to 6V
- Regulated Output Voltage (Volt): 0.8 to 6 volts
- Output Current (IOUT): 0.5 amps
- Quiescent Current (IQ): 0.000032 amps
- Input Voltage (VIN): 2.7 to 6 volts
-
IC Switching Voltage Regulators - Voltage Regulators - DC DC Switching Regulators -- LT1171IQ#PBF-NDSupplier: DigiKey
Description: Buck, Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative Adjustable 1.244V 1 Output 2.5A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
- Regulated Output Voltage (Volt): 1.244 to 65 volts
- Output Current (IOUT): 2.5 amps
- Operating Temperature: -40 to 100 C
- Input Voltage (VIN): 3 to 40 volts
-
Supplier: RS Components, Ltd.
Description: DC-DC Step-Down 60V 200mA Low-IQ VSON8EP
- Output Voltage Type: Adjustable
- Features: Other
- Configuration / Function: Step-down (Buck)
-
Supplier: Rochester Electronics
Description: MAX640 5V / 3.3V / 3V / Adjustable, High-Efficiency, Low Iq, Step-Down DC-DC Converter
- Features: Other
- Package Type: SOIC / SOP
- Configuration / Function: Step-down (Buck)
-
Supplier: RS Components, Ltd.
Description: 36V 3A Low IQ Step-Down Converter
- Operating Temperature: 125 C
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Switching Voltage Regulators 360nA Iq Step-Down Converter
-
Supplier: ODG (Origin Data Global)
Description: ULTRA LOW IQ BUCK CONVERTER
- Regulated Output Voltage (Volt): 0.8 volts
- Output Current (IOUT): 0.75 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 6.5 volts
-
Supplier: Richardson RFPD
Description: The AD9276 is designed for low cost, low power, small size, and ease of use. It contains eight channels of a variable gain amplifier (VGA) with a low noise preamplifier (LNA); an anti-aliasing filter (AAF); a 12-bit, 10 MSPS to 80 MSPS analog-to-digital converter (ADC); and an I/Q demodulator
- Resolution: 12 bits
- Sample Rate: 80,000 kSamples/Sec
- Package Type: QFP
-
Supplier: VAST STOCK CO., LIMITED
Description: Power Management IC Development Tools TPS62800 Tiny 0.35-mm Pitch 1-A Step-Down Converter with 2.3-uA Iq Evaluation Module
-
Supplier: Infineon Technologies AG
Description: The switching frequency is adjustable from 100 kHz to 700 kHz and can be synchronized to an external clock source. The TLE8386-2EL features an enable function reducing the shut-down current consumption to < 2 μA. The current mode regulation scheme of this device provides a stable regulation
- Quiescent Current (IQ): 0.007 amps
- Operating Temperature: -40 to 150 C
- Features: Other, Switching Regulator
- Configuration / Function: Step-up (Boost)
-
Supplier: Marki Microwave LLC
Description: MM1-0222L is a GaAs MMIC double balanced mixer that features excellent conversion loss, superior isolations, and spurious performance across a broad bandwidth. The MM1 0222L works well as both an up and down converter through the Ku band and beyond. The MM1-0222L is recommended for low
- RF Frequency Range: 2,000 to 22,000 MHz
- Mixer Type: Double Balanced Mixer
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: power solutions with MIC2810. Go to Treelinktool under DC/DC converters and MPU Power for further information. Additional Features 2MHz DC/DC converter and two LDOs Integrated power-on reset (OR function for all outputs) Adjustable delay time LowQ® mode 30µA Total IQ when in
- Output Voltage (Volt): 1 to 2 volts
- Input Voltage (VIN): 5.5 volts
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 790577-NCP1444T Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 150°C (TJ) Package: TO-220-7 Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter,
- Output Current (IOUT): 4 amps
- Operating Temperature: 0 to 150 C
- Input Voltage (VIN): 2.7 volts
- Switching Frequency (fsw): 560 kHz
-
Supplier: ValueTronics International, Inc.
Description: Series’ 1.2 GS/s, (600 MS/s), with enough signal dynamic range and SFDR via 14 bit vertical resolution meets narrowband IQ applications to broadband IF applications. The AWG5000 is able to generate not only analog IQ/IF signals, but digital data IQ/IF. The MIMO (Multiple Input
- Minimum Frequency Range: 200 MHz
- Maximum Frequency Range: 200 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Inductotherm Group
Description: spikes of power upon initial start-up. Digital-iQ The TFD induction power supply is equipped with the intuitive, high speed Digital-iQ™ control platform. Specific to Radyne equipment and built for quick and simple usability, the Digital-iQ™ controls provide advanced
- DC Output Power: 50,000 to 600,000 watts
- Output Frequency: 0.003 to 0.05 MHz
-
Supplier: Richardson RFPD
Description: The AD9276 is designed for low cost, low power, small size, and ease of use. It contains eight channels of a variable gain amplifier (VGA) with a low noise preamplifier (LNA); an anti-aliasing filter (AAF); a 12-bit, 10 MSPS to 80 MSPS analog-to-digital converter (ADC); and an I/Q demodulator
- Category: Development Board
-
Supplier: Microchip Technology, Inc.
Description: MIC2182 is a synchronous buck (step-down) switching regulator controller. An all N-Channel synchronous architecture and powerful output drivers allow up to a 20A output current capabilty. The PWM and skip-mode control scheme allows efficiency to exceed 95% over a wide range of load current,
- Features: Other
- Package Type: SOIC / SOP, SSOP
Find Suppliers by Category Top
Featured Products Top
-
hysteretic step-down (buck) converter. The EV kit is a step-down voltage regulator circuit using the MAX77505 that is capable of a 2.5 V to 16 V input, 3 A of continuous load, and an adjustable output voltage between 0.8 V to 5.5 V using an RSEL resistor between the SEL pin and GND. (read more)
Browse DC-DC Converters Datasheets for DigiKey -
High-Voltage Buck Converter Selection for 48V & Industrial Power In industrial control, automotive electronics, and distributed power systems, high-voltage buck converters directly impact efficiency, thermal (read more)
Browse DC-DC Converter Chips Datasheets for Win Source Electronics
More Information Top
-
Experimental Evaluation of an Adaptive Nonlinear Interference Suppressor for Multimode Transceivers
The NIS output signal is amplified and then is down-con- verted by a commercial IQ down converter , digitized using the adapter module #1, and sent to the PC by the FPGA module #1 .
-
Author index
The IC contains 10-bit DACs, pulse-shaping filters, IQ Modulator and Power anmplifier in transmit chain and receive front-end with IQ down converter , channel-select filters with Variable-gain amplifiers and 10-bit ADCs.
-
An 860 to 960MHz RFID Reader IC in CMOS
The IC contains 10-bit DACs, pulse-shaping filters, IQ modulator and power amplifier in transmit chain and receive front-end with IQ down converter , channel-select filters with variable-gain amplifiers and 10-bit ADCs.
-
Design of an inphase and quadrature phase and amplitude imbalance compensation in quadrature receivers
The design of analog IQ down converter , consisting of quadrature mixer, oscillator, and voltage controlled amplifier (VGA) and low pass filter in the I and Q branch is generally implemented as to ensure identical channels in both electrical design and in physical …
-
Experimental demonstration of a direction of arrival estimation algorithm for mm-wave broadband communication systems
The digital unit in the receiver converts the preamplified IF signals into the base hand signals using a quadrature mixer ( IQ down converter ).
-
Measurement of MKID Performance with High-Speed and Wide-Band Readout System
We measured the noise characteristics of a single MKID in the frequency range of 60 Hz–30 kHz with this readout system, and found the noise was almost equivalent to the noise measured by ordinary analog IQ down - converter readout.
-
Highly linear, varactor-less, 24GHz IQ oscillator
Possible applications for this oscillator are IQ down - converters , transceivers for "-Wave .
-
A novel IQ imbalance compensation scheme for the reception of OFDM signals
In contrast to [3,51, the design goal here is to equalize linear distortions, mainly caused by multipath reception, and distortions from IQ down - converter imperfections, in the same equalizer net- work.
-
Multiband RF-sampling receiver front-end with on-chip testability in 0.13 μm CMOS
The front-end consists of a wideband LNA, a sampling IQ down - converter imple- mented as switched-capacitor decimation filter, test attenuator (TA), and RF detectors.
-
Ultra-Wideband Short-Pulse Electromagnetics 8
The direct conversion approach requires a very wideband IQ - down converter in the receive channel.
Indicates content that may require registration and/or purchase.