-
Supplier: e-con Systems™ Inc
Description: Evaluate 8MP RGB-IR Camera Module with, Overview 8MP RGB-IR rolling shutter camera module is capable of capturing both RGB and IR frames. This 8MP RGB-IR camera module can be connected to processing platforms using a USB or MIPI
- Horizontal Resolution: 3,840 lines
- Maximum Frame Rate: 7 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: Whether visualizing or measuring heat distribution charts, the new uncooled OEM IR camera module IR-TCM 384 outputs stunning infrared images of 384 × 288 pixel resolution with a sharpness and distinctness so far unknown at commercial level. What’s more, it does so in
- Spectral Range: 7.5 to 14 microns
- Accuracy: 2 ±% Full Scale
- Maximum Frame Rate: 50 to 60 frames per second
- Horizontal: 384 lines
-
Supplier: DigiKey
Description: USB3 TYPE-C CAMERA WITH ONSEMI A
- Horizontal Resolution: 3,848 lines
- Vertical Resolution: 2,168 lines
-
-
Supplier: e-con Systems™ Inc
Description: Overview e-CAM227_CUMI2312C_MOD is a 2.0 MP global shutter RGB-IR Camera module. This MIPI camera module is based on OmniVision's 1/2.9" OV2312 Image sensor with 3μm x 3μm pixel OmniPixel® 3-GS technology. It can capture high frame rate images without any motion
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 36 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Sofradir - EC, Inc.
Description: Incorporates a 1024x768 microbolometer detector array having state-of-the-art 17µm pixel pitch technology to deliver extremely high resolution in an XGA format. Because of the camera’s extremely high resolution, small compact size and low power consumption, the ATOM 1024 is ideally suited for
-
Supplier: InfraTec GmbH
Description: resolution up to 0.025 K With its ImageIR® 9300, InfraTec introduces another top-level thermographic camera model belonging to the ImageIR® high-end camera series. It is equipped with a new generation cooled focal-plane array photon detector that provides a format of (1,280 × 1,024)
- Measurement Range: -40 to 2,000 C
- Spectral Range: 2 to 5.7 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 0.024999999999999998 C
-
Supplier: InfraTec GmbH
Description: Thermographic analysis of processes with rapidly changing temperatures requires an infrared camera that is capable of high frame rates. The infrared camera ImageIR® 9400 hs from InfraTec offers exactly that - combined with an outstanding thermal resolution and extremely short
- Measurement Range: -40 to 2,000 C
- Spectral Range: 2 to 5.5 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 0.019999999999999997 to 0.03 C
-
Supplier: MacDermid Alpha Electronics Solutions
Description: optimal image quality and durability. Flexible Printed Circuit (FPC) Attachment Facilitates the secure attachment of FPC components, essential for flexibility and performance in compact camera modules. IR Filter Bonding Ideal for bonding IR filters, contributing to
- Industry: Electronics, Semiconductors / IC Packaging
- Features: Grease / Paste
- Cure / Technology: Single Component System
-
Supplier: e-con Systems™ Inc
Description: 2.0 MP Global Shutter Monochrome camera with 2-lane MIPI CSI-2 interface Superior low light performance and IR performance 1/2.9" Optical Form-factor 8-bit/10-bit Monochrome output format S-mount interchangeable lens holder for flexibility to choose a lens as per application
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 40 to 280 fps
- Vertical Resolution: 1,300 lines
- Imaging Technology: CMOS, Digital
-
Supplier: e-con Systems™ Inc
Description: Overview e-CAM27_CUOAGX is a 2MP MIPI CSI-2 global shutter RGB-IR camera for the NVIDIA® Jetson AGX Orin™ platform. It is a multi-camera solution that allows you to connect up to 4 cameras with a single NVIDIA® Jetson AGX Orin™ platform. This camera is based on the
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 36 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: RS Components, Ltd.
Description: Pi RP-L165 Lens module w/ IR Filter
- Camera Function: Video
-
Supplier: OX Creek Energy Associates, Inc.
Description: channel and two radiometric FLIR thermal IR cameras (1x with a Narrow FOV lens & 1x with a Wide FOV lense). Using a combination of cameras & sensors makes it possible to do various types of inspections at the same time, saving time and effort.
- Horizontal Resolution: 640 to 768 lines
- Features: Corona Camera, Other
- Format / Output: Ethernet, NTSC, PAL, USB
- Application / Industry: Scientific / Research
-
Supplier: Synertron Technology, Inc.
Description: 80 x 62 Uncooled LWIR Thermal Camera 80 x 62 Uncooled LWIR Thermal Camera FM8062-V1 FOV@44° FM8062-V2 FOV@90° Features: Uncooled IR Detector Up to 6M Detection Range with accuracy of +/- 0.3℃ -40 ~ +500℃ Scene Temperature Range Multiple Temperature-taking Contactless,
- Maximum Frame Rate: 25 fps
- Camera Function: Still
-
Supplier: OX Creek Energy Associates, Inc.
Description: The CoroCAM 8 is a combination of a radiometric FLIR® thermal LWIR camera, a solar blind UV camera and a high specification Sony visible camera. It can be used to inspect High Voltage infrastructure operating at 3.3kV and above. The CoroCAM 8 is intended for use by professional
- Horizontal Resolution: 640 to 768 lines
- Features: Corona Camera, Other
- Format / Output: Ethernet, NTSC, PAL, USB
- Application / Industry: Scientific / Research
-
Supplier: OX Creek Energy Associates, Inc.
Description: channel and two radiometric FLIR thermal IR cameras (1x with a Narrow FOV lens & 1x with a Wide FOV lense). Using a combination of cameras & sensors makes it possible to do various types of inspections at the same time, saving time and effort.
- Horizontal Resolution: 640 to 768 lines
- Features: Corona Camera, Other
- Application / Industry: Scientific / Research
- Imaging Technology: Smart Camera, UV
-
Description: danger of being spotted. Hangzhou Shalom EO offers a series of Off-the-shelf Zoom Lenses for LWIR (wavelength 8-12 micros) thermal imaging with maximum zoom ratio (i.e. the ratio of the longest focal length to the shortest focal of 13X. These assembled lens modules render users smooth,
- Focal Length: 0.03 to 0.02 m
- Type: Specialty / Other
-
Description: danger of being spotted. Hangzhou Shalom EO offers a series of Off-the-shelf Zoom Lenses for LWIR (wavelength 8-12 micros) thermal imaging with maximum zoom ratio (i.e. the ratio of the longest focal length to the shortest focal of 13X. These assembled lens modules render users smooth,
- Focal Length: 0.03 to 0.02 m
- Type: Zoom Lens
-
Supplier: Synertron Technology, Inc.
Description: Panoramic Camera 360-degree video and omnidirectional sound reception 360-degree video and omnidirectional sound reception Built in 6 Display Modes SG360A-J1-T90 Panorama Camera Features: 360 Degree Built in 6 Display Modes F No. 2.0 USB Video Class(UVC) and USB Audio Class(UAC)
- Operating Temperature: 32 to 131 F
- Imaging Technology: CMOS
- Features: Other
- Camera Function: Still, Video
-
Supplier: IC Realtime, LLC
Description: reverse polarity power input protection. It also features "Serve Ease™" (Swappable Internal Camera Module). This allows for the camera module to be removed for service or replacement while leaving the housing in place. 1/3" SSNR II Sony Super HAD CCD 3.3-12mm Aspherical
- Horizontal Resolution: 540 to 570 lines
- Width / Diameter: 5.51 inch
- Height: 3.93701 inch
- Operating Temperature: 14 to 122 F
-
Supplier: IC Realtime, LLC
Description: Dispersion Glass Vari-focal Lens. The camera and lens module sits perfectly in an easy to use toolless Tri-Axis mount. It also has a 3 layer IR filter unlike most 540TVL cameras that have a single layer. This makes for true color reproduction greatly improving picture
- Horizontal Resolution: 540 to 570 lines
- Width / Diameter: 4.78 inch
- Height: 6.4566964 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Sonel Test
Description: analysis tools intuitive user interface IR video recording (on the SD card or computer disc) built-in report module different imaging modes: IR, visual, PIP, MIF built-in visual camera: 5 Mpix built-in: LED torch, laser pointer interfaces: microUSB 2.0, Wi-Fi, Gigabit
- Features & Options: Built-in Color / Visual Camera
-
Supplier: D-Link Systems, Inc.
Description: Camera Overview The D-Link DCS-6517 5 Megapixel Outdoor Dome Network Camera is a high definition professional surveillance and security solution suitable for small, medium, and large enterprises. The camera uses a high resolution 1/3” 5 megapixel sensor with digital WDR image
- Horizontal Resolution: 2,560 lines
- Maximum Frame Rate: 15 to 30 fps
- Sensitivity: 0 to 0.5 Lux
- Operating Temperature: -40 to 122 F
-
Supplier: Synertron Technology, Inc.
Description: Construction: 4 Glass + 2 Plastic IR Filter: Tavg ≧ 93% @460~635nm Ordering Information: SB6080D23-S1-T60 4K Camera
- Physical: Board Mount
- Features: CMOS, Other
- Application / Industry: Industrial
- Camera Function: Still
-
Supplier: IC Realtime, LLC
Description: enhanced resolution of 500 TVL (day)/560 TVL (night) 0.1 Lux at F1.4 w/o LED, 0 Lux with LED Magna Axis (World's first tool-less magnet adjustment) 3 Layer IR Filter Serve Ease Swappable Internal camera module with Magna Axis Dual Switching Power - DC12V/AC24V Spot Monitor
- Horizontal Resolution: 500 lines
- Width / Diameter: 4.19 inch
- Height: 5.58268018 inch
- Operating Temperature: 14 to 122 F
-
Supplier: D-Link Systems, Inc.
Description: Camera Overview The D-Link DCS-7517 5 Megapixel Day & Night Outdoor Network Camera is a high definition professional surveillance and security solution suitable for small, medium, and large enterprises. The camera uses a high resolution 1/3” 5 megapixel sensor with digital WDR
- Horizontal Resolution: 2,560 lines
- Maximum Frame Rate: 15 to 30 fps
- Sensitivity: 0 to 0.5 Lux
- Operating Temperature: -40 to 122 F
-
Supplier: Synertron Technology, Inc.
Description: View: 95.8° (Diagonal) TV Distortion: <0.6% Construction: 1 Glass+ 4 Plastic IR Filter: Tavg ≧ 92% @440~630nm Ordering Information: SJ6020D32-S1-T20 1080P 60FPS Camera Module
- Operating Temperature: 32 to 158 F
- Physical: Board Mount
- Application / Industry: Industrial
- Features: Other
-
Supplier: D-Link Systems, Inc.
Description: Camera Overview The D-Link DCS-4602EV Vigilance Full HD Outdoor Dome Network Camera is a high definition professional surveillance and security solution suitable for small, medium, and large enterprises. The camera uses a high-sensitivity 1/3” megapixel progressive scan CMOS
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0 to 1 Lux
- Operating Temperature: -22 to 124 F
-
Supplier: D-Link Systems, Inc.
Description: Camera Overview The D-Link DCS-4701E Vigilance HD Outdoor Mini Bullet Network Camera is a high definition professional surveillance camera suitable for small, medium, and large enterprises. The camera uses a high-sensitivity 1/3” megapixel progressive scan CMOS sensor
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0 to 0.2 Lux
- Operating Temperature: -22 to 124 F
-
Supplier: IC Realtime, LLC
Description: RS-485 interface remotely to manipulate the zoom as well as all of the cameras internal functions via the DVR. The EL-8000 is fully weather proof and is rated at IP66. It has 6 built in IR's that can illuminate up to 150ft. If longer distance of intelligent IR is needed you can
- Horizontal Resolution: 520 to 570 lines
- Width / Diameter: 8.66 inch
- Height: 10.236226 inch
- Length: 15.5905596 inch
-
Supplier: OX Creek Energy Associates, Inc.
Description: channel and two radiometric FLIR thermal IR cameras (1x with a Narrow FOV lens & 1x with a Wide FOV lense). Using a combination of cameras & sensors makes it possible to do various types of inspections at the same time, saving time and effort.
- Form Factor: Hand-Held
- Features: Other
- Phase: Single Phase, Three Phase
-
Description: offering users options to manipulate the forming of appropriate images. While Motorized Lenses allow users to adjust the camera from remote distances without manual handling. Hangzhou Shalom EO offers a series of IR single FOV lenses for LWIR (8-12 micro) thermal imaging cameras
- Type: Specialty / Other
-
Description: modules range from 13mm to 400mm. For the convenience of actual handling, for most off-the-shelf MWIR single FOV lens modules, the configured focal length of each lens module is adjustable to a subtle degree, either using a manual focusing mechanism or a motorized mechanism.
- Type: Specialty / Other
-
Supplier: OFIL Systems
Description: solution has 5 sensors, including an exclusive bi-Spectral UV-HD camera with optical zoom, a photo camera with extended megapixels and zoom lens, remote 3rd generation Geo recorder, provides high-resolution color video and infrared imaging, Laser range finders etc., It is easily
- Application / Industry: Industrial
- Features: Other
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: Fast, accurate radiant intensity measurement solution for evaluation of near-infrared light sources and distributions Near-Infrared Intensity Lens Solution The Radiant Vision Systems Near-Infrared (NIR) Intensity Lens system is an integrated camera/lens solution that measures the angular
- Features: Other
- Type / Form: Test Module / Sub-system
-
Supplier: Transcat, Inc.
Description: count display is LED-illuminated making it bright and easy to read anywhere. This clamp meter is a part of the METERLiNK kit and includes a Bluetooth module designed for use with FLIR infrared cameras. It has a CAT IV-600V, CAT III-1000V overvoltage safety rating, and NIST
- Thermometer Type: Thermal Pyrometer / Detector
Find Suppliers by Category Top
Featured Products Top
-
. Available in application-specific modules TrueTest Software is also available in unique test suites, aligned to and further developed for application-specific testing—from automotive head-up display measurement to in-headset AR and VR display testing (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems
More Information Top
-
Simulator of IRST system with ATR embedded functions
Motors command IR Camera module .
-
Adaptive coded aperture imaging in the infrared: towards a practical implementation
IR camera module (cooled 640x480 InSb FPA) Object distance ~ 1.5 m .
-
An experimental infrared sensor using adaptive coded apertures for enhanced resolution
IR Camera Module Standard IR Lens .
-
Baykar Bayraktar tactical UAS
Mission payloads The Bayraktar tactical UAS's payload can incorporate EO and IR camera modules together with laser pointers, designators and range-finders.
-
A-Level Aerosystems ZALA 421-12
Mission payloads Built-in, gyrostabilised digital stills camera, interchangeable with video or IR camera modules as required.
-
SERO 250
… electronic support measures/electronic warfare (ESM/EW)/GPS antenna; a heatable visual window; an infrared (IR) window; optional radar-absorbent material coating; a visual channel with triple-field-of-view changer module and stabilised elevation prism; an IR camera module (3 to 5 µm …
-
Patria MASS
Mission payloads Patria lists MASS payload options as comprising stabilised EO and IR camera modules ; an EO camera/nuclear point source detector package; an EO camera/chemical sensor package and a nuclear/biological sampler.
-
Tangible user interface of digital products in multi-displays
Fig. 3 Wiimote and infrared camera: a Wiimote, b IR camera module in Wiimote .
-
Quantitative evaluation of shunts in solar cells by lock‐in thermography
Instead of a complete universal IR camera it utilizes a special IR camera module , containing a Stirling-cooled mercury cadmium telluride (MCT) focal plane array (FPA) IR detector with 384 Â 288 pixels, made by AIM Heilbronn.7 The detector is sensitive …
-
Front Matter: Volume 8896
Image quality testing of assembled IR camera modules [8896-19] .
Indicates content that may require registration and/or purchase.