-
Supplier: Toshiba Imaging Systems Division
Description: Toshiba introduces the latest 3-CMOS camera innovation, a progressive-scan full-HD 1080p/1080i video camera featuring 3G-SDI/HD-SDI and DVI-D or USB3.0 and DVI-D outputs and removable optical low pass filter (OLPF) for dual-mode imaging applications switchable between
- Features: C-Mount, CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
- Format / Output: RS232
-
Supplier: Sentech America
Description: The STC-AF134DV is part of Sentech’s Auto Focus Block Camera line. This low cost, high performance CMOS based camera outputs both DVI and LVDS signals. The DVI signal can go directly to any flat screen monitor that takes a DVI or HDMI input. The STC-AF134DV auto focus block
- Width / Diameter: 2.18504055 inch
- Height: 1.90944985 inch
- Length: 2.9921276 inch
- Physical: Board Mount
-
Supplier: Radwell International
Description: CAMERA, GIGE, UEYE, CP, EV76C570 CMOS COLOR SENSOR, 1600 X 1200 PIXEL, GLOBAL SHUTTER, TRIGGER-INOUT, FLASH OUT-PUT, 2 GPIOS, 8-PIN HIROSE HR25, I/O CONNECTOR, RJ45 ETHERNET, C- MOUNT, HQ-IR-FILTER. FREE 2 YEAR RADWELL WARRANTY
- Features: CMOS, Digital
- Camera Function: Video
-
-
Supplier: Gem Electronics
Description: Features 2 Megapixal (1600 x 1200) resolution with excellent picture performance - H.264/MPEG4 (3GPP only)/JPEG Triple stream 3-axis structure IR cut removal filter (ICR) built-in for option 2.7- 9mm manual iris lens SD card for recording during alarm trigger & network outage 2-way
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 15 fps
- Shutter Speed: 0.00001000000000000002 to 0.01999999999999998 seconds
- Sensitivity: 0.1 Lux
-
Supplier: Synertron Technology, Inc.
Description: Construction: 4 Glass + 2 Plastic IR Filter: Tavg ≧ 93% @460~635nm Ordering Information: SB6080D23-S1-T60 4K Camera
- Physical: Board Mount
- Features: CMOS, Other
- Application / Industry: Industrial
- Camera Function: Still
-
Supplier: D-Link Systems, Inc.
Description: complete darkness. The DCS-2230L also includes a built-in mechanical IR cut filter, making it suitable for both day and night applications. The Full HD Wi-Fi Camera features 802.11n wireless, allowing the camera to be placed anywhere within range of your wireless network.
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0.1 Lux
- Width / Diameter: 1.5 inch
-
Supplier: D-Link Systems, Inc.
Description: Camera Overview The D-Link DCS-6517 5 Megapixel Outdoor Dome Network Camera is a high definition professional surveillance and security solution suitable for small, medium, and large enterprises. The camera uses a high resolution 1/3” 5 megapixel sensor with digital WDR image
- Horizontal Resolution: 2,560 lines
- Maximum Frame Rate: 15 to 30 fps
- Sensitivity: 0 to 0.5 Lux
- Operating Temperature: -40 to 122 F
-
Supplier: D-Link Systems, Inc.
Description: The DCS-7010L HD Mini Bullet Outdoor Camera is a cloud-enabled IP Surveillance outdoor camera that lets you monitor an area 24 hours a day. A durable weatherproof housing and a powerful IR LED illuminator make it ideal for day and night outdoor surveillance. 24/7 HD Surveillance
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0 Lux
- Operating Temperature: -13 to 122 F
-
Supplier: D-Link Systems, Inc.
Description: Rugged Outdoor Reliability The D-Link DCS-7513 Full HD Day & Night WDR Outdoor Bullet Camera is a high-definition professional surveillance camera suitable for small, medium, and large enterprises. The camera uses a high-sensitivity 2 megapixel progressive scan CMOS
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 30 to 60 fps
- Sensitivity: 0 Lux
- Width / Diameter: 3.8 inch
-
Supplier: Security Camera Warehouse
Description: built-in removable IR-cut filter to accept IR illumination and an auto-iris lens to adapt to frequent light changes. For safe and secure monitoring, the IP7161 also supports tamper detection so that security staff can be alerted immediately if the camera is blocked,
- Camera Function: Video
-
Supplier: Opto Engineering
Description: Area scan camera PYTHON 5000, CMOS, Global shutter, 2592 x 2048, 5.3 MP, 4.8 μm, 1", Color, 22.0 fps, 1 GigE, POE, C-mount, IR cut filter
- Image Source: Area Scan Camera
-
Description: anti-blooming performance inherent to all CIDs, and true color imaging with USB2.0 Digital Output. Standard “C” mount lens adapter provides back-focus adjustments. CID-based cameras allow at least an order of magnitude improvement in operation when compared to CCD- and CMOS-based
- Horizontal Resolution: 730 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 20 Lux
- Operating Temperature: 32 to 122 F
-
Supplier: Synertron Technology, Inc.
Description: View: 95.8° (Diagonal) TV Distortion: <0.6% Construction: 1 Glass+ 4 Plastic IR Filter: Tavg ≧ 92% @440~630nm Ordering Information: SJ6020D32-S1-T20 1080P 60FPS Camera Module
- Operating Temperature: 32 to 158 F
- Physical: Board Mount
- Application / Industry: Industrial
- Features: Other
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: are photographed a built-in camera, car camera digital imaging field, is used to eliminate the influence on CCD/CMOS imaging infrared light. By imaging system with IR cutoff filter, block the part of the interference imaging quality of infrared light, can make the
- Features: Other
-
Supplier: Synertron Technology, Inc.
Description: Compatibility: USB 2.0 Video Class Compliant, Microsoft WHQL Certified Sensor Spec: Image Sensor: IR Camera: 1/2.7" CMOS Sensor RGB Camera: 1/2.7” CMOS Sensor Active Pixels: IR Camera: 1920(H) x 1080(V) RGB Camera: 1920(H) x 1080(V) Ordering
- Features: Other
- Application / Industry: Security / Law Enforcement
- Camera Function: Still
-
Supplier: Allied Vision Technologies GmbH
Description: Very compact 5 Megapixel camera - attractive price - 1394a The Guppy F-503B/C is a very compact, economically priced camera with a high resolution CMOS sensor. At full resolution, it runs up to 6.5 fps. Higher frame rates can be reached by a smaller AOI, binning, or
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 6.5 fps
- Shutter Speed: 0.000041799999999983276 to 2.299999999999998 seconds
- Width / Diameter: 1.181103 inch
Find Suppliers by Category Top
Featured Products Top
-
The new ImageIR 12300 from InfraTec is the radiometrically calibrated infrared camera with the world's highest commercially available native resolution of 5.2 megapixel. The powerful top model of the ImageIR series allows very fine structures on large area measurement objects to be resolved with (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
The Forge 5GigE area scan camera family for machine vision is constructed on an all-new modern platform. Forge is designed to provide the richest combination of advanced imaging features in the industry and is engineered to handle the most complex vision system challenges both now and into (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
's total energy needs. Imaging inside a black liquor recovery boiler is mandatory for insurance purposes as visualising the combustion and recovery processes reduces the likelihood of an incident. Thermal imaging using an infrared (IR) camera takes it a step further as it also (read more)
Browse Thermal Imagers Datasheets for LAND -
the leading suppliers of commercial thermal imaging technology. In addition to the high-end camera series ImageIR® and the VarioCAM® High Definition series, InfraTec offers turnkey thermographic automation solutions e. g. for industry processes, non-destructive testing and fire detection and (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH -
Colorimeter employs a scientific-grade, low-noise image sensor that provides accurate, repeatable measurements. ProMetric cameras optimize resolution and dynamic range to ensure imaging performance. ProMetric Y supports high-speed USB and Ethernet communications. Available resolutions (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems
More Information Top
-
Supercontinuum generation in dual core photonic crystal fiber
CMOS – CMOS camera without IR filter used to record spatial distribution of intensity Measurements were done for 1300nm central wavelength.
-
Particle surface temperature measurements with multicolor band pyrometry
Simi- lar to the CMOS camera , the IR filter was removed from the camera to maximize signal.
-
Improved Recovery Boiler Performance Through Control of Combustion, Sulfur, and Alkali Chemistry
Similar to the CMOS camera , the IR filter was removed from the camera to maximize detectivity.
-
Optoelectronics Engineering and Information Technologies in Industry
Therefore, shooting an NIR light beam at the palm can capture an image using a CCD or CMOS camera with an attached IR filter .
-
Simulation of human micro-Doppler signatures with Kinect sensor
A summary specifications of the hardware is given in Tab The basic principle behind the Kinect de emission of an IR pattern and the simultaneo of the IR image with a CMOS camera that IR -pass filter .
-
An approach to integrating an interactive guide robot with ubiquitous sensors
An IR-mcker consists of a CMOS camera and an IR pass filter .
-
A simple handheld pupillometer for chromatic Flicker studies
The eye, off-axis illuminated (dark pupil technique) by a near-infrared light, is monitored with an industrial CCD/ CMOS camera from which the IR filter is removed.
-
Depth estimation of features in video frames with improved feature matching technique using Kinect sensor
The Kinect depth sensor is based on the principle of emitting an IR pattern and on the simulta- neous image capture of IR image with a CMOS camera fitted with an IR filter .
-
Development of an image acquisition system for hand vein based on an embedded system
Because blood and surrounding tissues have different effect on the NIR light, we could use a CMOS camera with an attached IR filter to capture images in which vein appears darker than the surrounding parts and are easily discernible.
-
A low-cost VIS-NIR true color night vision video system based on a wide dynamic range CMOS imager
Raw images of a Macbeth color checker chart illuminated by incandescent light (3200K) taken with a CMOS color camera with IR cut filter (left), and without IR cut filter where all colors turn pink (right).
Indicates content that may require registration and/or purchase.