-
Supplier: Qioptiq
Description: Broadband, single armed light guide like LLG VIS, but optimized for the VIS and IR wavelength range. Can be used with all Qioptiq fiber light sources Numerical aperture (2α) of 62° is considerably higher than the conventional glass fiber light guide.
- Length: 1,000.0000000000001 to 2,000.0000000000002 mm
- Diameter: 3 to 8 mm
- Wavelength Range: 420 to 2,000 nm
- Numerical Aperture: 72
-
Supplier: Fiberoptics Technology, Inc.
Description: Standard products have the following features: Your choice of fiber type: "Plastic" fiber used in plastic light guides for the best color rendition and the brightest white light, or "Glass" fiber used in fiber optic cables and light guides for best results with
- Length: 12,191.993416323556 mm
- Diameter: 22.859987655606666 mm
- Bend Radius: 50.799972568014816 mm
- Operating Temperature: 260 C
-
Supplier: Fiberoptics Technology, Inc.
Description: Standard products have the following features: Your choice of fiber type: "Plastic" fiber used in plastic light guides for the best color rendition and the brightest white light, or "Glass" fiber used in fiber optic cables and light guides for best results with
- Length: 12,191.993416323556 mm
- Diameter: 22.859987655606666 mm
- Bend Radius: 50.799972568014816 mm
- Operating Temperature: 260 C
-
-
Supplier: Fiberoptics Technology, Inc.
Description: Standard products have the following features: Your choice of fiber type: "Plastic" fiber used in plastic light guides for the best color rendition and the brightest white light, or "Glass" fiber used in fiber optic cables and light guides for best results with
- Length: 1,828.7990124485334 mm
- Diameter: 8.889995199402593 mm
- Operating Temperature: 260 C
- Light Guide Type: Fiber Optic
-
Supplier: Fiberoptics Technology, Inc.
Description: Standard products have the following features: Your choice of fiber type: "Plastic" fiber used in plastic light guides for the best color rendition and the brightest white light, or "Glass" fiber used in fiber optic cables and light guides for best results with
- Length: 3,047.998354080889 mm
- Diameter: 8.889995199402593 mm
- Operating Temperature: 260 C
- Light Guide Type: Fiber Optic
-
Supplier: Newark, An Avnet Company
Description: Light Pipe Assembly, Flexible, Board Mount, Right Angle, 4mm Round IR, 20.0 in., IR940
-
Supplier: Newark, An Avnet Company
Description: Light Pipe Assembly, Flexible, Board Mount, Right Angle, 4mm Round IR, 36.0 in., IR940
-
Supplier: Powell Electronics, Inc.
Description: Flexible Light Pipe Assembly, 1mm. Fiber
- Light Guide Type: Fiber Optic
- Angle: Flexible
-
Supplier: Powell Electronics, Inc.
Description: Light Pipe, Flexible, 1mm. Fiber Optic C
- Light Guide Type: Fiber Optic
-
Supplier: Newark, An Avnet Company
Description: Light Pipe, Flexible, Panel Mount, 4 mm Round IR Lens, 48.0 in.
-
Supplier: Newark, An Avnet Company
Description: Flexible Light Pipe Assembly, Vertical SMD Adapter, 4mm Round IR Lens, 79.0 in.
-
Supplier: Idemitsu Chemicals USA Corporation
Description: light guide pipe’s or LED’s and even tableware. Idemitsu has developed several TARFLON™ grades that meet industry mandated ignition resistance requirements and low environmental impact, with halogen-free and phosphorus-free flame retardant. Idemitsu also has developed new TARFLON™
- Deflection Temperature (@ 264 psi, 1.8 MPa): 257 F
- Coeff. of Thermal Expansion (CTE): 36.11111111111111 µin/in-F
- Tensile Strength (Break): 9,427.39455821781 psi
- Tensile Modulus: 333.584730521553 ksi
-
Supplier: Fiberguide Industries, Inc.
Description: An optical fiber operating in the mid-infrared wavelength range is fabricated using ZrF4-based fluoride glass.
- Operating Temperature: -20 to 150 C
- Light Guide Type: Fiber Optic
- Angle: Flexible
- Core Material: Glass
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Osram Opto SFH 7221 Multi TOPLED IR LED, 880nm, 4-Pin PLCC 4 SMD package Product overview: SFH7221 from OSRAM is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Acceptance Angle: 120 degrees
- Light Guide Type: Fiber Optic
-
Supplier: DigiKey
Description: GUIDE 60MM SPOT LIGHT, IR RED
- Work Light Voltage: 12 to 30 volts
-
Supplier: Edmund Optics Inc.
Description: Light guide adapters needed to mate with fiber optic light guides. Replacement Bulbs sold separately.
- Active Area Width: 6 inch
- Lifetime: 1,000 to 10,000 hours
- Color Temperature: 3,200 K
- Maximum Voltage: 21 volts
-
Supplier: Edmund Optics Inc.
Description: Light guide adapters needed to mate with fiber optic light guides. Replacement Bulbs sold separately.
- Active Area Width: 6 inch
- Lifetime: 1,000 to 10,000 hours
- Color Temperature: 3,200 K
- Maximum Voltage: 21 volts
-
Supplier: Transcat, Inc.
Description: Alarm Time Sequence Image Capture Each Unit Includes VT04A Visual IR Thermometer Soft case Micro-SD card Micro-SD conversion adapter to standard AA batteries (4) Printed quick reference guides (English, French, German, Spanish, Simplified Chinese)
- Celsius Scale: -10 to 250 C
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: Tri-Tronics Company, Inc.
Description: Provides longest possible sensing range in either Beam Make or Beam Break sensing modes. Best choice in hostile environments; useful in penetrating lens contamination. Preferred for use with small glass fiberoptic light guides Note: Do not use IR light with plastic
- Operating Distance: 780 inch
- Operating Temperature: -40 to 158 F
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
-
Supplier: Tri-Tronics Company, Inc.
Description: tasks. Provides longest possible sensing range in either Beam Make or Beam Break sensing modes. Best choice in hostile environments; useful in penetrating lens contamination. Preferred for use with small glass fiberoptic light guides Note: Do not use IR light with plastic
- Operating Distance: 780 inch
- Operating Temperature: -40 to 158 F
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
-
Supplier: Tri-Tronics Company, Inc.
Description: Provides longest possible sensing range in either Beam Make or Beam Break sensing modes. Best choice in hostile environments; useful in penetrating lens contamination. Preferred for use with small glass fiberoptic light guides Note: Do not use IR light with plastic
- Operating Distance: 780 inch
- Operating Temperature: -40 to 158 F
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
-
Supplier: Tri-Tronics Company, Inc.
Description: lens contamination. Preferred for use with small glass fiberoptic light guides Note: Do not use IR light with plastic fiberoptic light guides. Preferred when sensing dark colored objects in the proximity (Beam Make) mode, i.e., black, blue, green, etc.
- Operating Distance: 144 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: ASTM International
Description: 1.1 Infrared (IR) spectrophotometry involving IR microscopes, coupled with Fourier transform infrared (FTIR) spectrometers, is a valuable method of identifying polymeric fibers (that is, polypropylene, polyethylene, etc.) and rubber used in synthetic equine surfaces. FTIR may also be
-
Supplier: Fiberguide Industries, Inc.
Description: When looking for low cost fiber with a high numerical aperture (N.A.) for more efficient light coupling, The Superguide™ PCS is the low cost fiber of choice. The pure fused silica (SiO2) used in the core of the Superguide™ fiber is made by reacting silicon tetrachloride (SiCl4) with oxygen
- Diameter: 0.8000000000000002 mm
- Wavelength Range: 220 to 1,060 nm
- Numerical Aperture: 0.37
- Bend Radius: 320.00000000000006 mm
-
Supplier: Edmund Optics Inc.
Description: Optimize the light output by using fibers with a core diameter of 3/8" to 1/2".Our Liquid Light Guides and our Quartz Fiber Optic Light Guides are recommended when using the MH-100 for UV applications. Light guide adapters needed to mate with fiber
- Lifetime: 6,000 hours
- Wavelength: 250 nm
- Color Temperature: 5,300 K
-
Supplier: SPIE - Education
Description: guide nanochemistry to make a hierarchically built new generation of rare-earth of doped nanoparticles. We call these photon nanotransformers, with highly efficient frequency conversion of infrared (IR) light from a low power cw light source into visible or ultraviolet
- Technology / Subject Expertise: Bioengineering / Biomedical, Nanomaterials / Nanotechnology, Photonics / Optics
- Type: Course
- Industry: Life Sciences
- Delivery: On-site / In Plant
-
Supplier: State Safety & Compliance
Description: "Available in (2) auto-darkening welding filter options or the 4"" x 5"" passive lens. Front-loading cover lens and welding filter provide impact resistance and easy maintenance. Other features include telescopic headgear, Light GuideÃ- sensor to minimize sensor block (variable model
- Type: Helmet
- Application: Welding
-
Supplier: InspectorTools
Description: IR-Fusion captures a visible light image in addition to the infrared image and takes the mystery out of IR image analysis. It helps to better identify and report suspect components and enable the repair to be done right the first time.
-
Supplier: InspectorTools
Description: IR-Fusion Technology See things both ways - infrared and visual (visible light) images fused together communicating critical information faster and easier—traditional infrared images are no longer enough. IR-Fusion, a patent-pending technology that simultaneously captures a
-
Supplier: InspectorTools
Description: remediation, inspection and roofing applications. IR-Fusion Technology See things both ways - infrared and visual (visible light) images fused together communicating critical information faster and easier - traditional infrared images are no longer enough. IR-Fusion, a
-
Supplier: ASTM International
Description: other compounds soluble in the solvent. 1.2 This test method is applicable to measurement of the light fuel although loss of some light ends during extraction can be expected. 1.3 This test method defines oil and grease in water and wastewater as that which is extractable in the test
-
Supplier: Transcat, Inc.
Description: conjunction to give you more than an image—the details captured tell a story. Fluke TiS75 30Hz Highlights Professional quality 320 x 240 images with manual focus, so you can get crisp images from as close as 0.15 m (6 in) See the location of the issue with blended IR and visual light
-
Supplier: Hamamatsu Photonics Europe
Description: For visible to near IR (320 to 1000 nm), High sensitivity type TM series mini-spectrometers are polychromators integrated with optical elements, an image sensor and a driver circuit. Light to be measured is guided into the entrance port of TM series through an optical fiber and the
- Horizontal Pixels: 2,048
- Vertical Pixels: 2,048
- Spectral Response: 320 to 1,000 nm
-
Supplier: ValueTronics International, Inc.
Description: units are extremely easy to use through the Windows® CE menu structure and offer an extended troubleshooting feature set to allow on the spot analysis in the field. The FT models feature the innovative IR-Fusion® technology. IR-Fusion captures a visible light image in addition
-
Supplier: Ushio America, Inc.
Description: identification of key features such as malignant cells RGB illumination allows for custom light color options Communication via packet based protocol or serial commands Field upgradable Additional wavelengths including UV and IR available Customization available User accessible video
- Lifetime: 20,000 hours
- Wavelength: 465 to 638 nm
- Maximum Voltage: 100 to 240 volts
- Illuminator Output: 0.2 watts
Find Suppliers by Category Top
Featured Products Top
-
The Complete Guide to IR Lenses Laser Beam Expander Case Study (read more)
Browse Optical Mirrors Datasheets for Avantier Inc.
More Information Top
-
Novel LCDs with IR‐sensitive backlights
The proposed architecture consists of (1) an LCD panel, (2) prisms and light-enhancement films, (3) a patterned diffuser plate to increase the light uniform- ity, (4) an LED visible-light unit, (5) a transparent IR light guide to trap the IR…
-
Guiding and focusing of a nanosecond infrared laser within transient hollow plasma femtosecond filament channels
Based on the modal analysis, even with intrinsic leakage, the attenuation of IR light guided in a hollow plasma channel (e.g. constructed with fs plasma filaments) can be suppressed to a minimum level for long distance (e.g. km level) light…
-
45.2: Distinguished Paper : Novel LCD Display with a Sensible Backlight
The proposed architecture consists of (1) an LCD panel, (2) prisms and light enhancement films, (3) a patterned diffuser plate to increase light uniformity, (4) a LED visible light unit, (5) a transparent IR light guide for trapping IR light due to…
-
Determination of the critical twist for polypropylene yarn
The design was developed and a model sample of a single-channel temperature sensor with an IR light guide was fabricated; two modifications were investigated: with recording of total radiation in the 7-14μm spectral region and with a filter passing the…
-
An Infrared Pyrometer for Monitoring the Temperature of Materials in Vacuum Systems
Block diagram of the device: (I) measuring transducer; (II) electronic processing unit; (MC) IR light guide of the measuring channel; (CC) IR light guide of the compensation channel; (TI) thermal isolation unit; (OEC) optico–electron converter; (AMC , ACC) amplifying stages; (Σ) adder; (SD…
-
Advances in Optical Science and Engineering
3.2.2 High Power Mid- IR Light Guidance .
-
Novel photonic infrared scene generation technique
Second, the incorporation of fiber optic IR light guides provides excellent pixel isolation and eliminates unwanted heating, consequently leading to high resolution and cool fidelity background with minimal pixel-to-pixel crosstalk.
-
Mid‐infrared spectroscopy on skin using a silver halide fibre probe in vivo
More recently, flexible IR light guides have been developed, utilizing polycrystalline silver halides material.
-
An Integrating IR Detector
I IR LIGHT GUIDE .
-
Mid-infrared integrated optics: versatile hot embossing of mid-infrared glasses for on-chip planar waveguides for molecular sensing
Thus, because the chalco- genide glasses are invariably of higher refractive index (ranging ∼2 to 3.5) than most molecular analytes, mid- IR light guided in an exposed waveguide core undergoes evan- escent interaction with an abutted molecular analyte.
Indicates content that may require registration and/or purchase.