Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Win Source Electronics
Description: Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 874914-IR1011 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Optical Sensor IR - Analog 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Sensors
- Operating Temperature: -40 to 85 C
- Sensor Type: Light Sensor
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 965473-SD5443-135 Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Series: * Package: Bulk Standard Package: 5,000 ECCN: OBSOLETE Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS:
- Sensor Type: Light Sensor
-
Supplier: ams
Description: The TCS3404 digital color light sensor is designed to accurately derive the color chromaticity and illuminance (intensity) of ambient light and provide a digital output with 16-bits of resolution. The devices include an 8 × 2 array of filtered photodiodes, analog-to-digital converters, and
- Operating Temperature: -22 to 158 F
- Color Types Detected: RGB (Visible)
-
-
Supplier: ams
Description: The TCS3414 digital color light sensor is designed to accurately derive the color chromaticity and illuminance (intensity) of ambient light and provide a digital output with 16-bits of resolution. The devices include an 8 × 2 array of filtered photodiodes, analog-to-digital converters, and
- Operating Temperature: -22 to 158 F
- Color Types Detected: RGB (Visible)
-
Supplier: Win Source Electronics
Description: Manufacturer: Parallax Inc. Win Source Part Number: 906139-28091 Features: Optical Sensor Ultraviolet (UV) - Analog Module Package: Bulk Package: Module Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status:
- Sensor Type: Light Sensor
-
Sensor Chips - Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - S01 -- 892669-S01Supplier: Win Source Electronics
Description: Manufacturer: VersaSense Win Source Part Number: 892669-S01 Operating Temperature Range: -20°C ~ 60°C (TA) Features: Optical Sensor IR - Analog IoT Finished Device Package: IoT Finished Device Package: Bulk Categories: Sensors ECCN: 5A992C Popularity: High Fake
- Operating Temperature: -20 to 60 C
- Sensor Type: Light Sensor
-
Supplier: CO2Meter.com
Description: The SPRINTIR-R-5 5% CO2 Sensor (formerly known as the GC-0031) is the fastest commercial CO2 sensor on the market. Capable of measuring up to 5% CO2 levels up to 50 times a second, this sensor is designed for applications where high speed between measurements and fast response
- Measurement Type: %Volume
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: The SprintIR®-R-100 CO2 Sensor (formerly known as the GC-0033) is a 100% CO2 sensor designed to take 50 readings per second. This makes it the fastest, high-CO2 sensor on the market. Typical applications for this sensor include high-speed food packaging, MAP or headspace
- Measurement Type: %Volume
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: adaptor so the CO2 gas can be passed over the optical sensor at high speed. The SprintIR®-6S 5% CO2 Sensor uses patented NDIR solid-state LED optical technology enabling the sensor to respond to rapidly changing CO2 without compromising parametric performance. Features NDIR LED
- Measurement Type: %Volume
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: GasLab
Description: install, pre-calibrated and ready-to-use Models GC-0006 ExplorIR-W 20% CO2 Sensor Only - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0123 ExplorIR-W 20% CO2 Sensor Development Kit - Easy to use,
-
Supplier: GasLab
Description: install, pre-calibrated and ready-to-use Models GC-0015 ExplorIR-W 5% CO2 Sensor Only - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0124 ExplorIR-W 5% CO2 Sensor Development Kit - Easy to use,
-
Supplier: Newark, An Avnet Company
Description: PYROELECTRIC IR FOOD SENSOR, ANALOG/TO39; Food Sensor Type:Analogue Sensor; Filter Type:-; Sensor Output Type:Analogue; Food Sensor Package:TO-39; No. of Pixels (Sensor Elements):-; Evaluation Kit / Module:-; Pixel Operability:- RoHS Compliant:
-
Supplier: GasLab
Description: to install, pre-calibrated and ready-to-use Models GC-0016 ExplorIR-W Sensor Only - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0121 Sensor Development Kit - Easy to use, simply plug the
-
Supplier: Newark, An Avnet Company
Description: IR FLAME SENSOR, ANALOG O/P, TO-39; Flame Sensor Type:Analog Sensor; No. of Channels:1Channels; Filter Aperture:5.2 x 4.2mm; Filter Type:4.55µm Bandpass; Sensor Output Type:Analogue; Flame Sensor Package:TO-39; Field of View:100° RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: IR GAS SENSOR, SO2, ANALOGUE, TO-39; Gas Sensor Type:SO2; No. of Channels:2Channels; Filter Aperture:2.6 x 2.6mm; Sensor Output Type:Analogue; Gas Sensor Package:TO-39; Evaluation Kit / Module:-; Product Range:QGC Series RoHS Compliant: Yes
-
Supplier: ams
Description: The TMD2771 family of devices provides digital ambient light sensing (ALS), a complete proximity detection system, and digital interface logic in a single 8-pin package. The proximity detector includes a digital proximity sensor, LED driver, and IR LED, which are trimmed to
- Input (Supply) Voltage: 2.6 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Light Sensor
-
Supplier: RS Components, Ltd.
Description: Packaged OPB100-EZ and OPB100SZ Pair
- Operating Temperature: -40 F
- Beam Type: Infrared
- Features: Photoelectric Sensors
-
Supplier: TMP Pro Distribution
Description: XLR - Input resistance: 20k Ohm - IR Sensor detection range: 3, 6, 9 feet - IR Time to turn off: 5, 10, 15 sec - Dimensions: 2.5" x 1.6" x 1.2" (6.4 cm x 4 cm x 3 cm)
- Application: Audio
- Features: Cable Assembly
-
Supplier: TMP Pro Distribution
Description: XLR - Input resistance: 20k Ohm - IR Sensor detection range: 3, 6, 9 feet - IR Time to turn off: 5, 10, 15 sec - Dimensions: 2.5" x 1.6" x 1.2" (6.4 cm x 4 cm x 3 cm)
- Application: Audio
- Features: Cable Assembly
-
Supplier: Compur Monitors, Inc.
Description: very cost- effective upgrade: The Statox 501 LC IRor LC MR! It consists of an EEx e (enhanced safety) terminal box and a sensor with integrated electronics. This sensor operates at the same supply voltage as a catalytic sensor. Its output signal is also identical to the signal
- Application: Confined Space Monitoring
- Mounting Type: Fixed
-
Supplier: Arjay Engineering
Description: infrared sensors complete the package. • designed to CSA B52 and ASHRAE Std 15 guidelines • models available for up to 10 sensors • touch screen interface • relays for ventilation, BAS and boiler control • ventilation and chiller override switches included
- Application: Ambient Air Monitoring
- Gas Types: Ammonia (NH3), Halocarbons (Refrigerants)
- Display: Digital
- Mounting Type: Fixed
-
Supplier: OSRAM Opto Semiconductors
Description: PIN Photodiode with integrated Temperature Sensor
- Spectral Response Range: 740 to 1,100 nm
- Active Area Diameter or Length: 0.56 mm
- Active Area Height: 0.56 mm
- Photodiode Spectral Response: IR
-
Supplier: Det-Tronics
Description: essence an IR beam detector delivered in a prealigned, ready to install package. The key advantages delivered by PIRDuct include the ability to reliably and accurately measure gas concentration across air ductwork without the costly maintenance headache of sampling systems and
- Operating Humidity: 0 to 99 %
- Response Time: 10.00000000000002 seconds
- Measurement Type: %Volume
- Application: Ambient Air Monitoring, Confined Space Monitoring, Personal Exposure Monitoring, Process Gas
-
Supplier: Acme Chip Technology Co., Limited
Description: IR RECEIVER - HEIMDALL PACKAGE
- Features: Photoelectric Sensors
-
Supplier: Renesas Electronics Corporation
Description: conversions, the built-in driver turns on an internal infrared LED and the proximity sensor ADC converts the reflected IR intensity to digital. This ADC rejects ambient IR noise (such as sunlight) and has a 547µs conversion time. The ISL29044A provides low power operation of ALS
-
Supplier: Bacharach, Inc.
Description: The Tru Pointe® IR is a handheld refrigerant leak detector that utilizes a long-life infrared sensor in a low-cost package to effectively pinpoint leaks of CFC, HFC, HCFC and HFO refrigerants. Ready for use in 30 seconds and with 8 hours of battery life in a single charge, the
- Operating Temperature: 32 to 122 F
- Display Type: Analog Meter or Indicator
- Features: Audible Alarm Option
- Computer Interface Options: Other
-
Supplier: Marktech Optoelectronics
Description: Wavelength: 730 to 950nm Marktech infrared die is available in a variety of footprints from small 280um x 280um energy efficient types to large 1000um x 1000um high power types used in various illumination applications. Our IR die can be obtained in blue sheet form or waffle packed. These
- Peak Wavelength: 810 nm
- LED Type: Infrared
-
Supplier: ATV Technologie GmbH
Description: processing < 20°C/sec. Oxygen < 1,0ppm with purified N2 HELIUM leak rate 5 x 10¯9 mbarl/sec. 100 step recipe Common Applications SRO-714/716 IGBT/DBC Power Semiconductors Sensors/IR Bolometer Detector MEMS Devices DIE Attachment High Power LED Hybrid Assembly Flip Chip Package
- Temperature Range: 450 F
- External: Bench / Cabinet
-
Supplier: Marktech Optoelectronics
Description: chips in the same package. The market for SWIR devices is growing rapidly. They are being used in a variety of applications including produce inspection, security, surveillance, anti-counterfeiting and biomedical to name a few. Marktech's series of near IR Emitters includes Metal
- Peak Wavelength: 1,550 nm
- Forward Voltage: 0.7 volts
- Optical Power Output: 0.75 milliwatts
- Viewing Angle: 6 degrees
-
Supplier: Capella Microsystems, Inc.
Description: provides an I2C interface and the ALS has linear response over the entire lux range and high sensitivity in low light conditions and under dark glass. Capella offers fully integrated packages of SDPS and IR LED in one package, or provides engineers the flexibility to choose the
- Features: Photoelectric Sensors
-
Supplier: Capella Microsystems, Inc.
Description: provides an I2C interface and the ALS has linear response over the entire lux range and high sensitivity in low light conditions and under dark glass. Capella offers fully integrated packages of LDPS and IR LED in one package, or provides engineers the flexibility to choose the
- Features: Photoelectric Sensors
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 3V, Interface Transceiver IC, CODECS. This listing supports clearer
- TJ: -40 C
- Features: Other
- Device Type: Transceiver
-
Supplier: Broadcom Inc.
Description: APDS-9130 is a digital I2C compatible interface proximity sensor with IR LED in a single 8-pin package. The proximity sensor is fully calibrated to detection of objects to 100 mm thus eliminating the need for factory calibration of the end equipment or sub-assembly. The
- Operating Distance: 3.93701 inch
- Operating Temperature: -22 to 185 F
- Electrical Output: Current, Voltage
- Features: DC Powered, Photoelectric Sensors
-
Description: IR RECEIVER - HEIMDALL PACKAGE -
- Operating Temperature: -25 to 85 C
-
Supplier: Infineon Technologies AG
Description: XENSIV™ PAS CO2 5V sensor: accurate CO₂ measurements for improved comfort, greater energy efficiency and lower utility costs The XENSIV™ PAS CO2 5V is a real CO2 sensor based on photoacoustic spectroscopy technology. The sensor comes in a miniaturized size and provides accurate
- Input (Supply) Voltage: 3.3 to 5 volts
- Standards and Certifications: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
different gases Emits directional radiation - More efficient use of the optical power Robust - Reliable, long-term stable measurement SMD housing - Easy assembly, low profile package, Overall height < 2 mm Low power consumption - Use in portable devices (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
devices and others). High power applications (TO39 and TO8 packages) where you (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
The EOC IR Products for your medical device and your industrial gas sensor applications include: High Sensitivity Thermopile and (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
The Temperature Sensor Module (TSM) infrared thermometer is the low cost solution for non-contact temperature measurements. The sensor is integrated with signal conditioning that reliably produces a calibrated temperature output in a plug-and-play package having many options. Programmable (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
Temperature Sensor Module Featuring Expanded Ranges Announced by Dexter Research. Dexter's Temperature Sensor Module is a ready-to use, cost-effective, non-contact IR thermometer. Calibrated output (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
Complete oil analysis lab with 4 technologies integrated into a small case – X-Ray Florescence (XRF) spectrometer for elemental analysis – Filter Particle Quantifier (FPQ) pore blockage particle counter – Infrared (IR) spectrometer – Kinematic viscometer (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
types. Engine oils typically contain additive packages composed of detergents and alkaline components to neutralize acids that result from combustion of fuel. Additives will deplete to the point that the oil and additive combination can no longer satisfactorily protect the engine. Oftentimes the type (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
power 2.5 to 5 times more sensor gain than Pulsed MEMS IR Sources A lot less noise (very important) All windows are hermetically sealed (Sapphire, CaF2 and BaF2 windows) Many performance advantages are achieved in many applications (read more)
Browse Infrared Emitter Lamps Datasheets for Electro Optical Components, Inc. -
analysis in microelectronics, even complex electronic devices (circuit boards) can be analysed promptly and with maximum sharpness of detail. Using full potential with customised complete packages The ImageIR® series from InfraTec offers high-performance high-end cameras for industry (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
Package: 5.6 mm CAN Applications Bio & Medical Measuring equipment 3D Printer 3D Scanner/Sensor (read more)
Browse Diode Lasers Datasheets for World Star Tech
Conduct Research Top
-
IFPAC 2008 Marketing Opportunities
Sponsorship of upcoming PAT Audio and Webcast programs* $10,000 - Full package plus three-month Knowledge Centers on PharmaManufacturing.com and KnowPharma.com. $20,000 - Full package plus six-month Knowledge Centers on PM and KP.com Do you really understand what Quality by Design means, and how process
More Information Top
-
Autonomous Sensor Networks
Some of the key components to be incorporated in IR sensor package are IR window with antireflection coating to allow IR radiation to reach the IR sensor array without getting absorbed or reflected.
-
Thin-film vacuum packaging based on porous anodic alumina (PAA) for infrared (IR) detection
This method satisfies the critical requirements of IR sensor packaging of hermetic vacuum sealing and an IR-transparent window.
-
Beechcraft King Air 300/350 series surveillance variants
At this time, the platform was equipped with a FLIR Systems BRITE Star® II EO/IR payload, with the "specially modified EO/ IR sensor package " providing the SkyEye 350 with the ability to "capture high-magnification imagery" and a "wide range of …
-
Advances in high-performance cryocoolers and production variants at Raytheon Infrared Operations
The heat sink is the framework holding the IR sensor package .
-
Diamond DA42 piloted, optionally piloted and unmanned surveillance variants
During the following month, 28 August 2009 saw a DA42 MPP demonstrate a "civil protection mission" geo-referenced high-resolution imagery/ IR sensor package that had been developed by the Joanneum Research University (Graz, Austria).
-
Under the radar: a new crop of unmanned aircraft
At present it is projected that the aircraft will feature a chin-mounted EO/ IR sensor package and have 18 hard points that will be able to accommodate a range of payloads, including armament.
-
Beyond Fire Scout: USN and USMC options
This will initially consist of an electro-optical/infrared (EO/ IR ) sensor package .
-
A 32x32 array of polycrystalline PbSe opens up the market of very low cost MWIR sensitive photon detectors
Actually there are important research activities focused on the uncooled IR sensors packaging domain.
-
Hands off: Exploring the potential of the shipborne UAS
… airborne for 12 hours, operating at ranges of up to 40 n miles from the mother ship and relaying - directly to the ship's operations room - live full-motion video of what is being 'seen' by its electro-optical/infrared (EO/ IR ) sensor package .
-
Cessna 550 Citation II
The EO/ IR sensor package will capture stabilised high-magnification images that allow the SkyEye 550 to provide a wide range of low-medium-high-altitude tactical missions and long-range covert surveillance operation capabilities.
Indicates content that may require registration and/or purchase.