Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: RING, SINTERED IRON
-
Supplier: Accuris
Description: IRON BASE SINTERED METAL BARS (OIL IMPREGNATED)
-
Supplier: Princess Auto Limited
Description: 3" Sintered Iron Swivel Caster
- Load Capacity: 250 lbs
- Wheel Tread Width: 1.1875 inch
- Wheel Diameter: 3 inch
- Height: 3.75 inch
-
-
Supplier: Princess Auto Limited
Description: 2" Sintered Iron Rigid Caster
- Load Capacity: 150 lbs
- Wheel Tread Width: 0.875 inch
- Wheel Diameter: 2 inch
- Height: 2.5 inch
-
Supplier: Princess Auto Limited
Description: 2" Sintered Iron Swivel Caster
- Load Capacity: 150 lbs
- Wheel Tread Width: 0.875 inch
- Wheel Diameter: 2 inch
- Height: 2.5 inch
-
Supplier: Princess Auto Limited
Description: 3" Sintered Iron Rigid Caster
- Load Capacity: 300 lbs
- Wheel Tread Width: 1.1875 inch
- Wheel Diameter: 3 inch
- Height: 3.75 inch
-
Supplier: Accuris
Description: Specification for High Density Iron, Sintered Metal Powder Structural Parts
-
Supplier: Triangle Manufacturing Company
Description: We offer a wide variety of sintered and spherical bearings, including bronze, iron and nylon. For more information, please contact us.
- Bore Diameter: 1 inch
- Length Through Bore: 1 inch
- Outside Diameter: 1.5 inch
- Design Units: Inch
-
Supplier: Accuris
Description: Standard Specification for Iron-Base Sintered Bearings (Oil-Impregnated)
-
Supplier: PJ Company
Description: CAPACITY: 60 - 250 LBS. The SI wheels are constructed of podered metal heated and compacted into a concentric, smooth tread. Sintered Iron wheels are used to reduce noise and minimize floor damage. Characteristics: Temperature range -45 to +500 degrees F Painted finish Spoked hub
- Load Capacity: 275 lbs
- Wheel Diameter: 3 inch
- Wheel Tread Width: 1.25 inch
- Hub Length: 1.5625 inch
-
Supplier: ASTM International
Description: 1.1 This specification covers sintered metal powder, oil-impregnated, bearings of four iron-base compositional grades: Grades 1 and 2--iron-carbon Grades 3 and 4--iron-copper 1.2 The values stated in inch-pound units are to be regarded as the standard. The metric equivalents of
-
Supplier: Faultless Caster
Description: Temperature operating range is -40°F to +500°F
- Load Capacity: 150 lbs
- Wheel Diameter: 2 inch
- Wheel Tread Width: 0.9375 inch
- Hub Length: 1 inch
-
Supplier: Hangzhou X-mag Inc.
Description: Sumitomo Special Metals, the Nd2Fe14B magnet is the most widely used rare-earth magnet due to its superior magnetic properties. Neodymium magnet is today’s super-strong permanent magnet, and its properties continue to improve. Neodymium magnets are used in a wide variety of applications from
- Maximum Energy Product, BHmax: 26 to 55 MGOe
- Residual Induction, Br: 10.4 to 15.1 kilogauss
- Coercive Force, Hc: 9,700 to 13,600 Oersted
- Intrinsic Coercive Force, Hci: 11,000 to 35,000 Oersted
-
Supplier: ASTM International
Description: Specification for Sintered Iron-Copper Structural Parts (Withdrawn 1988)
-
Supplier: GGB
Description: PRODUCT'S BENEFITS Quality materials you can rely on Quality/Reliability Material allows for compact design Common to One Piece Compact Design Material offers good wear resistance Increased Wear Resistance Material withstands high loads High Load Capacity Material helps extend application's service
- Features: Other
- Self-lubricating: Self-lubricating / Oil Impregnated
-
Supplier: CSA Group
Description: Applicable to all iron ore fines that are agglomerated by the sintering process. Figure 1 gives an example of sintering test equipment, Figure 2 the flowsheet of typical sinter test procedure. Annex A lists international standards specifying the relevant test methods.
-
Description: Applicable to all iron ore fines that are agglomerated by the sintering process. Figure 1 gives an example of sintering test equipment, Figure 2 the flowsheet of typical sinter test procedure. Annex A lists international standards specifying the relevant test methods.
-
Supplier: ACH Magnets, Inc.
Description: Neodymium Iron Boron (NdFeB) is the most powerful permanent magnet materials today. Sintered NdFeB magnets are available in a number of different grades that span a wide range of properties and application requirements. For details, please see the following table. This kinds of magnets are
- Maximum Energy Product, BHmax: 36 to 39 MGOe
- Residual Induction, Br: 12.2 to 12.5 kilogauss
- Coercive Force, Hc: 11,397.6981472245 Oersted
- Intrinsic Coercive Force, Hci: 20,005.6620180611 Oersted
-
Supplier: ASTM International
Description: This specification covers technically important, commercially available, magnetically hard sintered and fully dense neodymium iron boron (Nd2Fe14B, NdFeB, or "Neo") permanent magnets. These materials are available in a wide range of compositions with a commensurately large range of magnetic
-
Supplier: Bowman International Ltd.
Description: All spherical bearings can be supplied in various grades of sintered bronze and iron, with lubricants to suit different applications. Spherical bearings can be supplied with one or two collars. Various bore tolerances and non-standard lengths can be supplied. Inch sizes also available.
- Bore Diameter: 0.125196918 to 0.3543309 inch
- Length Through Bore: 0.2362206 to 0.4724412 inch
- Outside Diameter: 0.3149608 to 0.6299216 inch
- Configuration: Metal Ball with Metal Liner
-
Supplier: Hangzhou X-mag Inc.
Description: magnets, are made by mixing and firing iron oxide (Fe2O3) and one or more metallic oxides, such as Strontium, Manganese, Nickel, or Zinc oxide. Ferrites materials are physically hard, brittle and inexpensive. Ferrites or ceramic magnets can be found in many low-cost household & industrial
- Maximum Energy Product, BHmax: 0.8 to 5.6 MGOe
- Residual Induction, Br: 2 to 4.8 kilogauss
- Coercive Force, Hc: 1,610 to 4,450 Oersted
- Intrinsic Coercive Force, Hci: 1,760 to 5,550 Oersted
-
Supplier: Eneflux Armtek Magnetics, Inc.
Description: Sintered neodymium iron-boron (NdFeB) magnets are the most powerful commercially available magnets in the world. With energy products between 26 and 52 MGOe, they are the perfect solution to a host of magnetic applications demanding very strong, highly coercive magnets that are available in
- Holding Force: 6.8 lbs
- Maximum Energy Product, BHmax: 35 MGOe
- Width: 0.625 inch
- Length: 1.625 inch
-
Supplier: Eneflux Armtek Magnetics, Inc.
Description: Sintered neodymium iron-boron (NdFeB) magnets are the most powerful commercially available magnets in the world. With energy products between 26 and 52 MGOe, they are the perfect solution to a host of magnetic applications demanding very strong, highly coercive magnets that are available in
- Holding Force: 1.49 lbs
- Maximum Energy Product, BHmax: 35 MGOe
- Thickness / Height: 0.1 inch
- Outside Diameter: 0.25 inch
-
Supplier: SAE International
Description: Powder metal (P/M) parts are manufactured by pressing metal powders to the required shape in a precision die and sintering to produce metallurgical bonds between the particles, thus generating the appropriate mechanical properties. The shape and mechanical properties of the part may be
-
Supplier: SAE International
Description: Powder metal (P/M) parts are manufactured by pressing metal powders to the required shape in a precision die and sintering to produce metallurgical bonds between the particles, thus generating the appropriate mechanical properties. The shape and mechanical properties of the part may be
-
Supplier: Standex-Meder Electronics
Description: NdFeB Neodymium-Iron-Boron magnets have a very high energy density allowing them to have very small dimensions in cylindrical or rectangular shapes. The magnet is produced by sintering and can only be processed by grinding, due to the strength and brittleness of the material. The
- Coercive Force, Hc: 8,545.13201776424 to 23,876.1041672824 Oersted
- Material: NdFeB (Neodymium Iron Boron)
- Features: Other
- Industrial Magnets: Rare-Earth Magnet
-
Supplier: Krytox™ Performance Lubricants
Description: The GPL series oils are unadditized and are recommended for use in nonferrous applications. If rusting could occur, the XP oils should be used. The XP oils have a soluble antirust additive to keep iron from rusting. The oil has low volatility, so it will not evaporate and will provide longer
- Kinematic Viscosity (@ 40°C): 3 to 550 cSt
- Operating / Use Temperature: -33 to 400 F
- Viscosity Index: 125
- Pour Point: -33 F
-
Supplier: Belmont Metals, Inc.
Description: Powdered Metals Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications Belmont Metals offers a ferrous metals in powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk solid composed of a large number of very
- Features: Cast Iron (UNS F), Ferrous / Iron Based - Any Type, Other
- Shape / Form: Powder
-
Supplier: Belmont Metals, Inc.
Description: Powdered Metals Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications Belmont Metals offers a ferrous metals in powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk solid composed of a large number of very
- Features: Cast Iron (UNS F), Ferrous / Iron Based - Any Type, Other
- Shape / Form: Powder
-
Supplier: Belmont Metals, Inc.
Description: Powdered Metals Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications Belmont Metals offers a ferrous metals in powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk solid composed of a large number of very
- Features: Cast Iron (UNS F), Ferrous / Iron Based - Any Type, Other
- Shape / Form: Powder
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: Neodymium Iron Boron (Nd-Fe-B) Permanent Magnets Dexter uses only licensed neodymium and licensed magnet materials for all applications. Sintered neodymium-iron-boron (Nd-Fe-B) magnets are licensed rare earth magnets which are the most powerful commercialized permanent magnets
- Maximum Energy Product, BHmax: 28 to 52 MGOe
- Residual Induction, Br: 10.6 to 14.5 kilogauss
- Coercive Force, Hc: 10,400 to 12,900 Oersted
- Intrinsic Coercive Force, Hci: 11,000 to 30,000 Oersted
-
Supplier: ASTM International
Description: calcium+magnesium, chlorine, chromium, cobalt, fluorine, hydrogen, iron, nickel, nitrogen, silicon, and thorium. Chemical analyses shall be performed. Nuclear requirements include isotopic content and equivalent boron content. The following are physical characteristics of the material:
-
Description: Applies to silicon contents between 1 % and 15 % in natural iron ores, iron ore concentrates and agglomerates, including sinter products.
-
Supplier: RegalRexnord
Description: 2" Mounted Porous Sintered Bronze, Oil Impregnated Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block
- Mtg Configuration: 4-Bolt
- Bearing: Bronze - Sintered
- Housing: Cast Iron
Find Suppliers by Category Top
Featured Products Top
-
Iron Mining In pelletizing operations and other ore preparation beneficiation, sintering and reduction operations, Ducon refractory-lined cyclones and UW-4 Dynamic Scrubbers have become the standards of the industry (read more)
Browse Scrubbers Datasheets for Ducon Environmental Systems -
diameter is Φ6mm (for mass production) Spur Quality Grade JIS N5~JIS N12 (AGMA Equivalent 11~5) Materials Available: 4115, 4140, 1045, 303 or 304 Steels Nylon 901 & 907 Acetal/POM Sintered Metal Bronze (read more)
Browse Gears Datasheets for KHK USA, Inc. -
+120°C Materials: Sintered Alloy, Cast Iron, NBR & TPU Elastomers Applications Industrial Robotics CNC Machine Tools Servo Motion Systems Turbine Generators Marine Propulsion (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
precision silicon nitride ceramic balls, roller for bearing, pump valve INNOVACERA silicon nitride is processed by gas pressure sintering, which results in a fully dense and nonporous microstructure of interlocking needle-shaped grains. This, combined with the natural (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
produced by sintering, reaction bonding, crystal growth, and chemical vapor deposition (CVD). Silicon carbide offers low density and high stiffness, as well as extreme hardness and wear resistance. The CVD material can be produced with such low electrical resistance (around one ohm cm) that (read more)
Browse Ultra-hard Materials Machining Datasheets for Insaco, Inc.
Conduct Research Top
-
What's the Ceramic Heater for Soldering Iron
circuit planning, with 4 ~ 8% sintering agent multi-layer superposition. At 1500 ~ 1600°C under high temperature burning into one body has the advantages of corrosion resistance, high temperature resistance, long life, high efficiency and energy saving, uniform temperature, good thermal
-
HTCC Ceramic Rod Heater
INNOVACERA specializes in producing ceramic heating elements, which are first printed with tungsten metal on a ceramic casting body and then sintered together through hot-pressed lamination under the protection of 1600 C hydrogen atmosphere. The components have the advantages of corrosion
More Information Top
-
http://repository.up.ac.za/bitstream/handle/2263/27626/dissertation.pdf?sequence=1
INVESTIGATION INTO THE INFLUENCE OF MAGNESIA CONTENT, ALUMINA CONTENT, BASICITY AND IGNITION TEMPERATURE ON THE MINERALOGY AND PROPERTIES OF IRON SINTER .
-
http://repository.up.ac.za/bitstream/handle/2263/25837/dissertation.pdf?sequence=1
Does the handling of iron sinter present a potential health hazard from the release of respirable crystalline silica?
-
Powder metallurgy
Sintered iron sintering copper -418 + 5 -410 + 12 -452 -30 -436 -15 .
-
Study of iron ore sinter when fine ore is replaced with coarse ore, using infrared furnace and sinter pot tests
Pig iron is mostly produced from iron sinter , which is generated by sintering iron ores with fluxes and coke breeze.
-
Landolt-Börnstein
88/12 84/16 80/20 79/21 77/23 72/28 55/45 molten copper molten electrolyte iron sintered iron of electrolyte ferrous powder room I fulfillment .
-
Applied Mechanics and Mechatronics Automation
Study on Effect of Particle Size of Iron on Properties of Pure Iron Sintered .
-
THE CORRELATION BETWEEN RAW MATERIALS, PREPARATION CONDITIONS, AND PROPERTIES OF SINTERED IRON*
… to fracture as measured with the ring-shaped samples is a function of L if the values in the a range (where residual oxides may reduce ductility) are omitted, as well as the values for sponge- iron sintered at high temperature (where …
-
http://dspace.mit.edu/bitstream/handle/1721.1/32315/61367149-MIT.pdf?sequence=2
Regarding its use as a binder, the most interesting property of carbonyl iron is its rapid sinterability;carbonyl iron sinters more rapidly and at much lower temperatures than other iron powders.
-
http://repository.up.ac.za/bitstream/handle/2263/27727/dissertation.pdf?sequence=1
OPTIMISATION OF THE GRAIN SIZE DISTRIBUTION OF THE RAW MATERIAL MIXTURE IN THE PRODUCTION OF IRON SINTER .
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/1862/1/Greenaway_Christine_M_200904_MSc.pdf
Several lakes acidified (pH ~3) during a period of local iron sintering from .
Indicates content that may require registration and/or purchase.