Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Tri Map International, Inc.
Description: The XPT 6090 Single Board Computer · Dual IntelR XEON Processor · Hyper-Threading technology · E7501 Chipset · PCI/ISA & PCI-X · Dual Gigabit Ethernet · Supports up to 8GB of DDR 200/266 memory · Enhanced ATI Video · Dual Ultra SCSI
- CPU Speed: 2,800 MHz
- RAM: 8,000 MB
- Cache Memory (L1 & L2): 512 KB
- Operating Temperature: 32 to 113 F
-
Supplier: VAST STOCK CO., LIMITED
Description: Single Board Computers ATX,Q77,Ci7/5/3,V/2*GL,vPro 1.1-CF,4COM,SATA,ISA,PCIe,RAID
-
Supplier: American Portwell Technology Inc.
Description: Intel® 845GV chipset supporting Intel® Pentium® 4 or Celeron® processor PICMG Single board computer with DDR, VGA, fast Ethernet, audio and USB 2.0
- RAM: 2,000 MB
- Operating Temperature: 32 to 131 F
- Operating Humidity: 5 to 90 %
- Communication Networks: Ethernet
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CPU CARD, SINGLE BOARD COMPUTER, IDE, FDD CONTROLLER, RS-232, PARALLEL PORT, PICMG, PCI/ISA-BUS, BUILT IN VGA CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Computer Express L.L.C.
Description: • Fan-less Design • Soldered onboard Intel Atom N270 1.6GHz CPU • Onboard 512MB DDRII SDRAM soldered, up to 1GB • Dual Channels 24-bit LVDS, TV-out and Analog RGB • ISA Drive Buffer (64mA) • Multi-Expansion (6 x USB, 1 x PATA, 1 x CF Socket, 4 x Serial Ports, PC/104 and ISA
- RAM: 1,000 MB
- Cache Memory (L1 & L2): 512 KB
- Operating Temperature: -4 to 158 F
- Operating Humidity: 0 to 90 %
-
Supplier: SIE Computing Solutions, Inc.
Description: single board computers are supported. The quad N+1 (600W + 200W), auto-sensing (90-264 VAC), ATX-type power supply provides 60A @ +5V, 48A @ +3.3V, 24A @ +12V, 1.5A @ -5V, and 3A @ -12V. This supply is also used in a redundant, N+1, load-sharing, Hot Swap mode. The four Hot
- ISA Slots: 11
- PCI Slots: 6
- PISA Slots: 2
- Output Rating: 600 watts
-
Supplier: Aaeon Systems Inc.
Description: Ethernet connectors, one 18-bit single channel LVDS connector, one RS-232, one RS-232/422/485 serial port and supports one Audio Jack (Mic-in/Line-out). Applications Industrial Automation Factory Automation Trasportation Banking Machine ITS HMI Features Intel® Atom™ D525 Processor, FSB 800
- Operating Temperature: 32 to 140 F
- Operating Humidity: 10 to 80 %
- Computer Bus: ISA / EISA
- Chipset: Intel® Chipset
-
Supplier: Nortech Engineering, Inc.
Description: specifications with ATX or Single Board Computer options.
- Computer Type: Rack Mount
-
Supplier: Global American, Inc.
Description: HalfSize ISA Slot - E.O.L - Please ask your sales representative about availability of potential stock quantities.
- RAM: 256 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 5 to 95 %
- Removable Storage: Floppy Drive Support
-
Supplier: ACCES I/O Products, Inc.
Description: digital input/output port Setup and calibration software included Model D/A-06A can be installed in I/O slots of PC/ XT/AT class computers. It economically provides six independent 12-bit Digital-to-Analog Converters (DAC) and 24 digital input/output channels. Each DAC has double-buffered
- Analog Input Channels: 6 #
- Digital I/O Channels: 24 #
- Resolution: 12 bits
- Operating Temperature: 32 to 140 F
-
Supplier: Global American, Inc.
Description: Acrosser AR-B8172 Half-Size ISA Bus SBC with DM&P Vortex86DX 800 MHz Processor
- CPU Speed: 800 MHz
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Features: CompactFlashTM, Real Clock Timer
-
Supplier: Global American, Inc.
Description: 3308585 - Half-Size ISA SBC with an Embedded FANLESS AMD Geode LX-600 366 MHz Processor
- CPU Speed: 366 MHz
- RAM: 512 MB
- Operating Temperature: 14 to 140 F
- Operating Humidity: 5 to 95 %
-
Supplier: ACCES I/O Products, Inc.
Description: permits DAC reset without resetting counters Optional DC-DC Converter for 10 V output ranges Setup and calibration software included The D/A16-08 and D/A16-16 are full-size cards that can be installed in any long I/O slot of PC-AT class computers. They contain either 8 or 16 double-buffered
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Resolution: 16 bits
- Operating Temperature: 32 to 140 F
-
Supplier: Aaeon Systems Inc.
Description: HSB-800I supports onboard DDR400 system memory up to 128MB with an AMDLX800 +CS5536 chipset. For the display function, the VGA controller is integrated to the AMD LX 800 processor that supports CRT and LVDS simultaneous display. Moreover, the HSB-800I supports LVDS/TTL LCD up to 24-bit with a 2D/3D
- RAM: 16 MB
- Operating Temperature: 32 to 140 F
- Computer Bus: ISA / EISA
- Features: Other, RJ-45 Connectors, Watchdog Timer
-
Supplier: ACCES I/O Products, Inc.
Description: permits DAC reset without resetting counters Optional DC-DC Converter for 10 V output ranges Setup and calibration software included The D/A16-08 and D/A16-16 are full-size cards that can be installed in any long I/O slot of PC-AT class computers. They contain either 8 or 16 double-buffered
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Resolution: 16 bits
- Operating Temperature: 32 to 140 F
-
Supplier: Aaeon Systems Inc.
Description: processor for greater performance. Two SODIMM sockets support up to 2GB of DDR2 400 memory. The HSB-910I is available with either one or two Gigabit Ethernet controllers to meet demanding connectivity requirements. While offering high performance features, the HSB-910I maintains the ISA
- RAM: 256 MB
- Operating Temperature: 32 to 140 F
- Computer Bus: ISA / EISA
- Chipset: Intel® Chipset
-
Supplier: ACCES I/O Products, Inc.
Description: computers. With this card installed, the computer can be used as a precision data acquisition and control system or as a signal analysis instrument. ANALOG INPUTS The cards accept up to eight differential or 16 single-ended analog input channels. Inputs are protected against
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Resolution: 12 bits
- Operating Temperature: 32 to 122 F
-
Supplier: Global American, Inc.
Description: FANLESS HalfSize ISA SBC with Embedded VIA Mark 533 / 800 MHz Processor - E.O.L - Please ask your sales representative about availability of potential stock quantities.
- CPU Speed: 533 to 800 MHz
- RAM: 512 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 5 to 95 %
-
Supplier: OMEGA Engineering, Inc.
Description: to a separate interrupt or share a single interrupt across multiple ports under Windows NT. The advanced COM drivers for Windows 95/98 and NT are includ-ed, which provide IRQ sharing, advanced UART support, and Windows serial diagnostics. Windows 3.1x drivers are available for more than 4 COM
- Data Rate: 460.8 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 50 C
- Operating Humidity: 10 to 90 %
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, INTERFACE NETWORK MODULE, SINGLE CHANNEL, MODBUS PLUS ISA ADAPTER CARD, 5 V DC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Advantech
Description: Intel® Atom™ E3825 / E3845 & Celeron® N2930, PC/104-Plus SBC, ISA, VGA, HDMI/DVI, LVDS, 6 USB, mSATA or Onboard Flash Intel® Atom™ E3825/E3845 & Celeron® N2930, DDR3L-1066/1333MHz SODIMM up to 8GB DirectX11, OpenGL3.2, OpenCL1.1, 3 independent display: VGA+LVDS/HDMI+LVDS/DVI+LVDS/VGA+LVDS
- CPU Speed: 1,330 MHz
- Cache Memory (L1 & L2): 1,000 KB
- Flash Memory (RAM): 16,000,000 to 64,000,000 KB
- Operating Temperature: 32 to 140 F
-
Supplier: AAEON Electronics, Inc.
Description: Daughter Board SATA 3.0Gb/s x 3, CompactFlash™ Type 2, ATA100 x 1 USB2.0 x 5, RS-232/422/485 x 1, RS-232 x 1 ISA Expansion +5V, +12V Operation, AT Power Application Industrial Automation Factory Automation Trasportation Banking Machine ITS HMI
- Operating Temperature: 32 to 140 F
- Communication Networks: Ethernet
- Computer Bus: ISA / EISA
- Processor / CPU: Intel® AtomTM
-
Supplier: Aaeon Systems Inc.
Description: PCM-LN02 is a 8" x 5.75" Compact Form Factor Board that features Intel® Atom™ N455 or D525 Processors and ICH8M chipset. Since the Atom™ platform was created specifically for low-powered, mobile, high-performing and durable life-cycle products, PCM-LN02 embodies all of these coveted
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Features: Other, Watchdog Timer
- Ports: Parallel Ports, Serial Ports, USB
-
Supplier: VersaLogic Corporation
Description: The Lynx single board computer is a compact 586 class product with integrated networking and I/O. With its small size, low power consumption, ruggedness, on-board storage capabilities, high-speed networking and low cost, the Lynx is well-suited to applications such as
- CPU Speed: 100 MHz
- RAM: 64 MB
- Operating Temperature: -40 to 167 F
- Operating Humidity: 0 to 94 %
-
Supplier: Ant Computer, Inc.
Description: ISA ULV Celeron M CPU Card w/VGA/Sound/LAN FEATURES > Low power CPU for fanless solution > ISA bus for Celeron M ULV CPU > Support PC/104 bus > Support CF socket for IDE bus to protect datastorage > Support AT/ATX power
- CPU Speed: 600 to 1,000 MHz
- RAM: 1,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 20 to 90 %
-
Supplier: VersaLogic Corporation
Description: The Ocelot is a rugged, compact, single board computer (SBC) that leverages the high processing performance and very low power consumption of the next-generation Intel Atom processor. With its small form factor, the uncompromising Ocelot is designed specifically for rugged
- CPU Speed: 1,330 MHz
- RAM: 2,000 MB
- Operating Temperature: -40 to 185 F
- Operating Humidity: 0 to 95 %
-
Supplier: Nortech Engineering, Inc.
Description: Nortech's EIC Series Shoebox PC is a mini powerhouse designed for industrial environments where space may be at a premium. Available in multiple configurations from 3 to 10 ISA/PCI slots with a single board computer and shock mounted hard drive. Fully configurable to
- Computer Type: Desktop / Tower
-
Supplier: Indocomp Systems, Inc.
Description: Features ISA Bus Compatible Single Board Computer 40 Mhz 80386SX CPU Up to 16 MB DRAM On-board IDE Hard Drive Controller On-board Dual FDD Controller Two RS-232 Serial Ports Parallel Port 2 Level Watch Dog Timer On-Board Buzzer and External Speaker
-
Supplier: Computer Express L.L.C.
Description: • Intel Core 2 Duo/Pentium D Processor in LGA775 Socket with 533/800/1066MHz FSB • 2 x 240-pin Dual Channels DDRII DIMM 533/667MHz up to 2GB • 1 x 1000 Base-T PCIe GbE LAN • 4 x SATA Ports • PICMG 1.0 Specification • 6 x USB 2.0 Ports
- RAM: 2,000 MB
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 90 %
- Removable Storage: Floppy Drive Support
-
Supplier: Indocomp Systems, Inc.
Description: Features ISA Bus Compatible Single Board Computer 486DX2-66 or 486DX4-100 CPU Up to 128 MB FPM/EDO DRAM 256KB Cache (expandable to 512KB) On-board PC-104 Connector Socket for DiskOnChip from M-Systems supports up to 24MB Flash Disk On-board PCI IDE port
-
Supplier: NEXCOM USA
Description: No Description Provided
- CPU Speed: 100 MHz
- RAM: 512 MB
- Flash Memory (RAM): 2,000 KB
- Operating Temperature: 14 to 140 F
-
Supplier: Trenton Systems, Inc.
Description: No Description Provided
- CPU Speed: 2,500 MHz
- RAM: 2,000 MB
- Cache Memory (L1 & L2): 128 KB
- Operating Temperature: 32 to 113 F
-
Supplier: Trenton Systems, Inc.
Description: No Description Provided
- CPU Speed: 2,400 MHz
- RAM: 2,000 MB
- Cache Memory (L1 & L2): 512 KB
- Operating Temperature: 32 to 113 F
-
Supplier: Indocomp Systems, Inc.
Description: Features ISA Bus Compatible Single Board Computer 486DX2/ 486DX4/5x86 CPU Two SIMM sockets provides up to 64 MB DRAM 128 KB Cache (expandable to 512KB) RealTek RTL8019 10-base LAN controller Video controller C&T 65550 with 1MB memory supports CRTs and Flat Panels up to
-
Supplier: S.I. Tech, Inc.
Description: S.I.Tech 2351 Ethernet to fiber Bit-Driver ® is board level fiber optic communication product fully tested for compatibility with leading 16-Bit ISA bus computers including IBM AT's and compatibles, Providing complete compatibility to the widest variety of PC platforms though a
- Form Factor: Board
- Network: Multimode Fiber, Single Mode Fiber
- Features: Other
- Connector: ST Multimode, ST Single Mode
Find Suppliers by Category Top
Featured Products Top
-
, extender board tail, and other specialized contact options From 2 to 188 contacts in single, bridged, and dual rows with or without card supports Contact spacings of 0.050″, 0.100″, 0.125″, 0.150″, 0.156″ and 0.200″ Styles for many (read more)
Browse PC Card Connectors Datasheets for Heilind Electronics, Inc. -
Advantech announces its upcoming portfolio, which includes the MIO-5380 (3.5" single-board computer), SOM-6874 (COM Express computer-on-module), and AIMB-2211 (Mini-ITX motherboard), based on the AMD Ryzen™ AI Embedded P100 Series processors. The Ryzen™ AI Embedded P100 Series (read more)
Browse Single Board Computers (SBC) Datasheets for Advantech -
replacement boards when they are inserted into a live system, it is essential that in-rush current is carefully controlled. In normal MOSFETs, strong SOA and low RDS(on) are mutually exclusive. Offering both capabilities in a single device, Nexperia’s specific MOSFETs for Hotswap and Soft Start are optimized for a non-stop world. (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
external frame grabbers, video from Base and Medium mode Camera Link cameras is transmitted with low, predictable latency over a USB 3.0 link directly to existing ports on a broader selection of computing platforms, including laptops, embedded computers, and single-board computers. Integrated PLC (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
layer of protection in case computer software and the automatic control system are compromised or miss-directed by unauthorized hackers. 100 Overview: The (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
The flexible modular design results in a much finer and more accurate control of the billet temperature. The heavy-duty, single size forging coil consists of cast end boards, copper windings and long-life removable liner for heating a wide range of billet diameters and shapes (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
designers to reduce system size, cost, and power consumption by using smaller form factor computing platforms, such as laptops, embedded PCs, and single-board computers. The Analog-Pro is supported by Pleora’s feature (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
bandwidth to the host memory. It can also perform a variety of on-board format conversions like Bayer to RGB, Bi-colour to RGB, etc. before sending the images to the host computer. For a more reliable GigE vision system, Xtium2-XGV supports hardware assisted packet resend and action command (read more)
Browse Frame Grabbers Datasheets for Teledyne DALSA -
cabling, and unlimited with off-the-shelf Ethernet switches. The connection at the computing platform is a standard GigE port, allowing designers to reduce system size, cost, and power consumption by using smaller form factor computing platforms such as laptops, embedded PCs, and single-board (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
facility's capability. An industrial facility might also want to supplement their existing compressed air capacity to test a new or existing process. They want to get insights into the effects of varying flow on different processes. A few rental divisions have their packages equipped with on-board (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp.
Conduct Research Top
-
Using the PC/104-Plus (PCI) Interface for System Expansion Cards
For more than a decade, the PC/104 form factor has used the ISA bus for rugged and easy-to-design add-in cards. More recently, an extended PC/104 format has gained industry acceptance. This variation, known as PC/104-Plus, includes both ISA and PCI interfaces. PC/104-Plus single board computers
More Information Top
-
SMART Modular Technologies Expands Embedded Computer Line with PC-Compatible Single Board Computer for Industrial Control
SMART Modular Technologies, Inc., Calif., March 1, 1999-<%=company%> (NASDAQ:SMOD) today announced the newest addition to its growing family of embedded computer boards with the introduction of the SMARTengine/PCI+ ISA single board computer (SBC).
-
BWI - TRENTON TECHNOLOGY Product List
▪ ISA Bus Single Board Computers .
-
Collimator based tracking with an add-on multileaf collimator: Moduleaf
Given the age of the system, several components like ISA bus single board computers are no longer produced and do not provide the necessary data throughput for realtime applica- tions.
-
The Evolution of the Embedded PC
Several companies developed ISA bus single board computers and peripherals to be used in passive back planes.
-
Collimator-Based Tracking with an Add-On Multileaf Collimator
Given the age of the system, several components such as ISA bus single board computers are not produced anymore and do not provide the necessary data through- .
-
BWI Product Information for Symantec 11125831
▪ ISA Bus Single Board Computers .
-
BWI Product Information for Cables to go 21634
▪ ISA Bus Single Board Computers .
-
BWI Product Information for Wiebetech 7100-800-00
▪ ISA Bus Single Board Computers .
-
BWI Product Information for IEI ACE-815T
▪ ISA Bus Single Board Computers .
-
BWI - VERBATIM Product List
▪ ISA Bus Single Board Computers .
Indicates content that may require registration and/or purchase.