-
Supplier: TelephoneStuff.com
Description: A simple plug-and-play firewall-based Internet sharing device. Connects up to 4 devices directly, and permits up to 253 computers to securely connect to the Internet via a series of cascaded devices and a single shared high-speed DSL, cable modem, ISDN, Satellite or T1 line at up to 10Mbps.
- Features: Gateway
-
Supplier: Data Connect Enterprise, Inc.
Description: The SmartNode 4552 enables integration of ISDN network users into their local phone service, a remote PBX and the data/VPN network through a single tightly integrated access device. Connecting to the local ISDN Phone as well as the local PSTN port, Patton’s SessionRouter™ technology
- Number of Ports: 7 #
- Features: IP Telephony / VoIP, Integrated Firewall, Layer 3 Capable, VPN
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Network Equipment: Router
-
Supplier: Patton Electronics Co.
Description: The SmartNode 4552 enables integration of ISDN network users into their local phone service, a remote PBX and the data/VPN network through a single tightly integrated access device. Connecting to the local ISDN Phone as well as the local PSTN port, Patton’s SessionRouter™ technology
- Number of Ports: 7 #
- Features: IP Telephony / VoIP, Integrated Firewall, Layer 3 Capable, VPN
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Network Equipment: Router
-
-
Supplier: Data Connect Enterprise, Inc.
Description: Features Flexible ISDN BRI and FXS/FXO Port Combinations—Connect analog phone/fax, answering machines, intercom stations, and ISDN-PBX systems with combinations of 4 to 8 FXS, up to 4 FXO, and 2 to 8 BRI interfaces. Proven Interoperability—SIP interop with major IP PBX, softswitch, and
- Features: Gateway, IP Telephony / VoIP, Local Area Network (LAN), Power-over-Ethernet (PoE) Ready, Router, VPN, Wide Area Network (WAN)
- Form Factor: Rack Mount
-
Supplier: Patton Electronics Co.
Description: The Smart-DTA enables integration of ISDN network users into a local VoIP phone service, or extends an ISDN line of a PBX to a remote site over IP. It offers a simple end-user configuration interface and connects both to a PBX in point-to-point mode and an So bus in point-multipoint
- Features: Gateway, IP Telephony / VoIP, Layer 3 Capable, Local Area Network (LAN), VPN, Wide Area Network (WAN)
-
Supplier: Patton Electronics Co.
Description: ISDN PRI interfaces are software selectable user or network side, and they connect to any PBX or PSTN switch. Call routing options include conversion from ISDN to SIP or H.323, but also call switching between the four PRI interfaces-and even supports calls from SIP to SIP. Like every
- Number of Ports: 4 #
- Data Rate: 0.0057 Gbps
- Features: Gateway, IP Telephony / VoIP, Integrated Firewall, Local Area Network (LAN), VPN, Wide Area Network (WAN)
-
Supplier: TelephoneStuff.com
Description: - Voicemail controls - Microsoft exchange support - Choice of PSTN: Analogue, BRI, PRI and ISDN - Available Software Options: - Blue: - Unlimited extensions - Multi tenant up to 5 companies - Ideal choice for growing companies or corporations - Yellow: - Up to 20 extensions - Ideal choice for
- Features: Gateway, IP Telephony / VoIP
-
Supplier: Patton Electronics Co.
Description: Features Flexible ISDN BRI and FXS/FXO Port Combinations—Connect analog phone/fax, answering machines, intercom stations, and ISDN-PBX systems with combinations of 4 to 8 FXS, up to 4 FXO, and 2 to 8 BRI interfaces. Proven Interoperability—SIP interop with major IP PBX, softswitch, and
- Data Rate: 0.0114 Gbps
- Features: Gateway, IP Telephony / VoIP, Local Area Network (LAN), Power-over-Ethernet (PoE) Ready, Router, VPN, Wide Area Network (WAN)
- Form Factor: Rack Mount
-
Supplier: TelephoneStuff.com
Description: The Multi-Tech RouteFinder dial-up router gives everyone on your network Internet access with just one modem and one ISP dial-up account. The RouteFinder router features two RS-232 WAN ports so you can connect as many as two external analog modems or ISDN terminal adapters. Or, you can use
-
Supplier: GL Communications, Inc.
Description: core – GTP (ETH101) simulation for user-plane packet transmission and reception services between any two nodes in LTE and UMTS networks. Mobile Traffic Core – Gateway (ETH102) module allows simulation of Gateway Traffic to test media gateway telephony interfaces over IP. These
- Features: Other
-
Supplier: GL Communications, Inc.
Description: SIP-T, H.323, MEGACO, MGCP, Skinny (SCCP) IMS-SIP, Diameter LTE (requires additional licensing) SIGTRAN – SS7, ISDN (requires additional licensing) GSM A and Abis over IP (requires additional licensing) GPRS Gb and Gn over IP (requires additional licensing) UMTS IuCs and IuPs over IP
- Features: Other
- Equipment Type: Protocol Analyzer
-
Supplier: GL Communications, Inc.
Description: between IP nodes such as a Signaling Gateway and Media Gateway Controller or Media Gateway. In addition the following SS7 application is supported that further help in emulating SS7 protocol Scripted SS7 Emulation using MAPS™ SS7 Emulation using DCOSS SS7 Analyzer Main Features:
- Network Protocol: E1, T1
- Features: Other
- Equipment Type: Protocol Analyzer
-
Supplier: GL Communications, Inc.
Description: Services (LCS) architecture follows a client/server model with the gateway mobile location centre (GMLC) acting as the server providing information to External LCS Clients. The "radio" and "core" network partition is shown above for GSM and UMTS networks. Elements and interfaces that comprise
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Performance measurements on an ATM-based metropolitan area network: OASICE case study
Access to external networks is offered via the 36150 ATM switch ( ISDN gateway , H323 compliant).
-
Performance measurements on an ATM-based metropolitan area network: OASICE case study
switch ( ISDN gateway , H323 compliant).
-
Mobile and Wireless Communications Networks
- interoperability with ISDN (H320/ H323 gateway tests), - native ATM interworking (ATM access for DIVINE terminal).
-
Desktop videoconferencing performance based on an ATM metropolitan area network
re1ations, - interoperability with ISDN ( H320/ H323 gateway tests), - native ATM interworking (ATM access for DIVINE terminal).
-
http://www.cisco.com/en/US/docs/ios/15_1/release/notes/151TNEWF.pdf
Support for Stripping Off Progress Indication from Incoming ISDN Messages on SIP and H323 TDM Gateways .
-
http://www.cisco.com/en/US/docs/voice_ip_comm/bts/4.1/command/reference/clicallp.pdf
This is valid if one of the legs of a call use the MGCP connection control protocol (for network elements such as IAD, eMTA, SS7/ ISDN gateways , announcement servers, SIP, H323 and so forth).
-
Cross-Platform Release Notes for Cisco IOS Release 12.4T, Part 8: Caveats for 12.4(9)T3 through 12.4(15)T8 - Cisco
Symptoms: Display IE contained in connect message is not passing through ISDN - to- H323 interworking at Originating Gateway (OGW).
-
http://www.cisco.com/en/US/docs/voice_ip_comm/bts/6.0/command/guide/chapter5_6.0_prov.pdf
… the operator enters the appropriate input, depending on whether it is a subscriber (POTS, H323 or SIP), a Multi-line Hunt Group (MLHG) terminal, a Centrex extension, SS7, an ISDN trunk, a SIP trunk, an H323 trunk, termination, or a media gateway .
-
http://www.cisco.com/en/US/docs/voice_ip_comm/bts/7.0/command/guide/prov_r70.pdf
… the operator enters the appropriate input, depending on whether it is a subscriber (POTS, H323 or SIP), a Multi-line Hunt Group (MLHG) terminal, a Centrex extension, SS7, an ISDN trunk, a SIP trunk, an H323 trunk, termination, or a media gateway .
-
The device management service
However, the gateway between PSTN/ ISDN and the mobile network must be capable of converting the signalling to either SIP or H323 .
Indicates content that may require registration and/or purchase.